-
Supplier: Newark, An Avnet Company
Description: LED LIGHT BAR, WHITE, 300MM, 4.3W; Light Color:White; Lumen Output:460lm; Power Rating:4.3W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED LIGHT BAR, WARM WHITE, 300MM, 4.3W; Light Color:Warm White; Lumen Output:440lm; Power Rating:4.3W; Supply Voltage:24VDC; Light Bar Length:300mm; IP Rating:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LED LIGHT BAR, WARM WHITE, 3.3W, 24VDC, 304MM; Light Color:Warm White; Lumen Output:190lm; Power Rating:3.3W; Supply Voltage:24VDC; Light Bar Length:304mm; IP Rating:-; Product Range:-; Display Size:13.25mm x 154mm; No. of LEDs:12 RoHS
-
-
Supplier: Newark, An Avnet Company
Description: LED LIGHT BAR, RGB, 3.5W, 24VDC, 306MM; Light Color:Red, Green, Blue; Lumen Output:76lm; Power Rating:3.5W; Supply Voltage:24VDC; Light Bar Length:306mm; IP Rating:-; Product Range:- RoHS Compliant: Yes
-
Description: Lumex’s through hole LED light bars offer many color, wavelength and size options for a variety of backlight and indication applications. Specification Options Color Amber Blue Green Orange Red White Yellow Size 10mm x 10mm - 19.05mm x 3.81mm 19.05mm x 8.89mm - 5mm
- Peak Wavelength: 400 to 700 nm
- LED Type: Blue, Green, Orange, Red, White, Yellow
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights, RGB Fountain light, is ideal for lighting in fountain/wet locations. The DMX Controller allows color changing effects, pure color fades or solid colors. The LED fountain lights can also be custom made to single
- Application: Outdoor
-
Supplier: Ushio America, Inc.
Description: Don’t think panel lights can be exciting? Take a look at the Pro-Panel™ V2. Available in 1×2 and 2×2 configurations, the Pro-Panel is a variable color temperature LED soft light designed for cinematography, broadcast video, and professional photography. With Pro-Panel
- Light Fixture Voltage: 20 to 240 volts
- Light Fixture Wattage: 100 watts
- Features: Bulb Included, Dimmer, Other
- Lamp Type: LED
-
Supplier: LJ Star
Description: efficient new LED performance, delivering as much as a 10X longer service life, precisely tuned color temperatures and half the energy consumption of comparable halogen models. Available with various lenses to optimize illumination, Lumiglas LED lights are ideal for
- Color Temperature: 6,200 K
- Maximum Voltage: 120 to 240 volts
- Illuminator Output: 20 watts
- Light Source: LED
-
Supplier: Qioptiq
Description: The high-performance LED cold light source from Qioptiq is an economical and energy-saving alternative to conventional light sources for practically all of the most common applications. An LED cold light source converts far more energy into visible light
- Active Area Diameter or Length: 0.3149608 inch
- Lifetime: 50,000 hours
- Color Temperature: 5,600 K
- Maximum Voltage: 24 volts
-
Supplier: Allied Electronics, Inc.
Description: Features: 50 mm Dome-Shaped Thermoplastic Housing with 30 mm Threaded Mounting Base Multi-Color and/or Flashing Frequencies: Three, Four or Five Color Models Energy Efficient Low Power Consumption with a Long Life (100,000 Hours Typical) IP67 Rated, Fully Encapsulated Design
-
Supplier: LED Cool Lights
Description: Controller can control RGB products, such as the RGB Tape light, RGB Light Panels and other LED Cool Lights products. Model Number: LEDC-5-311-C Performance: 1. 0-100% Brightness Adjustment 2. 8 Changing Modes 3. 256 Scale Levels 4. Automatically adapts to single
- Lamp Type: LED Lamps
-
Supplier: Utmel Electronic Limited
Description: Single Color LED,
-
Description: protection; Outstanding color matching accuracy for highly reliable and stable color detection. Product Features > Color mark sensors offer outstanding color matching accuracy for highly reliable and stable color detection > Built-in RGB three-color
- Sensing Range: 28 mm
- Output Options: Analog Current, Analog Voltage
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Supplier: VAST STOCK CO., LIMITED
Description: High Power LEDs - Single Color Deep Red, 650-670nm
-
Supplier: Dorcy International
Description: bright 5MM LEDs, the cap lights are available in traditional white LED or UV / black LED light illumination. The 3 LED Cap Lights come complete with batteries. Product Specifications Lumens: 13.5 Run Time: 13 Hours Beam Distance: 6 Feet Bulb
- Headlamp Type: LED
-
Supplier: Allied Electronics, Inc.
Description: LED; 3MM LED (t-1), Through Hole, Single color, Clear Lens, Ultraviolet
-
Supplier: PUI - Projections Unlimited, Inc.
Description: Right Angle Full-Color Surface Mount Device (SMD) Chip Light Emitting Diode (LED) Lamps
- Forward Current: 30 milliamps
- Viewing Angle: 120 degrees
- LED Type: Multi-Colored
- Features: Other
-
Supplier: Data Display Products
Description: Designed to replace a wide variety of industrial lamp applications, the DDP LED lamp based products come in popular base styles and a variety of color and intensity to meet any need.
- Width or Diameter: 15.9 mm
- Height: 46 mm
- Voltage Rating: 12 to 120 volts
- Current Rating: 0.018 to 0.04 amps
-
Supplier: Win Source Electronics
Description: Manufacturer: Lumileds Win Source Part Number: 880395-LXM3-PD01 Series: LUXEON Rebel Color Features: LED Lighting Color series Red 655nm (Typ) 1812 (4532 Metric) Package: Reel - TR Package: 1812 (4532 Metric) Mounting: Surface Mount Categories: Optoelectronics Case / Package:
-
Supplier: Larson Electronics LLC
Description: nothing but a street lamp in the distance. (625' away) This image shows the same dark street illuminated by the LEDPL-3, beam projection is measured at 329' (Operator can read a book at 329 feet) 3 year warranty replacement on this LED light (or LED bulbs for
-
Supplier: VAST STOCK CO., LIMITED
Description: High Power LEDs - Multi-Color RGBA 40 Watts
-
Supplier: Kingbright Corporation
Description: Features and Applications Low power consumption Bi-color with 3 leads Viewing angle - 60° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
- Peak Wavelength: 568 to 588 nm
- Luminous Intensity: 15 to 40 milliCandela
- Viewing Angle: 60 degrees
- LED Type: Green, Yellow
-
Supplier: Kingbright Corporation
Description: Features and Applications Low power consumption Bi-color with 3 leads Viewing angle - 60° RoHS compliant Indicator applications Decorative & entertainment lighting Commercial & Residential architectural lighting Signage application
- Peak Wavelength: 568 to 617 nm
- Luminous Intensity: 30 to 40 milliCandela
- Viewing Angle: 60 degrees
- LED Type: Green, Red
-
Supplier: Allied Electronics, Inc.
Description: LED; 3mm (T-1) LED, Through Hole, Single Color, Clear lens, ultraviolet (UV)
-
Supplier: Allied Electronics, Inc.
Description: LED; 3MM (T-1) LED, Through Hole, Signle Color, Clear Lens, Ultraviolet(UV)
-
Supplier: Kingbright Corporation
Description: Features and Applications Bi-color T-1 LED lamp Low power consumption 3 leads with one common lead Viewing angle - 60° RoHS compliant Indicator applications Status indicator Industrial equipment
- Peak Wavelength: 568 to 588 nm
- Luminous Intensity: 24 to 30 milliCandela
- Viewing Angle: 60 degrees
- LED Type: Green, Yellow
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 854J Light Modules, 240V AC, Flashing LED, Green Lens Color
- AC Voltage Rating: 240 volts
- Light Colors Available: Green
-
Supplier: DigiKey
Description: LED Lighting Color - Red, Green, Blue (RGB) 620nm Red, 525nm Green, 465nm Blue 6-SMD, J-Lead
- Peak Wavelength: 465 to 620 nm
- Forward Voltage: 2.4 to 3.5 volts
- Forward Current: 160 milliamps
- Viewing Angle: 120 degrees
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin 854K Light Modules, Flashing LED, 240V AC, Green Lens Color
- AC Voltage Rating: 240 volts
- Light Colors Available: Green
-
Supplier: Win Source Electronics
Description: Number of Pins: 3 Luminous Flux: 80 lm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Round Alternative Parts (Cross-Reference): XMLBWT-02-0000-0000T5051; XMLBWT-02-0000-000LT20E8; XMLBWT-02-0000-000HS60E8; Q65111A1982LXM3PW61; Popularity:
- Forward Voltage: 3.99 volts
- Forward Current: 699.9999999999999 milliamps
- Viewing Angle: 160 degrees
- Features: Other
-
Supplier: LED Cool Lights
Description: Description The LED Cool Lights, PAR 7 can light is perfect light for color washing in small spaces by hanging on a truss or sitting at ground level. The LED PAR 7 has seven- 3W LED's and 18 pre-set color options. The LED PAR 7 is plug
-
Supplier: Win Source Electronics
Description: Manufacturer: Adafruit Industries LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1156945-1451 Color: Blue, Green, Red Length: 7.62 mm Forward Voltage: 3 V Luminous Intensity: 700 mcd Viewing Angle: 90 ° Lens Color: White Lens
- Forward Voltage: 3 volts
- Luminous Intensity: 700 milliCandela
- Viewing Angle: 90 degrees
- LED Type: Blue, Green, Multi-Colored, Red
-
Supplier: Mallory Sonalert Products, Inc.
Description: Series: 22mm Industrial Alarms with LED Lights Mounting Method: 22 mm- Panel Mount Circuitry: Yes Sound Type: Slow Double Pulse Freq (Hz): 3900.0 Volt Rating: 20 to 28 DC Typical Loudness (dBa): 85 to 95 @ 2 ft Max Current (mA): 40 mA LED Color: Red CUL Approved: Yes
- Sound Level: 85 to 95 dB
- Operating Voltage: 20 to 28 volts
- Operating Frequency: 3,900 Hz
- Visual Indicators: Audio / Visual Alarm Combination
-
Supplier: LED Cool Lights
Description: Description LED Cool Lights, 10w LED High Power Flood Light uses the latest LED technology giving high brightness and extremely low power consumption. This unique design uses one high powered 10 watt LED, configured for the greatest light output in
- Fixture Type: Flood Lights
-
Supplier: Xoxide
Description: strobe and disco this incredible LED bulb brings a party to every room! Description: 3 watt power Multicolor LED Light E27 LED Light Bulb multi-color operation (RGB Color Mixing) IR remote can turn bulb on/off and adjust colors,
Find Suppliers by Category Top
Featured Products Top
-
Chemi-Con’s NCM12-FC-80 is a high-performance color camera module designed for automotive applications such as rear-view cameras and dashcams. It features a built-in image signal processor (ISP) and delivers Quad VGA resolution with 1280 horizontal by 960 vertical pixels using a 1/3 (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
LP3XLP Hazardous Location LED Warning Light
Federal Signal expands its hazardous location portfolio with the StreamLine™ LP3XLP, a compact, non-metallic LED visual signal for Class I, Division 2 applications where a lighter-duty, more economical solution is all that’s needed. It provides reliable indication for (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Federal Signal Corporation - Industrial Signaling and Systems
Reducing SKU Counts for LED Visual Warning Lights
UL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III Hazardous location Zone model is UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Class II, Zone 22 AEx tc IIIC Dc Cool burning LED allows for installation in T1, T2, T3, T4, and T5 environments, as well as T6 for Class II, Division 2, Groups F, G, and Class III. (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Altech IF LED Tower Lights are designed for clear machine and process status indication in industrial applications. The IF Series combines five-color LED signaling, optional buzzer models, flashing or continuous light modes, and flexible mounting options in a durable (read more)
Browse Stack Lights and Machine Lights Datasheets for Altech Corp. -
The SUPERLITE M03 is a mobile, multi-spectral line-type LED light designed specifically for forensic and scientific investigations, providing ideal on-site lighting to visualize shape traces without missing any detail. It allows individual adjustment of brightness, color, and saturation (read more)
Browse LED Light Strips Datasheets for U-Reach Data Solutions Inc. -
gallon containers. Other versions of this product are available with different viscosities and in an opaque white color. Key Features Fast curing upon exposure to appropriate LED light source with no UV light required Cures tack-free without any (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc. -
Sealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a uniform (read more)
Browse Pilot Lights and Indicator Lights Datasheets for OTTO Controls -
system indicates proper operation of connected devices with varying voltages with consistent LED light brightness. Lights will not dim as output power varies in connected devices. Applications include: Heat tapes on pipes, gutters, and other surfaces like heated walkways (read more)
Browse Datasheets for Osborne Industries, Inc. -
configurable up to 75m • Optional heater element for use in outdoor applications, to -30 C • M12 quick connector or prewired with 2 meter cable with M12 connector • Suited for use in safety circuits up to PLe (EN 13849) or SIL3 (IEC 61508) The housings of these safety light (read more)
Browse Photoelectric Sensors Datasheets for Schmersal Inc. -
curtains SLC 440 are used for the protection of hazardous areas, and are available with resolutions of 14 or 30 mm and protection field heights between 170 and 1930 mm; Also available as safety light grids (SLG 440) with 2, 3, or 4 beams for perimeter guarding. Both series are suited for use in safety circuits up to PLe (EN 13849) or SIL3 (IEC 61508). (read more)
Browse Light Curtains Datasheets for Schmersal Inc.
More Information Top
-
Development of luminaires using high power color LEDs and application to lighting system for color hologram
The fabricated 3× 3 color LEDs lighting system is shown in Fig.1.[1] We fabricated the lighting system by using high brightness LEDs ((Lumileds, 1W, see Table1) based on the design.
-
Protocol Volume 15 Issue 4 Fall 2010
Wall station controls DMx512-based 3 color leD lighting fixtures. rotary encoder sets any color desired.
-
Development of pick-to-light communication middleware
Pick tag usually has a few digit display units (depend on the number of digit to be displayed), 1 confirm button, 2 function keys and 3 colored LED lights .
-
Hausdorff distance based PCB inspection system with defect
classification
In our metal classification system, the image acquisition unit is composed of a monochrome area CCD, a lens, and a 3 - color LED light source (as illustrated in Fig. 9).
-
A Flexible PCB Inspection System Based on Statistical Learning
The image acquisition unit of the inspection system was composed of a monochrome area CCD, lens, and a 3 - color LED light source.
-
Help me out Guys! New Gaming Computer! - Techist - All Things Tech
Newegg.com - APEVIA ICEBERG ATX-IB680W-BL ATX12V / EPS12V 680W Power Supply With 3 - Color LED Lights 115/230 V CB IEC 950, TUV EN 60950, UL 1950, CSA 950 - Retail .
-
Visible‐Light‐Induced Directed Gold Microwires by Self‐Organization of Nanoparticles on Aspergillus Niger
Four different color commercial LED lights ( 3 mm super bright, maximum voltage ≈ 5V) were used: blue (λmax = 468 nm), green (λmax = 520.0 nm), red (λmax = 653 nm), and white (broad and mingle spectrum).
-
led emergency lights - offers from led emergency lights manufacturers, suppliers, exporters & wholesalers
Onn M4s 3 Color Light Bar LED Emergency Pilot Indicator Lamp .
-
indicator light exporter - indicator light manufacturers, exporters, factories, suppliers, China indicator light
Onn M4s 3 Color Light Bar LED Emergency Pilot Indicator Lamp .
-
Mars Habitat Studies 2001
For the background lighting system 3 colors LED panels are anticipated.
Indicates content that may require registration and/or purchase.