-
Supplier: Newark, An Avnet Company
Description: 7 SEGMENT LCD DISPLAY PANEL; No. of Digits / Alpha:3-1/2; Character Count x Line:3-1/2 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes
-
Supplier: tecsis LP
Description: Economical handheld measuring instrument. The freely scalable LCD-display has 4½ digits and can be used for strain gauge signals with 0.35 – 3.5 mV/V.
- Number of Digits: 4.5
- Accuracy: 0.2 ± % of Full Scale
- Operating Temperature: 41 to 113 F
- Input Type: DC Voltage
-
Supplier: Radwell International
Description: DISPLAY, LCD, 3.2V, 4-DIGIT, FLUKE-11 SERIES. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
-
Supplier: VAST STOCK CO., LIMITED
Description: LCD Numeric Display Modules .31" Ch. Ht Triple Digit Reflective
-
Supplier: Newark, An Avnet Company
Description: LCD DISPLAY PANEL; No. of Digits / Alpha:3-1/2; Meter Function:AC Current; Meter Range:0A to 50A; Digit Height:12.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:97.75VAC; Supply Voltage Max:126.5VAC RoHS Compliant: No
-
Supplier: RS Components, Ltd.
Description: Reflective 3-1/2 digit LCD, 5039PHR
- Number of Lines: 1
- Number of Characters per Line: 3.5
- Viewing Area Width: 47 mm
- Viewing Area Height: 18.8 mm
-
Supplier: Newark, An Avnet Company
Description: PANEL DISPLAY, VOLTMETER, LCD, 3-1/2DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0V to 10V; Digit Height:12.7mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Product Range:- RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: LCD DISPLAY, 7 SEGMENT, 3 -1/2, 12.7MM; No. of Digits / Alpha:3.5; Character Count x Line:4 x 1; Character Size:12.7mm; Supply Voltage:5VAC; Display Mode:Reflective; Product Range:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: The SP Series consists of six 31⁄2 digit voltmeters with ±200 mVDC full scale reading, a 3-digit 2-wire signal powered voltmeter (SP 5-1200-BL), a graphic display with serial interface (SP 5-GFX1) and a 17 segment, analog-style LCD panel meter (SP 5-1710-BL). The
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICL7106 and ICL7107 are high performance, low power, 3sup1/sup/sub2/sub digit A/D converters. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7106 is designed to interface with a liquid crystal display (LCD) and includes
- Input Voltage Range (Vpp): 0 to 2 volts
- Input Type: Differential
- Package Type: PDIP, QFP
-
Description: Lumex’s InfoVue™ family of LCD glass displays offers a variety of size options, operating temperatures up to 80ºC and character options. These displays offer both reflective and transflective polarizers with 12:00 or 6:00 viewing angles. All of Lumex's LCDs can be
- Number of Characters per Line: 1 to 8
- Display Type: Character Display
- Technology: Twisted Nematic (TN)
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Covering all the outstanding features and benefits of Hoyt’s industry leading DMS-20LCD Series of 3½ Digit LCD Panel Meters, DMS-30LCD meters oer larger, more easily readable displays at slightly higher power consumptions. Like all DMS Series LCD meters, these
- Number of Digits: 4
- Operating Temperature: 32 to 140 F
- Display Type: Numeric Display
-
Supplier: Trumeter Company, Inc.
Description: LCD modules with a full scale reading at 200mV. Operated from either 5VDC or 9VDC with a range of annunciators for common engineering units Features Low power consumption 10mm black character high contrast LCD display Backlit version DPM951-T 24mm X 48mm bezel 5 or 9VDC
- Number of Digits: 3.5
- Voltage Range: 3 to 12 volts
- Current Range: 0.002 amps
- Accuracy: 0.1 ± % of Full Scale
-
Supplier: Allied Electronics, Inc.
Description: M235 Has 31⁄2 Digits; M245 Has 41⁄2 Digits 85-250 VAC Power Supply Standard; 9-32 VDC Optional Optional Negative Image, Bright Red Backlighting Shallow, 2.36" (60 mm) Behind-Panel Depth Standard Screw Terminals for Easy Installation 0.5" (12.7 mm) High LCD Display
-
Supplier: TelephoneStuff.com
Description: 24 button speakerphone with large backlit LCD. (Used with Panasonic KX-TA624 version 3 and later Advanced Hybrid System only.) Basic Features Include: - Off Hook Voice Announce - Hands Free Answerback - 16 Digit Large Character Backlit LCD Display - Headset/Handset
- Phone Type: Telephone
-
Supplier: Trumeter Company, Inc.
Description: The 7016 comes ready for fitment & features flying leads for connection to remote contact closure input devices. Features Self powered for 3-4 years using a 1.5V button cell 4/6 digit 6mm character high contrast LCD display Low power CMOS circuitry to achieve an expected
- Maximum Count Frequency: 0.012 kHz
- Number of Digits (or Characters): 6
- Digit Height: 0.23622047244094488 inches
- Operating Temperature: 32 to 122 F
-
Supplier: Tradeport Electronics Group
Description: 8 Functions AC/DC Voltage, AC/DC Current, Resistance, Capacitance, Diode Test and Audible Continuity Beeper - High Voltage 1000V and 20A Current Range - 0.5% Basic DCV Accuracy - LCD Display
-
Supplier: Allied Electronics, Inc.
Description: Standard temperature — 3.0 V RMS ; “W” wide temperature — 6.0 V RMS . Operating Temperature: –20°C to +60°C; “W” wide temperature — –30°C to +85°C. Contrast Ratio: Standard temperature — 20:1; “W” wide temperature — 20:1. Expected Life: Standard temperature — 50,000 hours; “W” wide
-
Digital Panel Meters - Panel Meter, Digital, Mini; 5 VDC; 0-20VDC; 3-1/2 Digit Black LCD -- 70209697Supplier: Allied Electronics, Inc.
Description: M135 Has 31⁄2 Digits; M145 Has 41⁄2 Digits +5 VDC Power Supply Standard; ±5 VDC or +9 VDC Optional Optional Negative Image, Bright Red Backlighting Available (with 5 VDC Power Supply) Less Than 0.5" (12.7 mm) Behind-Panel Depth 0.5" (12.7 mm) High LCD Display Additional
-
Description: Specifications Full ezLCD Command Set 3.5" 320x240, 24 bit Color TFT LCD 350 Nits Integrated Resistive Touch Screen Embedded LCD Controller Full Speed USB 2.0 Interface 480Mbits/s (via USB connector) RS232 TTL, and SPI Integrated MicroSD/MMC (Secure Digital/MultiMedia) Memory
- Features: Adjustable Display, Combination, Displays Digits, Other
- Bargraph Orientation: Horizontal Mount, Vertical Mount
- Display Technology: LCD
- Display Colors: Multicolor
-
Supplier: OTEK Corporation
Description: Powered!Loop Powered Models:•Burden: 4.5V Max. With Red Backlight (7V for "S" Grade)•5.5V With Green Backlight•Max. Input Current: 36mA, Max. Volts: 30V•Min. Input Current: 3.6mA without µ Processor•Accuracy & Linearity: +0.01% of F.S. + 1 Digit
- Number of Digits: 4.5
- Analog Input Channels: 1
- Features: 0.37" to 0.56" (9.4mm to 14.2mm), Alarms, Combination, Displays Bargraph, Intrinsically Safe, Signal Conditioning Ability
- Input Type: DC Current, DC Voltage
-
Supplier: Renesas Electronics Corporation
Description: display data input lines, and 3 digit address lines. Display data is written into the internal memory by setting up a digit address and strobing the WRITE line low. Only Hexadecimal and Code B formats are available for display outputs.
- Features: Other
-
Supplier: Cole-Parmer
Description: front of case.|Models 68920-00 through -25 have a 3-1/2-digit LCD and approximately 500 hours of battery life. Models 68920-30 through -74 have a 4-digit LCD, peak hold function, 16-minute auto-off function, and approximately 1000 hours of battery life. Automatic
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: front of case.|Models 68920-00 through -25 have a 3-1/2-digit LCD and approximately 500 hours of battery life. Models 68920-30 through -74 have a 4-digit LCD, peak hold function, 16-minute auto-off function, and approximately 1000 hours of battery life. Automatic
- Display Type: Digital
-
Supplier: Cole-Parmer
Description: EL-USB-TC-LCD accepts type J, K, and T thermocouples via a mini-connector in the base of the unit, and is supplied with a 5 ft (1.5 m) Type K thermocouple probe rated from 32 to 752°F (0 to 400°C). These loggers store more than 32,000 readings, and offers the additional feature of a
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: front of case.|Models 68920-00 through -25 have a 3-1/2-digit LCD and approximately 500 hours of battery life. Models 68920-30 through -74 have a 4-digit LCD, peak hold function, 16-minute auto-off function, and approximately 1000 hours of battery life. Automatic
- Display Type: Digital
-
Supplier: Transcat, Inc.
Description: Product Highlights 4.3” TFT-LCD, 480*272 Real 6½ digits readings resolution (2,200,000 counts) 1Gb Nand flash size, Mass storage configuration files and data files True-RMS AC Voltage and AC Current measuring Support double display, Chinese and English Menu File
-
Description: The ezLCD-001-EDK is an intelligent LCD Module Development Kit that includes the ezLCD-001-EvalBoard, Sony 2.7" Color TFT LCD, and comes mounted as a complete assembly with a built-in Earth LCD controller card and integrated USB and serial interfaces. Earth's ezLCD meets the
- Features: Adjustable Display, Combination, Displays Digits, Other
- Bargraph Orientation: Horizontal Mount, Vertical Mount
- Display Technology: LCD
- Display Colors: Multicolor
-
Supplier: Gems Sensors & Controls
Description: Easy to Adjust and Calibrate Compact and Low Cost Plainly Visible Readout These compact, low-cost Level Cubes provide accurate, continuous 3-digit readout of liquid level. The indicating range and decimal point location on the display are quickly and easily selectable with the
- Number of Digits: 3
- Accuracy: 2 ± % of Full Scale
- Width: 81.75625 mm
- Height: 79.375 mm
-
Supplier: ODG (Origin Data Global)
Description: 3 1/2 DIGIT, LCD/LED DISPLAY, A/
- Operating Temperature: 0 to 70 C
- Input Voltage (VIN): 17 volts
- Package Type: DIP / CDIP / PDIP
- Features: Linear Regulator, Other
-
Supplier: OTEK Corporation
Description: Another World's First By OTEK! To complement it'sworld's first LCD (Model LPM) Loop Powered Meter,OTEK developed the exact counter part of it but withsuper high efficiency 0.56" LED display, RS232E and all loop powered.
- Number of Digits: 3.5
- Analog Input Channels: 1
- Width: 73.914 mm
- Height: 38.608 mm
Find Suppliers by Category Top
Featured Products Top
-
Fargo Controls Inc. has a small size, low-cost Totalizing LCD Counter for today's industrial applications. Our CH Series electronic LCD counters have a small panel footprint and are powered by a lithium battery. They have a 7-digit LCD display, a push button reset, and accept a (read more)
Browse Electromechanical Counters Datasheets for Fargo Controls, Inc. -
battery. They have a 7-digit LCD display, a push button reset and are panel mounted. They accept a non-voltage contact closure / NPN open collector or a 90-240V AC/DC input. The unit times as long as it is receiving an input. When the input is removed the timing stops. The front reset button can be (read more)
Browse Elapsed Time Indicators (ETIs) Datasheets for Fargo Controls, Inc. -
generated by HUD systems from 2D traditional HUD systems to 3D and AR-HUDs. Leverage tests to evaluate the optical performance requirements of laser-based HUDs, DLP projection-based HUDs, TFT display-based HUDs, and more. Measure absolute luminance and chromaticity in projected images. Test image clarity, distance, and position; characterize image distortion, warping, ghosting, and other effects. (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
3500 Dual Channel color. Serial, Analogue and Digital outputs. Data Logging feature. SI 5500 Color display LCD Screen 0.01 µm display resolution RS232 Connectivity SI (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
- 180° screen rotation - 3.5" LCD display - CMOS chip image sensor - 1600 x 1200 pixels JPEG image / 640 x 480 pixels AVI video resolution - Micro SD card memory - Micro USB 2.0 and TV outputs Available through Grainger, McMaster-Carr, Fastenal, Motion, and Zoro. (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
Transfer and handling vacuum chuck Precision air bearing and air floating platforms LCD and OLED display panel manufacturing Semiconductor microelectronics processing Mobile phone glass and panel handling Thin film processing Laser processing (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Additional Features: Highly visible backlit negative LCD display Visual alerts when output status changes 2 output relays PNP/NPN selectable DC-voltage inputs Up/down, add/subtract and quadrature input modes 12VDC supply for (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
The Finder 7E Series is a range of single-phase and three-phase energy meters with mechanical or LCD backlit displays. Other features include (according to Type): 1 or 3 phase (read more)
Browse Energy Meters and Optical Power Meters Datasheets for Finder S.p.A. con unico socio -
for three of the most common solution types, as well as a unique pH/ORP sensor. With displayed values of up to 9999, the full four-digit LCD ensures resolution levels never before possible in such affordable instruments. For accuracy in diverse applications, Ultrameter III allows you to select from (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company
More Information Top
-
EXTECH Nonelectrical Properties Testing - Test Instruments - Grainger Industrial Supply
• Pinless Digital Moisture Meter, Moisture Content 0 to 99%, 3 Digit LCD Display , Data Hold, Number of Species of Wood 10, Includes 9V Battery and Instructions .
-
Displays / 81
Very easy to measure surface temperature of an object without contact 1 Year limited warranty 3 Digit LCD display with Backlight Laser sighting Fixed emissivity at 0.95 Accuracy ±2% of reading or ±4ºF(±2ºC) 8:1 distance to target ratio ºC/ºF …
-
Infrared / Contacts / IR Thermometers / Brighton Electronics
Very easy to measure surface temperature of an object without contact 1 Year limited warranty 3 Digit LCD display with Backlight Laser sighting Fixed emissivity at 0.95 Accuracy ±2% of reading or ±4ºF(±2ºC) 8:1 distance to target ratio ºC/ºF …
-
http://www.automation.siemens.com/sc-static/catalogs/catalog/pi/FI01/en/FI01_en_kap06.pdf
• 3 digit LCD display • 4 ...
-
IR Thermometers / 3 / Lasers
Very easy to measure surface temperature of an object without contact 1 Year limited warranty 3 Digit LCD display with Backlight Laser sighting Fixed emissivity at 0.95 Accuracy ±2% of reading or ±4ºF(±2ºC) 8:1 distance to target ratio ºC/ºF …
-
Thermometers / 20
Very easy to measure surface temperature of an object without contact 1 Year limited warranty 3 Digit LCD display with Backlight Laser sighting Fixed emissivity at 0.95 Accuracy ±2% of reading or ±4ºF(±2ºC) 8:1 distance to target ratio ºC/ºF …
-
Modern control theory applications to liquid metal reactors
A 3 digit LCD display is used for displaying desired BP, actual BP, heart rate, drug infusion rate, etc.
-
A microprocessor based drug infusion control system employing a model reference adaptive control algorithm to regulate blood pressure in ICU patients
A 3 digit LCD display is used for displaying desired BP, actual BP, heart rate, drug infusion rate, etc.
-
$30-$35 Test Instruments - Grainger Industrial Supply
… C From -10 Degrees to 100 Degrees C, Standards NSF, CE, WEEE, RoHS, Battery Type 1.5V Silver Oxide Button Cell, Resolution 0.1 Degrees to 1.0 Degrees F, 0.1 Degrees C, Display 3 Digit LCD , Stem Material Stainless Steel …
-
Linear Power Supplies - Grainger Industrial Supply
… 1 mVrms, Line Volts Regulation Less than 0.01% + 2 mV, Meter Type 2 Digital, 120VAC Input Voltage, Input Frequency 47 to 63 Hz, Over Current and Over Voltage Protection, Parallel or Series Connection, Display 3 Digit LCD with Backlight, Includes AC …
Indicates content that may require registration and/or purchase.