-
Supplier: Radwell International
Description: SOLENOID VALVE 1/2INCH 3WAY. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: SOLENOID VALVE 2/2 3/8inch 230VAC
- Valve Size: 0.375 inch
- Pressure Rating: 1,450.377 psi
- Number of Ports/Ways: 2
- Media: Air, Gas (general), Water
-
Supplier: CO2Meter.com
Description: The SV-1029 Safety Shut Off Valve 3/8 inch automatically shuts off the gas supply in the room or at the tank for several of our devices in case of a high-gas alert. This 3/8 inch shut off valve uses one of the relays on our devices that trips when gas levels
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 140 psi
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
-
Supplier: CO2Meter.com
Description: The SV-1030: Safety Shut Off Valve automatically shuts off the gas supply in the room or at the tank for several of our devices in case of a high-gas alert. This 1/2 inch shut off valve uses one of the relays on our devices that trips when gas levels exceed the recommended
- Valve Size: 0.5 inch
- Pressure Rating: 0 to 140 psi
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: Honeywell International, Inc.
Description: IGNITION TYPE DIRECT, INTERMITTENT PILOT OVERALL DIMENSION 4-1/16 INCH WIDTH X 2-11/16 INCH DEPTH X 5-3/8 INCH HEIGHT PRESSURE REGULATOR SETTING 3.5 INCH WC (HIGH), 1.7 INCH WC (LOW) PRESSURE TAPPING SIZE 1/8 INCH THREADED WITH P VR8345 MODEL
- Pressure Rating: 0.5 psi
- Media Temperature: -40 to 175 F
- Media: Gas (general)
- Features: Solenoid Valves
-
Supplier: Clippard
Description: When space is critical, the EM Series Valve provides the best solution. At just over an inch tall, and less than 3/4" in diameter, the EM Valve uses Clippard's special "spider" design. This reliable and proven design for long life is housed in a miniature body, and
- Pressure Rating: 105 psi
- Media Temperature: 30 to 180 F
- Media: Air, Breathable Air, Compressed Air, Gas, High Purity Gas
- Actuation: Electric
-
Supplier: JORC Industrial LLC
Description: Specifications Pipe Size 3/8 Inch Orifice Size 7/16 Inch PSI 300 Body Material Brass Seal Material Viton Voltage Supply 115 V AC
- Valve Size: 0.375 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Power: 115 volts
-
Supplier: IMI Bimba
Description: Supports tubing or disposable membrane bags ranging up to 0.375 inch OD or 3.2 – 9.5 mm sizing and average Durometer up to 60 Shore A and 15 psi media pressure. Several different configurations are available being single-tube normally open, single-tube normally closed, dual tubes
- Power: 24 volts
- Media: Air, Compressed Air
- Features: Electric, Solenoid Valves
- Valve Type: Pinch Valves
-
Supplier: Process Technology
Description: 1, 2, 3, 3S, 4 and 4X applications. Certifications: cULus. SPECIFICATIONS Sizes: ½-inch through 2-inch FNPT. Two-way, normally closed valve available in 120 or 240 volts. Ambient temperature range: 32°F (0°C) to 125°F (52°C). Voltages: other AC and DC voltages
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 125 psi
- Number of Ports/Ways: 2
- Flow (Cv): 4 to 43
-
Supplier: Allied Electronics, Inc.
Description: Series VQZ base-mount solenoid valves combine convenience with durability and performance in a more traditional mounting style. Series VQZ Body Ported Solenoid Valves combine flexibility with high performance and long life in an in-line body style. Compact Design with
-
Supplier: ASCO
Description: Three-way (3/2) Next Generation solenoid valves have three ports and two orifices. When one orifice is open, the other is closed. • Control of air, water, light oil, and other non-corrosive media. • Normally closed (pressure to cylinder port when energized) operation. • Normally
- Pressure Rating: 35 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.35
- Media Temperature: 180 F
-
Supplier: Allied Electronics, Inc.
Description: Series VQZ base-mount solenoid valves combine convenience with durability and performance in a more traditional mounting style. Series VQZ Body Ported Solenoid Valves combine flexibility with high performance and long life in an in-line body style. Compact Design with
-
Supplier: Allied Electronics, Inc.
Description: Series VQZ base-mount solenoid valves combine convenience with durability and performance in a more traditional mounting style. Series VQZ Body Ported Solenoid Valves combine flexibility with high performance and long life in an in-line body style. Compact Design with
-
Description: The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications. Electrical Specifications Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC (Other voltages
- Material Inlet Pressure Range: 0 to 0.867048 psi
- Dispense Rate: 5.3314393939393945 L/min
- Material Temperature Range: 210 F
- Material Feed: Continuous Feed
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Cast Bronze Bodies - Packless, Normally Closed - 0.175 inch diameter Port, Pressure: Zero to 200 psi max (depending on fluid), Temperature: -420°F min to 450°F max fluid, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures
- Valve Size: 0.125 to 0.375 inch
- Flow (Cv): 0.7
- Pressure Rating: 150 psi
- Media Temperature: -40 to 338 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a low volume flow Miniature Proportional Valve utilizing our unique proportional valve design. This non-spool valve architecture employs one moving part, ensuring virtually frictionless proportional control and longevity tested at over 100 million
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 120 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a high volume flow Midsize Proportional Valve utilizing award winning design. This non-spool valve architecture employing one moving part ensures virtually frictionless performance and longevity tested at over 100 million cycles. This simplicity in design
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Radwell International
Description: SOLENOID VALVE COVER, 200 SERIES, 3-WAY, 1/4 INCH NPTF. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: FLSmidth
Description: General The FLSmidth Type SK Two-way Valve is available in eight standard sizes; 3 through 6- inch (75 through 150 mm) valves match I.D. of standard pipe; 8 through 14-inch (200 through 350) match I.D. of standard Schedule 30 pipe. Available hand or left hand
- Valve Type: Diverter Valves
-
Supplier: Radwell International
Description: REBUILD KIT, FOR 8210 AC UNITS, 3/8 INCH NORMALLY CLOSED SOLENOID VALVE, COMPRESSION SPRING, CONICAL SPRING AND DIAPHRAGM/SEAT ASSEMBLY, CORE M-6, INSTRUCTIONS, O-RING, RETAINING CAP. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: TE Connectivity
Description: Body Features Product Weight : 250 G [8.818 OZ ] Configuration Features Addressing Method : Programmable Dimensions Nominal Operating Distance : 5 MM [.197 INCH ] Nominal Sensing Distance : 5 MM [.197 INCH ] Standard Object Size : 9 x 9 MM [.354 x .354 INCH ] Electrical
- Operating Temperature: 23 to 131 F
-
Supplier: Radwell International
Description: MANIFOLD FOR SOLENOID VALVE, 3/4 INCH NPT PORTS, SINGLE SOLENOID. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CSA Group
Description: connectors, this Standard forms a series to cover plumbing fittings. Scope 1.1 This Standard covers plumbing fittings, including the following: a) automatic compensating valves other than those for individual wall-mounted showering systems; b) solenoid valves; c)
-
Supplier: JORC Industrial LLC
Description: resistance to higher temperature and longer life. Valve Environmental protection- IP 65 (NEMA 4) Valve Body- Forged brass, orifice 4.5 mm - 3/16 inch - .187 Mounting in any position - Yes Bright lights for clearer indication of operating status
- Strainer Size: 0.17716545 inch
- Connection Size: 0.375 inch
- Drain Type: Condensate Drain
- Features: Other
-
Supplier: Eaton Corporation - Sensors
Description: E68 INTEGRAL SENSOR VALVE Conveyor Sensor Systems Eaton’s Cutler-Hammer designs the easy solutions to prevent product damage and mishandling caused by outdated mechanical sensor rollers with the 200 Series and E68 Integral Sensor Valve (ISV). A Complete, Pre-engineered Solution Eaton’s
- Operating Distance: 0.1 to 120 inch
- Operating Temperature: 14 to 131 F
- Features: Photoelectric Sensors
- Optical Technology Type: Polarized Retroreflective
-
Supplier: Oil-Rite Corp.
Description: cycle. Additional requirements include a pressurized reservoir, 3-way solenoid valve, timer or sequence signal, and tubing and fittings. Because grease tends to be slow-moving even when under pressure, the distance between the reservoir and pump should be as short as possible.
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: ABB Measurement & Analytics
Description: output for: ABB Continuous gas analyzers (EL3000 and AO2000) SCC Gas sampling devices SCC-K NO2/NO converter Heated filter unit: PFE2 or PFE3 Heated sample gas line: TBL01-S or CGWB13 Solenoid valves for switching up to three test gases Design 19-inch housing (3 height
- Control Signal: Analog Voltage
- Type: DC Voltage Input
- Media: Gas / Air
- Form Factor: Rack Mount
-
Supplier: Oil-Rite Corp.
Description: solenoid valve, timer or sequence signal, and tubing and fittings.
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: automatically purged from the system when the piston slightly over-travels the pump chamber with each cycle. The net result is the ability to reliably deliver an exact amount of lubricant. Additional requirements include a reservoir, 3-way solenoid valve, timer or sequence
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: cycle. Additional requirements include a pressurized reservoir, 3-way solenoid valve, timer or sequence signal, and tubing and fittings. Because grease tends to be slow-moving even when under pressure, the distance between the reservoir and pump should be as short as possible.
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Media: Grease
- Feed Type: Multi-line
-
Supplier: Omtec Corporation
Description: Virtually any air control device may operate Omtec Pop Up Positioner Pads. In the majority of applications simple non electric foot and hand valves may be used. Sensing device operated electric solenoids valves may also be used. Omtec Pop Up Positioners like virtually all
-
Supplier: Hyster Company
Description: engine 3-speed forward and 3 speed reverse, soft shift for down shifting and reversal Inching capabilities controlled by a solenoid clutch Auto-shift These empty container handlers can handle any size container that meets the container industry ISO standards as well as US
-
Supplier: Pfannenberg
Description: isolate the external ambient air from the internal air circuit eliminating the risk of contaminants entering the cabinet. Push to Connect Fittings Hydronic connectors that supports quick connection to 1/2 inch O.D. hose or 1/2 inch I.D. hose with included adapter. Unlike other units
- Liquid Flow Rate: 0.8805735066666667 GPM
- Gas / Air Flow Rate: 482.4306 to 282.3984 SCFM
- Maximum Working Pressure: 14.50377 to 145.0377 psi
- Temperature Range: 46.4 to 122 F
-
Supplier: Caterpillar Oil & Gas
Description: operating (dynamic) pressure: 10 bar (150 psi) Maximum static pressure: 14 bar (200 psi) 3-inch ANSI flange customer connection; requires customer-provided 3-inch supply air line from receiver or regulator to air starter and flex connection; if regulator is used, Cv of 40
- Volt-Ampere: 7,510,000 to 7,684,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: psi) 3-inch ANSI flange customer connection; requires customer-provided 3-inch supply air line from receiver or regulator to air starter and flex connection; if regulator is used, Cv of 40 or greater is required Pressure reducing valve Mounting System
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The new Beswick 3/8 inch hexagonal body check valve (CKV38) provides a low cracking pressure (less than 0.5 psid) along with greater flow capacity than our smaller 5/16 hexagonal body check valves. It is capable of providing a maximum flow rate equivalent to a 5/64 inch (2mm) diameter orifice (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
optimized to ensure a design with the highest performance, longest life, and highest reliability - all within the smallest envelope possible. Available Standard Designs Single Coil Solenoid Valves: 2 position, 3-way normally closed and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The Lee Company is excited to introduce Xover – a groundbreaking internal pinch-tube solenoid valve designed to switch quickly and efficiently between samples, reagents, cleaning solutions or calibrants. The Xover solenoid valve features an exceptionally low carryover volume of just (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
offers consistent performance throughout its life. Both designs are offered in plug-in and face mount styles. In today's culture, the persistent demand for reliable and innovative products compels companies to integrate new and more advanced technology into smaller packages. Our ultra miniature 2-port normally closed solenoid valve offers similar performance characteristics to our traditional 3-port HDI design, but in a smaller package. (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Clippard's compact valves offer many features for design flexibility especially in applications with limited space. Available in 2-way or 3-way configurations, as Normally-Open or Normally-Closed, flow rates from 0.5 to 3.0 scfm are available dependent on the orifice size. Other features include (read more)
Browse Solenoid Valves Datasheets for Clippard
More Information Top
-
Power systems development facility. Quarterly technical progress report, July 1, 1994--September 30, 1994
Based on Westinghouse’s testing, it has been decided to use a 3 inch solenoid valve for both skids.
-
New 3 Inch Stainless Steel 2-Way Solenoid Valves
Magnatrol now offers its popular Stainless Steel Solenoid valve in a 3 inch size.
-
EXPERIMENTAL AND ANALYTICAL STUDIES OF REFLECTRO CONTROL FOR THE ADVANCED ENGINEERING TEST REACTOR. PART A. EXPERIMENTAL STUDIES WITH THE REFLECTOR CONTROL SY...
to the 2-lnch solenoid valve through a 3 - inch long pipe nipple while the other airo of the 2~inch tee was connected to the 1-lnch solenoid valve through a 2"xl" reducing bushing and a 3-inch long 1-inch diameter …
-
Technical Division quarterly progress report, January 1--March 31, 1977
3 ) Replacing the 7/32- inch orifice solenoid valve with a 5/8-inch orifice solenoid valve will not significantly affect the number of filters that can be blown back, but the larger orifice will improve the blowback of one filter per solenoid valve.
-
06.10.2009--As Recovery Begins: All Eyes On China
New 3 Inch Stainless Steel 2-Way Solenoid Valves .
-
Safety evaluation report related to the operation of Watts Bar Nuclear Plant, Units 1 and 2 (Docket Nos. 50-390 and 50-391). Supplement No. 15
The PORVs are Target Rock Model No. 82UU-001 3- inch (in.) by 3 -in. solenoid operated valves .
-
Y-12 National Security Complex Water Assessment
Make-up water is supplied to the system via two independent 3 - inch make-up water feed lines with solenoid valve actuated by a basin level sensor.
-
HYDROGEN GENERATION FROM ELECTROLYSIS - REVISED FINAL TECHNICAL REPORT
The normal shutdown shuts off power to the module, closes the interconnecting solenoid valves between T1 and T2, and releases pressure, via solenoid valves , from each side keeping the ∆P within 3 inch of water column (WC).
Indicates content that may require registration and/or purchase.