-
Supplier: Allied Electronics, Inc.
Description: Timers, Counters and Relays Provides Flexible Programming without Rewiring AC or DC Inputs with 8 A Relay Outputs Offers Multiple Expansion Options for Future Needs Exceptional Value for the Cost of Installing Just Three Relays Simple Ladder Logic Programming Using
-
Supplier: Allied Electronics, Inc.
Description: Timers, Counters and Relays Provides Flexible Programming without Rewiring AC or DC Inputs with 8 A Relay Outputs Offers Multiple Expansion Options for Future Needs Exceptional Value for the Cost of Installing Just Three Relays Simple Ladder Logic Programming Using
-
Supplier: Allied Electronics, Inc.
Description: Timers, Counters and Relays Provides Flexible Programming without Rewiring AC or DC Inputs with 8 A Relay Outputs Offers Multiple Expansion Options for Future Needs Exceptional Value for the Cost of Installing Just Three Relays Simple Ladder Logic Programming Using
-
-
Supplier: Allied Electronics, Inc.
Description: Timers, Counters and Relays Provides Flexible Programming without Rewiring AC or DC Inputs with 8 A Relay Outputs Offers Multiple Expansion Options for Future Needs Exceptional Value for the Cost of Installing Just Three Relays Simple Ladder Logic Programming Using
-
Supplier: Sealevel Systems, Inc.
Description: The 8004 PCI digital I/O interface provides 16 optically isolated inputs and 16 Reed relay outputs. The inputs protect the PC and other sensitive equipment from spikes and ground loop current that can be generated in industrial environments, while the outputs
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Other
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Sealevel Systems, Inc.
Description: The 3093 ISA digital I/O interface card provides 16 optically isolated inputs and 16 Reed relay outputs. The inputs protect the PC and other sensitive equipment from spikes and ground loop current that can be generated in industrial environments, while the outputs
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Other
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Sealevel Systems, Inc.
Description: The 3096 ISA digital I/O interface card provides 8 optically isolated inputs and 8 Reed relay outputs. The inputs protect the PC and other sensitive equipment from spikes and ground loop current that can be generated in industrial environments, while the outputs
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Other
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: Sealevel Systems, Inc.
Description: The 8012S PCI digital interface provides eight Reed relay outputs (SPST) and eight optically isolated inputs. Reed relays are well suited for low current applications. The relays are normally open, and close when energized. The 8012S is Universal Bus (3.3V
- Operating Temperature: 32 to 158 F
- Features: DC Voltage Input, Other
- Data Acquisition: I/O Module
- Isolation: Isolated Digital Input
-
Supplier: ACCES I/O Products, Inc.
Description: greatly frees up system resources by eliminating the need for constant polling to see when an input has changed state. OUTPUTS The electro-mechanical relay outputs are comprised of two groups of eight form C SPDT outputs. CONNECTIONS The relay outputs
- Digital I/O Channels: 16 #
- Operating Temperature: -22 to 158 F
- Features: Application Software Included, Other, PC/104 (PC/104-Plus, EBX)
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Newark, An Avnet Company
Description: RELAY, SAFETY, DUAL CHANNEL, SR103, 24VAC/DC, 2 INPUTS, 3 OUTPUTS, 1 N/C AUX
-
Supplier: Newark, An Avnet Company
Description: SR109, 24VAC/DC, 2 inputs, 3 outputs, 1 delayed output
-
Supplier: ASAP Semiconductor LLC
Description: Solid State Relays and Input/Output Modules; SSR-480D50=RELAY,SLSOPC,SCW,,S ( Potter & Brumfield...
- Mounting: PC Board
-
Supplier: Newark, An Avnet Company
Description: RELAYFORTJS;INPUT24VDC,OUTPUT1NO/3 ROHS COMPLIANT: YES
-
Supplier: ACCES I/O Products, Inc.
Description: Features High-speed USB 2.0 device, USB 3.0 and 1.1 compatible 16 optically isolated inputs 16 Form C electromechanical 1A relays Internal, removable screw terminal board for easy wiring Small (4" x 4"x 1.4") rugged industrial enclosure Custom high-speed
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, Other
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: ACCES I/O Products, Inc.
Description: Features 8 Optically-Isolated, Non-Polarized Digital Inputs with Change-of-State Detection 8 Form C SPDT Electromechanical Relays Can Switch Up to 1 Amp Each Relays Can be Configured for Level or Pulse Modes Microcontroller with SRAM and EEPROM Built-in Watchdog Timer
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 149 F
- Features: Application Software Included, Other
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Red Lion Controls, Inc.
Description: Discrete Output Channels Output voltage range 10-30 VDC/AC Relay Type: 14 NO (Form A) and 2 NO/NC (Form C) Max. output power: .5A, 8A max. Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection, self-reset fuses (trip above 1.5 Amp) Min. load:
-
Supplier: ASAP Semiconductor LLC
Description: Solid State Relays and Input/Output Modules; SSR-480A125=SSA/SSR ( Potter & Brumfield )
- Mounting: PC Board
-
Supplier: ACCES I/O Products, Inc.
Description: Features Multifunction I/O board with isolated digital I/O and serial communication High-speed USB 2.0 device, USB 3.0 and 1.1 compatible Four optically isolated digital inputs Four Form C electromechanical 1A relays Two serial ports, field selectable
- Digital I/O Channels: 4 #
- Transmission Rate: 921.6 kbps
- Operating Temperature: 32 to 140 F
- Features: AC Voltage Input, Application Software Included, DC Voltage Input, Other
-
Supplier: Newark, An Avnet Company
Description: SR06, 110VAC, 2 inputs, 3 outputs, 1 N/C aux.
-
Supplier: Acromag, Inc.
Description: XTA-MRNO-6: Mechanical relay output modules XTA-120V-6: Logic level input modules The XTA-MRNO-6 is an interposing relay module with six digital inputs and six mechanical relay outputs. It is intended for use with BusWorks XT Series discrete I/O or
- Digital I/O Channels: 6 #
- Operating Temperature: -40 to 176 F
- Vibration Rating: 4 g
- Shock Rating: 25 g
-
Supplier: Cole-Parmer
Description: • Replace multiple timers and relays with one unit • Easy programming with on-board LCD • 48 maximum I/O points with expansion modules • FM approved for Class I, Division 2 Class 1, Zone 2 hazardous locations Relays are an integral part of a process control system. They complete
-
Supplier: Cole-Parmer
Description: • Replace multiple timers and relays with one unit • Easy programming with on-board LCD • 48 maximum I/O points with expansion modules • FM approved for Class I, Division 2 Class 1, Zone 2 hazardous locations Relays are an integral part of a process control system. They complete
-
Supplier: Cole-Parmer
Description: • Replace multiple timers and relays with one unit • Easy programming with on-board LCD • 48 maximum I/O points with expansion modules • FM approved for Class I, Division 2 Class 1, Zone 2 hazardous locations Relays are an integral part of a process control system. They complete
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: SmartME Zone Controller DC-A2IO package includes: AL2-14MR-D α2 simple application controller and PAC-IF01AHC M-Net Adapter Requires seperate power supply (reference submittal for details) Dimensions (HxWxD) AL2-14MR-D: 3-1/2" x 6-1/4" x 1-9/16" (90 x 159 x 40mm); AL2-2DA
- Interface: Digital Front Panel
- Control Signal: Serial / Digital
-
Supplier: Embedded Data Systems
Description: @ pin 3 3 3 3 3 V dc Max. Input Voltage @ pin 3 5.5 5.5 5.5 5.5 V dc Must Turn Off Voltage - - 1 1 V dc Typical Input Current 0 (4 A transient) 0 (4 A transient) 1.3 1.3 mA dc Maximum Input
- Data Acquisition: Output Module
-
Supplier: TE Connectivity
Description: Contact Features Contact Arrangement (Additional Output) : 1 Form B, SPST-NC, 1 N/C Protective Relay Contact Arrangement : 1 N.C & 1 N.O Protective Relay Contact Current Rating (AMP) : 5 Dimensions Dimensions (L x W x H) (Approximate) : 107.95 x
- Operating Temperature: -4 to 149 F
-
Supplier: TE Connectivity
Description: Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Rating (Max) (AMP) : 1 Relay Terminal Type : PCB-THT Electrical Characteristics Actuating System : AC Coil Voltage Rating (VDC) : 3.8 Contact Switching Voltage (Max) (VAC) : 250 Contact Voltage Rating
- Maximum AC Switching Voltage: 250 volts
- DC Coil Voltage: 3.8 volts
- Operating Temperature: -67 to 230 F
- Input (Pick-up) Voltage Range: 3.8 to 32 volts
-
Supplier: TE Connectivity
Description: Body Features Enclosure Type : Dust Protected Product Weight : 18.3 G [.65 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 23.5 MM [.925 INCH ] Product Length : 35.5 MM [1.39 INCH ] Product Width : 21.8 MM [.858 INCH ]
- Operating Temperature: -22 to 176 F
-
Supplier: Finder S.p.A. con unico socio
Description: DC output switching (1 NO) Supplied with integral coil indication and protection circuit Quick and easy ejection of relay using plastic retaining clip UL Listing (certain relay/socket combinations) 35 mm rail (EN 60715) mounting Screwless terminals Also available as the
- Normally Open (NO): 1
- Maximum DC Switching Voltage: 30 volts
- Maximum DC Switching Power: 0.3 watts
- Operating Temperature: -4 to 131 F
-
Supplier: Red Lion Controls, Inc.
Description: Discrete Output Channels Output voltage range 10-30 VDC/AC Relay Type: 14 NO (Form A) and 2 NO/NC (Form C) Max. output power: .7A, 8A max. Max. off state leakage: 0.01 mA (less than 10 uA) Short circuit protection, self-reset fuses (trip above 1.5 Amp) Min. load:
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1352343-PS7206-1A-E3-A Category: Relays - Solid State Relays Series: PS, OCMOS Termination Style: Gull Wing Package: Cut Tape Standard Package: 900 Voltage - Input: 1.2VDC Output Type: AC, DC Circuit: SPST-NO (1 Form A) On-State
- Input (Pick-up) Voltage Range: 1.2 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Transcat, Inc.
Description: Product Highlights Output A: Relay N.O. Output B: None Alarm: Yes Selectable Inputs: Thermocouple, RTD, DC Voltage, or DC Current.Display:Two four-digit LED displays, 0.3 in (7.62 mm) high Display Resolution: 1 degree or 0.1 degree (sensor dependent),
- Interface: Digital Front Panel
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
- Control Signal: Switch / Relay Output
-
Supplier: Win Source Electronics
Description: Manufacturer: Omron Electronics Inc-EMC Div Win Source Part Number: 1040571-G3VM-353G1 Packaging: Tube/Rail Termination Style: Gull Wing Mounting: SMD (SMT) Voltage - Input: 1.15VDC Output Type: AC, DC Circuit: SPST-NC (1 Form B) Relay Type: Relay Load
- Input (Pick-up) Voltage Range: 1.15 volts
- Output Voltage Type: DC
- Features: Other
- Mounting: PC Board
-
Supplier: Embedded Data Systems
Description: wave antenna or internal wire. Part # - 3005-105 - Universal Output Module, 900 MHz The Universal Output Module (UOM) provides analog output in both voltage and current forms as well as discrete form-C relay output. The UOM also acts as a counter, producing
- Resolution: 12 bits
- Outputs: Current Output, Relay Output, Voltage Output
- Data Acquisition: Output Module
-
Supplier: Transcat, Inc.
Description: Product Highlights Output A: Relay N.O. Output B: SSR Alarm: Yes Selectable Inputs: Thermocouple, RTD, DC Voltage, or DC Current.Display:Two four-digit LED displays, 0.3 in (7.62 mm) high Display Resolution: 1 degree or 0.1 degree (sensor dependent),
- Interface: Digital Front Panel
- Temperature: RTD / Thermistor Controller, Thermocouple Controller
- Control Signal: Switch / Relay Output
Find Suppliers by Category Top
Featured Products Top
-
-Terminal Installation The relay uses two M5 screw terminals for the main power circuit and two M3.5 screw terminals for the coil. The recommended flexible conductor size for the G9EA-1-B is 14–22 mm². Published (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Meter: Universal 1-phase and 3-phase energy meter with Modbus RTU/RS485 communication, 1 x digital input, 2 x digital outputs, and measured values for system and energy (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
Fault Detection: Monitors fan failures, overtemperature conditions, and fuse faults with relay outputs for remote alerts. Universal Voltage: Supports 110-230 VAC input for flexible installation. (read more)
Browse Electromechanical Relays Datasheets for Altech Corp. -
phase loss, phase reversal, phase unbalance, overvoltage, undervoltage, neutral loss, and PTC thermistor faults, automatically disconnecting equipment before damage occurs. Models support input voltages from 75 to 500 VAC and feature a 10A SPDT relay output, LED status indication, and True RMS (read more)
Browse Safety Relays Datasheets for Automationdirect.com -
voltage: 400Vac; Wide AC-input voltage range: 180-480Vac operating range; DC-output voltage: 24Vdc/40A, 48Vdc/20A, 110Vdc/9A, 125Vdc/8A or custom; N+1 redundancy available as option; High efficiency: 80% min. at full load (output voltage dependent (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd. -
The HTP 300-F3 and HTP 500F-FXW series compact, three-phase, high voltage input AC-DC power supplies deliver up to 300W and 500W output power respectively. The units operate from a 3-phase line input of either 400Vac (360-440Vac range) or 480Vac (430-530Vac range). They deliver a single output (read more)
Browse Switching Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ PFH 5K-A3P/XX-3U7 series AC-DC Power Supplies with 3-phase active PFC-input are designed for heavy-duty 5kW industrial applications. The units operate from a three-phase input of 208Vac (197-264Vac operating range) and deliver any single output from 24Vdc (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Design – Space-saving inline structure with wide gear ratio range (3:1 to 512:1). High Torque Capacity – Rated output torque up to 18,142 in (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
simultaneously from easily configured inputs: 2 Conductivity/Resistivity/TDS/Salinity; 1 pre-amplified pH/ORP; 1 BNC pH/ORP; 1 0-20/4-20 mA; 1 RTD Temperature; and 1 Flow/Pulse. % Rejection is available as a derived value. Outputs include up to 3 relays; 2 remote alarms; 1 0 (read more)
Browse Environmental Controllers Datasheets for Myron L Company -
transformer, interference such as high voltage pulses and lightning surges on the input side are blocked from being transmitted to the output end, protecting sensitive electronic components. 3 Multiple protection and security guarantee technologies Overload and short circuit protection (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd
Conduct Research Top
-
display-controller sensor for excavator boom move measuring
customize products. feature: 1. height measuring: output max and min angle on screen and can set adjustable max and min angle on screen(SMI825),will output relay signal when exceed setting angle value. 2. If you want to operate adjustable angle or other, must input 4 bit digital code, code could