Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: Features: UL Recognition File Number E54214 Ideal for Printed Circuit Boards Typical IR Less Than 0.3 μA High Case Dielectric Strength High Surge Current Capability Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: General-purpose use in
-
Supplier: Utmel Electronic Limited
Description: Rectifier Diode, 1 Phase, 2 Element, 25A, 600V V(RRM), Silicon, TO-247AC, TO-247AC, 3 PIN
-
Supplier: Utmel Electronic Limited
Description: Rectifier Diode, Schottky, 1 Phase, 1 Element, 15A, 60V V(RRM), Silicon, TO-220AC, PLASTIC, TO-220AC, 3 PIN
- Features: Schottky Barrier Diodes
-
-
Supplier: Utmel Electronic Limited
Description: Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 40V V(RRM), Silicon, DO-214AC, PLASTIC, SMA, 2 PIN
- Features: Schottky Barrier Diodes
-
Supplier: Allied Electronics, Inc.
Description: Features: UL Recognition File Number E54214 Universal 3-Way Terminals: Snap-On, Wire Wrap-Around, or PCB. Mounting Typical IR Less Than 0.3 μA High Surge Current Capability Low Thermal Resistance Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
-
Supplier: Allied Electronics, Inc.
Description: Features: UL Recognition File Number E54214 Universal 3-Way Terminals: Snap-On, Wire Wrap-Around, or PCB. Mounting Typical IR Less Than 0.3 μA High Surge Current Capability Low Thermal Resistance Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
-
Supplier: Allied Electronics, Inc.
Description: Features: UL Recognition File Number E54214 Universal 3-Way Terminals: Snap-On, Wire Wrap-Around, or PCB. Mounting Typical IR Less Than 0.3 μA High Surge Current Capability Low Thermal Resistance Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifier Diode, 1 Phase, 1 Element, 3A, 200V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: VS-3EJH02HM3/6B from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is
- Tj: -65 C
- Features: Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifier Diode, 1 Phase, 1 Element, 3A, 600V V(RRM), Silicon, DO-214AC, SMA, 2 PIN Product overview: VS-3EMH06-M3/5AT from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It
- Tj: -55 C
- IO: 3 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifier Diode, 1 Phase, 1 Element, 1.3A, 600V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: SE20AFJHM3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is
- Tj: -55 C
- IO: 2 amps
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: EconoBRIDGE™ 2200 V half controlled bridge with brake chopper eupec™ 2200 V, 180 A EconoBRIDGE™ - half controlled three phase bridge module with brake chopper for a more compact converter design. Summary of Features 2.5 kV AC 1min Insulation Al2O3 Substrate with Low Thermal Resistance
- IFSM: 870 amps
- Rectifier Configuration / Technology: Bridge
- Features: Other, Power Diode, Rectifier Diode
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Rectifier Diode, Schottky, 1 Phase, 1 Element, 3A, 45V V(RRM), Silicon, DO-221AC, SMA, 2 PIN Product overview: VSSAF3L45-M3/6A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit
- Tj: -40 C
- IO: 3 amps
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- RoHS Compliant: RoHS Compliant
-
Supplier: Richardson RFPD
Description: Line Thyristor|•Hermetic metal case with glass insulator|•Threaded stud ISO M16x1.5 or UNF 3/4-16|•International standard case|Typical Applications:|•DC motor control (e.g. for machine tools)|•Controlled rectifiers (e.g. for battery charging)|•AC controllers (e.g. for
- Features: Other
- Thyristor Type: Silicon Controlled Rectifier (SCR)
-
Description: Applies to self-commutated semiconductor power convertors intended for service on single-phase rolling stock supplied with current of rated frequency between 15 Hz and 60 Hz. Covers the following types of convertors: rectifier, a.c. direct convertor (cycloconvertor) and a.c. indirect
-
Supplier: Rochester Electronics
Description: Rectifier Diode, 1 Phase, 1 Element, 30A, 600V V(RRM), Silicon
- Features: Other, Rectifier Diode
- RoHS Compliant: RoHS Compliant
- Package: TO-3
-
Supplier: Gentherm Global Power Technologies
Description: Accuracy ± 2% Standard MOV AC and DC lightning protection on all rectifiers -50ºC to 45ºC operating ambient One year Warranty Limited line of options available CSA or equivalent approval
- AC Input Voltage: 115 volts
- Form Factor: Wall Mount
-
Supplier: Gentherm Global Power Technologies
Description: Accuracy ± 2% Standard MOV AC and DC lightning protection on all rectifiers -50ºC to 45ºC operating ambient One year Warranty Limited line of options available CSA or equivalent approval
- Form Factor: Wall Mount
-
Supplier: Gentherm Global Power Technologies
Description: bridge with surge protection 3 1/2” continous readout DC metering, Accuracy ± 2% High energy AC and DC lightning protection on all rectifiers -50ºC to 45ºC operating ambient One year Warranty Full line of options available CSA or equivalent approval
- Form Factor: Wall Mount
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 500,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Tripp Lite by Eaton
Description: diagnostic data, such as battery and load status. Four LEDs indicate AC, bypass, battery and fault modes. A built-in card slot supports optional remote management cards, such as WEBCARDLX, for comprehensive monitoring and control over a network. Features VFI True On-Line Double-Conversion
- Volt-Amp Rating: 60 kVA
- Watt Rating: 60 kwatts
- Runtime at Half Load: 9.6 minutes
- Runtime at Full Load: 3.1 minutes
-
Supplier: Tripp Lite by Eaton
Description: diagnostic data, such as battery and load status. Four LEDs indicate AC, bypass, battery and fault modes. A built-in card slot supports optional remote management cards, such as WEBCARDLX, for comprehensive monitoring and control over a network. Features VFI True On-Line Double-Conversion
- Volt-Amp Rating: 30 kVA
- Watt Rating: 30 kwatts
- Runtime at Half Load: 15.7 minutes
- Runtime at Full Load: 5.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: The SVT10KX SmartOnline® SVTX Series 3-Phase 380/400/415V 10kVA 9kW On-Line Double-Conversion UPS with IGBT technology provides battery backup and AC power protection against power disturbances that can damage electronics or destroy data. It’s recommended for critical IT or
- Volt-Amp Rating: 10 kVA
- Watt Rating: 9.000000000000014 kwatts
- Runtime at Half Load: 10.5 minutes
- Runtime at Full Load: 3.8 minutes
-
Supplier: Tripp Lite by Eaton
Description: The SVT30KX SmartOnline® SVTX Series 3-Phase 380/400/415V 30kVA 27kW On-Line Double-Conversion UPS with IGBT technology provides battery backup and AC power protection against power disturbances that can damage electronics or destroy data. It’s recommended for critical IT or
- Volt-Amp Rating: 30 kVA
- Watt Rating: 26.999999999999968 kwatts
- Runtime at Half Load: 9.6 minutes
- Runtime at Full Load: 4.2 minutes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, 1 PHASE, 1 ELEMENT, 3A, SILICON, TO-220AC. FREE 2 YEAR RADWELL WARRANTY
- Features: General Purpose (PN Junction Diodes)
-
Supplier: AMETEK Programmable Power
Description: the allowed ranges. This prevents battery discharge and ensures that battery power is available in the event of generator failure. Soft-start of the UPS input rectifier limits the inrush current during start-up, precluding fluctuations in the AC source voltage that could affect other
- AC Output Voltage: 115 to 230 volts
- AC Output Current: 21 amps
- DC Output Current: 21 amps
- DC Output Power: 1,920.0000000000002 watts
-
Supplier: Total Power International, Inc.
Description: Universal AC Input Single Output3 Year Warranty
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 0.83 to 6.06 amps
- DC Output Power: 40 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Total Power International, Inc.
Description: Universal AC Input Dual & Triple Output3 Year Warranty
- DC Output Voltage: -15 to 24 volts
- DC Output Current: 0.5 to 5 amps
- DC Output Power: 40 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 350 - 1800 HP The G5HHP was a high horsepower AC drive. The drive was of modular design with separate rectifier and inverter sections installed in a common enclosure. The sections can be paralleled to increase capacity. The drive was available in constant torque and variable torque
- Number of Axes / Motors: 1
- Rated Power: 522,302.15857428353 to 596,916.7526563241 watts
- Continuous Output Current: 800 to 900 amps
- Supply Voltage (AC): 460 volts
-
Supplier: Total Power International, Inc.
Description: Universal AC Input Single to Quad Output3 Year Warranty
- DC Output Voltage: -24 to 48 volts
- DC Output Current: 0.3 to 16.66 amps
- DC Output Power: 63 watts
- AC Input Voltage: 81 to 280 volts
-
Supplier: Schaffner EMC Inc.
Description: Filters for 3-phase diode and SCR rectifiers The industry standard for AC and DC and motor drives The most compact 5% THID filter available Excellent behavior under partial load conditions Frequency : 50 Hz THID : < 5%,~5% (with Ldc)
- THID: 5 %
- Operating Temperature: -25 to 50 C
- Frequency: 50 Hz
- Standard Compliance: IEEE 519
-
Supplier: Total Power International, Inc.
Description: FEATURES: .. ACCOMMODATE UNIVERSAL AC SOURCES .. MEET IEC1000-3-2 HARMONIC CORRECTION .. MEET UNIVERSAL SAFETY STANDARDS .. EMI MEET CISPR PUB.22 CLASS B .. CE MARKING COMPLIANCE
- DC Output Voltage: -15 to 48 volts
- DC Output Current: 12 to 0.5 amps
- DC Output Power: 50 watts
- AC Input Voltage: 90 to 264 volts
-
Supplier: Littelfuse, Inc.
Description: 0.8 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays. Sensitive type devices guarantee gate control in Quadrants I & IV needed
- IT(RMS): 0.8 amps
- IH: 15 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: 1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed
- IT(RMS): 1 amps
- IH: 15,000 mA
- VTM: 1.6 volts
- Features: Silicon Controlled Rectifier (SCR), Triac
-
Supplier: Littelfuse, Inc.
Description: 1 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Sensitive type devices guarantee gate control in Quadrants I & IV needed
- VDRM: 600 volts
- IT(RMS): 1 amps
- IH: 5,000 mA
- VTM: 1.6 volts
-
Supplier: Schaffner EMC Inc.
Description: Economy line of passive harmonic filters for THID <7 % Help to comply with EN61000-3-12, IEEE-519 and other PQ standards Support an efficient utilization of electrical system capacity Ideal for AC or DV motor drives with 6-pulse rectifier front-end Suitable for 200-240V diode
- THID: 7 to 13 %
- Operating Temperature: -25 to 45 C
- Input Voltage: 240 V
- Frequency: 60 Hz
Find Suppliers by Category Top
Featured Products Top
-
In home appliances and industrial tools, engineers often face challenges such as achieving reliable rotation, sufficient torque, and long service life within compact designs. The CW/CCW Single-Phase AC Motor provides an effective solution (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
The ESS 076 (3-phase) smart current sensor measures three-phase alternating current without contact. The three current conductors are fed through the openings of the through-type transformers. The measured current is processed digitally. It is output either (read more)
Browse I/O Modules and Instruments Datasheets for STEGO -
building block for more efficient production processes. Technical highlights at a glance Contactless measurement of three-phase AC currents Measuring range up to 300 A Conductor diameter up to 11.4 mm Analog 4-20 mA interface (read more)
Browse Current Sensors Datasheets for STEGO -
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
The HTP 300-F3 and HTP 500F-FXW series compact, three-phase, high voltage input AC-DC power supplies deliver up to 300W and 500W output power respectively. The units operate from a 3-phase line input of either 400Vac (360-440Vac range) or 480Vac (430-530Vac range). They deliver a single output (read more)
Browse Switching Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ HTH 1K-F6W is a 3-phase high voltage AC-DC power supply designed for 1000W industrial applications. The unit operates from a three-phase line input of 400Vac (340-446Vac range) and delivers a 200Vdc single output. Similar power supplies that operate from (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics PFHI5K-3U7 series of high input voltage, wide input range AC-DC power supplies with active power factor correction (PFC) deliver 500W output power. The power supplies operate over a 340-460Vac AC-input range; 400Vac 3-phase (3 wire connection) nominal (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CTP 500-F7 & CTP 500-F7W series inverters convert DC power into three-phase pure sine wave AC power in rugged industrial environments. The 500VA inverters provide 208Vrms line-to-line 3-phase continuous at 60Hz or 400Hz. Outputs of 380Vrms or 400Vrms (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The MSCSICPFC/REF5 is a 3-phase Vienna PFC reference design for Hybrid Electric Vehicle/Electric Vehicle (HEV/EV) charger and high-power switch mode power supply applications. This reference design achieves 98.6% efficiency at 30 kW output power. PLECS Model Available (read more)
Browse Power MOSFET Datasheets for Richardson RFPD
Conduct Research Top
-
A New Solution for Harmonics Generated by Variable Speed Drives (.pdf)
to enhance the conversion of ac power to dc power within a VSD or other equipment with a 3-phase, 6-pulse diode bridge rectifier front-end.
-
Brushless DC Motor Control Using PIC18FXX31 MCUs
A PICDEM TM MC demo board was used to develop, test and debug the motor control code. The PICDEM MC has a single-phase diode bridge rectifier, converting AC input to DC and a power capacitor bank that keeps a stable DC bus. A 3-phase IGBT-based inverter bridge is used to control the output voltage
More Information Top
-
Wide input range module for rectified ac power distribution demonstrator for telecommunication system
3 Phase RECTIFIER AC BUS .
-
High performance control of harmonic instability from HVDC link system
F'ig.9 A 3 phase rectifier ac system fault .
-
Study of the pulse power supply unit for the four-horn system of the
CERN to Frejus neutrino super beam
Silicon Controlled Rectifier (SCR) 3 Phases AC - DC converter charger EcM1.
-
Study of the pulse power supply unit for the four-horn system
of the CERN to Fréjus neutrino super beam
Silicon Controlled Rectifier (SCR) 3 Phases AC -DC converter charger EcM1. .
-
Telecommunications Power in Australia
Figure 3 Rectifier-battery float system The rectifiers accept 3 phase ac mains supply, transform, rectify, regulate and filter the dc output, supply it to the switching equipment and impress a charging voltage across the battery.
-
A benchmark model for HVDC system studies
Figure 7 Oscillograms for a 3 - phase rectifier ac system fault .
-
CR4 - Thread: Alternator Capacitor
The spinning rotor causes the outer windings to feed 3 phase ac to the rectifiers that provide the output voltage and current.
-
A reconfiguration algorithm for a DC Zonal Electric Distribution System based on graph theory methods
• Each 15 KW ship service power supply consists of a 480V 3 - phase AC diode rectifier bridge feeding a buck converter to produce 500V DC.
-
A review of three-phase improved power quality AC-DC converters
[199] Y. Suzuki, Y. Iino, K. Kogure, and Y. Kii, “Soft-switching type 3 - phase ac input rectifier with high power-factor,” in Proc. IEEE INTELEC’98, 1998, pp. 470–475.
-
High Efficiency 3-Phase Cmos Rectifier with Step Up and Regulated
After this first section, we focus on the design of a stand-alone full-wave rectifier for 3 - phase AC inputs in the range of 1-3.3 V (line-to-line), 5-500 mA at 10-100 kHz.
Indicates content that may require registration and/or purchase.