-
Supplier: Newark, An Avnet Company
Description: PWM REGULATOR, 4+3 PHASE, QFN-52; Input Voltage:-; Output Voltage:1.52V; Output Current:-; Supply Voltage Min:9V; Supply Voltage Max:20V; Controller IC Case Style:QFN; No. of Pins:52Pins; Frequency:-; Operating Temperature Min:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: REGULATOR, VOLTAGE, AIRCRAFT GENERATOR, 115V AC, SINGLE PHASE, 8 KVA, TYPE MA-3
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Regulator Stabilizer // SCR 30KVA 50KVA 60KVA 100KVA AC 3 Phase Power Stabilizer SCR Thyristor Regulator
- Power Rating: 100 kVA
- Input Voltage: 625 volts
- Output Voltage: 480 volts
- Voltage Regulation: 30 ±%
-
-
Supplier: Radwell International
Description: AC DRIVE, VFD, 1/2 HP, 480VAC, 3 PHASE, SINAMICS V20, FILTER C3. FREE 2 YEAR RADWELL WARRANTY
- Phase: Three Phase
-
Supplier: Specialty Product Technologies
Description: of the output voltage without the need of secondary devices such as buck/boost transformers and tap switching semiconductors. WHR Series STABILINE Voltage Regulators maintain constant volt- age to your equipment, even when the input voltage and system load vary widely.
- Configuration: Floor / Free Standing, Rack Mount
- Phase: Single Phase, Three Phase
-
Supplier: Renesas Electronics Corporation
Description: The ISL62870 IC is a Single-Phase Synchronous-Buck PWM voltage regulator featuring Intersil's Robust Ripple Regulator (Rsup3/sup) Technology™. The ISL62870 provides a low cost solution for compact high performance applications.The wide 3.3V to 25V input
- Output Voltage (Volt): 0.5 to 3.3 volts
- Input Voltage (VIN): 3.3 to 25 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL95870, ISL95870A, ISL95870B ICs are Single-Phase Synchronous-Buck PWM regulators featuring Intersil’s proprietary R4 Technology™. The wide 3.3V to 25V input voltage range is ideal for systems that run on battery or AC-adapter power sources. The ISL95870A and
- Output Voltage (Volt): 0.5 to 5 volts
- Input Voltage (VIN): 3.3 to 25 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL62871 and ISL62872 IC’s are Single-Phase Synchronous-Buck PWM voltage regulators featuring Intersil’s Robust Ripple Regulator (R3) Technology™. The wide 3.3V to 25V input voltage range is ideal for systems that run on battery or AC-adapter
- Output Voltage (Volt): 0.5 to 3.3 volts
- Input Voltage (VIN): 3.3 to 25 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Sanken Win Source Part Number: 807336-STR-X6769 Packaging: Bulk Mounting Style: Through Hole Power (Watts): 310W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 800V Topology: Flyback Voltage - Start Up: 18.2V Frequency - Switching: 19kHz ~ 25kHz
- Operating Temperature: -20 to 125 C
- Switching Frequency (fsw): 19 to 25 kHz
- Special Features: Internal Current Limit
- Features: Other, Switching Regulator
-
Supplier: Richardson RFPD
Description: The Bonitron M3534R and M3460R Boost Regulators protect variable frequency drives from 3-phase, 50% AC line sags.
-
Supplier: Air Compressors Direct
Description: Horse Power 3 Horse Power Tank Size 60 Gallons Voltage 230 V 3-Phase CFM 10.5 CFM @ 90 PSI Quiet, 3 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a refrigerant;
- Flow Capacity: 10.5 SCFM
- Horse Power: 3 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: ON Semiconductor Win Source Part Number: 209062-NCP1395APG Packaging: Tube/Rail Output Isolation: Isolated Topology: Half-Bridge Voltage - Start Up: 13.3V Duty Cycle: 50% Frequency - Switching: 50kHz to 1MHz Fault Protection: Over Temperature, Over Voltage Control
- Operating Temperature: -40 to 150 C
- Switching Frequency (fsw): 50 to 1,000 kHz
- Duty Cycle: 50
- Package Type: DIP / CDIP / PDIP
-
Supplier: Win Source Electronics
Description: Duty Cycle: 99% Frequency - Switching: 1MHz Control Features: Frequency Control Supply Voltage: 8.3 V ~ 12 V Part Status: Obsolete(EOL) Family Name: UCC2813-2 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-TSSOP Alternative Parts
- Operating Temperature: -55 to 150 C
- Switching Frequency (fsw): 1,000 kHz
- Duty Cycle: 99
- Features: Other, Switching Regulator
-
Supplier: Win Source Electronics
Description: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 8.3 V to 12 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
- Operating Temperature: -55 to 125 C
- Switching Frequency (fsw): 1,000 kHz
- Duty Cycle: 99
- Special Features: Internal Current Limit
-
Supplier: Air Compressors Direct
Description: Horse Power 7.5 Horse Power Tank Size 60 Gallons Voltage 208-230 /460 V 3-Phase CFM 26.3 CFM @ 90 PSI Quiet, 7.5 HP Rotary Screw Power With Refrigerated Air Dryer •Ideal for applications where clean, dry compressed air is needed •Environmentally approved R134a
- Flow Capacity: 26.3 SCFM
- Horse Power: 7.5 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Air Compressors Direct
Description: foot electrical cord for connection to wall outlet •Dryer voltage is 1/60/115v; thermal regulator on condenser fan Reliable And Versatile Three Phase Power •62dBA easily meets the demands of body shops, repair bays, etc. •Continuous operating capability; 16.6 acfm @ 150psig
- Flow Capacity: 20.6 SCFM
- Horse Power: 5 HP
- Power Source: AC Three Phase
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: ammeters provide all the scaling/interface circuitry to mate the CT’s output to a precision (3½ digit) A/D converter. The A/D's output goes directly to drivers for the meters’ large (0.37"/9.4mm digit easy-to-read, LED displays. AC-powered units have on-board AC/DC converters,
- Number of Digits: 4
- Analog Input Channels: 1
- Operating Temperature: 32 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Renesas Electronics Corporation
Description: The ISL78210 IC is a Single-Phase Synchronous-Buck PWM voltage controller featuring Intersil’s Robust Ripple Regulator (R3™) Technology. The ISL78210 provides a low cost solution for compact high performance applications. The wide 3.3V to 25V input voltage range is
-
Supplier: Air Compressors Direct
Description: electrical cord for connection to wall outlet •Dryer voltage is 1/60/115v; thermal regulator on condenser fan Reliable And Versatile Single Phase Power •64dBA easily meets the demands of body shops, repair bays, etc. •Continuous operating capability; 21.2 acfm @ 150psig
- Flow Capacity: 26.3 SCFM
- Horse Power: 7.5 HP
- Power Source: AC Single Phase
- Features: Other
-
Supplier: Electric Generators Direct
Description: Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added Features •Full power
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
Supplier: Electric Generators Direct
Description: Voltage Regulator •Produces clean and safe electricity for sensitive electronics Frequency Meter & Circuit Breakers •Monitor and protect your generator and tools Standard 1-3/8” Six Spline w/ Helical Gears •Connect tumbling bar (sold separately) between tractor and PTO Added
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Applications: Power
-
Supplier: Tele-Lite, Inc.
Description: 5000 watts (41.2/20.8A) 120/240V Automatic Regulated Power Powerful Honda commercial OHV engine Digital Automatic Voltage Regulator (DAVR) technology for increased performance Operates 11.0 hours @ 50% load (6.3 gal.) Voltage Selector Switch - 120/240V operation
- Wattage: 5,000 watts
- Voltage: 120/240 V
- Phase: AC Single Phase Power
- Applications: Standby
-
Supplier: ValueTronics International, Inc.
Description: Power: 1000W 115/230 VAC selectable input voltage 47-63 Hz single phase Simultaneous digital display of both voltage and current Ten-turn potentiometer voltage and current controls permit high resolution setting of the output voltage and current from zero to the
- DC Output Power: 1,000.0000000000001 watts
- Type: DC Power Supply
-
Supplier: Infineon Technologies AG
Description: REF_3K3W_HFHD_PSU is a 3.3 kW high-frequency and high-density PSU for server and datacenter applications. The front-end AC-DC converter is a two-phase SiC interleaved bridgeless totem-pole stage for power factor correction, while the high-frequency (500 kHz) DC-DC
- Bus Width: 32-Bit
- Category: Development Board
-
Supplier: Marposs Corp
Description: level of reliability. BENEFITS LT400 is a Testing Equipment for R&D and Control Quality dept. LT400 performs High Voltage Tests (AC and Pulse) with PD Measurements Used in Laboratory and Quality Departments it allows: The Selection of the components(Wires, Insulators, Phase
- AC Voltage Range: 3,000 volts
- Measurement Type: AC
-
Supplier: Infineon Technologies AG
Description: with integrated 3-phase bridge driver SAK-TC237LP-32F200N AC | AURIX™ Family – TC23xL SAK-TC234L-24F200N AC | AURIX™ Family – TC23xL TLE4250-2G | OPTIREG™ linear voltage regulators (LDO) TLE9877QXW40 | MOTIX™ MCU | 32-bit motor control SoC with integrated
- VGS(off): 2 to 4 volts
- rDS(on): 0.002 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Gefran
Description: Initialisation of the speed regulator by the load cell sensor for smooth starting. • Overload Overload capacity optimised for typical lift application load cycles. • Automatic fan control The cooling fan control logic activates the internal fans according to the temperature. • Emergency
- Rated Power: 1,099.9999999999986 to 75,000.00000000038 watts
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Tripp Lite by Eaton
Description: black upright tower configuration. Includes 3 battery-supported outlets with full AC surge suppression. HID-compliant USB port enables optional unattended system shutdown without data loss in case of extended power failure; USB cable included. HID-compliant USB port also enables direct
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.3 kVA
- Watt Rating: 0.1800000000000003 kwatts
- Runtime at Half Load: 29.8 minutes
-
Supplier: Gefran
Description: internal fans according to the temperature of the drive heat sink. • Emergency return to the floor power supply capability In emergency conditions a 230 V single-phase supply voltage can be used to return the car to the floor (by UPS power supply or batteries with EMS module) •
- Rated Power: 4,000.0000000000005 to 45,000 watts
- Supply Voltage (AC): 230 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Infineon Technologies AG
Description: regulators (LDO) TLS115B0EJ | OPTIREG™ linear voltage regulators (LDO) SAK-TC275TC-64F200N DC | AURIX™ Family – TC27xT BSZ15DC02KD H | Dual MOSFET IAUT260N10S5N019 | Automotive MOSFET TLS205B0EJ V33 | OPTIREG™ linear voltage regulators (LDO) TLS115B0EJ | OPTIREG™
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
- Technology: Hall-Effect
-
Supplier: Infineon Technologies AG
Description: operate at 12V, 24V and 48V battery voltage domains. Thanks to the powerful driver stage with typ. 2 A output current per channel, the 3-phase gate driver can be used in a wide range of applications. An ISO26262-compliant enhancement of this IC is available on request. Summary
- Peak Output Current: 2 amps
- Supply Voltage: 5.5 to 60 volts
- Propagation Delay: 35 ns
- Operating Temperature: -40 to 150 C
-
Supplier: Coilcraft, Inc.
Description: The KTA3030 Series molded power inductors offer ultra-low inductance values starting from 40 nH, making them ideal for today’s low-voltage, high-current DC-DC converters. Designed for single-phase and multiphase VRMs and PoL regulators, the KTA3030 delivers fast transient
- Inductance Range: 0.13 microH
- DCR: 0.0016 ohms
- SRF: 330 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: CSA Group
Description: Scope This part of International Standard IEC 71 applies to three- phase a.c. systems having a highest voltage for equipment above 1 kV. It specifies the procedures for the selection of the standard withstand voltages for the phase-to-earth, phase-to-phase
Find Suppliers by Category Top
Featured Products Top
-
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
The HTP 300-F3 and HTP 500F-FXW series compact, three-phase, high voltage input AC-DC power supplies deliver up to 300W and 500W output power respectively. The units operate from a 3-phase line input of either 400Vac (360-440Vac range) or 480Vac (430-530Vac range). They deliver a single output (read more)
Browse Switching Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ HTH 1K-F6W is a 3-phase high voltage AC-DC power supply designed for 1000W industrial applications. The unit operates from a three-phase line input of 400Vac (340-446Vac range) and delivers a 200Vdc single output. Similar power supplies that operate from (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics PFHI5K-3U7 series of high input voltage, wide input range AC-DC power supplies with active power factor correction (PFC) deliver 500W output power. The power supplies operate over a 340-460Vac AC-input range; 400Vac 3-phase (3 wire connection) nominal (read more)
Browse Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics has released the HTP 3K5-3U4 series of rugged AC-DC power supplies with 3-phase, high voltage ac-inputs. The 3500W power supplies are suitable for heavy duty applications including servo drives, factory automation, industrial machinery, and equipment. The power (read more)
Browse High Voltage Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
voltage fluctuations. 3. Select Regulator Type Mechanical (Carbon Brush): Cost-effective for general industrial use but slower response (±5% accuracy). Electronic (Solid-State): Faster response (±1%), (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Growth Insights data, the global servo voltage regulator market is expected to reach $3.78 billion in 2024, with a compound annual growth rate of 8.27% from 2025 to 2034. Industrial demand accounts for 42%, with Asia Pacific, North America, and Europe as the core consumer regions. As the mainstream (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
to the reliable operation of the unit. Key Specifications 3-Phase sinusoidal output voltage, 500VA; DC-input: 24Vdc, 36Vdc, 48Vdc, 110Vdc or 125Vdc; AC-output: 208Vrms (L-L)/3-phase continuous at 60Hz; or 400Hz or 380Vrms or 400 (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
boost regulators for LED drive, and ten linear regulators/load switches, all in a compact 3.76 x 4.16 mm package. With a wide input voltage range of 2.7V to 5.5V, the device supports flexible power sequencing, dynamic voltage scaling, and multiple low power modes to optimize system efficiency and (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo
More Information Top
-
Modeling and Analysis of Bus Voltage Control in Aerospace Applications
… voltage-controlled current source (vccs) used as a DC Bus controller, a d,q-controlled, IGBT-based, SVPWM-switched, ac-to-dc active converter/rectifier (AR) used as a DC Bus controller, a 3 - phase ac generator voltage regulator used as an AC …
-
http://dspace.mit.edu/bitstream/handle/1721.1/95536/09322022-MIT.pdf?sequence=2
"A 3 - phase ac thyristor voltage regulator ," in Proc.
-
Bibliography of Power System Harmonics, Part I
Marshall, P. and S. A. Lloyd, 11 3 - Phase AC Thy- ristor Voltage Regulator ," IEE Conf.
-
High current regulated, variable DC power supplies for simulating power transients expected in nuclear reactors
In DC power supply system, the choice of buck boost type 3 phase AC ON load voltage regulator with rollers mo\ring on the winding and having diode stacks for rectification was not adopted because of limitation on response time and wear and …
-
IEEE Guide for Harmonic Control and Reactive Compensation of Static Power Converters
A 3 - Phase AC Thyristor Voltage Regulator , IEE Conference Pub no 1 10, April 1974, pp 198- 202.
-
Automatic Voltage Regulator - Automatic Voltage Regulator Manufacturers, Suppliers
[ Related Keywords : 15kva voltage regulator, ac voltage regulator, Ac voltage stabilizer, 3 phase regulator ] .
-
Contents
5.5 3 Phases - 3 Devices AC Voltage Regulator With Quasi-Zero Switching .......................................397 .
-
Research and implementation of a novel single phase AC/AC variable frequency technology
3 Phases - 3 devices ac voltage regulator with quasi-zero switching [C] in Proceedings of 5th International Power Electronics and Motion Control, Shanghai, China, 2006: vol.1, 397~400.
-
Chopper-cycloconverters for energy saving in motor control
[7] Q. Zhou, W. Hu, and B.Wu, “3 Phases - 3 devices ac voltage regulator with quasi-zero switching,” in Proceedings of 5th International .
-
AC-SPWM-cycloconverter based on an extended chopper scheme
Qianzhi Zhou, Wenhua Hu and Bin Wu, "3 Phases - 3 deVIces ac voltage regulator with quasi-zero switching," in Proc.
Indicates content that may require registration and/or purchase.