-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 160A, 230-460V, 3PHASE . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Altech Corp.
Description: The MA was designed to handle the high inrush loads of 3 phase transformers, power supplies, motors, etc. The MA protects wiring and equipment from damage caused by the three major classes of over-cur rent, yet greatly reduces the number of nuisance trips in high starting and inrush
- Rated AC Voltage: 277 to 480 volts
- Continuous Current Rating: 0.16 to 40 amps
- Rated Breaking Capacity (Icn): 10,000 to 42,000 amps
- Mounting Style: DIN Rail Mounted
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CIRCUIT BREAKER, 90 AMP, 3 POLE, 240 VAC, 3 PHASE, PANEL MOUNT, THERMAL MAGNETIC. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 240 volts
- Continuous Current Rating: 90 amps
- Number of Poles: 3
-
-
Supplier: Selectric, Inc.
Description: NEMA 3R enclosure, fused control circuit, lockable handle
- Motor Voltage: 230 volts
- Three Phase Power: 20 HP
- NEMA Size: 3
- Features: AC Motor Starter
-
Supplier: DME Company
Description: PANEL 3 Pole Circuit Breakers Used in Mainframes CBD50 = 50 AMP CIRCUIT BREAKER DISCONNECT 5, 8 & 12 ZONE MAINFRAMES FRONT PANEL CBD70 = 70 AMP CIRCUIT BREAKER DISCONNECT 16 THRU 48 ZONE & HIGH POWER FRAMES FRONT PANEL CBD75 = USE
- Rated Breaking Capacity (Icn): 10 to 70 amps
- Number of Poles: 2 to 3
-
Supplier: Radwell International
Description: METER BREAKER PANEL, SOLAR-READY, 200 AMP, 20 X SPACES, 40 X CIRCUIT, SINGLE PHASE, 3 WIRE, 120-240 VAC, RING TYPE METER, 22 KAIC, . FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 240 volts
- Continuous Current Rating: 200 amps
-
Supplier: Radwell International
Description: CIRCUIT BREAKER, TRIP UNIT, MICRO CONTROLLED BASED, 60 HZ, SOLID STATE, 600 V, FRONT MOUNTED BACKLIT LCD AND KEY PANEL, WITH 9V LITHIUM LONG-LIFE BATTERY, 3 PHASE CURRENT MONITORING . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tripp Lite by Eaton
Description: loads. Full size 42U rack enclosure with pre-installed 42 pole circuit breaker panel supports 3 phase 208V and single phase 208V and 120V outputs via optional corded receptacle whips, snap in panel breakers and PDUs. Breaker panel
- Phase: Three Phase
-
Supplier: Tripp Lite by Eaton
Description: Full size 42U rack enclosure with pre-installed 42 pole circuit breaker panel supports 3 phase 208V and single phase 208V and 120V outputs via optional corded receptacle whips, snap-in panel breakers and PDUs. Breaker panel
- Voltage: 208 VAC
- Unit Type: Hardwire Model
- Phase: Three Phase
-
Supplier: Tripp Lite by Eaton
Description: Full size 42U rack enclosure with pre-installed 42 pole circuit breaker panel supports 3 phase 208V and single phase 208V and 120V output via optional corded receptacle whips. Breaker panel includes 225A, 3 pole main breaker,
- Voltage: 208 VAC
- Unit Type: Hardwire Model
- Phase: Three Phase
-
Supplier: Altech Corp.
Description: The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL 1077
- Amp Rating: 80 to 100 amps
- Busbar (Conductor) Material: Copper
- Busbar Type: Single Conductor Busbars
- Voltage Configuration: Three Phase AC (International)
-
Supplier: Allied Electronics, Inc.
Description: C-Trip Miniature Circuit Breaker, 277 VAC Voltage Rating, Single Pole, Panel Mounting UL® listed to UL508 and CSA certified to C22.2 No. 14 V-EA manual motor controllers are horsepower rated for AC across-the-line motor starting, suitable for motor disconnect means and overload
-
Supplier: Newark, An Avnet Company
Description: THERMAL MAGNETIC CIRCUIT BREAKER; Power Rating:-; No. of Phases:-; No. of Poles:3 Pole; Current Rating:18A; Supply Voltage Min:-; Supply Voltage Max:-; Product Range:TeSys Deca Manual Motor Starter; Circuit Breaker Mounting:Panel RoHS Compliant: Yes
-
Supplier: Chloride Power North America
Description: all units will typically tolerate 10 times rated output for 0.5 cycle, 5.5 times rated output for 1 second, and 3.5 times rated output for 5 seconds without degradation Input Circuit Breaker: input breaker for low voltage (190-240) or high voltage (380-480) range
- Features: Three Phase
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Configured Product for G7 Drive The G7/Configured package provides a G7 drive in a NEMA 12, UL Type 1, IP22 or 54 enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc. The G7/Configured has been designed for flexibility in
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 9.6 amps
- Supply Voltage (AC): 230 to 480 volts
- Operating Temperature: -10 to 40 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Configured Product for G7 Drive The G7/Configured package provides a G7 drive in a NEMA 12, UL Type 1, IP22 or 54 enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc. The G7/Configured has been designed for flexibility in
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 4.8 amps
- Supply Voltage (AC): 230 to 480 volts
- Operating Temperature: -10 to 40 C
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with
- Number of Electrical Outlets: 9
- Current Rating: 20 amps
- Voltage: 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Low Harmonic, Regenerative Industrial Applications Drive The U1000 Industrial Configured Drive package provides all the low harmonic and regenerative benefits of a U1000 in a UL Type 1 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit
- Rated Power: 55,960.94556153038 to 74,614.59408204051 watts
- Continuous Output Current: 124 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 40 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Low Harmonic, Regenerative Industrial Applications Drive The U1000 Industrial Configured Drive package provides all the low harmonic and regenerative benefits of a U1000 in a UL Type 1 or UL Type 3R enclosure, with space for several commonly used options, such as reactors, circuit
- Rated Power: 130,575.53964357088 to 149,229.18816408102 watts
- Continuous Output Current: 240 amps
- Supply Voltage (AC): 480 volts
- Operating Temperature: -10 to 40 C
-
Description: The AC Power Master Collection offers rugged three phase power with a maximum current rating up to 70A/phase. Features include 3 Phase Circuit Protection; a local EPO with provisions for a remote point EPO, and UL listed 489 Circuit Breakers. This
-
Supplier: Chromalox
Description: Standard Nema 4 Enclosures NEMA 4X Stainless Steel Enclosure Option Hand/Off/Auto Selector Switch 15, 25, 30, and 40 Amp Single-pole and Double-pole 30mA Ground Fault Thermal-Magnetic Circuit Breakers Voltage Options: • 208/120 VAC 3-Phase, 4-Wire • 240/120 VAC Single
- Current: 50 to 250 amps
- Voltage: 100 to 225 volts
- Operating Temperature: -40 to 104 F
- Supply Voltage: AC Voltage
-
Supplier: Transtector Systems, Inc.
Description: electrical enclosure with AC surge protector technology is a Split-Phase design. Our Split-Phase Vac electrical cabinet with SPD for industrial applications is for 120 Vac and 240 Vac applications. The 120 Vac and 240 Vac surge protected enclosure is just one of many alternating
- Length / Height: 29 inch
- Width/Diameter: 14 inch
- Depth: 5 inch
- Height: 29 inch
-
Supplier: Transtector Systems, Inc.
Description: outdoor electrical enclosure with AC surge protector technology is a Split-Phase design. Our Split-Phase Vac electrical cabinet with SPD for industrial applications is for 120 Vac and 240 Vac applications. The 120 Vac and 240 Vac surge protected enclosure is just one of many
- Length / Height: 29 inch
- Width/Diameter: 14 inch
- Depth: 5 inch
- Height: 29 inch
-
Supplier: Tripp Lite by Eaton
Description: 42U rack enclosure with two pre-installed 42 pole circuit breaker panels support 3 phase 208V and single phase 208V and 120V output via optional corded receptacle whips. Each breaker panel includes 225A, 3 pole main breaker,
- Voltage: 208 VAC
- Unit Type: Hardwire Model
- Phase: Three Phase
-
Supplier: L-com, Inc.
Description: Electrical cabinet LC-2MMX8-4472 from L-Com is a UL 67 Listed AC power distribution box that accepts a 120/240 Vac split-phase electrical service into a main breaker, and distributes power to individual loads via DIN-Rail type circuit breakers. This electrical cabinet is
-
Supplier: L-com, Inc.
Description: Electrical cabinet CPD05-N315A from L-Com is a UL 67 Listed AC power distribution box that accepts a 120 Vac single-phase electrical service, and distributes power to individual loads via QO type circuit breakers. This electrical cabinet is equipped with a state-of-the-art
-
Supplier: L-com, Inc.
Description: Electrical cabinet CPD05-N140A from L-Com is a UL 67 Listed AC power distribution box that accepts a 120 Vac single-phase electrical service, and distributes power to individual loads via QO type circuit breakers. This electrical cabinet is equipped with a state-of-the-art
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with
- Number of Electrical Outlets: 42
- Current Rating: 20 amps
- Voltage: 208 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: R. STAHL, Inc.
Description: Motor switching capacity AC-3 to DIN VDE 0660 / IEC/EN 60947 Isolating switch characteristics Available for rated operating currents of 16 A to 630 A Robust enclosures made of glass fibre-reinforced polyester resin sheet steel (surge chamber with connection space) Large handle, lockable,
- Maximum Voltage: 690 volts
- Maximum Current: 16 to 25 amps
- Main Device: Breakers
- Style: Pole Mounted
-
Supplier: Eaton Corporation
Description: MAIN BREAKER/MAIN LUG TYPE 14-5/16 INCH W X 5-3/16 INCH D X 21 INCH H SIZE 22 MAX. NUMBER OF CIRCUITS 120/240 V VOLTAGE RATING 10 KILOAMPERE INTERRUPTING RATING 125 AMPERE CURRENT RATING NEMA 3R ENCLOSURE TYPE 1 PHASE 3 WIRE CIRCUIT CONFIGURATION
-
Supplier: Electric Generators Direct
Description: 100-A Indoor Automatic Transfer Switch w/ 10-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •3 x 15A (120V) 1-Pole •3 x 20A (120V) 1-Pole •1 x 20A (240V)
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Electric Generators Direct
Description: 100-A Indoor Automatic Transfer Switch w/ 12-Circuit Load Center •Perfect for backing up emergency circuits Steel NEMA-1 Indoor Enclosure •Electrostatically applied and baked powder paint Breakers: •5 x 15A (120V) 1-Pole •3 x 20A (120V) 1-Pole •1 x 30A (240V) 2-Pole •1 x
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with
- Cord Length: 98.42525 inch
- Number of Conductors: 3 Conductors
- Features: Other Female Ends, Other Male End
- Polarization: Polarized
-
Supplier: Interact Power, Inc.
Description: These are a 120VAC, 230VAC single phase and 120/208VAC three phase, 70" long power distribution strips that is 1 "U" (1 3/4") high and 2.50" deep. The 500 series PDU strips have forty-two (42) NEMA 5-20R or 6-20R receptacles on the panel. This series comes standard with
- Cord Length: 98.42525 inch
- Number of Conductors: 3 Conductors
- Features: Other Female Ends, Other Male End
- Polarization: Polarized
-
Electrical Power Generators - Voltmaster LR50H-480 - 5000 Watt Portable Generator -- Model LR50H-480Supplier: Electric Generators Direct
Description: related performance problems 5-Gallon Fuel Tank Provides Extended Run Time •10.4 hours @ half load & 7.6 hours @ full load All Copper Windings, Brush Alternator •Provides <6% harmonic distortion Added Features •1" Welded steel roll cage •Isolated and recessed control panel •Magnetic
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Gasoline
- Applications: Industrial, Power
Find Suppliers by Category Top
Featured Products Top
-
Altech UL489, UL508, and UL1077 Circuit Breakers provide compact DIN rail-mounted protection for branch circuits, motor loads, control panels, and auxiliary (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
SCHURTER announces its new TA36 thermal circuit breaker boasting of a modern scupted rocker switch and bezel, while sporting a host of contemporary colors to choose from. Equipment designers have become increasingly aware of the need to create products that are not only superior in (read more)
Browse Circuit Breakers Datasheets for SCHURTER Inc -
Altech's circuit breaker line is built for reliable protection in industrial panels and control systems. With UL1077 supplementary protectors, UL508 manual motor controllers, and UL489 branch circuit breakers, the portfolio supports a wide range of application (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
loads. On initial start-up the products have a low energy inrush current that helps to avoid nuisance tripping of circuit breakers when multiple units are installed in a system. These new DRB models are designed for a broad range of applications, including industrial machinery and systems, as (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
overvoltage protection, and a wider range of up to 125amps and 660V. Crouzet’s SSR product families include AC Single-phase, AC 3-Phase, AC Multichannel, DC Output, and Smart SSRs. The panel mount AC Single-phase product family includes the Essential GNA series, the Classic GN (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
62368-1/No61010-2-201/No61010-1 standards, and certified by CE, CUL listed/recognized, RCM, CB scheme. The Acti9 iC60 range of miniature circuit breakers are recommended for protection. Modular and optimum power supplies come equipped with a front face LED indicating the presence of DC output voltage (read more)
Browse Power Supplies Datasheets for DigiKey -
. Unlike breaker style GFCIs which have limitations of circuit level from the service panel, the LineGard™ 60 Amp Class A GFCI is typically installed at the point of use and therefore has no restrictions to circuit length. The LineGard 60 Amp Class A GFCI can be integrated directly into a circuit or (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
LINEGARD ELCI Sensing Modules Sensing modules designed for the detection of ground faults and, when paired with our specified hydraulic magnetic circuit breakers, meet Class A UL943 and applicable OSHA standards. These modules (read more)
Browse Datasheets for Tecmark Corporation -
LINEGARD ELCI Sensing Modules Sensing modules designed for the detection of ground faults and, when paired with our specified hydraulic magnetic circuit breakers, meet Class A UL943 and applicable OSHA standards. These modules (read more)
Browse Datasheets for Tecmark Corporation
More Information Top
-
A treatise on grounding of AC electrical systems and an atypical electrocution case study
Fig. 9 shows a 480-Vac, 3 - phase branch circuit breaker panel .
-
CR4 - Thread: School Energy Savings
Products are rated at 600 or 1200 amps and easily connect to a 100 or 150 amp 3 - phase circuit breaker at power distribution panels throughout the building.
-
Hoist - Self Help Forums
What you do is take the available spaces in the 3 phase panel and use it to feed a 3 phase 60 amp pony panel , through a 3 phase 60 amp circuit breaker and 6/3 cable.
-
A new high speed digital motor controller for increasing the packaging speed of a Tiromat machine
The interfacing circuitry includes input and output opto-isolators, DC power supplies for the controller and panel display, and a 240VAC 3 phase circuit breaker for the system.
-
Characteristics and performance of the heater facility for long EBR-II components
The circuit breakers inthe RSCL panel and inthe 480V, 3 phase combination starter, part No;! r3, shall beclosed.
-
CR4 - Thread: 480 volt arch flash from fused disconnect box
A few years ago an electrician who worked for me was attempting to change a circuit breaker "HOT" in a 480/277volt 3 phase panel -board, some how dropped the buss screw, it caught between two phases, blew up the panel, took out…
-
ELECTRIC
A typical distribution substation for residential area consists of a building which houses a transformer rated at 500kVA with their associated 11kV circuit breakers and the 3phase , 4 wire 380/220 V distribution panel as shown in Fig.2.
-
Extremely low frequency magnetic field survey in indoor distribution substation in Egypt
A typical distribution substation for residential area consists of a building which houses a transformer rated at 1000kVA with their associated llkV circuit breakers and the 3phase , 4 wire 380/220 V distribution panel as shown in Fig.2 Power is fed…
-
CR4 - Thread: Earth Fault Felay Setting: KASUGA-MH EM313
My house com with the 69 KVA , 3 phase ,100 Amp panel ac circuit is protected by "MOELLER" NZMB1 breaker over current is set at 90 Amp, 8 Sec (Direct acting ), and ground fault is protected "KASUGA-MH" EM313 with the ZCT…
-
CR4 - Thread: Transformer Outgoing Cable Getting Heated Up
…to fed the Main switch Board from there the supply thus received will be given to all the control panels , Battery charger , lighting Panel , and the AC motor in the circuit breaker as well as the 3 phase Motor in the OLTC…
Indicates content that may require registration and/or purchase.