-
Supplier: OMEGA Engineering, Inc.
Description: • Thermostat for Reliable Operation • Incoloy Sheath for Compatibility with Most Industrial Fluids • 240 and 480 V Models with 3 Phase Power • 3 to 18 kW • 46 to 51 W/in2
- Maximum Operating (Sheath) Temperature: 250 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 46 to 51 W/in²
-
Supplier: OMEGA Engineering, Inc.
Description: • Passivated Stainless Steel Wetted • 3 Element Heater Design • 208, 240, or 480 Vac, 3 Phase Power • 3 to 18 kW • For Process Water Applications
- Maximum Operating (Sheath) Temperature: 250 F
- AC Voltage Required: 208 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 46 to 51 W/in²
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER/480V/3 PHASE
-
-
Supplier: OMEGA Engineering, Inc.
Description: • 3, 5 & 6 Inch, 150 lb (68 kg) Stainless Steel Flange • Rugged 0.475" Diameter Incoloy Sheath Heating Elements for Use in Severe Corrosive Solutions • 240 and 480 V, 3 Phase • 2 to 24 kW
- Features: Immersion Heater
-
Supplier: OMEGA Engineering, Inc.
Description: protection. SPECIFICATIONS Wattage: 5 to 18 kW Power: 208 and 240 or 480VAC, 3 Phase Watt Density: 79-184 W/in2 Sheath: 0.315" dia. Incoloy (steam boiler heater) or copper (water heater).
- AC Voltage Required: 208 to 480 volts
- kWatts: 5 to 18 kW
- Watt Density: 49 to 184 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: Radwell International
Description: IMMERSION HEATER, 480VDC, 12KW, 3PH, "HAIRPIN" TYPE, HIGH-WATT DENSITY, THREE PHASE IMMERSION HEATER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tempco Electric Heater Corporation
Description: Design Features 3"- 150 lb rated 7 1/2" OD Aluminum Flange and Gasket 2-7/8" OD Finned body designed for 3" Schedule 40 pipe 2"OD × 5" long un-finned area under flange for fluid inlet 1/4-20 threaded studs for secure connections to power supply Flange mates to standard 3" CHF
- Maximum Operating (Sheath) Temperature: 700 F
- AC Voltage Required: 240 to 575 volts
- kWatts: 3 to 24 kW
- Watt Density: 7 to 12 W/in²
-
Supplier: Durex Industries
Description: Flanged immersion heaters are constructed with formed tubular heating elements brazed or welded to a high pressure flange for direct immersion into tanks and pressure vessels. Flanged immersion heaters are capable of achieving higher wattage requirements than screw
- AC Voltage Required: 240 to 480 volts
- kWatts: 0.006 kW
- Watt Density: 8 W/in²
- Flange or Thread Diameter: 6 inch
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER 6KW, 16", 415V 3-PHASE,
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER 9KW, 36", 415V 3-PHASE.
-
Supplier: Chromalox
Description: 12-40 Ft. Immersed Length (1, 2 or 3 Flexible Assemblies) 6 - 60 kW (20 - 2,045 Mbh) 240 and 480V², 3 Phase Low Watt Density, High Wattage Installs through Manhole in Tank above or below ground. (14" Dia. Min.) Optional NEMA 4 (WCC) Control Center³
- AC Voltage Required: 240 to 480 volts
- kWatts: 6 to 60 kW
- Watt Density: 4.1 to 6.5 W/in²
- Immersion (Heated) Length: 144 to 480 inch
-
Supplier: Newark, An Avnet Company
Description: IMMERSION HEATER 18KW, 36", 415V 3-PHASE
-
Supplier: Chromalox
Description: 2-1/2" NPT Brass Screw Plug General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure or Moisture Resistant Copper Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Without Thermostat 120, 208, 240 and 480 Volt, 1 and 3 Phase Third-party
- AC Voltage Required: 120 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 46 to 53 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: Chromalox
Description: 2-1/2" NPT Stainless Steel Screw Plug INCOLOY® Sheath Elements High Watt Density (46 - 53 W/In²) 3 - 18 kW Integral Thermostat (DPST) 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, Moisture Resistant Third-party certifications:
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 15 to 53 W/in²
- Flange or Thread Diameter: 2.5 inch
-
Supplier: U.S. Plastic Corporation
Description: Hot Zone: 16", Overall Length: 23"
- AC Voltage Required: 240 volts
- kWatts: 9 kW
- Phase: Three Phase
-
Supplier: Process Technology
Description: Excellent chemical resistance to aggressive acids. FEATURES PTFE sleeved 304 stainless elements inert to most solutions up to 212°F (100°C). Low watt density design 10 watts/square inch (1.5w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC
- Maximum Operating (Sheath) Temperature: 212 F
- AC Voltage Required: 120 to 600 volts
- kWatts: 3 to 18 kW
- Watt Density: 10 W/in²
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m)
- Maximum Operating (Sheath) Temperature: 180 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 3 to 36 kW
- Watt Density: 35 W/in²
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in steel, 304 stainless steel, 316 stainless steel and titanium. Watt densities up to 35 watts/square inch (5.4 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m)
- Maximum Operating (Sheath) Temperature: 180 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 3 to 36 kW
- Watt Density: 35 W/in²
-
Supplier: Process Technology
Description: Durable, efficient chemical heater. FEATURES Heavy wall metal sheaths available in 316 stainless steel. Watt densities up to 40 watts/square inch (6.2 w/cm²). Vapor resistant, flame retardant polypropylene terminal enclosure with 3 ft (.9m) flexible PVC liquid tight conduit. Grounded
- Maximum Operating (Sheath) Temperature: 180 F
- AC Voltage Required: 200 to 600 volts
- kWatts: 9 to 31.5 kW
- Watt Density: 46 W/in²
-
Supplier: Oil-Rite Corp.
Description: PSI. The TEFC, 935 RPM, 1 HP motor is operated by 3 phase power at 400V/50Hz. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a 3000 watt screw plug immersion type heater that operates
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Oil-Rite Corp.
Description: maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a 3000 watt screw plug immersion type heater. The heater is mounted on the side of the reservoir and housed in a Nema 4 enclosure. The heater has an integral
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded internal metal element for
- Maximum Operating (Sheath) Temperature: 190 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 18 kW
- Watt Density: 10 W/in²
-
Description: as the presence of a corrosive or explosive atmosphere (dust, vapour or gas); - heating elements incorporated in appliances such as appliances for heating liquids (IEC 60335-2-15), storage water heaters (IEC 60335-2-21) and instantaneous water heaters (IEC 60335-2-35); - aquarium
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications For plating tanks, rinse tanks and other non-sludging aqueous solutions. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded for safety Vapor-tight polypropylene terminal enclosure Standard 3-ft. flexible PVC liquid-tight conduit 240, 480 volts
- Maximum Operating (Sheath) Temperature: 180 to 300 F
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 36 kW
- Watt Density: 35 W/in²
-
Supplier: WATTCO
Description: environments, Wattco pipe heaters are an excellent choice to use with heavy bunker fuel oils, corrosive liquids and liquids with high viscosity. Wattco pipe tank heaters can use flange heaters, screw plug heaters as well as resistance coil heaters (open coil
- Maximum Operating (Sheath) Temperature: 0 to 750 F
- AC Voltage Required: 240 to 600 volts
- kWatts: 4 to 80 kW
- Watt Density: 3 to 12 W/in²
-
Supplier: Tempco Electric Heater Corporation
Description: Typical Applications Compatible with most plating tank solutions; inert to acids, anodizing and pickling solutions up to 190°F (88°C). Replaces more expensive alumina or graphite heaters. T1 thermal fuse protection standard; T2 bi-metal switch optional Grounded internal metal element for
- Maximum Operating (Sheath) Temperature: 190 F
- AC Voltage Required: 120 to 480 volts
- kWatts: 2 to 12 kW
- Watt Density: 10 W/in²
-
Supplier: Heat Exchange & Transfer, Inc.
Description: are available in two sizes and are designed to be inserted into standard 2” or 3” sch. 40 or sch. 80 closed pipe wells. Heating elements can be designed for a maximum heat flux of 12 watts per square inch or up to 1500 watts per linear foot for a 3” pipe well. The OCH elements are
- AC Voltage Required: 120 to 600 volts
- Watt Density: 1 to 12 W/in²
- Immersion (Heated) Length: 12 to 240 inch
- Features: Ceramic Insulation, Coil Heater, Electric, Explosion Proof Heater, Immersion Heater, Melting, Other, Round cable
-
Supplier: Thermon, Inc
Description: Typical applications include: air/gas superheating, oil pre-heating, steam superheating, fuel pre-heating and others. Circulation heaters are designed and manufactured in accordance with ASME Section III, Class 1, 2 or 3 and stamped N according to code requirements. Immersion
- Maximum Operating (Sheath) Temperature: 1,200 F
- AC Voltage Required: 660 volts
- Maximum Operating Temperature: 1,200 F
- Heater Type: Circulation Heater, Duct Heater, Tubular Heater
-
Supplier: Heat Exchange & Transfer, Inc.
Description: element is housed in an individual heater tube constructed from a 3” sch. 40 pipe, capped on one end and seal welded through the tank adapter on the other end. The heater tubes terminate inside the control panel allowing heater replacement without draining the tank. The
- AC Voltage Required: 120 to 600 volts
- kWatts: 50 kW
- Watt Density: 4 W/in²
- Flange or Thread Diameter: 12 inch
-
Supplier: Oil-Rite Corp.
Description: exchanger fan. The switch is housed in a NEMA 4 enclosure. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a 1500 watt, screw type immersion heater operated by 3 phase power at 460V 60Hz.
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Description: public, such as appliances intended to be used by laymen in shops and on farms; – immersion heater units intended to be retrofitted in a heat exchange closed water heater having provision for retrofitting. Additional requirements are given in Annex AA. As far as is practicable,
-
Supplier: Oil-Rite Corp.
Description: enclosure. Heaters can maintain a certain liquid temperature and assist in cold weather start-ups. This Circulating Oil System features a 1500 watt immersion heater. The heater is mounted on the side of the reservoir and housed in a NEMA 4 enclosure. It has an integral
- Features: Adjustable Volume
- Feed Type: Circulating Oil
-
Supplier: Backer Hotwatt Inc.
Description: Applications: Restaurant Steam Tables Humidifiers Food Cookers Water Tanks Process Water Heaters Features: All stainless steel with heliarc welds — No copper or braze material in contact with water. Patented—Low water protected—Automatic internal high limit— Shuts off heater, then
- AC Voltage Required: 120 to 480 volts
- kWatts: 1.5 to 7 kW
- Nominal Diameter: 1.9 inch
- Heated Length: 8 to 22 inch
-
Supplier: Backer Hotwatt Inc.
Description: Features The Hotwatt Immersion Heater may be supplied with various junction boxes for additional terminal or lead protection. For corrosive environments, units can be supplied in other special alloys best suited to the operating conditions. The lead end of the unit may be sealed for
- AC Voltage Required: 120 to 240 volts
- kWatts: 0.115 to 21 kW
- Watt Density: 6 to 38 W/in²
- Nominal Diameter: 0.25 to 2.3 inch
-
Supplier: WATTCO
Description: Screw plug heaters are an easy way to heat up solutions in smaller containers that also require controls. Mechanical thermostats or Digital control panels can be used with these immersion heaters to help reach target temperatures with great accuracy meeting your project
- AC Voltage Required: 120 to 600 volts
- Watt Density: 11 to 80 W/in²
- Flange or Thread Diameter: 1 to 4 inch
- Applications: Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
Find Suppliers by Category Top
Featured Products Top
-
3 USES OF IMMERSION HEATERS IN THE PHARMACEUTICAL INDUSTRY The pharmaceutical industry relies heavily on immersion heaters for various processes. They can facilitate various laboratory processes, including the sanitation of medical and pharmaceutical products. This (read more)
Browse Immersion Heaters Datasheets for WATTCO -
Control: These heaters allow for accurate temperature control, crucial for brewing coffee at the optimal temperature range typically between 195°F to 205°F (90°C to 96°C). 3. Energy Efficiency: Flexible heaters can be designed to be (read more)
Browse Electric Heaters Datasheets for Backer Marathon, Inc. -
location and proper wattage output. Immersion heaters are ideally suited for heating various liquids. They are available in various sheath materials and watt densities tailored for your (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
. Temperature control systems, such as immersion heaters and recirculating cooling systems, help ensure uniformity. Keep Reading (read more)
Browse Electrochemical, Photochemical, and Chemical Milling Services Datasheets for Conard Corporation (The) -
and proper wattage output. Immersion heaters are ideally suited for heating various liquids. They are available in various sheath materials and watt densities tailored for your specific applications (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
Voltage: 15-240 VAC Single Phase Max Current: 20 Amps Dimensions: 4.8 x 3 x 1.4 in. Osborne Part No: FE-HPL001 Designed for hardwire installation by qualified electrician onto weatherproof, non-metallic, single-gang electrical enclosures. Contact Osborne for detailed specifications. Click here to learn more (read more)
Browse Datasheets for Osborne Industries, Inc. -
Classic GNR3 relay, and a panel mount Reverse GN0 relay. Both the GN3 and the GR3 are for use where there’s frequent start/stop operations of three-phase motors or heaters. The GN0 relay is for frequent start/stop/reverse operation of three-phase motors and includes an interlock feature that allows (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
validated. Extra sealing capacity allows speeds up to 60' per minute with constant secure seals of 3/8" or 1/4" wide. Designed to seal Tyvek/Polymylar, Nylon, Polyethylene, Polypropylene, Laminates,Kraft, Foil and other heat sealable bags. Seals are achieved through the (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Example: For a 30kVA load, choose a 40kVA regulator to ensure stability under peak demand. 2. Identify Load Type Resistive Loads (e.g., heaters): Less demanding, but still require proper voltage regulation. (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
60 Amp 3-phase GFCI 60 Amp SPGFCI North Shore Safety North Shore Safety (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation
More Information Top
-
Complete Numerical Simulation of Subcooled Flow Boiling in the Presence of Thermal and Chemical Interactions
Preheater: The preheater consisted of a 210 kW (480 V, 3 phase ) flanged immersion heater fitted vertically onto a stainless steel container vessel.
-
EHD Augmentation of Nucleate Boiling at a Gewa-T Surface
Hot water to the test tube was provided from a water tank heated by a 3 - phase 9 kW immersion heater con- trolled by a fçvariac'' .
-
Observations on Development of a Maturation System for Penaeus vannamei
In Phase 11, im- mersion heaters were added to tanks 3 and 5 and tanks 1, 2 and 6 were withdrawn from the experiment.
-
Advanced Thermal Storage for Central Receivers with Supercritical Coolants
Storage Tank Immersion Heaters Cold tank - 125 kW, 3 phase , 480 V, 150 A .
-
WATLOW EMERSION HEATER - NEVER USED IN PRODUCTION | For Sale | LabX Ad 464535
• Description: WATLOW – Immersion Heater , 240V, 42kW, 3 Phase , (5) Circuits ANSI Class 1500, 6 inch · U [description truncated] .
-
Dynamic Measurement of Drilling Fluid Rheology at Elevated Temperature and Pressure
The specification of immersed heaters are: flanged type, 480 volts, 3 phase , 18.8 and 37.5 kw, 12 incolony sheath elements with 12 watts per in2 watt density, 511 and 611 , .
-
Robust Steam Temperature Regulation for
Distillation of Essential Oil Extraction Process
using Hybrid Fuzzy-PD plus PID Controller
The system consists of a three phase 240-Vac immersion type heater with a power rating of 3 kW, microprocessor based 25A ac power controller to drive the heater and temperature sensing modules.
-
Essential oil extraction with automated steam distillation: FMRLC for steam temperature regulation
The system consists of a three phase 240-Vac immersion type heater with a power rating of 3 kW, microprocessor based 25A ac power controller to drive the heater and temperature sensing modules.
-
Northern Ireland Sub-Centre: Chairman's address. ¿The electrical equipment of an all-electric hospital¿
Briefly described, a 400-volt 3 - phase supply is taken independently from the substation through isolating switches to two automatically-operated oil- immersed switches, one for each heater .
-
Mass transfer between two liquids with chemical reaction
(1) burets; (2) stirrer motor; ( 3 ) water inlet to bath; (4) bath stirrer; (5) immersion heater ; (6) reaction vessel stirrer; (7) constant head siphon; (8) mercury thermostat; (9) isobutanolphase; (10) water phase ; (11) etched scale On reaction vessel; (12) thermostat bath; (13…
Indicates content that may require registration and/or purchase.