Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allegro MicroSystems Inc.
Description: The A6861/2 provides a safe and reliable solution for motor isolation in automotive systems, replacing electromechanical relays with solid-state control for enhanced performance and ASIL compliance. The A6862 offers additional flexibility with independent activation inputs * Note: If you have
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Newark, An Avnet Company
Description: Phase isolator 3-pole
-
Supplier: Allegro MicroSystems Inc.
Description: The A6861/2 provides a safe and reliable solution for motor isolation in automotive systems, replacing electromechanical relays with solid-state control for enhanced performance and ASIL compliance. The A6862 offers additional flexibility with independent activation inputs * Note: If you have
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
-
Supplier: Powertronix Inc.
Description: 3-Phase Transformers converts incoming line voltage to desired output load voltage, as well as adapt the incoming 3-phase line configuration to the desired 3-phase load configuration. APPLICATIONS 3-phase Transformers isolate, step up or step
- Power Rating (VA): 20,000 to 100,000 VA
- Standards / Compliance: IEC, UL
- Features: Other, Power / Power System / Distribution Transformer
- Transformer Type: Three Phase / Polyphase Transformer
-
Supplier: Airlink Transformers
Description: 3PAD0031 - 3P Isolating Delta Delta 500VA 3P 480-240v Hardwired Three Phase Isolating transformers Three Phase, Non Isolating, Auto transformers Autowound transformers have the advantage of being smaller and cheaper than double wound isolating type Range from 1kva to 40kva Step up ,
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 240 volts
- Maximum Secondary Current Rating: 1.31 amps
- Power Rating (VA): 500 VA
-
Supplier: Acme Chip Technology Co., Limited
Description: 6PIN RANDOM PHASE TRIAC, OPTOCOU
- Operating Temperature: -40 to 100 C
- Component: Isolator
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to
- Analog Input Channels: 5 #
- Maximum Output: 250 volts
- Operating Temperature: 0 to 50 F
- Features: AC Voltage Input, Isolated Analog Voltage Input
-
Supplier: AMETEK Programmable Power
Description: AMETEK Powervar FortaGrid Three-Phase (3PH) Rackmount UPS The AMETEK Powervar FortaGrid Three-Phase Rackmount UPS is a high-efficiency, rack-integrated power protection platform that delivers data center-grade performance in edge, micro data center, and distributed IT environments.
- Volt-Amp Rating: 5 to 40 kVA
- Features: On-line (Double-Conversion), Three Phase
-
Supplier: RS Components, Ltd.
Description: Eaton 172836 P3-63/XM Isolator Switch
- Poles: 3 Poles
- Features: Other
- Phase: Three Phase
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a line of drop-in isolators in various package sizes and frequency bands, specifically designed for communications applications, military applications, cellular and wireless markets. These drop-in isolators with phase matching, counter clockwise rotation along with
- Frequency Range: 3,700 to 5,000 MHz
- Isolation: 18 to 20 dB
- Insertion Loss: 0.4 to 0.5 dB
- VSWR: 1.25 to 1.3 :1
-
Description: 6PIN RANDOM PHASE TRIAC, OPTOCOU
- Operating Temperature: -40 to 100 C
-
Supplier: Aurora Instruments
Description: positive pressure/vacuum system and a heating block/shaker (optional) that provides efficient solid phase extraction in industry standard 1, 3, and 6 mL SPE cartridges, and 96 well microplates. VERSA solid phase extraction equipment is designed to maximize sample preparation and
-
Supplier: SOCOMEC
Description: situations where automatic power management procedures are required, the communication software can be used to programme scheduled start-up and shutdown times. • Restarting the UPS from the battery to power the DG before closing the main isolator.
- Input Voltage Range: 230 volts
- Switchover Time: 6 ms
- Volt-Amp Rating: 1 to 3 kVA
- Runtime at Full Load: 9 to 17 minutes
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Isolators - Optoisolators - Logic Output Optoisolators Part Status: Obsolete Driven Configuration: Half-Bridge Channel Type: 3-Phase Gate Type: IGBT, N-Channel, P-Channel MOSFET Voltage - Supply: 3V Logic Voltage - VIL, VIH: 0.8V, 3V Current - Peak
- Operating Temperature: -40 to 85 C
-
Supplier: Mile-X Equipment, Inc.
Description: Advantage compressors normally ship with 24-48 hours These FULLY EQUIPPED packages include: mounted magnetic starter, vibration isolators, automatic tank drain, and low level oil switch. H models have a horizontal 80 gallon tank and V models have a 80 gallon vertical tank. Rugged cast iron
-
Supplier: Cole-Parmer
Description: with any concentration of organic solvent; can be used up to 60°C and 5000 psi. Hamilton guarantees that the spherical media will not shrink or swell. PRP-3 Reverse Phase Columns are made of a wide pore (300 Å) poly (styrene-divinylbenzene) copolymer. Use to isolate or purify
- Stationary Phase/Separation Process: Reversed Phase
-
Supplier: AENOR
Description: DISTRIBUTION AUTOMATION USING DISTRIBUTION LINE CARRIER SYSTEMS. PART 3: MAINS SIGNALLING REQUIREMENTS. SECTION 21: MV PHASE-TO-PHASE ISOLATES CAPACITIVE COUPLING DEVICE (Endorsed by AENOR in November of 1997.)
-
Supplier: SAE International
Description: High-load HCCI operation is typically limited by rapid pressure-rise rates (PRR) and engine knock caused by an overly rapid heat-release rate (HRR). Exhaust gas recirculation (EGR) is commonly used in HCCI engines, and it is often stated in the literature that charge dilution with EGR (or high
-
Supplier: Newark, An Avnet Company
Description: ISOLATION TRANSFORMER; Wall Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:1kVA; Frequency Range:60Hz; Product Range:IS Series; Current Rating:8.3A; Input Voltage:120VAC; No. of Phases:Single Phase RoHS Compliant: No
-
Supplier: South-Tek Systems, LLC
Description: Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 PSI Oil lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 14 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INVERTER DRIVE, 3 PHASE, 380-460 VAC, 4.5 AMP, 50/60 HZ, 2.0HP, WITH ISOLATE. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 4.5 amps
- Supply Voltage (AC): 460 volts
-
Supplier: Radwell International
Description: ISOLATOR MODULE, BUSBAR, 3 PHASE, 108 AMP, 6 POSITION, 600 VAC, 55 MM MODULAR SPACING, SIZE 2, FOR 2 CIRCUIT BREAKERS. FREE 2 YEAR RADWELL WARRANTY
- Rated AC Voltage: 600 volts
- Continuous Current Rating: 108 amps
-
Supplier: Microchip Technology, Inc.
Description: and LVDS outputs TTL/CMOS compatible control logic Five independently programmable output frequency banks: Four differential LVPECL output banks One differential LVDS output bank with 3 output pairs Separate output enable for each bank 3.3V ±10% power supply (2.5V output capable)
- Supply Voltage: 3.3 volts
- Output Frequency: 87 to 700 MHz
- Device Type: Clock Driver, Clock Generator
- Bus Interface: ECL, LVDS, LVPECL, PECL
-
Supplier: Allied Electronics, Inc.
Description: MS Three Phase Adjustable Trip Economy Manual Motor Controller, 1.8 nm Torque Due to it's high breaking capacity with high current limitation, the MS Manual Motor Controllers provide optimum protection for electrical motors as well as for other consumer units up to 25 A. They are equipped
-
Supplier: Honeywell International, Inc.
Description: 2-POSITION, SPST, FLOATING TYPE 4 INCH WIDTH X 3-3/16 INCH DEPTH X 6-13/16 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING NON-SPRING RETURN OPERATION TYPE HEAT VENTILATION AIR CONDITIONING APPLICATION 24 VOLT AC/28 VOLT DC VOLTAGE RATING NEMA 3R, IP54 ENCLOSURE UV-STABILIZED PLASTIC
- DC Voltage: 28 volts
- AC Voltage: 24 volts
- Operating Temperature: 32 to 130 F
- Features: Electric
-
Supplier: Clark Solutions
Description: Model RE electric/electronic actuators are ideal for demanding valve applications and air damper control. The actuators are available with torque ratings from 150 in-lbs to 10,200 in-lbs. They incorporate current limiting as a means of protecting the actuator for over-torque situations and do not
- Actuator Torque: 300 In-lbs
- AC Voltage: 220 volts
- Operating Temperature: -40 to 150 F
- Failsafe: Close at No Power
-
Supplier: Dataforth Corporation
Description: resistors (to ±1mV at +10V excitation) allows use of low cost half-bridge or quarter-bridge transducers (Figures 2, 3, 4). Strain gage excitation is provided from the module by a very stable 10V or 3.333V source. The excitation supply is fully isolated, allowing the amplifier inputs to
- Analog Input Channels: 1 #
- Accuracy: 0.08 % FS
- Maximum Output: 5 volts
- Bandwidth: 4 kHz
-
Supplier: Allied Electronics, Inc.
Description: MS Three Phase Adjustable Trip Economy Manual Motor Controller, 1.8 nm Torque Due to it's high breaking capacity with high current limitation, the MS Manual Motor Controllers provide optimum protection for electrical motors as well as for other consumer units up to 25 A. They are equipped
-
Supplier: Infineon Technologies AG
Description: REF_3K3W_HFHD_PSU is a 3.3 kW high-frequency and high-density PSU for server and datacenter applications. The front-end AC-DC converter is a two-phase SiC interleaved bridgeless totem-pole stage for power factor correction, while the high-frequency (500 kHz) DC-DC converter to
- Bus Width: 32-Bit
- Category: Development Board
-
Supplier: Honeywell International, Inc.
Description: DIRECT COUPLED, SPDT, FLOATING TYPE 3-55/84 INCH WIDTH X 3-5/32 INCH DEPTH X 6-81/54 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING SPRING RETURN, ON/OFF OPERATION TYPE UL 873, UL, CE APPROVAL HVAC APPLICATION 24 VOLT AC/DC VOLTAGE RATING NEMA 2, IP54 ENCLOSURE PLENUM RATED PLASTIC BODY
- Actuator Torque: 27 In-lbs
- DC Voltage: 24 volts
- AC Voltage: 24 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Allied Electronics, Inc.
Description: MS Three Phase Adjustable Trip Economy Manual Motor Controller, 1.8 nm Torque Due to it's high breaking capacity with high current limitation, the MS Manual Motor Controllers provide optimum protection for electrical motors as well as for other consumer units up to 25 A. They are equipped
-
Supplier: ZTS Technologies Co., Ltd
Description: ZTS offers a line of drop-in circulators in various package sizes and frequency bands, specifically designed for communication applications, military applications, cellular and wireless markets. These drop-in circulators with phase matching, counter clockwise rotation along with required
- Frequency Range: 3,000 to 6,000 MHz
- Isolation: 16 to 23 dB
- Insertion Loss: 0.3 to 0.8 dB
- VSWR: 1.2 to 1.4 :1
-
Supplier: ProMation Engineering, Inc.
Description: P3 Series 1335 in lbs / 150 Nm - On/Off/Jog/Proportional The ProMation Engineering line of quarter-turn industrial actuators are our flagship products with regard to reliability, application flexibility, and optional configurations. They have been used primarily on butterfly and ball valves, but
- Actuator Torque: 1,330 to 1,335 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 12 to 480 volts
- Operating Temperature: -22 to 150 F
-
Supplier: KZVALVE
Description: The KZValve EH3 Series Actuators are designed to perform operation essential fluid control applications in extreme conditions. These reliable actuators are ready to work as hard as you do, season after season. • Constructed with solid state components for increased durability and maintenance-free
- Actuator Torque: 75 In-lbs
- DC Voltage: 12 volts
- AC Voltage: 24 volts
- Actuation Time: 0.8 seconds
-
Supplier: CSA Group
Description: single-phase, three-wire; two-phase, three-wire, three-phase, three-wire and three-phase, four-wire loads. This second edition cancels and replaces first edition published in 1999 and constitutes a technical revision. The significant technical changes are: - reference
Find Suppliers by Category Top
Featured Products Top
-
-in circulator engineered for high-reliability scenarios, the UIYDC5356A1200T1400 achieves unidirectional signal transmission based on the gyromagnetic effect of ferrite materials. Equipped with exceptional power handling capability, low insertion loss, and stable phase performance, it precisely (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
output; this isolates equipment from the supply and contributes to high reliability and long operating life of the unit. Key specifications 1000W output power; Input: 3-phase 400Vac (340-460Vac) or custom; Output: 200Vdc or custom (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Type Transformer Three Phase Isolation Transformer High Efficiency Transformer 2. Renewable Energy Continues to Drive Industrial Demand Solar farms, wind power (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
saturated as we invent new signal pulse methods and signal modulation formats to isolate and separate signals for their individual purpose. GPS level one, transmits at 1.57 GHz separately from level 2 operating at 1.23GHz and higher rate transmissions are using PRS (pseudo random (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation -
Listed Class A & C GFCI products, as well as our CSA Listed ELCI products, provide protection for 15 to 60 Amp single, split, and 3 phase applications. This allows you to stay protected in hazardous environments while adhering to NEC guidelines (read more)
Browse Pump Controllers Datasheets for Tecmark Corporation -
Trans 2026, the leading international trade fair for transport technology: the HV, a high-performance plug-in connector for reliable AC power transmission to rail vehicles via the three-phase AC train busbar, and the MDR 500, a manual high-voltage rotary disconnect switch for safely isolating traction (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH -
Prevent Thermal Runaway If a lithium-ion battery cell overheats and initiates thermal runaway, a coated fabric barrier performs several critical containment functions: Overheating phase- As temperature rises, the coated fabric’s low (read more)
Browse Protective Liners and Lining Systems Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Attenuator & Termination Matching for Ferrite Junction Isolators
another. The circulator result is then altered to conjugate match with the termination. The second method will assume the circulator (isolator) and termination/attenuator are already integrated. Again it is port 3 of the isolator circuit that is altered to match the termination. It is assumed
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
Selective concentration of human cancer. cells using contactless dielectrophoresis. This work is the first to demonstrate the ability of contactless dielectrophoresis (cDEP) to. isolate target cell species from a heterogeneous sample of live cells. Since all cell types. have a unique molecular
More Information Top
-
The 400 kV grid system for England and Wales
The 3 - phase isolators will be of the centre-rotating post type mounted with the phases parallel, and will incorporate free-entry contacts.
-
Thyristor Based Sequential Switching of Transmission Line Improves Power System Stability
The output power P at the instant of auto reclosing is PmaxSin shunted by high-speed 3 - phase isolators (not shown in Fig.2 .
-
Traveling-wave tube generator as a frequency quantizer
Block diagram of the experimental setup: 1) travel- ing-wave tube; 2) ferrite isolator ; 3 ) phase shifter; 4) attenu- ator: g) selective circuit; 6) delay line; 7) standard signal generator; 8) modulator; 9 and 12) pulse counters ; 10) reso- nator; 11) detector …
-
Design of 45 degree waveguide isolators
The limitation of this method for realizing a 45° waveguide isolator with phase mismatch 3 0 is given by the induced excess loss in the forward direction for which elliptically polarized light is obtained at the endface of the waveguide.
-
Successive Compression of Microwave Pulses in a Coupled-Resonator System
The experimental setup is shown in Fig. 1, where 1 is the magnetron oscillator, 2 is the ferrite isolator , 3 are the phase shifters, 4 are the directional couplers, 5 are the sealing windows, 6 are the resonators, 7 are the interference …
-
Efficiency of successive compression of radio pulses in a chain of coupled resonators
An example of this type of system is shown in Fig. 1, where 1 is an rf generator, 2 is a ferrite isolator , 3 is a phase shifter, 4 are the storage resonators of each stage, 5 are switches that switch the …
-
Two Phase Inverter Drive of Three Phase Motor
It consists of computer, DSP board, OPTO isolator , inverter, 3 phase induction motor, power meter, oscilloscope and FFT analyzer.
-
Descriptive bulletin of the Tèlécommunications
RCglables affaiblisseurs of the mod))lateurs damt) li-harsh etde phase eL of the insulators of diffCre) ds are considCre successivcment (of 3 Lyl)).
-
1963 Supplement to Bibliography and Abstracts on Electrical Contacts—1962 and 1963
A report is given of laboratory tests on contact arrangements substantially corre- sponding to the contacts of 3 - phase medium- voltage isolators .
-
CR4 - Thread: Medium Voltage Off Circuit Isolator
I want to use a 3 phase 33 KV off circuit isolator between VCB & transformer.
Indicates content that may require registration and/or purchase.