-
Supplier: Newark, An Avnet Company
Description: STARTER, IEC, NON REVERSING, 1 / 3 PHASE; Motor Starter Type:Non-Reversing Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:25A; Supply Voltage Min:115VAC; IP /
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER, 3-PHASE, 75HP; Motor Starter Type:Non-Reversing Starter; Power Rating:75hp; No. of Phases:Three Phase; No. of Poles:3 Pole; Current Rating:270A; Supply Voltage Min:-; Supply Voltage Max:200VAC; IP / NEMA
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER POWER BASE, NON-REVERSING, 12A; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:3hp; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:12A; Supply Voltage Min:230VAC RoHS
-
-
Supplier: Newark, An Avnet Company
Description: MOTOR STARTER POWER BASE, NON-REVERSING, 32A; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:-; No. of Phases:Single Phase, Three Phase; No. of Poles:3 Pole; Current Rating:32A; Supply Voltage Min:230VAC RoHS
-
Supplier: CARLO GAVAZZI Automation Components
Description: The RSGD is an easy to use soft-starter for 3-phase induction AC motors, needing just three settings. The self-learning algorithm adjusts the soft starter parameters to work with different applications and varying load conditions. It is active at every start to
- Continuous Current: 12 to 100 amps
- Motor Voltage: 24 to 110 volts
- Three Phase Power: 4 to 100 HP
- Operating Temperature: -4 to 140 F
-
Supplier: RS Components, Ltd.
Description: Siemens 3RK1308-0DB00-0CP0 DOL Starter
- Features: AC Motor Starter
- Starter Type: Reversing
- AC Motor Phase: Three Phase Motor
-
Supplier: Allen-Bradley / Rockwell Automation
Description: NEMA Full Voltage Non-Reversing Starter,SIZE 3,575-600V 60Hz,Open Type Without Enclosure, with Eutectic Alloy Overload Relay
- Standard Rating: NEMA Rated
-
Supplier: O-Z/Gedney
Description: FULL VOLTAGE REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM MATERIAL NEMA 3 SIZE 3 PHASE(S) UL 50, UL 698, UL 877, UL 1203, CSA C22.2 APPROVAL 50 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER
- Motor Voltage: 600 volts
- Three Phase Power: 50 HP
- NEMA Size: 4, 7, 9
- Features: AC Motor Starter
-
Supplier: CARLO GAVAZZI Automation Components
Description: REC2R is a 3-phase electronic motor reversing relay. L1-T1 and L3-T3 poles are switched while L2, T2 pole is a direct connection from L2 phase to the motor. A front dual colour LED, lights green when the motor is running in the forward direction upon
- Motor Voltage: 48 to 600 volts
- Three Phase Power: 2.9484848467862 to 4.02066115470846 HP
- Number of Poles: 2
- Operating Temperature: -13 to 140 F
-
Supplier: Appleton Electric
Description: FULL VOLTAGE NON REVERSING STARTER WITH THERMAL MAGNETIC BREAKER TYPE EPOXY COATED (INSIDE, OUTSIDE) COPPER FREE ALUMINUM BODY STAINLESS STEEL SHAFT, BUSHING, EXPOSED HARDWARE MATERIAL NEMA 3 SIZE 3 PHASE(S) 20 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF,
- Continuous Current: 100 amps
- Motor Voltage: 240 volts
- Single Phase Power: 20 HP
- NEMA Size: 4, 7, 9
-
Supplier: Beckhoff Automation LLC
Description: The MRxxxx series relay modules allow the direct switching of high power levels and can also be used in a variety of ways. The MR3107-2001-2245 relay module is used to connect an ohmic or inductive 3-phase AC load. The integrated reversing contactor connection allows a
- Features: AC Motor Starter
-
Supplier: Appleton Electric
Description: FULL VOLTAGE NON REVERSING STARTER TYPE CORROSION RESISTANT GRAY EPOXY POWDER COATED (INSIDE, OUTSIDE) CAST COPPER FREE ALUMINUM MATERIAL NEMA 3 SIZE 3 PHASE(S) CSA C22.2 APPROVAL 50 HP POWER RATING DUST IGNITION PROOF, EXPLOSION PROOF, WATER TIGHT BOLTED, CLASS I
- Motor Voltage: 600 volts
- Single Phase Power: 50 HP
- NEMA Size: 4, 7, 9
- Standard Rating: NEMA Rated
-
Supplier: OMEGA Engineering, Inc.
Description: The Cutler-Hammer Electro-Mechanical Motor Starter consists of an electro-mechanical contact block or contactor and electromechanical solid-state overload relay as a full voltage non-reversing (FVNR) device. Size 00 to 2 motor starters are factory assembled.
- Continuous Current: 9 to 45 amps
- Motor Voltage: 24 volts
- DC Horsepower: 1.5 to 25 HP
- Number of Poles: 3
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid motor starter as an alternative to a conventional contactor circuit. Starts 3~ AC motors up to 3 A and offers motor protection. Possible supply and relay extension via DIN rail connector. Product Description The modular 3-phase hybrid
- Operating Temperature: -13 to 158 F
- Features: AC Motor Starter
- Device Technology: Electromechanical
-
Supplier: Beckhoff Automation LLC
Description: The MRxxxx series relay modules allow the direct switching of high power levels and can also be used in a variety of ways. The MR3107-2901-2245 relay module is used to connect an ohmic or inductive 3-phase AC load. The integrated reversing contactor connection allows an
- Features: AC Motor Starter
-
Supplier: Allied Electronics, Inc.
Description: Today, their simplicity and flexibility continue to place Type S starters ahead of their competition. Class 8536 Type S magnetic starters are used for full voltage starting and stopping AC squirrel cage motors. Melting alloy type thermal overload relays provide motor
-
Supplier: Sensata Technologies
Description: Features 3-phase motors reversing up to 4 kW 2-phase soft start/stop 4 dials for setting of starting torque, deceleration torque, soft start/stop, and rated motor current 4 LEDs for status indication Galvanic separated 24 VDC inputs for forward and reverse
- Three Phase Power: 0.0335055096225705 to 5.36088153961128 HP
- Control Voltage (Separate Control): 10 to 30 volts
- Operating Temperature: 32 to 140 F
- Starter Type: Reversing
-
Supplier: Sensata Technologies
Description: Features 3-phase motors reversing up to 4 kW 1 dial for setting rated motor current 4 LEDs for status indication Galvanic separated 24 VDC inputs for forward and reverse control Reset button on front, with connection for external reset Relay indicator output for
- Three Phase Power: 0.0335055096225705 HP
- Control Voltage (Separate Control): 10 to 30 volts
- Operating Temperature: 32 to 140 F
- Starter Type: Reversing
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR STARTER, NON-REVERSING STARTER, 3 POLE, 3 PHASE, 120 VAC, OPEN, SIZE 1, 27 AMP. FREE 2 YEAR RADWELL WARRANTY
- Continuous Current: 27 amps
- Motor Voltage: 120 volts
- Number of Poles: 3
- Features: AC Motor Starter
-
Supplier: Eaton Corporation
Description: FULL VOLTAGE, REVERSING TYPE NEMA 3 SIZE 90 AMPERE CURRENT RATING OPEN ENCLOSURE TYPE NEMA CONSTRUCTION STANDARD 24 VDC COIL VOLTAGE 7-1/2 HP AT 115 V 60 HZ 1 PHASE, 15 HP AT 230 V 60 HZ 1 PHASE, 25 HP AT 200/208 V 60 HZ 3 PHASE, 30 HP AT 230/240 V 60 HZ
- Continuous Current: 90 amps
- Motor Voltage: 24 volts
- Single Phase Power: 7.5 to 50 HP
- Three Phase Power: 7.5 to 50 HP
-
Supplier: AuCom North America Inc.
Description: The EMX3 introduces a new generation in soft start technology: XLR-8, Adaptive Acceleration Control. XLR-8 has an unprecedented level of control over motor's acceleration and deceleration profiles. Using XLR-8, the soft starter learns the motor's performance during start and
- Continuous Current: 44 amps
- Control Voltage (Separate Control): 440 volts
- Operating Temperature: 14 to 140 F
- NEMA Size: 1
-
Supplier: Automation24, Inc.
Description: The compact solid state reversing contactor 3RF3403-1BD04 from Siemens can be used as reversing contactor for the performance range up to 1.5 kW at AC-3/400 V. The solid state reversing contactor 3RF3403-1BD04 uses a control supply voltage of 24 V DC and features
- Continuous Current: 3.8 amps
- Control Voltage (Separate Control): 24 volts
- Operating Temperature: -4 to 140 F
- Features: DC Motor Starter, Motor Contactor Only
-
Supplier: CSA Group
Description: standard also applies to manual controllers. 1.1.2 AC motor-starters AC motor-starters intended to start and accelerate motors to normal speed, to ensure continuous operation of motors, to switch off the supply from the motor and to provide means for
-
Supplier: ABB Inc.
Description: AF116R ... AF140 reversing contactors are mainly used for controlling 3-phase motors and power circuits up to 600 V AC. These contactors are of the block type design with 3 main poles. Control Circuit: AC or DC operated with electronic coil interface accepting a
-
Supplier: Selectric, Inc.
Description: NEMA 3R enclosure, fused control circuit, lockable handle
- Motor Voltage: 460 volts
- Three Phase Power: 20 HP
- Number of Poles: 3
- NEMA Size: 3
-
Supplier: Radwell International
Description: ADVANTAGE STARTER, 3-POLE, NON-REVERSING, NEMA SIZE 1, 3-PHASE, 120 VAC COIL VOLTAGE, 60 HZ, 27 AMPS CONTINUOUS, 1 HP MAX. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 27 amps
- Supply Voltage (AC): 120 volts
-
Supplier: Rotork plc
Description: IQ3M Pro modulating duty 3-phase intelligent electric actuator with solid state reversing starter including an electronic motor ‘brake’ feature. Fast-response remote control circuits for rapid control. Benefitting from all the features of the IQ3 Pro electric
- Features: Electric
- Operation: Modulating
-
Supplier: Rotork plc
Description: IQ3ML Pro modulating duty, linear output, 3-phase intelligent electric actuator with solid state reversing starter including an electronic motor ‘brake’ feature. Fast-response remote control circuits for rapid control. Benefitting from all the features of the IQ3
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
-
Supplier: Infineon Technologies AG
Description: bridges (half-bridges, H-bridges, 3-phase-motors) Bridge configuration could be realized with 30V P-Channel as high side device with no need of charge pump Simulation/SPICE-Model Applications Automotive primary power distribution unit Belt starter generator 48 V –
- VGS(off): -2 to -1 volts
- rDS(on): 0.0105 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Specialty Product Technologies
Description: blowouts provide this interrupting ability. DC Control – 7400 DC Contactors in sizes 1 Thru 5 are for use as main line, reversing or accelerating contactors in DC motor starters and controllers. Other applications include switching resistive heating and battery loads. All DC
- Type: Electrical Contactor
Find Suppliers by Category Top
Featured Products Top
-
starting portfolio to now include SIL3 certified models, providing added peace of mind and compliance with high safety standards.? Learn more about the M100 Electronic Motor Starter on Rockwell’s website or contact your distributor.?? (read more)
Browse Motor Starters and Contactors Datasheets for Allen-Bradley / Rockwell Automation -
STELLAR SR35 soft starters are fully digital, offered in three frame sizes to control 1- and 3-phase AC induction motors, and provide overload and SCR failure protection (read more)
Browse AC Motors Datasheets for Automationdirect.com -
Altech's PC and MC Series Contactors offer a range of current ratings, coil voltages, and accessories for motor control applications. Manual Motor Starters provide additional overload and phase failure protection. PC (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
Classic GNR3 relay, and a panel mount Reverse GN0 relay. Both the GN3 and the GR3 are for use where there’s frequent start/stop operations of three-phase motors or heaters. The GN0 relay is for frequent start/stop/reverse operation of three-phase motors and includes an interlock feature that allows (read more)
Browse Solid State Relays Datasheets for Heilind Electronics, Inc. -
variable reluctance stepper technologies. These motors utilize two windings (phases) energized with DC current, allowing the motor shaft to move in precise 1.8° steps by reversing the current in each winding. This precise positioning and speed control make hybrid stepper motors ideal for (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
Linear Stages with Robust Bi-Phase Motors Novel bi-phase piezo motor enables accurate linear motion in an extremely compact package (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
standard bore sizes ranging from 1/4" to 2-3/4". The simple construction of these clutch allow them to excel in a number of applications: An indexing element in sewing machines, printing presses and agricultural machinery An overrunning clutch for starters (read more)
Browse Mechanical Clutches Datasheets for Lowell Corporation -
signal can then be used as feedback from the flat BLDC motor and interpreted by the servo drive as velocity and position. Two sets of differential coils are arranged to ensure the resulting sine and cosine waves are phase-shifted by 90 degrees, as shown in Figure 3. One set generates the sine (read more)
Browse Rotary Encoders Datasheets for Portescap -
, thrust reverser assemblies, fuel nozzles, afterburners, spray bars. FERRALIUM® alloy 255 (UNS S32550) Fe 62, Cr 25.5, Ni 5.5, Mo 3.4 Cu 2 (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Power Servo Amplifier for Modulating Actuators
The first two requirements automatically ruled out the standard approach of a 3 - phase motor and a revers- ing starter .
-
A Simple Effective Current Regulator for Airport Lighting
In addition, many of the problems normally associated with 3 - phase motors such as reverse rotation, reversing starter contact maintenance, complex reversing inter- lock circuits, and brake circuits are not present or re- quired.
-
CR4 - Thread: Motor Rotation Causes Due to One Phase Lose?
It sounds like you have made this yourself, I suggest you scrap it and buy "off the shelf" a "fit for purpose" DOL starter with reverse contactor and use a real 3 phase motor .
-
Grainger.com
When itâs time to replace the manual power switch on a single phase or 3 - phase motor , Grainger has hundreds of reversing and non-reversing motor switches and motor starters to choose from.
-
CONCEPTUAL DESIGN AND ECONOMICS OF A NOMINAL 500 MWe SECOND-GENERATION PFB COMBUSTION PLANT
*Fractional hp motors less than 1/2 hp used for reversing service, such as motors on valve operators, are 3 - phase , 460-V starter .
-
CR4 - Thread: How to Connect this Relay
This connects to the circuit of a 3 phase motor, on pins 3 , 4 and 6, than then drops out the motor starter coil if the phase order reverses .
-
Shopping - Best Prices On The Eaton Magnetic Motor Starter (nema) 208v, 20-100a. Model: AN59KN0E5E100 6HGT3 - Big Bruin
Magnetic Motor Starter , Nema Style, Reversing , Coil Volts 208vac, 50/60 Hz, Number Of Poles 3 , Amps Ac 90, Overload Relay Amp Setting 20 To 100a, Nema Size 3, Hp @ 3 Phase - 208v 25, Hp @ 3 Phase - 230v 30, Hp @…
-
Grainger.com
• Magnetic Motor Starter Retrofit Kit, Overload Relay Amp Setting 60 to 300A, Coil Volts 125VAC, Enclosure Type Open, Auxiliary Contact Form 1NO, HP @ 3 Phase - 240V 100, HP @ 3 … Starter Type NEMA Style, Action Reversing , Hz 50/60, Number of…
-
Grainger.com
• Magnetic Motor Starter Retrofit Kit, Overload Relay Amp Setting 9 to 45A, Coil Volts 125VAC, Enclosure Type Open, Auxiliary Contact Form 1NO, HP @ 3 Phase - 240V 7-1/2, HP @ … Starter Type NEMA Style, Action Reversing , Hz 50/60, Number of…
-
Electrical - Grainger Industrial Supply
• Magnetic Motor Starter Retrofit Kit, Overload Relay Amp Setting 9 to 45A, Coil Volts … Type Open, NEMA Rating Open, Auxiliary Contact Form 1NO, HP @ 3 Phase - 240V 7-1/2, HP … Type NEMA Style, Action Reversing , Hz 50/60, Number of…
Indicates content that may require registration and/or purchase.