-
Supplier: STA-RITE by Pentair
Description: Precision-engineered, high-quality, rugged stainless steel HS+ series pumps deliver efficient, dependable, performance even in rough, aggressive water. NUMBER OF STAGES: 7 to 24 (model dependent) VOLTAGE: Available in 115v, 230v 1- or 3-phase, or 460v 3-phase
- Maximum Discharge Flow: 5 to 20 GPM
- Discharge Size: 1.25 to 1.5 inch
- Horsepower: 0.5 to 10 HP
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: system ANSI or NPT discharge flange Integrated, removable pump stand 33’ power and Seal Minder Cable Heavy duty lifting rings Class H motor insulation Single-phase and 3-phase voltages 2-pole and 4-pole motors available 1HP – 20HP Free-standing and guide-rail mounted
- Maximum Discharge Flow: 95 to 911 GPM
- Discharge Size: 2 to 6 inch
- Horsepower: 1 to 20 HP
- Power Source: AC Powered
-
Supplier: Time Mark Corporation
Description: The Model 422 Submersible Pump Controller detects an overload or underload condition on all types of running pump motors: suction pumps, submersible pumps, etc. This Monitor detects the actual power used (voltage x current x power factor) and is more
- Control: Limit / Set Point Control
- Media: Liquid
- Features: Rate Indication / Control
- Control Signal: Switch / Relay Output
-
-
Supplier: Industrial Flow Solutions
Description: Built-in thermal protection Heavy duty lifting rings Class F motor insulation 3-phase voltages 4 pole motors 2 HP – 5 HP Free-standing and guide-rail mounted compatibility Durable, heavy duty power cabling for harsh environments
- Maximum Discharge Flow: 190 to 410 GPM
- Discharge Size: 3 inch
- Horsepower: 2 to 5 HP
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: Fahrenheit® High-temperature, abrasion-resistant solids-handling pump Withstands temperatures up to 200°F (93°C) Hard metal agitator slurry pump Hardened ductile iron volute to 71 Rockwell C Hardened ductile iron volute with 300 Brinell hardness for twice the abrasion resistance of
- Maximum Discharge Flow: 475 to 1,690 GPM
- Discharge Size: 3 to 6 inch
- Media Temperature: 200 F
- Horsepower: 5 to 30 HP
-
Supplier: Industrial Flow Solutions
Description: Explosion-proof, corrosion-resistant 316 stainless steel shredding/cutting solids handling pump FM -APPROVED EXPLOSION-PROOF for use in Class I, Division 1, Groups C & D Hazardous Locations Wear-resistant shredding and cutting system designed to tear, break, rip solids Max solids 1.6” –
- Maximum Discharge Flow: 270 to 900 GPM
- Discharge Size: 3 to 4 inch
- Horsepower: 2 to 20 HP
- Power Source: AC Powered
-
Supplier: Instrumentation Northwest, Inc.
Description: be used in a variety of remediation applications including traditional pump and treat, leachate recovery, and ground water depression. Features 3" and up well diameter Up to 600 foot head 5 - 30 gal/min flow rates 115 or 230 Volt - single phase Rugged construction Excellent sand
- Pump Type: Sampling Pumps
-
Description: Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger, lighter,
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 52 GPM
- Maximum Discharge Pressure: 13 psi
- Media Temperature: -10 to 240 F
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DSU, DSHU submersible pumps are constructed of rugged cast iron suitable for sump and drainage applications. The model DSHU can handle hot water applications up to 176°F. Air-filled, heavy-duty motor rated for 20 starts/hour – operates cooler with higher efficiencies Built-in
- Discharge Size: 2 to 4 inch
- Horsepower: 0.5 to 10 HP
- Maximum Discharge Flow: 8 to 390 GPM
- Maximum Discharge Pressure: 18.4532696 to 290.6389962 psi
-
Description: Procedures and test voltage values for acceptance and maintenance testing of electrical submersible pump (ESP) cable systems are presented. This recommended practice applies to cable systems rated 3 kV and 5 kV (phase to phase) and is intended only for this
-
Description: Procedures and test voltage values for acceptance and maintenance testing of electric submersible pump (ESP) cable systems are presented. This recommended practice applies to cable systems rated 3 kV and 5 kV (phase to phase) and is intended only for this
-
Description: This recommended practice establishes requirements for a three-conductor round-type oil well cable used in supplying three-phase ac electric power to submersible pump motors. Cables meeting the requirements of the recommended practice should be rated for voltages not exceeding
-
Description: exceeding 3 kV or 5 kV (phase to phase) and conductor temperatures not exceeding 96 C (205 F) maximum for nitrile or a maximum minimum of 10 C (14 F) minimum. Conductors, insulation, assembly and with or without jacket, armor, requirements for testing by the manufacturer, and
-
Supplier: CSA Group
Description: ISO 15551-1:2015 provides requirements for the design, design verification and validation, manufacturing and data control, performance ratings, functional evaluations, handling, and storage of tubing-deployed electrical submersible pump (ESP) systems as defined herein. This part of ISO
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: A vertical, 3560 rpm centrifugal pump, with integral 440 V, 3 Phase, 60 Hz, 2 Pole, submersible 35 kW electrical motor.The pump is configured, with a balance drum, as a fixed, in-tank, stripping and spray pump.JC CARTER has supplied more than 160 of these
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: A vertical, centrifugal pump, with integral 440 V, 3 Phase, 60 Hz, 2 Pole, submersible 10 kW electrical motor. · The pump is configured, as a fixed, in-tank, gas fuel supply pump A dedicated fuel pump (15 /h at 140 to 230 m) with latest inducer design
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DMLEU non-clog, single channel impeller pumps are suitable for use in commercial and industrial wastewater applications and are an economical alternative to other competitive submersible wastewater pumps. The model DMLEU is constructed of durable cast iron with a large
- Discharge Size: 3 to 6 inch
- Horsepower: 3 to 30 HP
- Maximum Discharge Flow: 55 to 1,345 GPM
- Maximum Discharge Pressure: 27.6799044 to 313.7055832 psi
-
Supplier: Hyundai Heavy Industries Co., Ltd.
Description: A vertical, 3560 rpm centrifugal pump, with integral 440 V, 3 Phase, 60 Hz, 2 Pole, submersible 200 kW electrical motor. The pump is configured, with a balance drum, as a removable, in-tank emergency pump. · Optimized design for 16" diameter and can be
-
Supplier: TOPS Industry & Technology Co., Ltd.
Description: brushless pumps are designed for general, commercial and industrial applications. Ideal for circulation pump applications. They will pump fresh water, seawater, and other liquids that are compatible with the pumps materials and that are of similar viscosity to water.
- Discharge Size: 0.45275615 inch
- Horsepower: 0.0353818181614344 to 0.0643305784753354 HP
- Maximum Discharge Flow: 5.808000000000001 GPM
- Media Temperature: 32 to 212 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: life under extreme operating conditions, the High Temp Sump Pump is able to handle the hottest of jobs with the greatest of ease. The ability to work in extreme conditions is enhanced by the single-phase 1/3 HP pump motor. The motor has class B insulation and is rated for
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: KSB AG
Description: Design Multistage centrifugal pump in ring-section design, made ofstainless steel for well diameters of 100 mm (4 inches) and above, available with single-phase a.c. motor or three-phase motor with motor lead. Applications Domestic water supply, irrigation and spray irrigation
- Horsepower: 10.05165288677115 HP
- Maximum Discharge Flow: 2.2014333333333336 to 66.04299999999999 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps, Positive Displacement Pumps, Sanitary Pumps, Submersible Pumps, Water Pumps
-
Supplier: U.S. Plastic Corporation
Description: various processing equipment in the electronics industry. The max liquid temp is 190 F. Not self-priming. Non-submersible. The 115 volt 50/60 Hz motor is air cooled, single phase. 3.3 gallon max GPM; 2850 RPM; 1/12 HP; 1/2" MPT inlet; 3/8" MPT outlet. Pumping
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: CSA Group
Description: scope of this standard are aquarium pumps, pumps for garden ponds, shower-boost pumps, sludge pumps, submersible pumps, table fountain pumps and vertical wet pit pumps. This fourth edition cancels and replaces the third edition published in
-
Description: scope of this standard are aquarium pumps, pumps for garden ponds, shower-boost pumps, sludge pumps, submersible pumps, table fountain pumps and vertical wet pit pumps. This fourth edition cancels and replaces the third edition published in
Find Suppliers by Category Top
Featured Products Top
-
NMT Submersible Long Shaft Centrifugal Pumps for the Chemical Industry The DICKOW® submersible pump, type NCT, for the chemical industry (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
separate discharge pipe. The maximum capacity goes up to 700 m³/h. Higher capacities are available on request. The pump type NCT has been developed for chemical, petrochemical and related industries. With a wide selection of materials, the DICKOW® submersible pumps are suitable for (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry The DICKOW® submersible mag-drive pump, type NMT, for the (read more)
Browse Submersible Pumps Datasheets for Dickow Pump Company, Inc. -
All 3" through 6" Vaughan Submersible Recirculating Pumps are available with a Recirculating Nozzle option for pre-mixing and recirculation of pits prior to pumpout. Floating or settled solids consisting of hair, rags (read more)
Browse Submersible Pumps Datasheets for Vaughan Company -
-60Vdc operating range. The 3-Phase inverters are suitable for testing 3-phase equipment in engineering labs, powering motor-driven equipment, pumps, air conditioners, air compressors and other industrial equipment. Key Specifications 6,000VA (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
electro-mechanical lifting and positioning equipment, winches, pumps, and a broad range of other industrial machinery and equipment. The power supply accepts a 400Vac, 3-phase input and delivers between 2,500 and 3,500W, depending on application requirements. 125Vdc or (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
still maintaining optimum pump performance and protection. iQpump1000 can also replace phase converters when converting from a single-phase to a three-phase pump motor. Benefits: Proven process control and system reliability Reduce total (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
This subsection dictates the GFCI and SPGFCI protection for non-submersible pump motors. It states that the junction outlets that supply all permanently installed non-submersible pump motors are required to have GFCI protection according to 680.5(B) or SPGFCI protection according to 680.5(C) when (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
The Drives & Motion Division of Yaskawa America, Inc. announces the release of the U1000 iQpump drive. The U1000 iQpump provides extremely low harmonic distortion in a space-saving design, along with the same on board intelligent pump-specific features and protection as the standard (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
3 phase, 50/60 Hz, 200V class or 400V class AC (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd.
More Information Top
-
CR4 - Thread: Procedure to Unsubscribe
Next in Forum: Advantages on Star-Delta & DOL Connection on 3 - Phase Submersible Pumps .
-
Subject Index
Wallace, A.K., + , PAPCON 99 190-195 elec. submersible pump , 3 - phase induction motor, starting, modeling.
-
Geothermal heating for Caliente, Nevada
Amodified, 5 horsepower, 3 phase , 230 volt submersible pump motor was placed in the well.
-
Hydrogeology Field Manual, Second Edition > Pumping Tests
From 1.5-hp on, submersible pumps may require 3 - phase configurations.
-
Deep Well Submersible Pump Motors - Pump Motors - Grainger Industrial Supply
• 3 HP Deep Well Submersible Pump Motor, 3 - Phase , 3450 Nameplate RPM, 230 Voltage 3 HP Deep Well Submersible Pump Motor,3-Phase,3450 Nameplate RPM,230 Voltage .
-
$3000-$3500 Motors - Grainger Industrial Supply
• 10 HP Deep Well Submersible Pump Motor, 3 - Phase , 3450 Nameplate RPM, 200 Voltage 10 HP Deep Well Submersible Pump Motor,3-Phase,3450 Nameplate RPM,200 Voltage .
-
DAYTON Submersible Well Pump Head,5HP,45 GPM - Submersible Well Pump Heads - 1LZP4|1LZP4 - Grainger Industrial Supply
5 HP Deep Well Submersible Pump Motor, 3 - Phase , 3450 Nameplate RPM, 200 Voltage .
-
FRANKLIN Subm Pump Mtr,3 Ph,10hp,460V,6 In,3 Wire - Deep Well Submersible Pump Motors - 1CXF1|2366129020 - Grainger Industrial Supply
• 10 HP Deep Well Submersible Pump Motor, 3 - Phase ,3450 Nameplate RPM,460 Voltage .
-
$3500-$4000 Motors - Grainger Industrial Supply
• 15 HP Deep Well Submersible Pump Motor, 3 - Phase , 3450 Nameplate RPM, 460 Voltage 15 HP Deep Well Submersible Pump Motor,3-Phase,3450 Nameplate RPM,460 Voltage .
-
$3500-$4000 Motors - Grainger Industrial Supply
• 15 HP Deep Well Submersible Pump Motor, 3 - Phase , 3450 Nameplate RPM, 460 Voltage 15 HP Deep Well Submersible Pump Motor,3-Phase,3450 Nameplate RPM,460 Voltage .
Indicates content that may require registration and/or purchase.