-
Supplier: Mersen
Description: Mersen disconnect switches are extremely durable and versatile. These heavy-duty switches are designed with the most up-to-date disconnect switch technology available. Designed to suit the UL98 standard, the switch gives you a product that makes and breaks power circuits
- Current Rating: 30 amps
- Operating Voltage: 0 volts
- Short Circuit Interrupt Capacity: 200 kiloamps
- Poles: 3 Poles
-
Supplier: Mersen
Description: Mersen’s fusible disconnect switches are listed to UL 98 and bear the CE mark conforming to IEC 60947-3. They are “service entrance” devices capable of fully rated load-break and load-make. While longterm safety, reliability, and functionality are always paramount in the design
- Current Rating: 60 amps
- Operating Voltage: 250 volts
- Short Circuit Interrupt Capacity: 200 kiloamps
- Poles: 3 Poles
-
Supplier: Altech Corp.
Description: Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: General Use Rating - 16A to 150A/600V Toggle Switches
- Current Rating: 150 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 7.5 to 75 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
-
Supplier: Altech Corp.
Description: Disconnect and test terminals are an ideal choice for measuring control and regulatory circuits. The terminals provide a clear functional advantage for devices having utility instruments and associated transformers. Features: General Use Rating - 16A to 150A/600V Toggle Switches
- Current Rating: 150 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 7.5 to 75 HP
- Short Circuit Interrupt Capacity: 10 kiloamps
-
Supplier: Allied Electronics, Inc.
Description: SWITCH,MOTOR DISCONNECT,ENCL,FUSED,3 POLE,30A,600VAC,14-8AWG,131X144X190MM,Y/R
-
Supplier: Radwell International
Description: FUSED DISCONNECT SWITCH, 30-AMP, CC, 600V, 3POLE. FREE 2 YEAR RADWELL WARRANTY
- Type: Fusible
-
Supplier: Omni Metalcraft Corp.
Description: Our standard disconnect switch is an IEC style, fully enclosed Nema 4x, non fused, 3-pole, 600VAC, 30 amp with auxillary contact.
-
Supplier: Allied Electronics, Inc.
Description: GS1 Fusible/LK3 Non-fusible disconnects Telemecanique/Square D IEC-style disconnect switches utilize the latest technology to provide a compact yet rugged line of fusible or nonfusible disconnect switches. All switches have been tested and meet the stringent
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Non-Fused Switch Disconnector, Non-Fused Switch 3 Pole, 160A, 690V
-
Supplier: Allied Electronics, Inc.
Description: SWITCH,MOTORDISCONNECT,ENCL,FUSED,3 POLE,30A,600VAC,14-8AWG,131X144X190MM,BG/BLK
-
Supplier: Transtector Systems, Inc.
Description: just a few requirements of note. Transtector's new 100A Outdoor AC Fused Disconnect is the latest addition to our comprehensive range of power solutions for these essential applications. It combines a switch to disconnect the circuit and a fuse to shut off the circuit in the
- Current Rating: 100 amps
- Operating Voltage: 120 to 600 volts
- Poles: 3 Poles
- Power: AC
-
Supplier: RS Components, Ltd.
Description: Fused Disconnector 250A 3Pole NH1
- Poles: 3 Poles
- Mounting Style: DIN Rail
- Type: Fusible
- Features: Other
-
Supplier: DigiKey
Description: FUSED DISCONNECT SWITCH, 3-POLE,
-
Supplier: Newark, An Avnet Company
Description: SWITCH, FUSED, DS, 600V, 30A, 3P, FLANGE; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:-; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:Flange Mount
-
Supplier: Allied Electronics, Inc.
Description: 600 VAC (Max.), 3 Poles, Enclosed Motor Disconnect Switches Toggle switches Non-fused switch DIN Rail and panel mount available Snap on auxiliary contacts Available as rotary switches for extended or direct handle
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, NON-FUSED,30A, 3POLE, W/O HANDLE. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
-
Supplier: Radwell International
Description: FINGER SAFE TERMINAL COVERS, UL, 194R, FOR USE WITH 100 AND 200 A UL NON-FUSED SWITCHES,3-POLE,LOAD SIDE,1 REQUIRED PER DISCONNECT SWITCH. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONNECT SWITCH, 690VAC, 3 POLE, 1 & 12, ENCLOSED FUSED CAM & DISCONNECT SWITCH, 3NO, 3 WIRES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Leviton Manufacturing
Description: 40 Amp, 600 VAC, 3-Pole, Non-Fused Manual Motor Starter, Suitable as Motor Disconnect, Type 4X Thermoplastic Enclosure, IP67-Watertight
- Mechanical Life: 6,000
- Maximum Current Rating: 40 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum Power Rating: 3 to 20 HP
-
Supplier: VICFUSE
Description: Description: Swith Disconnector for NT series generally consist of two parts: the seat and the corresponding cover (melt loading device), and it is half seald structure. The ratings of the fuse and the status of the indicator can be observed through the inspection window on the front side of the
- Current Rating: 160 to 630 amps
- Operating Voltage: 690 to 1,200 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: VICFUSE
Description: Application VHH15 series fuse type disconnector is especially suitable for installation in higher drawer type low voltage complete set device. This product conforms to IEC 60947-3 GB14048.3 standard. Normal working conditions and installation conditions . The ambient air temperature is
- Operating Voltage: 500 to 690 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: VICFUSE
Description: Fuse Switch Disconnectors
- Type: Fusible
-
Supplier: RS Components, Ltd.
Description: Terminal Shroud 3Pole for Sirco M3
- Poles: 3 Poles
- Features: Other
- Approvals: RoHS
-
Supplier: VICFUSE
Description: This saves space and cost when installing power distribution systems. Features: The 1-pole Load-Break-Switches are specifically designed for protect batteries and batterysupplied circuits. A wide range of accessories are available.
- Current Rating: 2 to 1,600 amps
- Operating Voltage: 80 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: Automation24, Inc.
Description: Enclosed disconnect switch GAZ016UL from Lovato Electric combines a standard 3-pole disconnect switch with a polycarbonate NEMA4/4X enclosure and recessed red/yellow operating handle. The GAZ016UL has an operating voltage of 600 V AC and a rated uninterrupted current of
- Current Rating: 16 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Features: Other
-
Supplier: Eaton Corporation
Description: FUSIBLE, VARIABLE DEPTH TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 VAC/250 VDC VOLTAGE RATING NEMA 4 ENCLOSURE 30 AMPERE CURRENT RATING 7-1/2 HP AT 208/240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC, 5 HP AT 250 VDC POWER RATING LINE LUG TERMINAL TYPE 14 TO 2 AWG CONDUCTOR SIZE CLASS
- Current Rating: 30 amps
- Horsepower Rating: 5 to 20 HP
- Approvals: CSA Mark, UL
- Fuse Type: Class H, Class K
-
Supplier: ABB Inc.
Description: SACE Emax2 From circuit breaker to power manager SACE Emax 2 air circuit breakers up to 6300A have been designed to increase efficiency. It is the only breaker that protects electrical circuits and also reduces energy consumption based on the user's needs, therefore leading to massive reductions in
-
Supplier: BACO Controls, Inc.
Description: Compactness Numerous combinations for customized applications Reversible terminal blocks for front or rear mounting saving valuable time during installation
- Current Rating: 25 amps
- Operating Voltage: 690 volts
- Short Circuit Interrupt Capacity: 10 kiloamps
- Poles: 3 Poles
-
Supplier: Hubbell Wiring Device-Kellems
Description: 9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE; VALOX 357 ENCLOSURE MATERIAL; UL (CANADA AND US) APPROVAL; NEMA 4X/12K, IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 1-1/2 HP AT 120 VAC, 3 HP AT 208/240/277 VAC, 5 HP AT 480 VAC/240 VAC OR 208 VAC STAR/120 VAC
- Current Rating: 60 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 1.5 to 15 HP
- Power: AC
-
Supplier: Hubbell Electrical Products
Description: COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING LUG MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4/4X/7B/7C/7D/9E/9F/9G ENCLOSURE 60 AMPERE CURRENT RATING HINGED COVER TYPE 3 POLE(S) DUST
- Current Rating: 60 amps
- Operating Voltage: 600 volts
- Poles: 3 Poles
- Power: AC
-
Supplier: Selecta Products
Description: " 9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 1/2 HP AT 120 VAC, 1-1/2 HP AT 240/277 VAC, 1 HP AT 208 VAC, 2 HP AT 208 VAC STAR/120 VAC 3-PHASE, 3 HP AT 240 VAC
- Current Rating: 30 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 0.5 to 7.5 HP
- Power: AC
-
Supplier: Appleton Electric
Description: 11.56 INCH W X 11 INCH D SIZE EPOXY POWDER COATED FINISH COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL 98 APPROVAL CLASS I DIV 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP F G, CLASS III, NEMA 3/3R/4/4X/12, IP66 ENCLOSURE 60 AMPERE CURRENT RATING 50 HP POWER RATING CLASS J FUSE TYPE NO NEUTRAL TYPE
- Current Rating: 60 amps
- Operating Voltage: 600 volts
- Horsepower Rating: 50 HP
- Power: AC
-
Supplier: Legrand - Pass & Seymour
Description: VAC OR 480 VAC 3-PHASE, 30 HP AT 600 VAC STAR/347 VAC OR 600 VAC 3-PHASE (STANDARD) POWER RATING CLASS J FUSE TYPE SWITCHING NEUTRAL TYPE 120/208/240/277/480/600 VAC, 208 VAC STAR/120 VAC, 480 VAC STAR/277 VAC, 600 VAC STAR/347 VAC AC VOLTAGE RATING FUSIBLE FUSE PROVISION PS MODEL
- Current Rating: 100 amps
- Operating Voltage: 120 to 600 volts
- Horsepower Rating: 2 to 30 HP
- Power: AC
-
Supplier: Hubbell Incorporated
Description: FUSIBLE TYPE BRASS CONDUCTOR MATERIAL UL 508, CSA C22.2 APPROVAL 600 VAC VOLTAGE RATING BOX/PANEL MOUNTING 60 AMPERE CURRENT RATING 10 HP AT 240 VAC, 15 HP AT 480 VAC, 20 HP AT 600 VAC POWER RATING 2 POLE(S) SCREW TERMINAL TYPE 4 AWG CONDUCTOR SIZE HANDLE OPERATOR TYPE CLASS J FUSE TYPE 80
- Current Rating: 60 amps
- Horsepower Rating: 10 to 20 HP
- Poles: 2 Poles
- Power: AC
-
Supplier: Pepperl+Fuchs SE
Description: Cast Iron Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Threaded cable entries Padlockable switch Fuse breaking capacity 80kA
Find Suppliers by Category Top
Featured Products Top
-
Now Available: Marathon's Class J Fused Disconnect Switch Series Marathon's Class J Fused Disconnect (read more)
Browse Disconnect Switches Datasheets for bisco industries -
Disconnect switches are used to keep equipment and people safe. They must be properly installed so that incoming power can be quickly shut off whenever necessary. Most equipment being manufactured today must be equipped with a disconnect switch for safety purposes (read more)
Browse Disconnect Switches Datasheets for Altech Corp. -
C303 – 1-pole bi-directional DC NO contactors up to 500 amps The Eddicy C303 1-pole bidirectional DC an AC contactors are compact high-performance switching devices for applications with high inrush (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
Trans 2026, the leading international trade fair for transport technology: the HV, a high-performance plug-in connector for reliable AC power transmission to rail vehicles via the three-phase AC train busbar, and the MDR 500, a manual high-voltage rotary disconnect switch for safely isolating traction (read more)
Browse Electrical Connectors Datasheets for Schaltbau GmbH
More Information Top
-
BDNF175A - Bussmann - Disconnect Switch | Galco Industrial Electronics
Non- Fusible Disconnect Switch 200A 3Pole .
-
Fusible Switches - Grainger Industrial Supply
• Disconnect Switch , Fused , 3 Pole , 60AGeneral Duty, Disconnect Switch .
-
Schneider Electric - GS1AE7 - Disconnect Switches (Isolators) - Disconnect Switch Accessories - Allied Electronics
Disconnect Switch , Fusible , 3 Pole , 30A, 600VAC, Fuse Type: Class J, IEC .
-
Schneider Electric - GS1AH102 - Disconnect Switches (Isolators) - Disconnect Switch Accessories - Allied Electronics
Disconnect Switch , Fusible , 3 Pole , 30A, 600VAC, Fuse Type: Class J, IEC .
-
TE Connectivity - KUHP-5DT1-24 - Sensors, Switches & Relays - Relays - Allied Electronics
Disconnect Switch , Fusible , 3 Pole , 30A, 600VAC, Fuse Type: Class CC, IEC .
-
Schneider Electric - LK3DU3 - Disconnect Switches - Non-Fusible Disconnect Switches - Allied Electronics
Disconnect Switch , Fusible , 3 Pole , 30A, 600VAC, Fuse Type: Class CC, IEC .
-
HUBBELL WIRING DEVICE-KELLEMS Disconnect Switch,Fusible,30A,600VAC - Safety and Disconnect Switches - 3D340|FDS30 - Grainger Industrial Supply
Disconnect Switch , Fused , 3 Pole , 60A .
-
OS60JS30 - ABB - Open Disconnects | Galco Industrial Electronics
Disconnect Switch 3 Pole 60 Amp Fusible Class J Fuses Side Operator .
-
Schneider Electric - GS1DDU3 - Disconnect Switches - Fusible Disconnect Switches - Allied Electronics
Disconnect Switch , Fusible , 3 Pole , 30A, 600VAC, Fuse Type: Class CC, IEC .
-
Schneider Electric - GS1EERU30 - Disconnect Switches - Fusible Disconnect Switches - Allied Electronics
Disconnect Switch , Fusible , 3 Pole , 30A, 600VAC, Fuse Type: Class CC, IEC .
Indicates content that may require registration and/or purchase.