-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.393701 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: Lee Co. (The)
Description: This small (7 mm), low power, 3/2, latching solenoid valve is ideal for directional control of gases or piloting samples in battery-operated, heat sensitive pneumatic applications. Thanks to its magnetically latching design, the valve will hold its flow
- Pressure Rating: 15 psi
- Features: Control Valves, Other, Solenoid Valves
-
Supplier: Radwell International
Description: SOLENOID VALVE, 3-WAY, 1/2IN NPTF PORTS, 24V DC COIL, HAND LEVER-LATCH-SPRING, 175 PSI, 24IN LEADS. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
-
Supplier: Gems Sensors & Controls
Description: 2 Way or 3 Way Valves Low Power 7 /5 Watt Coils MOPD: 100PSI Dual Diode Protection Optional The BL series latching valve allows the user to pulse the valve and have it change state. The voltage does not need to be constantly applied in order to hold
- Pressure Rating: 30 to 240 psi
- Number of Ports/Ways: 2 to 3
- Power: 6 to 24 volts
- Flow (Cv): 0.018 to 0.43
-
Supplier: Clippard
Description: NIV series multi-channel gradient valves feature multiple 2-Way, Normally-Closed PTFE media isolation valves connected around a central body. This unique design provides significant reduction in internal volume with enhanced mixing capabilities. Each actuator operates
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 6
- Power: 12 to 24 volts
- Media: Air, Gas (general), Water
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: RS Components, Ltd.
Description: SMC VFN212N-5D-02F-Q
- Number of Ports/Ways: 3
- Media: Air
- Features: Electric, Other, Solenoid Valves
- Valve Type: Single Solenoid
-
Supplier: IMI Life Science
Description: An ultra-compact solenoid valve designed for applications requiring high flow rates and rapid response times in a small footprint. Its single-screw design, captive seal and direct connection to PCB enable ultra- fast and robust assembly. Flow of a 8 mm valve in a 6,5 mm
- Valve Size: 0.03543309 inch
- Pressure Rating: 0 to 36.259425 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
-
Supplier: IMI Life Science
Description: Miniature 2/2 and 3/2 solenoid valve, industry-reference thanks to its simple and compact design, produced in a fully automated production line. 2/2, 3/2; Manifold mounting Compact Design Long life – 100 million cycles Low power consumption
- Valve Size: 0.02362206 inch
- Pressure Rating: 0 to 145.0377 psi
- Number of Ports/Ways: 3
- Media: Air, Gas (general)
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch valves
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 12 volts
- Media: Air, Gas (general), Water
-
Supplier: IMI Life Science
Description: A compact solenoid valve designed for high-cycle applications, exceeding 100M cycles. ATEX and IECEx certified, making it suitable for explosive environments. 3/2 NC Manifold mounting Compact design Long life - in excess of 100 millions cycle rate Low power consumption
- Valve Size: 0.01968505 inch
- Number of Ports/Ways: 3
- Power: 12 volts
- Media: Air, Gas (general)
-
Supplier: IMI Life Science
Description: A compact and extremely reliable solenoid valve, industry-reference for critical applications such as rail or gas analyzers, used in the most demanding environmental conditions. 2/2, 3/2 Manifold mounting Compact design High flow rate Long Life of 100 Mio. cycle rate Up to
- Valve Size: 0.06299216 inch
- Number of Ports/Ways: 3
- Media: Air, Gas (general)
- Features: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: 3/2 way direct mtd solenoid valve, 24Vdc
- Valve Size: 0.125 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 3
- Media: Gas (general)
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series THP for pressure or drain service; designed for applications requiring a diverter or “sampling” valve. THP is ideal for sprayhead or filter applications where high backpressures exist. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. 1/4″ or 1/2″ sizes.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 40 to 100 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.31 to 0.61
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: Bonomi North America, Inc.
Description: 120VAC 3-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Power: 120 volts
- Media Temperature: 30 to 250 F
-
Supplier: Bonomi North America, Inc.
Description: 24V AC/DC 3-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 24 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 220VAC 3-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 220 volts
- Valve Type: Single Solenoid
-
Supplier: ASCO
Description: • Smallest poppet valve, suitable for a wide range of inert gasses and liquids. • Convertible from AC to DC by changing the molded epoxy open frame coil. • No Minimum Operating Pressure Differential required. • Ideal valve for OEM applications. • Group mounted constructions (max. 10
- Valve Size: 0.125 inch
- Flow (Cv): 0.05
- Pressure Rating: 150 psi
- Media Temperature: 180 F
-
Supplier: ASCO
Description: • No minimum operating pressure required • The original 3-way valve design • High-speed general service • Simplest valve for basic 3-way piloting operation, only a spring and two moving parts • Moderate flow pilots, smaller control valves and
- Valve Size: 0.375 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: ASCO
Description: The Series 385 is a 16 mm wide, manifold mount, miniature isolation valve designed to control the flow of aggressive chemicals or high purity fluids. The Series 385 offers the following benefits: • Compact manifold design saves space and reduces assembly time • Prevents contamination of fluid
- Pressure Rating: 35 psi
- Vacuum Control Pressure: 20 in Hg vac
- Media Temperature: 14 to 140 F
- Flow (Cv): 0.04
-
Supplier: ASCO
Description: • All NPT connections are in the valve body to allow in-line piping • No Minimum Operating Pressure Differential required • Broadest range of applications • Mountable in any position
- Valve Size: 0.125 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Media Temperature: 180 F
-
Supplier: U.S. Plastic Corporation
Description: Seals: Viton, Orifice Size: 4.0mm, Cv Value:.52, Normally Closed
- Valve Size: 0.25 inch
- Number of Ports/Ways: 3
- Features: Nylon - Polyamide, Solenoid Valves
- Valve Type: Single Solenoid
-
Description: Parker Fluid Control products have been designed to offer customers the ultimate in performance, versatility and quality. Every valve is engineered for optimal operation, is constructed with modern machinery that uses stringent processes to provide our customer with a quality driven product.
- Valve Size: 0.125 inch
- Flow (Cv): 0.19 to 0.2
- Pressure Rating: 0 to 75 psi
- Media Temperature: 180 F
-
Supplier: NResearch
Description: NResearch Inc. Three Way Isolation valves are low power consumption products, designed for systems requiring a compact, rugged component which has Zero dead volume. Our patented design is unique and permits flow with the rated pressure applied at any port. These valves are
- Valve Size: 0.25 inch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 24 volts
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 3/2 way direct acting coaxial valves, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive, coolant. Body Materials: aluminum, brass, galvanized steel, nickel plated brass,
- Valve Size: 0.787402 inch
- Pressure Rating: 0 to 600 psi
- Number of Ports/Ways: 3
- Media Temperature: -40 to 320 F
-
Supplier: Cylinders & Valves, Inc.
Description: Single Solenoid Pilot Operated
- Pressure Rating: 50 to 200 psi
- Number of Ports/Ways: 3
- Media: Air, Cold Water, Compressed Air, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Natural Gas, Potable Water, Powder / Solids, Salt Water, Sour Gas, Specialty / Corrosive Gases, Steam, Wastewater, Water
- Features: Aluminum, Breathable Air, Control Valves, Gas, Normally Closed (Closed Center), Pilot Operated, Solenoid Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 13 for use with cold and heated potable water and physically and chemically similar media. The valve is servo-controlled and normally closed (NC). Valves of this design are double chamber valves with the inlet
- Pressure Rating: 2.900754 to 145.0377 psi
- Number of Ports/Ways: 3
- Number of Positions: 2
- Media Temperature: 194 F
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Valve Size: 0.25 inch
- Pressure Rating: 1,500 psi
- Number of Ports/Ways: 3
- Media Temperature: -65 to 450 F
-
Supplier: Gems Sensors & Controls
Description: MOPD: 10 psig to 30 psig (1 to 2 bar); to 60 psig (4 bar) on 3-way CV Range: 0.011 to 0.105 As low as 2.8 Watts 2-Way, Normally Open/Closed; 3-Way Directional These isolation solenoid valves offer 2-way Normally Open (NO) and Closed (NC), or
- Pressure Rating: 10 to 30 psi
- Number of Ports/Ways: 2 to 3
- Flow (Cv): 0.011 to 0.105
- Features: Electric, Other, PEEK, PTFE - Teflon®, Solenoid Valves, Threaded
-
Supplier: IMI Bimba
Description: Solenoid valves are an efficient method of converting electrical signals into pneumatic functions. Applying electricity to the solenoid quickly directs air through the valve and into the circuit. Direct acting pneumatic solenoid valves are a cost effective,
- Number of Ports/Ways: 2 to 3
- Power: 12 to 120 volts
- Media: Air, Compressed Air
- Features: Electric, Solenoid Valves
-
Supplier: Vektek, LLC
Description: Efficient control solutions for single acting systems. 2 Position 3 Port manual valve is equipped with colored bonnet to differentiate it from the 3 position 4 port. Shear style valve design features hardened steel poppets and aluminum body. Low restriction design
- Number of Ports/Ways: 3
- Flow (Cv): 1.5
- Power: 24 volts
- Features: Control Valves, Electro-hydraulic, Solenoid Valves, Tube Fitting
-
Supplier: Clark Solutions
Description: Model MTV-3N inert 3-way isolation valve offers great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals which are forgiving of particulate matter that would typically destroy an inert
- Valve Size: 0.07086618 inch
- Pressure Rating: 29.00754 psi
- Number of Ports/Ways: 3
- Power: 10.8 to 26.4 volts
-
Supplier: International Polymer Solutions Inc.
Description: 24 VAC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Features: Electric, PTFE - Teflon®, Solenoid Valves, Threaded, Tube Fitting
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Clippard NPV Series Miniature Pinch Valves are solenoid-operated devices designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in (read more)
Browse Pinch Valves Datasheets for Clippard -
optimized to ensure a design with the highest performance, longest life, and highest reliability - all within the smallest envelope possible. Available Standard Designs Single Coil Solenoid Valves: 2 position, 3-way normally closed and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
The Lee Company continues to redefine miniature fluidics with the introduction of an even more compact High Density Interface (HDI) solenoid valve. Now available in magnetically latched and non-latched designs, this 2-port normally closed valve is exceptionally small in size, light weight, and (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Clippard's compact valves offer many features for design flexibility especially in applications with limited space. Available in 2-way or 3-way configurations, as Normally-Open or Normally-Closed, flow rates from 0.5 to 3.0 scfm are available dependent on the orifice size. Other features include (read more)
Browse Solenoid Valves Datasheets for Clippard -
the seating area. This multifunctional poppet/diaphragm/stem results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and zero dead volume. Choose from four orifice sizes available as 2-Way Normally-Closed, 2-Way Normally-Open, or 3-Way Selector (read more)
Browse Solenoid Valves Datasheets for Clippard -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
, double solenoid 5/3-way valve, exhausted, pressurized, or closed in mid- position 2 x 3/2-way valves 2 x 2/2-way valves Special functions such as 3/2-way valve with separate air supply connection “OEMs in the food and beverage (read more)
Browse Terminal and Junction Boxes Datasheets for Festo Corporation
More Information Top
-
Modulation of N‐methyl‐D‐aspartic acid receptor desensitization by glycine in mouse cultured hippocampal neurones.
A pump was used to drive solution through the tubes at approximately 150 ,um ms-', and 3 - way latching solenoid valves used to direct the solution back to reservoirs, or onto nerve cells.
-
Modulation of excitatory amino acid receptors by group IIB metal cations in cultured mouse hippocampal neurones.
Solutions were driven by a peristaltic pump, and the flow switched between the solution reservoirs and individual flow pipe barrels, using 3 - way latching solenoid valves ; usually only one barrel was open at any time.
-
Flow Injection Analysis of Glucose, Fructose, and Sucrose Using a Biosensor Constructed with Permeabilized Zymomonas mobilis and Invertase
The injection of samples was realized by an arrangement of solenoid valves (Iso- Latch 3 - way miniature Teflon type, GeneralValve Co., NJ).
-
Home :: Medical Design Briefs
Products include high quality 2 and 3 - way miniature solenoid valves , latching solenoid valves, high speed micro-dispense valves, nozzles, press-in check valves, calibrated flow restrictors, fixed and variable volume pumps, custom manifold systems and other inert fluid handling components.
-
Miniature Fluid Control Components for Automated Liquid Handling - Nasa Tech Briefs :: Medical Design Briefs
Products include high quality 2 and 3 - way miniature solenoid valves , latching solenoid valves, high speed micro-dispense valves, nozzles, press-in check valves, calibrated flow restrictors, fixed and variable volume pumps, custom manifold systems and other inert fluid handling components.
-
Products :: Medical Design Briefs
Products include high quality 2 and 3 - way miniature solenoid valves , latching solenoid valves, high speed micro-dispense valves, nozzles, press-in check valves, calibrated flow restrictors, fixed and variable volume pumps, custom manifold systems and other inert fluid handling components.
-
MSRE DESIGN AND OPERATIONS REPORT. PART I. DESCRIPTION OF REACTOR DESIGN
The pneumatic cylinders on the capsule access door latches exhaust through the 3 - way solenoid -operated valves HSV-651, 652, and 653, through HW-675 and line 675, past the radiation monitors RE-675A and RE-675B, and joins the 9-in …
-
Aerospace Sciences Meetings > Demonstration of Critical Systems for Propellant Production on Mars for Science and Exploration Missions
SV102 valve , solenoid , 3 - way , NO, latching .
-
Lessons Learned from the Node 1 Sample Delivery Subsystem Design
The second TWV problem occurred when S/N 1008 would not latch into the “B” position when commanded (PRACA 431 - 3 - Way Valve Solenoid Will Not Drive To Position B).
-
Fluid Dynamic and Mechanical & Electrical Control Engineering
… tank; 2 - oil filter; 3 - hydraulic pump; 4,24 - pressure reducing valve ; 5 - speed control valve; 6 – three/four- way electromagnetic valve; 7,8 … … 10,11,12,13 - latch positioning cylinder on the … … 14 – two/three-way solenoid valve; 15 – two/two …
Indicates content that may require registration and/or purchase.