Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, electrically-variable, three-port, pressure-compensated, spooltype, normally open when de-energized, proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated, regulated and bypass flow. It can also be used
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
-
Supplier: Atos North America
Description: QVHZO and QVHZOR are 2 or 3 way flow proportional valves, direct operated, with position transducer which provide compensated flow control according to the electronic reference signal. They operate in association with electronic drivers, which supply the
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 3,045.7917 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -4 to 176 F
-
Supplier: Enfield Technologies
Description: motor and spool & sleeve combination ensure the valve ’ s ability to precisely follow a command signal. Features: 5/3 Bi-Directional proportional flow control Linear force motor Infinitely variable valve postioning Low Leakage Fast Shifting Time High Bandwidth
- Valve Size: 0.156 inch
- Pressure Rating: 80 psi
- Number of Ports/Ways: 5
- Media Temperature: 32 to 122 F
-
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, 5-way, 3-position, proportional, screw-in hydraulic cartridge valve with integral brake release port.
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 5
- Media Temperature: -15 to 400 F
- Power: 10 to 24 volts
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a low volume flow Miniature Proportional Valve utilizing our unique proportional valve design. This non-spool valve architecture employs one moving part, ensuring virtually frictionless proportional control and longevity
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 120 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Oil and Hydrogen. Precise Volume Outlet Flow Capability Unique Proportional Valve Design Easily Cleaned and Maintained Low Hysteresis Performance Quiet Operation Controls Air, Water, and Other Mediums Valve Function 2-Way, Normally Closed Electrical Connection Wire
- Valve Size: 0.19 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Additionally, the High Flow Proportional Valve may include a built in amplifier board - the Valve Driver Board - which allows control via an analog input voltage. Electronic or Manual Control High Volume Outlet Flow Capability Onboard Voltage Amplifier Available
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: Atos North America
Description: LIQZO-L are 3-way proportional cartridge valves, with double position transducer designed for mounting in manifold blocks which provide both directional and non compensated flow control according to electronic reference signal. They operate in association with
- Valve Size: 0.9842525 to 3.149608 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 176 F
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers the High Speed Proportional Valve, which offers virtually immediate response time of 2 milliseconds (full span). The High Speed Proportional Valve offers the fastest response time of our proportional valve product line, while
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
- Number of Positions: 2
-
Supplier: HAWE North America Inc.
Description: The SE and SEH type flow control valves are intended for smooth velocity control of hydraulic actuators independent of pressure. They may be utilized as 2-way or 3-way flow control valves and are available with an adjustable metering orifice.
- Pressure Rating: 4,568.68755 psi
- Number of Ports/Ways: 3
- Features: Control Valves, Other
- Actuation: Electro-hydraulic
-
Supplier: Atos North America
Description: They are proportional pressure reducing valves, 3-way pilot operated, available in two different executions: R subplate mounting H or K modular mounting They operate in association with electronic drivers, which supply the proportional valve with proper
- Valve Size: 0.2362206 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 176 F
-
Supplier: Radwell International
Description: PROPORTIONAL PRESSURE CONTROL VALVE, VEAA SERIES, 3-WAY, DIRECT CONTROL, MECHANICAL SPRING RESET, ELECTRICAL ACTUATION TYPE, 6-10 L/MIN STANDARD NOMINAL FLOW RATE, 24 VDC, IP65, 8046904. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves
-
Supplier: Atos North America
Description: LIQZO-L are 3-way proportional cartridge valves, with double position transducer designed for mounting in manifold blocks which provide both directional and non compensated flow control according to electronic reference signal. They operate in association with
- Valve Size: 0.6299216 to 3.93701 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 2
- Media Temperature: -4 to 176 F
-
Supplier: HydraForce, Inc.
Description: Features/Benefits The HSPECxx-34 proportional flow control valve is a high pressure, 3-way, normally closed, solenoid-operated cartridge valve designed for post-compensated applications with load-sense systems. Load Holding Load-holding is one of the
- Valve Size: 3 inch
- Pressure Rating: 5,076.3195 psi
- Number of Ports/Ways: 3
- Power: 12 to 24 volts
-
Supplier: Continental Hydraulics
Description: according to NFPA/T.3.5.1 R2-2002 and ISO 4401:2005 standards. These valves are used to regulate flow in a hydraulic circuit. Output flow is directly proportional to the input current to the solenoid. The EDF valves can be used as either a restrictive (2 way) or
- Pressure Rating: 3,600 psi
- Number of Ports/Ways: 2 to 3
- Features: Control Valves
- Media: Hydraulic Fluid
-
Supplier: Bray Commercial
Description: Bray Controls is proud to offer the SoftTouch (ST) Series of electrically automated characterized ball valves designed specifically for the HVAC market. Bray’s high quality automated ball valves combine the performance of globe valves with the economy of ball
- Valve Size: 0.5 to 2.5 inch
- Pressure Rating: 360 psi
- Number of Ports: 3
- Media Temperature: -22 to 250 F
-
Supplier: HydraForce, Inc.
Description: A high pressure, solenoid-operated, pressure-compensated, spool-type, normally open, priority type proportional flow control valve. It can be used as a priority-type flow regulator with pressure-compensated, regulated and bypass flow. It can also be used as a restrictive-type
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Solenoid Valves, Spool Valves
- Media: Hydraulic Fluid
-
Supplier: ASCO
Description: The Numatics Sentronic D is a direct-operated 3-way proportional valve with digital control. Valve control loop parameters can be optimized for the application using Data Acquisition Software (DaS) and a PC connection. SentronicD Features Include:
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 32 to 140 F
- Media: Air, Gas, Natural Gas
-
Supplier: Bray Commercial
Description: Bray Controls is proud to offer the SoftTouch (ST) Series of electrically automated characterized ball valves designed specifically for the HVAC market. Bray’s high quality automated ball valves combine the performance of globe valves with the economy of ball
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 360 psi
- Number of Ports: 2
- Media Temperature: -22 to 250 F
-
Supplier: HAWE North America Inc.
Description: These 2/2-way ball seated directional valves are either directly or pilot actuated by a solenoid. With the directly actuated version the valve passage is opened or closed by a cone whereas with the piloted a piloting duct of a stepped piston is opened or closed generating a
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 5,801.508 psi
- Number of Ports/Ways: 2
- Power: 12 to 230 volts
-
Supplier: Radwell International
Description: PROPORTIONAL DIRECTIONAL CONTROL VALVE, 12 VDC, 24 W, 5000 PSI MAX P-A-B, 500 PSI MAX T, 1.8 AMP, 3 POSITION, 4 WAY. FREE 2 YEAR RADWELL WARRANTY
- Features: Control Valves
-
Supplier: Radwell International
Description: BALL VALVE, NON-SPRING RETURN, 3/4 INCH PORTS, 2 WAY, BRASS, 7.4 CV, 24 V AC, PROPORTIONAL CONTROL SIGNAL, ELECTRIC ACTUATOR. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves
- Primary Material: Brass / Bronze
- Features: Control Valves
-
Supplier: Zurn Industries LLC
Description: 3-Way Thermostatic Mixing valve Features And Benefits 3-way thermostatic mixing valve Large flow proportional master mixing valve Accurate control of both hot and cold water inlet Teflon coated wear surfaces
- Valve Type: Mixing Valves
- Media: Water
-
Supplier: Continental Hydraulics
Description: VEP 03 MSV 3-WAY MODULAR PROPORTIONAL PRESSURE REDUCING/RELIEVING VALVES Mounting Surface NFPA D03 (ISO 4401-03-02-0-05) Max Pressure 4600 PSI (320 bar) Max Flow Rate 13.2 gpm (50 l/min) Description The VEP03MSV-PDRP is a D03 modular three-way proportional
- Pressure Rating: 4,600 psi
- Media: Hydraulic Fluid
- Features: Pressure Reducing Regulators, Regulators
- Valve Type: Solenoid Valves, Spool Valves
-
Supplier: Radwell International
Description: PROPORTIONAL-PRESSURE REGULATOR, NOMINAL WIDTH PRESSURIZATION 8 MM, EXHAUST NOMINAL WIDTH 7 MM, TYPE CODE VPPM, ACTUATION TYPE ELECTRICAL, SEALING PRINCIPLE SOFT, 3-WAY PROPORTIONAL PRESSURE CONTROL VALVE, 0.1 BAR 10 BAR, DISPLAY TYPE LED. FREE 2 YEAR
- Media: Air
- Features: Control Valves, Regulator (general)
-
Supplier: Williams
Description: The APU (Automatic Pumping Unit) Series can control the amount of chemical injected by a Williams pump by controlling the stroke rate from 0-45 strokes per minute based on an input signal. The APU includes a N/C 3-way solenoid valve which takes the place of the
- Media: Air, Gas
- Features: Control Valves
- Valve Type: Solenoid Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: hydraulic oil from the axial piston pump is alternately directed by a mechano-hydraulic four-way valve, which is hydraulically actuated by the moving plungers, to the two ends of a double-acting hydraulic cylinder whose piston rods are positively coupled to the plungers of the
- Pump Type: Hydraulic Pumps, Injection Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
- Features: Water Pumps
-
Supplier: RS Components, Ltd.
Description: Festo VMEF-KT-M32-M-G18
- Valve Size: 0.125 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 3
- Media: Air
-
Supplier: Clippard
Description: All of the benefits of Clippard quality and reliability are now available in these 10mm and 15mm valves. Offered in both Normally-Open or Normally-Closed models, these 2-way and 3-way valves are perfect for small and compact areas where pneumatic controls
- Valve Size: 0.5905515 inch
- Pressure Rating: 110 psi
- Number of Ports/Ways: 3
- Media Temperature: 23 to 122 F
-
Supplier: ThermOmegaTech®
Description: Product Description These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. Controlling air flow to a vortex cooling device is a common application. Another common application is use of the
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 388 F
-
Supplier: DynaQuip Controls
Description: The EYSA Series of DynaMatic electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSA Series uses our DE and MA Series electric actuators. The EYSA Series
- Valve Size: 0.5 to 2 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Water
-
Supplier: ThermOmegaTech®
Description: Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve senses enclosure temperature and
- Valve Size: 0.375 to 0.5 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 3
- Media Temperature: 390 F
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Power: 6 volts
-
Supplier: DynaQuip Controls
Description: DynaMatic EYHG Series of electrically actuated three-way brass valves offers an excellent option for automated diverter-type applications. Designed specifically for actuation, the ball valves have O-ring seals for lower torque and longer cycle life. All models are pre-sized for
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Water
-
Supplier: Clippard
Description: Clippard's Next Generation valve is compact, quick, and offers flows to 100 l/min! Clippard Minimatic® electronic valves are precision-built control valves, utilizing a unique, patented valving principle. The powerful DV- Series was designed as the next generation of the
- Valve Size: 0.052 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Media Temperature: 32 to 130 F
Find Suppliers by Category Top
Featured Products Top
-
The Parker Sporlan Modulating 3-Way (MTW) valve allows control of refrigerant flow through two outlet ports. Two valve pistons are attached to a connecting rod and also to the stepper motor. As the MTW valve modulates, one port opens and the other port closes. The movement of (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
HMT/HDT Pneumatic 3-Way Control Valves are designed for precise flow regulation in industrial process control systems. The HMT series is optimized for mixing applications, while the HDT series (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
In industrial fluid systems, valves must ensure accurate flow control, corrosion resistance, and long-term stability. 3-way valve configurations enable flexible process control in complex systems (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
maintenance costs, impacting plant reliability. This motorized three-way control valve helps optimize process control: • Wide size range (3/4''–14'') for flexible (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Product Overview Electric three-way control valves, also known as heavy-duty three-way control valves, are designed for either mixing or diverting services. They are very commonly used in water, steam, or gas conditions. This series includes the 2-inch motorized (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The High-Temp High-Pressure 3-Way Control Valve is designed to deliver accurate and reliable fluid control in the most demanding industrial environments. It is ideal for handling water, steam, and gas, excelling in (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Applications: Chemical, pharmaceutical, food processing, and industrial automation Enhance your process efficiency and safety with the DN50 Pneumatic 3-Way Globe Valve—engineered for precision, durability, and environmental reliability in modern industrial control systems. (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
energy waste, process inefficiency, and equipment stress, impacting overall productivity. The HMT and HDT three-way control valves deliver precision control and operational reliability for mixing and diverting services. Key (read more)
Browse Mixing Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
Conduct Research Top
-
FieldQ Valve Actuator - English
and proportionally to the rotation of the actuator pinion. The linear movement of the position probe is tracked by a GMR sensor. This GMR sensor is placed in the protruding part (3) of the Control module (4), which slots in the Pneumatic Module (5). Control Modules: The electronics in the Control
More Information Top
-
A 3-way valve-controlled spring assisted rotary actuator
This paper presents the study of a 3 - way proportional valve controlled , spring assisted electro-hydraulic rotary actuator, which consists of a 3-way proportional valve, a linear cylinder and a reciprocal spring.
-
Design of robust nonlinear force and stiffness controller for pneumatic actuators
It included an Airpel E9 low stiction dual action pneumatic cylinder (Airpot Corp., Norwalk, CT), two LS-V05s proportional 3 ways pneumatic control valves , actuated by LS-C21 analog drivers (Enfield Technologies, Trumbull, CT).
-
Underwater Sand Mining System For Shallow Waters
The output of the unit is led to hydraulic gear motors through a 4 way 3 position proportional control valve with which the speeds of both the track belts can be regulated continuously, independent of each other, forwards and backwards.
-
Energy-efficient motion control of a hydraulic manipulator
Individual cylinder chamber pressures are measured and controlled by separate 3 - way proportional directional control valves mounted directly to the cylinder ports.
-
Pressure control of hydraulic servo system using proportional control valve
Fig. 2 shows the schematic of the 3 - way pro- portional pressure control valve and the cylinder used in this study.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6125/1/SasanTaghizadeh_FinalThesis_Sept2010.pdf
The cylinder is seen to be controlled by a 5 port 3 way proportional flow control (PFC) valve .
-
Shallow - Water Sand - Mining Operation
For controlling the hydraulic motors driving the traction belt, a 4- way 3 - position proportional control valve for each track is used.
-
Industrial applications of advanced control techniques
The main cylinder is coupled by a shaft to the loading cylinder and controlled by a 3 way proportional valve .
-
Hydraulic servo system command shaping using iterative learning control
The flow of hydraulic fluid to the main cylinder is controlled by the 3 way proportional valve using ALSTOM's digital PID speed control governor the DIGIPID 1000.
-
Development and testing of an unique telescope enclosure design optimized for seeing and telescope thermal control
The 3 way proportional flow valves are independently controlled and thermostat setting and monitoring is over the CAN network.
Indicates content that may require registration and/or purchase.