-
Supplier: OTTO Controls
Description: The OTTO transducer takes a force input of up to 3 lbs. and converts it into a linear voltage output on an X and Y axis. Utilizing semiconductor strain gages in a Wheatstone bridge configuration, very small changes in force can be detected to produce an output voltage. Output voltages
-
Supplier: DigiKey
Description: PRE-WIRED LINEAR STRAIN GAUGE, 3
- Operating Temperature: 14 to 311 F
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gage series Y (Universal SG for stress analysis) Geometry: T rosette Measuring grid material: constantan Carrier foil: polyimide 2 grids, offset 90° to each other Measuring grid covered 50 mm fluoropolymer-insulated wires +TPE ribbon cable attached Contents per package: 5 pcs.
- Active Gauge Length (Grid Length): 0.02362206 inch
- Gage Factor: 2
- Nominal Resistance: 120

- Features: Other
-
-
Supplier: Elsys AG
Description: The Strain Gauge Amplifier SGA-2 is designed as a differential front-end amplifier to connect full, half or ¼ bridge strain gauges with internal bridge completion. While the SGA-2 is matched to connect to an Elsys highprecision Transient Recorder it is also suitable for
- Analog Input Channels: 2 #
- Gain Range: 1 to 100 #
- Bandwidth: 1,500 kHz
- Input Impedance: 1 Mohms
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series E (Encapsulated IP67) Geometry: linear Measuring grid material: constantan Carrier foil: special plastic material 1 measuring grid Encapsulated (IP67 degree of protection) 1m fluoropolymer-insulated stranded connection wires, 4-wire configuration Temp.
- Active Gauge Length (Grid Length): 0.1181103 inch
- Gage Factor: 2
- Nominal Resistance: 350

- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge series E (Encapsulated IP67) Geometry: linear Measuring grid material: constantan Carrier foil: special plastic material 1 measuring grid Encapsulated (IP67 degree of protection) 1m fluoropolymer-insulated stranded connection wires, 2-wire configuration Temp.
- Active Gauge Length (Grid Length): 0.1181103 inch
- Gage Factor: 2
- Nominal Resistance: 350

- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Strain gauge for measurements in bolts Geometry: linear Measuring grid material: constantan Carrier foil: special plastic 1 measuring grid Measurement grid: not covered Resistance: 120 Ω Diameter: 1.9mm (for 2mm drillings) Cylinder height: 11.5mm Paint-insulated copper wire 60mm
- Active Gauge Length (Grid Length): 0.1181103 inch
- Gage Factor: 2
- Nominal Resistance: 120

- Features: Other
-
Supplier: MonoDAQ
Description: Any bridge configuration, programmable excitation, extremely low noise – MonoDAQ-1xSTG has it all to acquire data from strain gauges and load cells. And it even has a 50 V range and a current input. Data is transfered over EtherCAT to a PC running powerful and easy to use DEWESoft data
- Input Impedance: 20 Mohms
- Operating Temperature: -4 to 140 F
- Form Factor: DIN Rail, Panel / Chassis Mount
- Network Options: Ethernet
-
Supplier: Newport MKS
Description: can be operated in open or closed-loop mode. The resolution in open-loop mode is in the sub-nanometer range. The NPM140SG features a high resolution strain-gauge position sensor for highly accurate and repeatable closed-loop motion. Also, the position feedback compensates for piezo
- Stroke or X-Axis Travel: 0.005511814 inch
-
Supplier: OMEGA Engineering, Inc.
Description: precision strain measurement by eliminating the errors often associated with a stacked XY pattern. These gages are available with either two 1-meter leads or three 3-meter leads per grid and are compensated for steel. The planar rosette pattern (0 / 45°/ 90°) allows precision
- Active Gauge Length (Grid Length): 0.787402 inch
- Operating Temperature: -14 to 32 F
- Gage Factor: 2
- Nominal Resistance: 120
, 350
-
Supplier: Columbia Research Labs, Inc.
Description: other materials as specified. The sensors incorporate 26 AWG teflon insulated lead wires that simplify electrical connection. Columbia Model 5802 Strain Gage Amplifier is also available to power and signal condition both the strain and temperature outputs of the sensors.
- Operating Temperature: -65.2 to 257 F
- Gage Factor: 1.025
- Nominal Resistance: 1000

- Construction: Electrical Resistance
-
Supplier: Laurel Electronics LLC
Description: Intertek #4006497 RoHS 3 Compliant CE Certificate Features 20, 50, 100, 250 & 500 mV full scale ranges, 1 microvolt sensitivity Accuracy of 0.01% of reading ± 2 counts 4- or 6-wire hookup to avoid lead resistance effects 10 Vdc excitation to power four 350-ohm load cells in parallel
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Piezo-Metrics
Description: calibration This OEM wireless strain gauge sensor transmitter module provides measurement system for strain gauge, pressure, load cell, linear displacement and other 4 wire bridge sensors. Providing direct mV/V input and 5 V bridge excitation for up to 4 load
-
Supplier: Powell Electronics, Inc.
Description: Strain gauges: gauges pre-wired
- Device: Gauge / Indicator
- Technology: Strain Gauge
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 1200 Standard 3-Wire Amplified Load Cell is the best in class: Proprietary Interface temperature compensated strain gages Eccentric load compensated Low deflection Shunt calibration Tension and compression Compact size 3-wire internal amp
- Force / Load Rating: 101,160 lbs
- Operating Temperature: -20 to 185 F
- Output: Analog Voltage
- Force Measured: Compression
-
Supplier: OMEGA Engineering, Inc.
Description: The OMB-DBK43A eight-channel strain-gage expansion module for OMEGA’s OMB-LOGBOOK and OMB-DAQBOARD-2000 Series data acquisition systems accommodates the connection of most strain-gage types, from single-element, 3-wire quarter-bridges to 4-element full bridges. The
- Analog Input Channels: 8 #
- Gain Range: 100 to 1,250 #
- Data Acquisition: Input Module
- Filter / Amplifier: Integral Filter
-
Supplier: Campbell Scientific, Inc.
Description: The 3WHB10K provides the completion resistor required for a 3-wire half bridge measurement. The completion resistor has a resistance of 10 kOhms with a tolerance of ±0.01%.
- Host Connection: Direct Backplane Interface
- Application: General Lab and Industrial
- Data Acquisition: Input Module
- User Interface: None
-
Supplier: OMEGA Engineering, Inc.
Description: The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation
- Analog Input Channels: 4 #
- Maximum Output: 10 volts
- Input Impedance: 0.2 Mohms
- Common Mode Rejection Ratio: 100 dB
-
Supplier: Gantner Instruments, Inc.
Description: filtering, galvanic isolation & signal/sensor conditioning per channel Key Features 8 analog input channels for strain gauges: full-, half-, and quarter-bridge configuration, configurable per channel Selectable input ranges for optimal signal-to-noise ratio: 2.5 or 10 mV/V for half-
- Analog Input Channels: 8 #
- Sampling Frequency: 20 kHz
- Resolution: 24 bits
- Accuracy: 0.1 % FS
-
Supplier: Gantner Instruments, Inc.
Description: filtering, galvanic isolation & signal/sensor conditioning per channel Key Features 16 analog input channels for strain gauges: quarter-bridge configuration High-accuracy digitization: 24-bit ADC, 10 kHz sample rate per channel Selectable input ranges for optimal signal-to-noise ratio:
- Analog Input Channels: 16 #
- Sampling Frequency: 10 kHz
- Resolution: 24 bits
- Accuracy: 0.1 % FS
-
Supplier: OMEGA Engineering, Inc.
Description: aluminum and match the strain gage temperature characteristics. You may use these full bridge strain gages for bending strain applications where only one side of the beam is available for strain gage installation. These gages are easy to work with as the carrier piece has
- Active Gauge Length (Grid Length): 0.12598432 inch
- Nominal Resistance: 1000
, 350
- Arrangement: Dual Linear
- Construction: Electrical Resistance
-
Supplier: Gantner Instruments, Inc.
Description: over EtherCAT, ETG.50001.1) Configurable PDO mapping to optimize the data throughput Electromagnetic Compatibility according to EN61000-4 and EN55011 Power supply 10 … 30 VDC and DIN rail mounting (EN60715) Key Features 2 galvanic isolated Analog input channels: strain gauge and
- Analog Input Channels: 2 #
- Digital I/O Channels: 4 #
- Sampling Frequency: 20 kHz
- Resolution: 24 bits
-
Supplier: Telatemp Corporation
Description: New PVC-insulated probes are ideal for quick readings in hard to reach areas. With exposed junctions, probes have a time constant of 3 seconds; response time is 15 seconds. Small diameter 24-gauge (0.020" dia) wire probes are 3-ft long. Probes include rubber strain
- Features: Thermocouple
-
Supplier: HAVE, Inc.
Description: 1/4 Inch "B-Gauge" or Military plugs. All metal design, chuck-type strain relief, no rivets, meets all prevailing standards. These plugs are NOT compatible with standard 1/4" jacks (acc. EIA RS453) and patch panels. TECHNICAL DATA Electrical Rated current: depends on mating connector
- Gender: Male / Plug
-
Supplier: Telatemp Corporation
Description: New PVC-insulated probes are ideal for quick readings in hard to reach areas. With exposed junctions, probes have a time constant of 3 seconds; response time is 15 seconds. Small diameter 24-gauge (0.020" dia) wire probes are 3-ft long. Probes include rubber strain
- Features: Thermocouple
-
Supplier: Piezo-Metrics
Description: BACKED SEMICONDUCTOR STRAIN GAGES HALF-BRIDGE (SSGH) & FULL-BRIDGE (SSGF) Micron Instruments offers a wide range of semiconductor backed half and full bridge strain gages. Backed bridges are installed on a flexible high temperature insulator that can be bent around a one half inch
- Operating Temperature: 278 F
- Gage Factor: 175
- Nominal Resistance: 120
, 540
- Termination Options: Lead Wires
-
Supplier: Piezo-Metrics
Description: BACKED SEMICONDUCTOR STRAIN GAGES HALF-BRIDGE (SSGH) & FULL-BRIDGE (SSGF) Micron Instruments offers a wide range of semiconductor backed half and full bridge strain gages. Backed bridges are installed on a flexible high temperature insulator that can be bent around a one half inch
- Operating Temperature: 278 F
- Gage Factor: 175
- Nominal Resistance: 120
, 540
- Termination Options: Lead Wires
-
Supplier: ASTM International
Description: 1.1 The purpose of these test methods are to provide uniform test methods for the determination of strain gage performance characteristics. Suggested testing equipment designs are included. 1.2 Test Methods E251 describes methods and procedures for determining five strain gage
-
Supplier: ATI Industrial Automation
Description: Strength: IP65 rated for protection against water spray. IP68 (4m) rated for submersion in fresh water to a depth of 4m. EDM wire-cut from high yield-strength stainless steel. Maximum allowable overload values are 5.7 to 25.3 times rated capacities. High Signal-to-Noise Ratio: Silicon
- Maximum Torque: 176.991150442478 In-lbs
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: ATI Industrial Automation
Description: allowable overload values are 5.3 to 21.8 times rated capacities. High Signal-to-Noise Ratio: Silicon strain gages provide a signal 75 times stronger than conventional foil gages. This signal is amplified, resulting in near-zero noise distortion. IP65 Version Available: An IP65 version
- Maximum Torque: 53,097.3451327433 In-lbs
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333541-1601140-1 Category: Connectors, Interconnects>Terminals>Magnetic Wire Connectors Packaging: Reel - TR Features: Strain Relief, Locking Termination: IDC Wire Gauge: 18-22 AWG Standard Package:
-
Supplier: FUTEK Advanced Sensor Technology, Inc.
Description: PMP450 , 5000 PSI , Pressure Sensor (Industrial) , 0-10 VDC, 3 Wire Output , Stainless Steel , 1/4-18-NPT Thread , Relative , Din Connector
- Working Pressure Range: 5,000 psi
- Accuracy: 0.4 ±% FS
- Operating Temperature: -4 to 176 F
- Media: Gas, Liquid
-
Supplier: Dynisco
Description: Features and Benefits Installation for media temperature up to 400°C Flexible capillary between rigid stem and housing Electrical built-in calibration Various high level outputs 4-20 mA, 2-wire 0-10 V DC, 3/4-wire and other volt output signal ranges Description Dynisco's
- Working Pressure Range: 0 to 29,007.54 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 752 F
- Measurement Type: Absolute, Gauge
-
Supplier: Win Source Electronics
Description: Spacing: 0.100" (2.54mm) Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Wire Gauge: 26-28 AWG, Stranded or Solid Cable Termination: IDC Wire Type: Ribbon Cable Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium
- Connector Type: Rectangular Connectors, Heavy Duty
Find Suppliers by Category Top
Featured Products Top
-
3 and either Gage 1 or Gage 2. Torque loads are measured using Gage 1 and Gage 2 on the Torque-Component rosette while component strains are measured using Gages 1, 2 and 3 which are oriented at 45 deg/0 deg/-45 deg, respectively. Key Specifications Rosette (read more)
Browse Strain Gauges Datasheets for Piezo-Metrics -
, 3, 4, and 6-position housings with matching terminal sets and sealing components, simplifying integration and ensuring long-term durability. Their compact, sealed design supports a variety of wire gauges and minimizes installation space. With multiple keyed options to prevent mismating (read more)
Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
The Model 3742 clip-on extensometer is designed for fast mounting and high testing efficiency. It is ideal for laboratories that require frequent specimen and gauge length changes, reduced setup time, and consistent, repeatable strain measurements. The 3742 is applicable for testing a wide range (read more)
Browse Deflectometers and Extensometers Datasheets for Epsilon Technology Corp. -
of wire gauges. Temperature Range: Ambient to +100? F (+37.8? C) Pressure Range: to 50 PSIG (3.4 bar) Accessories The replaceable sealant enables repeated use of the same fitting. Elements can be easily assembled or replaced in the (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Conax Technologies -
Sensor Technology IST AG has studied and dealt with this problem intensively and has developed a new sensor which is especially designed for the needs of high-precision and long-term stable measurements. 3. New 4-wire RTD by IST AG - the reference (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
-term operation. XJCSensor X-6A-D100-H35-B 6-axis force sensor uses resistance strain gauge technology to provide high-precision force measurement with fast response and excellent long-term stability. The sensor features low crosstalk error after decoupling, high repeatability, and reliable performance (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The X-6A-D62-H27-C 6-axis force sensor is designed for multi-axis force and torque measurement in advanced robotics, automation, and precision control applications. Based on resistance strain gauge technology, the (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
6-axis resistance strain force/torque sensor designed for demanding robotic and industrial applications. Its decoupled structure ensures minimal crosstalk (≤3% F.S.), and self-compensated strain gauges provide stable performance (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
In the Industry 4.0 era, as human-robot collaboration demands surge, 6-axis force sensors become essential for collaborative robots. Our sensors use advanced strain gauge technology and algorithms to precisely capture 3D (read more)
Browse Torque Sensors Datasheets for Hypersen Technologies Co., Ltd. -
. Wide operating temperature (-20~80°C) and self-compensated strain gauge ensure stable readings in harsh conditions (read more)
Browse Six-axis Force and Torque Sensors Datasheets for XJCSENSOR Technology Co., Ltd.
More Information Top
-
CR4 - Thread: Vapor/Air Mixture in Fuel Tanks
The Fuel Tank Pressure sensor is a 3 wire strain gauge sensor much like that of the common MAP sensor.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/25205/Schaefer_washington_0250O_12508.pdf?sequence=1&isAllowed=y
Column elevation view of 3 - wire strain gauge placements...................................30 Figure 3.5 .
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/22907/Finnsson_washington_0250O_11391.pdf?sequence=1&isAllowed=y
3 - wire strain gauge .
-
Design and Construction of Three Instrumented Test Piles to Examine Time Dependent Pile Capacity Gain
FIG. 9—TP# 3 Vibrating Wire Strain Gage (VWSG) detail.
-
AN118 Strain Gage SCMs (.pdf)
A Category #2 half bridge 3 - wire strain gage bridge topology will be used with R3 and R4 located as shown in Figures 2 and 5.
-
Full-scale testing of civil structures using wireless sensing technologies
The SHM-S sensor board measures member strains of the structure using a 350 ohm foil type 3 - wires strain gauge .
-
Novel sensing techniques for full-scale testing of civil structures
The SHM- S sensor board measures member strains of the structure using a 350 ohm foil type 3 - wires strain gauge .
-
Identification of Crack Damage Thresholds In Crystalline Rock
Strains were also measured using two triaxial 3 - wire strain gauges that were mounted on the specimens’ mid-height (Fig. 4).
-
Formalized Approaches to Defining Damage Thresholds In Brittle Rock:Granite And Limestone
Strains were measured using two triaxial 3 - wire strain gauges mounted on the specimens’ mid-height.
-
Dynamic pressurization method for measuring permeability and modulus: II. cementitious materials
A 120 ohm 3 - wire strain gage with a 50 mm gage length designed for embedment in cementi- tious materials was mounted axially in the center of the paste cylinder molds.
Indicates content that may require registration and/or purchase.