Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: KEYENCE
Description: Experience a new style of coordinate measurement — simply touch the target with the probe while following the interactive visual guide on the screen. The XM Series provides intuitive 3D measurement which is unaffected by variation in measurement points among operators. Automatic
- Features: Coordinate Measuring Machine (CMM), Other, Shop Floor Suitable
- Application: Dimensional Measurement
- Mounting Options: Free Standing
- Control: Manual
-
Supplier: Accuris
Description: Coordinate Measuring Machines Part 3: Code of Practice
-
Supplier: Nikon Metrology
Description: expanded. The Optical CMM is also suitable for measuring dynamic motion and researching transient events. Its third use relates to industrial robots. By tracking robot movement in real time, Optical CMM technology drives increased positional accuracy for robotized inspection and manufacturing
- Features: 3-D Scanning / Profiling, Coordinate Measuring Machine (CMM), Other
- Application: Dimensional Measurement
- Probe / Head: Laser Triangulation
- Control: PC
-
-
Supplier: FARO CREAFORM
Description: MaxSHOT 3D. Contrary to traditional photogrammetry, the MaxSHOT 3D features automatic feedback before final measurements captured. Never take a bad image again! If you consistently work on large-scale projects, the MaxSHOT 3D is your go-to solution to slash budget busting
- Features: Coordinate Measuring Machine (CMM), Reverse Engineering
- Application: Dimensional Measurement, Profile Measurement
- Mounting Options: Handheld, Portable
- Control: Manual
-
Supplier: Bruker Corporation
Description: 3D surface analysis. Contour CMM provides engineers and researchers the ability to perform simultaneous nanoscale height and surface texture, and 3D coordinate measurements for geometric dimensioning and tolerancing (GD&T), all on one instrument.
- Application: Angularity / Orientation, Depth Mapping, Dimensional Measurement, Profile Measurement
- Features: Coordinate Measuring Machine (CMM)
- Mounting Options: Free Standing
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Ideal for the flush-floor loading of large parts. MMZ E gantry measuring machines are ideal for the inspection of workpieces that are transported via floor conveyors as they offer open access from all four sides. Crane loading can also be easily achieved. MMZ E measuring
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 2,500 inch
- y-axis Measuring Length: 6,000 inch
- z-axis Measuring Length: 1,800 inch
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: Unparalleled greatness Large bridge-type machines in the MMZ G line meet the highest demands: they feature the largest measuring range of all measuring machines offered by Carl Zeiss with unparalleled accuracy. This makes them ideal for the inspection of complex large
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 98 inch
- y-axis Measuring Length: 236 inch
- z-axis Measuring Length: 79 inch
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: selectable measuring temperature (20-26°C) Measuring machines must be operated under constant temperatures. With the ACCURA 2000, you can freely select the measuring temperature and reduce air conditioning costs. Maximum sensor flexibility All available sensors from Carl
- x-axis Measuring Length: 2,000 inch
- y-axis Measuring Length: 4,200 inch
- z-axis Measuring Length: 1,500 inch
- Features: 3-D Scanning / Profiling, Coordinate Measuring Machine (CMM), Crash Protection, Offline Programming, Other, Reverse Engineering, SPC Software, Shop Floor Suitable, Temperature Compensation
-
Supplier: Accuris
Description: Geometrical Product Specifications (GPS) Coordinate measuring machines (CMM): Technique for determining the uncertainty of measurement Part 3: Use of calibrated workpieces or standards
-
Supplier: Haida International Equipment Co., Ltd.
Description: Equipment discription: Optical Measuring Machine applies to the second coordinate measurement for the purpose of all applications, machinery, electronics, instrumentation, plastics and other industries widely used. Main feature: 1. Apparatus with RS-232 interface ,when connected
- Resolution: 0.0000393701 inch
- Machine Type: 2-D Scanning / Profiling
- Application: Dimensional Measurement
- Mounting Options: Free Standing
-
Supplier: Accuris
Description: Geometrical product specifications (GPS) - Coordinate measuring machines (CMM) : Technique for determining the uncertainty of measurement - Part 3: Use of calibrated workpieces or measurement standards
-
Supplier: Accuris
Description: Geometrical Product Specifications (GPS) - Coordinate measuring machines (CMM): Technique for determining the uncertainty of measurement - Part 3: Use of calibrated workpieces or standards
-
Description: Geometrical Product Specifications (GPS) -- Acceptance and reverification tests for coordinate measuring machines (CMM) -- Part 3: CMMs with the axis of a rotary table as the fourth axis
-
Supplier: Haida International Equipment Co., Ltd.
Description: processing system are made up by the two coordinate’s studio, the optical grating and the SDK -3000 data card. 3. High Precision Image Measuring Instrument has various functions of data processing, display, input and output, particularly; the work piece straightening function is very
- Resolution: 0.00000001968505 inch
- Machine Type: 2-D Scanning / Profiling
- Mounting Options: Benchtop
- Application: Dimensional Measurement
-
Description: ISO 15530-3:2011 specifies the evaluation of measurement uncertainty for results of measurements obtained by a CMM (coordinate measuring machine) and by using calibrated workpieces or measurement standards. It provides an experimental technique for simplifying the uncertainty
-
Supplier: CSA Group
Description: ISO 15530-3:2011 specifies the evaluation of measurement uncertainty for results of measurements obtained by a CMM (coordinate measuring machine) and by using calibrated workpieces or measurement standards. It provides an experimental technique for simplifying the uncertainty
-
Supplier: FARO CREAFORM
Description: while accelerating 3D measurement workflows. This optical CMM scanner has been engineered to perform highly accurate and repeatable metrology-grade measurements and 3D geometrical surface inspections. When paired with the HandyPROBE, Creaform's handheld optical coordinate
- Resolution: 0.001968505 to 0.00393701 inch
- x-axis Measuring Length: 2.755907 to 8.267721 inch
- y-axis Measuring Length: 2.755907 to 8.267721 inch
- z-axis Measuring Length: 1.968505 to 3.93701 inch
-
Supplier: FARO CREAFORM
Description: Designed for automated quality control applications, the R-Series™ 3D scanning solutions are perfect for manufacturing companies who want to increase their productivity by measuring more dimensions on more parts without compromising on accuracy. The MetraSCAN 3D-R™ is a
- Resolution: 0.001968505 to 0.00393701 inch
- x-axis Measuring Length: 2.755907 to 8.267721 inch
- y-axis Measuring Length: 2.755907 to 8.267721 inch
- z-axis Measuring Length: 1.968505 to 3.93701 inch
-
Supplier: Nikon Metrology
Description: CHALLENGING MATERIALS - Real-time optimization of the laser for every single measured point OPTIMIZED FOR ALL APPLICATIONS - Designed for use under all shop floor or field conditions Applications Fast & accurate multi-sensor 3D inspection Part-to-CAD inspection: First article inspection
- Features: 3-D Scanning / Profiling, Coordinate Measuring Machine (CMM)
- Operation: Articulated Arm
- Application: Dimensional Measurement, Profile Measurement
- Control: PC
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: The fascinating combination of measuring range and precision. Ideal for large gears. With a measuring range of up to 14.8 m³, the MMZ T line is the largest of the table bridge-type measuring machines from Carl Zeiss. It allows the highly precise measurement of large gears
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 79 inch
- y-axis Measuring Length: 118 inch
- z-axis Measuring Length: 63 inch
-
Supplier: SCANOLOGY
Description: verification, benchmark marking, to dimensional inspection of high-precision parts, NimProbe delivers an efficient, flexible, and highly accurate 3D measurement solution for industrial inspection and smart manufacturing.
- x-axis Measuring Length: 3.93701 to 236.2206 inch
- Workpiece Weight: 1.5435 lbs
- Features: Coordinate Measuring Machine (CMM)
- Control: Manual
-
Supplier: SCANOLOGY
Description: The TrackProbe 3D probing system, consisting of a tracking i-Probe and the latest optical tracker i-Tracker, is designed for metrology-level measurements. As a versatile 3D digitizer, TrackProbe excels in tasks such as fixture adjustment, benchmark marking, and geometric and
- x-axis Measuring Length: 3.93701 to 472.4412 inch
- Workpiece Weight: 1.5435 lbs
- Features: Coordinate Measuring Machine (CMM)
- Control: Manual
-
Supplier: Nikon Metrology
Description: K-CMM is an accurate portable measurement system suitable for checking design, production and dimensional quality in industrial environments. The system offers high measurement accuracy in a volume up to 35 m³ through the use of camera technology triangulating the positions of infrared LEDs
- Number of Sensors / Cameras: 3
- Features: 3-D Scanning / Profiling, Coordinate Measuring Machine (CMM), Other
- Application: Dimensional Measurement
- Mounting Options: Free Standing, Portable
-
Supplier: Pexco
Description: working with thermoplastics that expand and contract with thermal variation. Vision coordinate measuring machines (CMM) and toolmaker microscopes provide precision measurement throughout the process, while advanced CAD/CAM software integration allows direct import of customer
- CNC Machining: 3-axis Machining, 4-axis Machining, 5-axis Machining, Milling, Swiss Machining, Turning
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Specialty Machining: Extrusion Machining
- Features: North America, Other, Southern US Only, United States Only
-
Supplier: Trace-A-Matic
Description: engineering, 3D CAD modeling, CNC CAM programming, virtual machining, reverse engineering, 3D printing rapid prototypes, multi-axis machining, 5-axis machining, 4-axis machining, 3-axis machining, CNC milling (vertical and horizontal), CNC lathe/turning (vertical and horizontal), and
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
-
Supplier: Trace-A-Matic
Description: 3D CAD modeling, CNC CAM programming, virtual machining, reverse engineering, 3D printing rapid prototypes, multi-axis machining, 5-axis machining, 4-axis machining, 3-axis machining, CNC milling (vertical and horizontal), CNC lathe/turning (vertical and horizontal), and
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: 3D CAD modeling, CNC CAM programming, virtual machining, reverse engineering, 3D printing rapid prototypes, multi-axis machining, 5-axis machining, 4-axis machining, 3-axis machining, CNC milling (vertical and horizontal), CNC lathe/turning (vertical and horizontal), and
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Zygo Corporation
Description: for dimension, geometry, surface form, and surface roughness. These tools may including collimators, coordinate measuring machines, and ZYGO's industry-standard laser interferometers and optical profilers.
- Secondary Operations: Anti-Reflective Coating, Etching / Blasting, Lapping / Polishing
- Services: Design Assistance, Glass Part Fabrication, Inspection / Testing, Material Selection, Materials Development / R&D
- Materials Processed: Glass Ceramic, Silicate / Fused Silica
- Process: Machining
-
Supplier: Nikon Metrology
Description: with fast, fully automatic and high accuracy features that make it ideally suited for a wide variety of industrial measuring, inspection and quality control applications. The iNEXIV is designed to measure 3D workpieces, is touch probe ready, integrates the latest imaging processing
- Image Source: Confocal Laser
- Applications: Electronics or Semiconductor Inspection
- System Type: Turnkey / Complete System
-
Supplier: Mahr Inc.
Description: compensation of geometric deviations, recording all profiles as high-precision 3D coordinates. MarForm measuring machines have been recognized for decades for their accuracy and stability. The new MarForm MFU 100 was developed with the claim of testing the shape and
- Scan Rate: 0.00393700787401575 to 1.96850393700787 in/sec
- Form Parameters: Coaxiality, Cylindricity, Flatness, Parallelism, Roundness, Runout, Straightness
- Mounting / Loading Options: Floor / Free Standing
- Features: Form Measurement
-
Supplier: Metronics Incorporated
Description: The QC-100 is a flexible, compact precision digital readout for measuring systems with 1 to 4 axes. It is ideal for measuring angular or linear dimensions and can be used with inspection tools such as optical comparators, measuring microscopes and coordinate
- Input Channels: 1
- Resolution: 0.000004 inch
- Number of Digits: 9
- Number of Lines: 4
-
Supplier: AENOR
Description: Geometrical product specifications (GPS) - Coordinate measuring machines (CMM): Technique for determining the uncertainty of measurement - Part 3: Use of calibrated workpieces or measurement standards (ISO 15530-3:2011)
-
Supplier: AENOR
Description: Geometrical product specifications (GPS) - Coordinate measuring machines (CMM): Technique for determining the uncertainty of measurement - Part 3: Use of calibrated workpieces or standards (ISO/TS 15530-3:2004)
Find Suppliers by Category Top
Featured Products Top
-
efficient, sleek, rugged coordinate measuring machine (CMM). The Gage Max FaroArm portable CMM sets up in seconds and delivers precision measurements for quick comparison against nominal CAD data. 3D Metrology Applications (read more)
Browse Coordinate Measuring Machines (CMM) Datasheets for FARO CREAFORM -
the Brochure Quantum X FaroArm® Series A leading solution in 3D metrology-grade measurement technology (read more)
Browse Coordinate Measuring Machines (CMM) Datasheets for FARO CREAFORM -
Quantum X FaroArm® Series to measure anything, anywhere, at a fraction of the time and cost of other methods. 3D Metrology (read more)
Browse Coordinate Measuring Machines (CMM) Datasheets for FARO CREAFORM -
S. Himmelstein and Company recently completed acquisition and installation of a Zeiss Accura Coordinate Measuring Machine. This is part of their ongoing commitment to developing and producing torque measurement products with the highest possible performance. An (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
) CNC Image Measuring Machine Samples We have produced 3D-shaped parts & components as below. - molds for contact lens (read more)
Browse CNC Machining Services Datasheets for Top Seiko Co., Ltd. -
, Alcoa, LenovoEMC, Optimax, IBM, 3M Corporation, and NASA use Pratt & Whitney laser-based interferometers in measuring foil, film, and mesh thickness as well as other substrates ranging from fractions of a nanometer to several micrometers in thickness. Applications (read more)
Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. In a single measuring cycle, the system captures millions of data points from multiple angles, reconstructing the full 3D geometry of the component in less than 30 seconds. This allows for the simultaneous evaluation of dozens of characteristics, even on complex or highly structured (read more)
Browse 3D Scanners Datasheets for Marposs Corp -
, inspection gaging systems, and length measuring machines. Our comparator instruments incorporate the latest in laser and sensor technology allowing for fast and accurate measurements. Industry applications span across a wide range including, but not limited to: aerospace components, automotive (read more)
Browse Calibration and Repair Services Datasheets for Pratt & Whitney Measurement Systems, Inc. -
NimProbe Compact Optical 3D Probing System Provides (read more)
Browse 3D Scanners Datasheets for SCANOLOGY -
The TrackProbe is a 3D probing system that combines the advantages of optical tracking and probing. It can measure complex geometries and features with high accuracy and efficiency. The TrackProbe 3D probing system, consisting of a handheld probe i-Probe and the latest (read more)
Browse 3D Scanners Datasheets for SCANOLOGY
Conduct Research Top
-
3D Measuring Technology in the Plastics Industry
Innovative technologies, mobility and flexibility in measurement technology are playing a major role for more and more companies. In addition to fixed coordinate measuring machines or traditional measurement arms, optical systems are increasingly becoming firmly established in measurement
More Information Top
-
Analysis of three different measurement strategies carried out with the TII-3D coordinate measurement system
In the case of the TII- 3D coordinate measurement machine , which has been completely refurbished and rebuild at the University of Applied Sciences Deggendorf, is equipped with three different measurement strategies.
-
Investigation of tool orientation for milling blade of impeller in five-axis machining
Verification of surface geometric accuracy using a 3D co- ordinate measuring machine is also shown.
-
A study of techniques in the evaluation of springback and residual stress in hydroforming
The analysis has been performed using different approaches: i) characterisation of sample accuracy by means of a 3D coordinate measuring machine using a new proposed method based on the standard deviation calculation; ii) FE- analysis of both hydroforming and springback stages using…
-
Noncontact interferometric technique for calibration of coordinate measuring machines
A novel calibration technique of 3D coordinate measuring machines using noncontact interferometric technique is described and a design of a new construction of length standards (ball bar, ball plate) for calibration of 3D coordinate measuring machines is proposed.
-
Design and verification of an ultra-precision 3D-coordinate measuring machine with parallel drives
An ultra-precision 3D coordinate measuring machine (CMM), the TriNano N100, has been developed.
-
Kinematic calibration of parallel robots
Making constraints in the workspace using the 3D coordinate measuring machine is as follows: (1) Pose the robot endpoint in the position of any range to be measured and read the positioning coordinate from 3D coordinate measuring machine, via the computer.
-
Asymmetric order doubling: a pole placement method for nonminimum phase systems
A simple Bode analysis was per- formed to determine the LTI model for the 3D coordinate measuring machine .
-
Accurate Measurement of Satellite Antenna Surface Using 3D Digital Image Correlation Technique
To verify the measurement accuracy, the obtained surface profile was compared with the one measured by a commercial 3D coordinate measuring machine (CMM) (IOTA 1203; China Precision Engineering Institute for Aircraft Industry, Beijing, China).
-
Modeling of distortions induced by the nitriding process
In case of an industrial sample, the predicted distortions are compared to experimental measurements performed on a 3D coordinate measuring machine .
-
A Fiber Positioner Robot for the Gran Telescopio Canarias
This button presents appropriate surfaces for being measured by the 3D coordinate measuring machine .
Indicates content that may require registration and/or purchase.