Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Digi International, Inc.
Description: Digi XBee Cellular 3G embedded modems provide a simple path to 3G (HSPA/GSM) with 2G fallback connectivity for OEMs with worldwide deployments. This modem is FCC/IC, PTCRB and AT&T certified which completely eliminates the cost, complexity, and risk involved in the
- Maximum Output Power: 251.188643150958 milliwatts
- Modem Type: Cellular Modem
- Features: Modem
- Network Media: Wireless
-
Supplier: Radicom Research, Inc.
Description: The RC3000, 3G Modem, is the perfect solution for integrating CDMA applications into many different types of embedded hosts or remote equipment. The RC3000 family is fully self-contained and requires only a serial TTL interface from your product, a SIM card and cellular signal access
- Maximum Output Power: 1,000 to 2,000 milliwatts
- Modem Type: Cellular Modem
- Form Factor: Desktop / Standalone
- Features: Modem
-
Supplier: USR
Description: Introducing the USR® Courier® M2M 3G Cellular modem, one of the latest in the Courier product line known around the world for its reliability, security and performance for mission critical applications. The intelligent terminal is ready to use out of the box on GSM HSPA+ global
- Modem Type: Cellular Modem
- Form Factor: Desktop / Standalone
- Features: Modem
- Network Media: Wireless
-
-
Supplier: NETGEAR Inc.
Description: Simple, Fail-safe Connectivity The NETGEAR LTE Modem LB1120 is a simple LTE connectivity solution for all your devices and equipment. Simply connect this LTE Modem directly to your router, switch or computer to provide an automatic 4G LTE or 3G fallback broadband connection,
- Features: Modem
- Network Media: Wireless
-
Supplier: Radicom Research, Inc.
Description: The PC104S-C 3G Cellular Modem is an efficient solution that provides system designers the flexibility to integrate Cellular applications into many different types of embedded host or remote equipment, with minimal engineering resources. The PC104S-C Modems are fully
- Other Products: Modem / Fax Module
- Technology: PC/104
-
Supplier: Radicom Research, Inc.
Description: This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. The SlimModem3™ is designed as a drop-in replacement for Conexant’s SocketModem™. Standard features of the modem include data rates up to
- Features: Modem
-
Supplier: Multi-Tech Systems, Inc.
Description: The SocketModem® Cell cellular modem is a complete, ready-to-integrate communications device that offers 4G-LTE, as well as 2G or 3G, GSM or CDMA data performance. These quick-to-market communications devices allow developers to add wireless communication to products with a minimum of
- Form Factor: Board
- Modem Type: Cellular Modem
- Features: Modem
- Network Media: Wireless
-
Supplier: Radwell International
Description: 3G CELLULAR MODEM ETH SERIAL. FREE 2 YEAR RADWELL WARRANTY
- Features: Modem
-
Supplier: RS Components, Ltd.
Description: D-Link DWM-311-G Modem
- Data Rate: 0.55 Gbps
- Features: Modem
-
Supplier: NETGEAR Inc.
Description: Simple, Fail-safe Connectivity The NETGEAR LTE Modem LB1121 with Power over Ethernet (PoE) is a simple LTE connectivity solution for all your devices and equipment. Simply connect this LTE Modem directly to your router, switch or computer to provide an automatic 4G LTE or 3G
- Features: Modem
- Network Media: Wireless
-
Supplier: PHOENIX CONTACT USA
Description: Industrial Ethernet modem for assembly on EN DIN rails. For dialed operation in Europe, USA and Canada. Ethernet interface, electric 3-way isolation, supply voltage 24 V DC
- Features: Modem
-
Supplier: Newark, An Avnet Company
Description: 4-Port Console Server 3G Wireless Modem
-
Supplier: NETGEAR Inc.
Description: automatic 4G LTE or 3G broadband backup connection. This NETGEAR 4G LTE Modem has 2x Ethernet ports—one for WAN and one for LAN. It is also compact, convenient, and simple to setup. Using the NETGEAR 4G LTE Modem for broadband connectivity enables Internet access at fast speeds
- Features: Modem
- Network Media: Wireless
-
Supplier: Radicom Research, Inc.
Description: consumption. This feature-rich modem module family is fully self-contained including built-in data pump, modem controller and on-board International DAA. The 336IM3-RC and V92IM3-RC are designed as a drop-in replacement to 336IM-T-W and 560IM-T-W InchModem™. Standard features of the
- Features: Modem
-
Supplier: Richardson RFPD
Description: Airgain, a global leader in embedded cellular modem technology and asset tracking solutions, has introduced the NimbeLink NL-SW-LTE-TG1WWG modem. This NimbeLink modem offers LTE-M (CAT M1) and NB-IoT (NB1, NB2) connectivity for global applications with fallback to 2G. The
- Modem Type: Cellular Modem
- Features: Modem
- Network Media: Wireless
-
Supplier: Multi-Tech Systems, Inc.
Description: The MultiModem® ISI modem card delivers dial-up remote access or can be used as a dedicated fax server. It provides four or eight built-in high-speed modems for low-cost, high-density, server-based remote access. The MultiModem ISI integrates into legacy equipment, making it ideal for
- Form Factor: Board
- Features: Modem
-
Supplier: D-Link Systems, Inc.
Description: D-Link’s DWM-311 4G LTE M2M Modem is a robust 4G LTE modem that provides blazing fast connection speeds for embedded Machine-to-Machine (M2M) applications. The single mode LTE modem provides an economical and reliable high speed connection suitable for the most demanding
- Modem Type: Cellular Modem
- Features: Modem
- Network Media: Wireless
-
Supplier: Data-Linc Group
Description: New Standard Set by High-Speed Modem Family’s First Release, the HSM800E – High Speed AND Long Range DATA-LINC is known for providing products with unique features that set it apart from other modem manufacturers. The introduction of the first member of our high-speed modem
- Form Factor: Desktop / Standalone
- Features: Modem, Power-over-Ethernet (PoE) Ready
- Operating Mode: Point-to-Multipoint
- Modem Type: Radio Modem
-
Supplier: Newark, An Avnet Company
Description: 3G MODEM RS232 2DI 2DO 2AI 2AO
-
Supplier: PHOENIX CONTACT USA
Description: Industrial analog modem for assembly on EN DIN rails. Worldwide access to industrial PCs, machines and systems. Serial RS-232 interface, 3-way electrical isolation, supply voltage 24 V DC.
- Features: Modem
-
Supplier: Newark, An Avnet Company
Description: PSI-MODEM-3G/ROUTER
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: The rugged D80-4 series serial to IP 4G modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/TTL interface and equipped with PPP, TCP/IP and DDP protocol, it could convert the user data into FDD-LTE / TDD-LTE
- Form Factor: Ceiling / Wall Mount
- Modem Type: Cellular Modem
- Features: Modem
- Network Media: Wireless
-
Supplier: Quarktwin Technology Ltd.
Description: Modem
- Device Type: Modem
- Features: RoHS Compliant
-
Supplier: Automation24, Inc.
Description: The FXA195-G1 communication box from Endress+Hauser is a USB HART modem that connects HART-protocolled, intrinsically safe measuring devices to the USB HART interface of a Windows system. This allows the transmitters to be remotely controlled using Endress+Hauser FieldCare software. The
- Features: Modem
-
Supplier: Intel Corporation
Description: The Intel® XMM™ 7160 slim modem platform combines Intel X-GOLD™ 716 digital and analog baseband featuring an integrated power management unit with the Intel SMARTi™ 4G tranceiver for 2G/3G/LTE and the Intel Release 9 protocol stack.
- Modem Type: Cellular Modem
- Features: Modem
- Network Media: Wireless
-
Supplier: NETGEAR Inc.
Description: Industry's First Cable Modem Supporting Gigabit Service Plans The NETGEAR CM1000 Ultra-High Speed Cable Modem provides a connection to high-speed cable Internet with speeds up to 1 Gbps†. It is the industry’s first DOCSIS® 3.1 CableLabs Certified® cable modem, 10X faster than
- Modem Type: Cable Modem
- Features: Modem, Router
- Network Media: Wireless
-
Supplier: QUALCOMM, Incorporated
Description: The Qualcomm® Snapdragon™ X7 LTE Modem was the first commercial cellular modem based on the 20 nm technology node and supports global carrier aggregation deployments up to 40 MHz for both LTE TDD and FDD Category 6 with download speeds of up to 300 Mbps. Cellular Modem Chipset
- Data Rate: 50,000 to 300,000 kbps
- Technology: 3G Standard, CDMA, EDGE, GSM, WCDMA
- Device Type: Modem
- Features: Other
-
Supplier: Intel Corporation
Description: The Intel® XMM™ 6360 slim modem platform combines the Intel X-GOLD™ 636 baseband featuring an integrated power management unit with the Intel SMARTi™ UE3 transceiver and the Intel protocol stack.
- Modem Type: Cellular Modem
- Features: Modem
- Network Media: Wireless
-
Supplier: Patton Electronics Co.
Description: The Patton Model 1092A KiloModem supports point-to-point, synchronous or asynchronous communication over a single twisted pair (two wires) or over dual twisted pairs (4 wires.) Offering selectable sync data rates of 32, 56, 64 and 128 kbps, the Model 1092A also supports async speeds up to 38.4
- Form Factor: Desktop / Standalone
- Features: Modem
-
Supplier: Data Connect Enterprise, Inc.
Description: The Patton Model 1092A KiloModem supports point-to-point, synchronous or asynchronous communication over a single twisted pair (two wires) or over dual twisted pairs (4 wires.) Offering selectable sync data rates of 32, 56, 64 and 128 kbps, the Model 1092A also supports async speeds up to 38.4
- Form Factor: Desktop / Standalone
- Features: Modem
-
Supplier: Data Connect Enterprise, Inc.
Description: employs Data Connect ’ proprietary modulation and encoding scheme to achieve fast modem training time. In V.23 or Bell 202T Mode, the modem is also backward compatible with V.23 (0 – 1200) or Bell 202T (0 – 1800 bps) modems. Ideal for systems where fast response, short training
- Form Factor: Desktop / Standalone
- Features: Modem
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: Wlink M303 family industrial 3G cellular Modem with USB 2.0 interface is the model that provides SMS and dial-up function by 3G/4G Cellular network cater for industrial application requirement. The modem which supports up to 100Mbps downlink speed and 50Mbps uplink speed
- Form Factor: Ceiling / Wall Mount
- Modem Type: Cellular Modem
- Features: Modem
- Network Media: Wireless
-
Supplier: APITech
Description: The ION™ SM110 Secure Modem is a highly cost-effective dial-up solution that allows for easy dial-up connectivity to critical voice and IT equipment without compromising security or service levels. ION’s Secure Modem eliminates the use of static passwords, replacing them with a
-
Supplier: Black Box
Description: This 4-port console server with an embedded 4G ATT LTE cellular modem simplifies out-of-band management of network and power equipment in remote sites. Use it for affordable, independent remote access to equipment when the network goes down.
- Features: Modem
Find Suppliers by Category Top
Featured Products Top
-
The rapid evolution of 5G smartphone technology has created unprecedented thermal and sealing challenges that conventional materials struggle to address. Silicone foam emerges as an innovative solution, combining thermal conductivity with compressible sealing properties in a single lightweight (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
The most compact LTE modem and RF front-end in a single package, the SKY66431-11 is a multi-band multi-chip System-inPackage (SiP) supporting 5G Massive IoT (LTE-M/NB-IoT) platforms. (read more)
Browse Chip Capacitors Datasheets for Skyworks Solutions, Inc. -
Eteily Technologies proudly announces the 5G 15 dBi Spring Magnetic Antenna, designed for sophisticated 5G applications that require extremely powerful signal coverage. This antenna, with a frequency range of 600 MHz to 6000 MHz, is intended to support existing and prospective 5G, LTE, and (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
industrial 4G modems in 2017, and today, we're taking another significant leap forward with our new embedded 5G modem, the NWK500. This integrated solution is set to redefine how industrial edge devices communicate, operate, and ultimately, enable your most ambitious (read more)
Browse Computers Datasheets for OnLogic Inc. -
Through our flagship SKY66430-11, Skyworks is powering new devices in the rapidly emerging 5G Massive Internet of Things (Io (read more)
Browse Network and Communication Chips Datasheets for Skyworks Solutions, Inc. -
. Adhesive / embedded installation is suited for compact enclosures and IoT devices. Applications: 4G LTE routers, gateways, and modems. IoT/M2M devices require (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the robust GPS + 4G Cup-Shape Screw Mount Antenna, which is designed to provide both satellite location and cellular communication in a single integrated solution. This dual-function antenna, designed for outdoor use and fixed (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies introduces its 4G 5dBi PCB Internal Antenna, designed for tiny devices that require excellent internal cellular reception. This antenna has a printed PCB radiator and a 1.13 mm cable terminated with a U.FL Connector, making it suitable for embedded use in routers (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the LTE 3 dBi Flexible PCB Antenna, designed for tiny 4G/LTE devices that require internal antenna integration. This antenna has a flexible PCB radiator and a 1.37 mm cable terminated with a U.FL connection, making it suitable for internal placement in (read more)
Browse Chip Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
The STM32F103C8T6 is a mainstream 32-bit microcontroller manufactured by STMicroelectronics. Built around the Arm Cortex-M3 processor core, it combines a maximum operating frequency of 72 MHz, 64 KB of embedded Flash memory, 20 KB of SRAM, flexible communication (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Using Serial RapidIO (R) to Optimize Baseband Interconnect in DSP-based 3G Base Stations
. The standard interface between network elements creates a more open competitive environment, driving down costs. The constant pressure to reduce the cost of 3G infrastructure has also provided a catalyst for interface standardization within the Node B, and specifically on the baseband card, which represents
-
FierceWireless: Advances in RF Front-ends Made 5G Phones Possible
A decade ago, a fundamental change began in the radio frequency (RF) designs of cellular devices that would pave the way for the current sophistication of the RF front-end - the section of a smartphone between the modem and the antenna. The world was going through a momentous transition from
-
AIRDATA LAUNCH FAST, PORTABLE INTERNET ACCESS USING COBHAM'S ANTENNAS
AIRDATA AG offers a portable way of accessing the Internet using new 3G standards. The new Internet access has completed a successful trial and it is now possible to use the Internet wirelessly in almost every part of Stuttgart, at DSL speeds. Using a modem the size of a mobile phone, the system
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
disk drive chip business for $100 million North America is key to Israeli DSL supplier Metalink's Q4 revenue growth Intel forum to map three-front battle for processor platforms Amkor, suppliers tackle testing bottlenecks for 5-GHz chip package Ericsson, Intel to define new flash memories for 3G cell
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
MPU analyst returns to research with ARC Cores A-Tech chairman from Korea becomes SEMI chairman BTU's thermal system sales heat up 46% in Q2 TelCom disputes report, says business with Motorola cell phones remains strong IC vendors vie for 3G cell phone sockets in Japan Anadigics, TriQuint prepare
More Information Top
-
3g Modem - 3g Modem Manufacturers, Suppliers
Search 3g modem .
-
3g Usb Modem - 3g Usb Modem Manufacturers, Suppliers
Related Searches : hsdpa usb modem, usb modem, hsdpa modem, 3g modem , wireless network card, 3.5g wireless, huawei usb modem, wireless modem, 3g wireless modem, hsupa usb modem, hsdpa wireless modem, evdo usb modem, usb stick, modem, hsdpa, 3g router, usb wireless …
-
3g Wireless Modem - 3g Wireless Modem Manufacturers, Suppliers
Related Searches : usb modem, hsdpa modem, wireless modem, 3g modem , hsdpa wireless modem, hsdpa, 3g usb modem, usb wireless modem, hsdpa usb modem, modem, 3g wireless card, evdo, 3g wireless router, edge, hsupa, evdo modem, edge modem, 3g wireless data card, 3g …
-
3g modem - offers from 3g modem manufacturers, suppliers, exporters & wholesalers
3g modem .
-
3g Modem Exporters, 3g Modem Selling Leads
Search 3g modem .
-
3g modem card - offers from 3g modem card manufacturers, suppliers, exporters & wholesalers
3g modem card .
-
usb 3g modems - offers from usb 3g modems manufacturers, suppliers, exporters & wholesalers
usb 3g modems .
-
Gprs Modem Manufacturers in Modems, Gprs Modem Suppliers & Exporters in Modems Directory
Related Searches : gsm modem, wireless modem, modem, edge modem, usb modem, cdma modem, wavecom modem, sms modem, hsdpa modem, industrial modem, wavecom, rs232 gsm modem, m1206b, hsupa modem, gprs, 3g modem , umts modem, siemens modem, rs232 modem, q2403a More..
-
Android 3g Modem from Greenmax Technology, India
There are 419 3g Modem from 167 suppliers on EC21.com .
-
3G HSPA HSUPA HSDPA Modem from Guangzhou DeUnite Telecom Co., Ltd, China
There are 422 3g modem from 168 suppliers on EC21.com .
Indicates content that may require registration and/or purchase.