-
Supplier: Newark, An Avnet Company
Description: DC MOTOR, 24V, 108RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:108rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:40; Motor Size:32mm; External Length:79.6mm; Product Range:82 869 0 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC MOTOR, 24V, 27RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:27rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:160; Motor Size:32mm; External Length:79.6mm; Product Range:82 869 0 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DC MOTOR, 24V, 2.9RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:2.9rpm; Torque Max:2N-m; Power Rating:3.9W; Gear Ratio TO: 1:1500; Motor Size:32mm; External Length:79.6mm; Product Range:82 869 0 Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: DC GEARED MOTOR, 24V, 441RPM; DC Motor Type:Brushed; Supply Voltage VDC:24V; Rotational Speed Max:441rpm; Torque Max:0.5N-m; Power Rating:3.9W; Gear Ratio TO: 1:-; Motor Size:35.4mm; External Length:78.9mm; Product Range:- RoHS Compliant: Yes
-
Supplier: Anaheim Automation, Inc.
Description: Effective way to control motion control applications
- Other DC Voltage: 3 to 12 VDC
- Continuous Current: 0.35 amps
- Shaft Size: 0.0787402 inch
- Shaft Speed: 6,350 rpm
-
Supplier: Assun Motor Pte. Ltd.
Description: 3V DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less
- Other DC Voltage: 6 to 48 VDC
- Torque Constant: 1.35936 to 15.16536 in-oz/amp
- Other Output Power: 0.00629903580904325 to 0.0175568870422269 HP
- Continuous Current: 0.26 to 0.95 amps
-
Supplier: WorldWide Electric Corporation
Description: applications where low voltage DC power is supplied by batteries or generators
- Other DC Voltage: 24 VDC
- Other Output Power: 0.333333333333333 HP
- Continuous Current: 13.2 amps
- Gearbox Efficiency: 78 %
-
Supplier: RS Components, Ltd.
Description: Mini Motor BC2000 24 MP 45 B3
- Continuous Torque: 33.62831858407079 In-lbs
- Shaft Size: 0.3543309 inch
- Shaft Speed: 62 rpm
- Diameter / Width: 3.05118275 inch
-
Supplier: Constar Motion Co., Ltd
Description: 64mm 48v High Power Brushless DC Motor Diameter: 64mm Lengh : 52mm Voltage: 48V, 36V, 24V Max. output power : 7165W Speed: 9500rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Driver The brushless dc motor (BLDC)
- Other DC Voltage: 24 VDC
- Other Output Power: 9.60267905782871 HP
- Continuous Current: 2.6 amps
- Continuous Torque: 8.71681415929203 In-lbs
-
Description: JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus
- Other DC Voltage: 24 VDC
- Torque Constant: 4.248 to 22.9392 in-oz/amp
- Other Output Power: 0.0111238291946934 to 0.134022038490282 HP
- Continuous Torque: 0.707964601769911 to 2.12389380530973 In-lbs
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better
- Other DC Voltage: 24 VDC
- Torque Constant: 0.16 in-oz/amp
- Other Output Power: 188 HP
- Continuous Torque: 0.72 In-lbs
-
Supplier: Island Components Group
Description: Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications requiring
- Other DC Voltage: 24 VDC
- Torque Constant: 1.65 in-oz/amp
- Other Output Power: 0.17 HP
- Continuous Current: 10 amps
-
Description: High Efficiency; Low Noise; Long Life.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.003216528923766768 HP
- Continuous Torque: 0.04424778761061945 In-lbs
- Shaft Speed: 5,600 rpm
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The GB63 Series (63ZYT-125-24-710) Brushed DC Geared Motor is a 24V DC geared motor solution integrating a high-efficiency brushed DC motor with a precision planetary gearbox (710.5:1 ratio). The motor features 63mm diameter, 125mm body length,
- Other Output Power: 0.1250425619114331 HP
- Continuous Current: 4.9 amps
- Continuous Torque: 1,061.9469026548672 In-lbs
- Gearbox Ratio: 710.5 : 1
-
Supplier: Infineon Technologies AG
Description: 3 kW BLDC motor drive inverter power board based on TOLT with top-side cooling The evaluation board features a motor drive inverter power stage using high efficiency, 100 V OptiMOS™ 5 power MOSFETs in top-side cooling TOLT package. The top-side cooled MOSFET solution for 3-phase BLDC
- Category: Development Board
- Features: Other
-
Supplier: Portescap
Description: 22ECS45 Ultra EC Slotless Brushless DC Motor 22ECS45 Ultra EC Part of our ULTRA EC series, the 22ECS45 brushless DC slotless motor features a new proprietary magnetic design. The 22ECS45 mini DC motor offers long life, excellent speed capability and smooth
- Other DC Voltage: 24 VDC
- Torque Constant: 0.59472 in-oz/amp
- Continuous Current: 6.4 amps
- Continuous Torque: 0.23628318584070787 In-lbs
-
Supplier: Infineon Technologies AG
Description: two half-bridges for DC motor control, and one 32 bit serial peripheral interface (SPI). The device includes diagnostic and supervision features, such as drain-source monitoring and open-load detection, short circuit protection, configurable time-out and window watchdog, fail-safe
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Portescap
Description: 22ECS60 Ultra EC Slotless Brushless DC Motor 22ECS60 Ultra EC Part of our ULTRA EC series, the 22ECS60 brushless DC slotless motor features a new proprietary magnetic design. The 22ECS60 miniature motor offers excellent speed capability, smooth rotation, and long
- Other DC Voltage: 24 VDC
- Torque Constant: 1.03368 in-oz/amp
- Continuous Current: 6.1 amps
- Continuous Torque: 0.3902654867256635 In-lbs
-
Supplier: Infineon Technologies AG
Description: four half-bridges for DC motor control, and one 32 bit serial peripheral interface (SPI). The device includes diagnostic and supervision features, such as drain-source monitoring and open-load detection, short circuit protection, configurable time-out and window watchdog, fail-safe
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Constar Motion Co., Ltd
Description: 24mm 370 DC Core Motor Diameter: 24mm Length : 30mm Voltage: 3.7V , 12V, 24V Max. Output Power : 3.91W Speed: 2500-6350rpm Applications: Security equipment, small electronic products, remote control model aircraft, personal care products, portable electric tools, etc. Options:
- Other DC Voltage: 24 VDC
- Other Output Power: 0.000576294765508213 HP
- Continuous Current: 0.004 amps
- Shaft Speed: 1.96 rpm
-
Supplier: Infineon Technologies AG
Description: To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, CAN Partial Networking (incl. FD Tolerant Mode), four half-bridges for DC motor control, and one 32 bit serial peripheral
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Texas Instruments
Description: 5-V, 3-Phase, Sensorless, Brushless DC Motor Driver 10-WSON -40 to 85
- Peak Output Current: 0.68 amps
- Supply Voltage (DC): 1.65 to 5.5 volts
- Operating Temperature: -40 to 85 C
- Configuration: IC / PCB-Mounted
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: This motor was especially designed for applications where high torque to volume ratio is needed. It is a brushless DC motor with outer wound stator, rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 28 V
- Continuous Torque: 35.3982300884956 In-lbs
- Shaft Speed: 310 rpm
- Diameter / Width: 3.3858286 inch
- Housing Length: 1.91732387 inch
-
Supplier: Allied Electronics, Inc.
Description: DC Geared Motor, 24 V Voltage Rating, 27 RPM Speed, 97.8 mm (Max.) Length Overall Mechanical rating of gearbox with output shaft stalled 2 Nm 3.9 W motor power Gearbox ratios options for 0.36 to 430 RPM Alternative shaft options Features High Start-Up Torque Speeds from 0.36 to
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid motor starter for starting 3~ AC motors up to 500 V AC and 9 A output current, with 24 V DC control voltage and screw connection.
- Continuous Current: 0 to 9 amps
- Motor Voltage: 24 volts
- Operating Temperature: 77 to 158 F
- Features: AC Motor Starter
-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors
- Other DC Voltage: 3.6 to 42 VDC
- Other Output Power: 0.0054 to 60.23 HP
- Shaft Speed: 5,890 to 22,938 rpm
- Diameter / Width: 1.1 inch
-
Description: 100,000 RPM high-voltage 3-phase brushless DC motor controller for mini hair dryer. AC 110/230 V input, chord wave, no Hall control. Power: 0–110 W, with speed control. 2-pole motor.
- Rated Power: 0 to 110 watts
- Supply Voltage (AC): 110 to 230 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Allied Electronics, Inc.
Description: Designed to Electronically Commutate Brushless DC Motors and Blowers Switchable for 60° or 120° Electrical Hall Spacing Variable Speed with Built-In Potentiometer or with a 0 to 5 VDC Speed Input Signal Tach Output to Provide Closed Loop Operation Small Footprint Measures Only 3.65"
-
Supplier: Constar Motion Co., Ltd
Description: 10mm Brushless DC Motor Diameter: 10mm Length: 20mm Voltage: 3.7v 7.4v Power: 11.5W Speed: 39300rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The brushless dc
- Other DC Voltage: 7.4 VDC
- Other Output Power: 0.0154125344263824 HP
- Continuous Current: 0.32 amps
- Continuous Torque: 0.0230088495575221 In-lbs
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid motor starter for starting 3~ AC motors up to 500 V AC and 2.4 A output current, with 24 V DC control voltage, adjustable overload shutdown, and screw connection.
- Continuous Current: 0.18 to 2.4 amps
- Motor Voltage: 24 volts
- Operating Temperature: 77 to 158 F
- Features: AC Motor Starter
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Servomotor 4000 RPM 24VDC
- Other DC Voltage: 24 VDC
- Continuous Torque: 1.593125 In-lbs
- Shaft Speed: 4,000 rpm
- Operating Temperature: -4 to 104 F
-
Supplier: Allied Electronics, Inc.
Description: Contactor, Poles:3, 20A, 2.2kw 24 VDC
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid motor starter for starting 3~ AC motors up to 500 V AC and 2.4 A output current, with 24 V DC control voltage, adjustable overload shutdown, and push-in connection.
- Continuous Current: 0.18 to 2.4 amps
- Motor Voltage: 24 volts
- Operating Temperature: 77 to 158 F
- Features: AC Motor Starter
-
Supplier: PHOENIX CONTACT USA
Description: Hybrid motor starter for starting 3~ AC motors up to 500 V AC and 9 A output current, with 24 V DC control voltage, adjustable overload shutdown and emergency stop function to SIL3 /PL e, and screw connection.
- Continuous Current: 1.5 to 9 amps
- Motor Voltage: 24 volts
- Operating Temperature: 77 to 158 F
- Features: AC Motor Starter
Find Suppliers by Category Top
Featured Products Top
-
Rated voltage: 24 V No-load speed: 39,000 RPM Speed (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
MICROMO is proud to expand the compact DC motors family by launching the newest addition to the FAULHABER SR series: the 1016 SR. At only 10 mm in diameter and 16 mm in length, the 1016 SR series delivers over 24% more torque per watt than competitive motors of (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Integration Supports AC and 24V/48V DC input Compatible with multiple gearbox types (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Precision Motion Solution for Demanding Applications The 33 Series Brushless DC Motor is engineered for applications requiring high speed, low noise, and efficient (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
-Speed Performance Rated voltage: 24 V DC No-load speed up to (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The PT.1727 is a brushed DC motor platform for massagers, with a 24 V nominal reference and a published 12–30 V operating range for configuration review. Reference Configuration Specification model: PT.1727 (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
The 110 Series Brushless DC Motor from 3X Motion is engineered for solar trackers, delivering high performance in new energy applications. With a wide (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
CR4 - Thread: DC Drives
In that plant we comissioned our compressor 22 Kw . .... It requires 24v Ac. .... But only at the time when customer starts the DC motor for their application means our compressors stops & Controller (electronic Circuit PLC) also get hangs automatically by itself. .... But it getting the 415v 50Hz 3 phase supply & for I/p of (electronic Circuit PLC) also…
-
CR4 - Thread: Possible for Motors of Same kW to Have Different HP?
• #23 "Re: Possible for Motors of Same kW to Have Different HP?" by Anonymous Poster on 10/22/2010 5:04 PM (score 1). .... kumarr68 (1); mountk2 (2); Phys (2); Poison (1); PWSlack (1); RDGRNR (1); TonyS ( 3 ); TrevorM (2); vasgosun .... Previous in Forum: My Wheelchair has 58v Fuses on a 24v set up, Why? .... You might be interested in: DC Motors, Stepper Motors, AC Motors .
-
CR4 - Thread: 120 kw DC Flying Share Motor
In reply to # 3 . .... Re: 120 kw DC Flying Share Motor . .... So from drive 250KW comes a continues encoder pulse ---> ( 24v relay on Crop Shear) .
-
Wind Generator System for Microwave Radio Relay Station
2.5kW in 8m/s wi nds 8 kW in 16m/s & over winds Output voltage I DC 24V -31V Number. .... Operating wind 3 .5m/s-20m/s velocity Maximum wind. .... Wind Turbine Generator A starting motor is adopted because of .
-
Powering the Electric Cars with Dynamos
…wheel we can place one dynamo so from each dynamo we can get 24v when these dynamos .... Hence as we shown in the fig 3 about the dynamo specification over dc electric car motor , the dynamo gives the output of about 96v for which the motor’s capacity is: at 96v (Continuous rating: 12.8 kw (17 .0 hp) ;( Peak…
-
Pwm Dc Motor Drive - Pwm Dc Motor Drive Manufacturers, Suppliers
HV1000-LU PG Cards Variable Speed Inverter / Low Voltage Frequency Inverter AC 3 phase 220V/380V, 0.75 - 560 kw , Single phase 0.4 - 2.2 KW DC Bus Low voltage up to 190V frequency inverter Equal quality and feature... .... ZKSJ DC40 DC12V/ 24V Mini Brushless DC Pump. .... DC motor pump products Protection functions can be customized such as lock protection, dry-run protection and…
-
Dc Motor 1.5 Hp - Dc Motor 1.5 Hp Manufacturers, Suppliers
HP) Q"ty:2 SERVOPACK SGDB-3ZAD AC 3 PH In:200-230V 50/60Hz 145A Out:0-230V 175A 30.0(40.2) kW (HP) Q"ty:8 DRIVEPACK SERVO UNIT SGDC-20AJAY10 DC Input:280-330V 10.4A AC Output:3PH 0-230V .... [ Related Keywords : YASKAWA, PLC, Servo, Motor ]. .... Flange Pitesco Vietnam WOONYOUNG Vietnam TERMINAL CASE Correct: WYSP-50D0512B(5V/12V)/0524B(5V/ 24V ) (WYSP-50D15B) Pitesco…
-
Battery Charge - Battery Charge Manufacturers, Suppliers (Page 14)
…and water tank cooling system e) Flange connector f) 12 / 24V starting motor and charge engine .... [ Related Keywords : China Cummins Generator, China Cummins Genset, Cummins Genset 60 KW , Cummins Genset 80KVA ]. .... Pure Sine Wave DC 12V/ 24V /48V To AC 110V-240V Inverter Without AC Charge. .... Pure sine wave output(THD< 3 %) 2.
-
A variable buoyancy system for deep ocean vehicles
…release and recovery Docking and construction manoeuvres Bolting on to existing submersibles Autonomous of user controlled System specification: 6000m depth rated 30kg buoyancy capability 1 kg/min buoyancy change 1.5 kW power consumption 75 Ah capacity for 3 cycles Regenerative Off-the .... The microcontroller is also used to log data from transducers that measure motor voltage, battery voltage, motor .... The pump/motor is driven by 24v dc permanent magnet motor and its speed controlled by a four quadrant controller.
-
New energy-storage unit for heavy-duty vehicles encompassing cold-weather starting
During cold cranking, the instantaneous current needed by the starter motor to overcome the engine crankiig torque … as 6 times the steady-state torque needed to overcome engine 6iction and cylinder pressure [ 3 -4]. .... First, the pulse-power level is increased from 8 kW to 25 kW to account for the … in Fig. l(a) since the large starter current does not flow through the dc -dc converter. .... + 24V h i e .
Indicates content that may require registration and/or purchase.