-
Supplier: Red Lion Controls, Inc.
Description: 4" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products with Serial (RS-232/485) Programmable User Input
- Character Height: 102 mm
- Display Type: Matrix
-
Supplier: Maxim Integrated
Description: The MAX7219/MAX7221 are compact, serial input/output common-cathode display drivers that interface microprocessors (µPs) to 7-segment numeric LED displays of up to 8 digits, bar-graph displays, or 64 individual LEDs. Included on-chip are a BCD code-B
- Device Type / Applications: Other
- IC Package Type: SOIC, CDIP, PDIP, Other
- Pin Count: 24 #
- RoHS Compliant: Yes
-
Supplier: Red Lion Controls, Inc.
Description: 2.25" High Red LED Digits (adjustable intensity) Slave Display with up to 6 Digits of Serial ASCII Data Dual Display Buffer Allows Alternating Displays Connects Directly to Red Lion Products with Serial (RS-232/485) Programmable User
- Character Height: 57.15 mm
- Display Type: Matrix
-
-
Supplier: Allied Electronics, Inc.
Description: Display Driver, 8-Digit LED, Serial Interface, 0 to 70 C, Narrow PDIP24
- Device Type / Applications: Other
-
Supplier: Allied Electronics, Inc.
Description: The SP Series consists of six 31/2 digit voltmeters with ±200 mVDC full scale reading, a 3-digit 2-wire signal powered voltmeter (SP 5-1200-BL), a graphic display with serial interface (SP 5-GFX1) and a 17 segment, analog-style LCD panel meter (SP 5-1710-BL). The SP
- DC Voltage Range: 0.2000 volts
- Display Digits: 3 Digits, Plus 1/2 Digit
- Display Type: Analog, Digital
- Measurement Type: DC
-
Supplier: Allied Electronics, Inc.
Description: The SP Series consists of six 31/2 digit voltmeters with ±200 mVDC full scale reading, a 3-digit 2-wire signal powered voltmeter (SP 5-1200-BL), a graphic display with serial interface (SP 5-GFX1) and a 17 segment, analog-style LCD panel meter (SP 5-1710-BL). The SP
- DC Voltage Range: 0.2000 volts
- Display Digits: 3 Digits, Plus 1/2 Digit
- Display Type: Analog, Digital
- Measurement Type: DC
-
Supplier: OTEK Corporation
Description: OTEK's newHI-Q111ä series of serial inputremote displays are 100% compatiblewith any HI-Q series controllersor any device with RS232C, RS422or RS485 protocol ASCII characteroutput.
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
- Display Type: Alphanumeric Display
- Height: 36.83 mm
-
Supplier: Maxim Integrated
Description: The MAX6958/MAX6959 compact multiplexed common- cathode display drivers interface microprocessors to seven-segment numeric LED digits, or discrete LEDs through an SMBus™- and I²C-compatible 2-wire serial interface. The 2-wire serial interface uses fixed
- Device Type / Applications: Other
- IC Package Type: QSOP, PDIP, Other
- Pin Count: 16 #
- RoHS Compliant: Yes
-
Supplier: Exsenco, LLC
Description: SANTEST's GKS-01 is a digital controller with 6 digit LED display, which can be directly connected to GY probes (GYcRS, GYMR5, GYFRS, GYKM-RS). The GKS-01 series are available with serial output (standard) or parallel output (optional). The magnet or float position may be
- Analog Input Type: DC Voltage
- Digit or Character Size: > 0.56" (14.2mm)
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: Maxim Integrated
Description: The MAX6950/MAX6951 are compact common-cathode display drivers that interface microprocessors to individual 7-segment numeric LED digits, bar graph, or discrete LEDs through an SPI™-, QSPI™-, MICROWIRE™-compatibl e serial interface. The supply voltage can be as low
- Device Type / Applications: Other
- IC Package Type: QSOP
- Pin Count: 16 #
- RoHS Compliant: Yes
-
Supplier: Piezo-Metrics
Description: Serial ASCII data converted to an LED display ± 6 digit 7 segment LED 20mm display RS232 or RS485 serial ASCII input Waterproofed to IP65 NEMA 4 This remote digital display module junction box - SERIALDIS accepts serial ASCII data
- Analog Input Type: Other
- Digit or Character Size: > 0.56" (14.2mm)
- Display Technology: LED
- Display Type: Numeric Display
-
Supplier: Maxim Integrated
Description: The MAX6953 is a compact cathode-row display driver that interfaces microprocessors to 5 x 7 dot-matrix LED displays through an I²C-compatible serial interface. The MAX6953 drives up to four digits (140 LEDs). Included on-chip are an ASCII 104-character
- Device Type / Applications: Other
- IC Package Type: PDIP, Other
- Pin Count: 36 to 40 #
- RoHS Compliant: Yes
-
Supplier: CARLO GAVAZZI Automation Components
Description: min-max functions and double level protection password. Housing for panel mounting with front protection degree: IP67, NEMA12, NEMA4x "Indoor use only". LED display, selectable colour (red, amber, green) The alarm status can be coupled to the different colour of the
- Accuracy: 1.00E-3 to 0.5000 ± % of Full Scale
- Analog Input Channels: 1
- Current Range: 2.00E-4 to 5 amps
- Depth: 105 mm
-
Supplier: Allied Electronics, Inc.
Description: The SP Series consists of six 31/2 digit voltmeters with ±200 mVDC full scale reading, a 3-digit 2-wire signal powered voltmeter (SP 5-1200-BL), a graphic display with serial interface (SP 5-GFX1) and a 17 segment, analog-style LCD panel meter (SP 5-1710-BL). The SP
- DC Voltage Range: 0.2000 volts
- Display Digits: 3 Digits, Plus 1/2 Digit
- Display Type: Analog, Digital
- Measurement Type: DC
-
Supplier: OTEK Corporation
Description: The HI-Q214 (1.4"W x 11.3"H x 3"D) is virtually the same as our popular HI-Q114, but at a lower cost and with a housing that is only 3" deep! The unit was specifically designed to replace (form & fit) the old electrome-chanical bargraphs like the Chessel 700 series. This unit is OTEK's
- Analog Input Channels: 1 to 3
- Analog Input Type: AC Voltage, DC Voltage, DC Power, Strain Gauge, Resistance, Temperature
- Depth: 76.2 mm
- Display Technology: LED
-
Supplier: OTEK Corporation
Description: The HI-Q114 was specificallydesigned to replace (form & fit) the oldelectromechanical bargraphs with 21stCenturyTechnolog y exclusive to OTEK, the originatorof the Automatic Tricolor Bargraph P.I.C. (ProgrammableIntelli gent Controllers). The onlysimilarity is the panel cut out, mounting and
- Analog Input Channels: 1 to 3
- Analog Input Type: AC Voltage, DC Voltage, DC Power, Strain Gauge, Resistance, Temperature
- Display Technology: LED
- Display Type: Combination
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Display Drivers Serially Interfaced, 8-Digit, LED Display Drivers
-
Supplier: Siemens Process Instrumentation
Description: Display readable in sunlight Input: accepts current and voltage Single or dual 24 V DC transmitter power supply Serial communication using built in protocol or Modbus RTU Supports up to 8 relays and 8 digital I/O for process control and alarming 32
- Character Height: 11.68 to 15.24 mm
- Characters Displayed: Alphanumeric
- Depth: 128 mm
- Display Type: Segmented Display
-
Supplier: OTEK Corporation
Description: industry standard ASCII characters and displays all numerals and standard seven segment alpha characters, you can address up to 6 digits (001 reserved for default), the setting is "8N1" and accepts baud rates from 1200-19.2KB.
- Depth: 74.93 mm
- Display Technology: LED
- Display Type: Numeric Display
- Height: 47.75 mm
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Display Drivers Serially Interfaced, +2.7V to +5.5V, 5- and 8-Digit LED Display Drivers
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Display Drivers 4-Wire Serially Interfaced 8 x 8 Matrix Graphic LED Drivers
-
Supplier: DigiKey
Description: LCD DISPLAY TFT 10.4" 640X480
- Backlight: Light Emitting Diode (LED)
- Display Type: Graphic Display
- Features: Serial Interface Option
- Technology: Thin Film Transistor (TFT)
-
Supplier: DigiKey
Description: LCD DISPLAY TFT 10.4" 800X600
- Backlight: Light Emitting Diode (LED)
- Display Type: Graphic Display
- Features: Serial Interface Option
- Technology: Thin Film Transistor (TFT)
-
Supplier: Define Instruments
Description: controller is ideal for numerous industrial temperature applications. One of the key features of this instrument is its ability to average the inputs across 2, 3 or 4 temperature channels, and use this averaged value for a display source or for setpoint activation. At a glance
- Analog Input Type: Temperature
- Depth: 120 mm
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
-
Supplier: Define Instruments
Description: numerous industrial temperature applications. It accepts direct sensor input from RTD 385, 392 and CU10 temperature probes. One of the key features of this controller is its ability to average the inputs across 2, 3 or 4 temperature channels, and use this averaged value for a display
- Analog Input Type: Temperature
- Depth: 120 mm
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
-
Supplier: Define Instruments
Description: settings. Up to four relays can be added, as well as 4-20mA retransmission and serial output. Quadrature (x1, x2, x4), NPN, PNP or TTL sensors (3 x counter inputs available) Choice of single/dual display Advanced count modes and batching functions Signal
- Analog Input Type: AC Voltage, DC Voltage
- Depth: 120 mm
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Display Technology: LED
-
Supplier: Hymark/Kentucky Gauge
Description: Universal display with high performance. Very compact housing. SSI, quadrature and Sine-Cosine input in 1 unit. Large display range with 8 digits. Easy setup. 500 kHz high speed counter. Linear & angular display functions. Easy connection by screw terminals.
- Display Technology: LED
- Display Type: Numeric Display
- Display Units: Metric
- Features: Integral Keypad
-
Supplier: Define Instruments
Description: What it does: Accepts process signals, scales and displays in engineering units. Various outputs available for control and retransmission applications. This popular and versatile process controller has a virtually endless range of possible applications, and can be used
- Accuracy: 0.0500 ± % of Full Scale
- Analog Input Type: DC Voltage, DC Current
- Current Range: 0.0 to 0.0200 amps
- Depth: 120 mm
-
Supplier: DigiKey
Description: TOUCH DISPLAY FUSION 4 4.3" PCAP
- Backlight: Light Emitting Diode (LED)
- Display Type: Graphic Display
- Features: Serial Interface Option
- Technology: Thin Film Transistor (TFT)
-
Supplier: DigiKey
Description: 2.4" COLOR AND TOUCH DISPLAY
- Backlight: Light Emitting Diode (LED)
- Display Type: Graphic Display
- Features: Serial Interface Option
- Technology: Thin Film Transistor (TFT)
-
Supplier: Piezo-Metrics
Description: the building of telemetry systems, these include displays, printers, relay modules, analogue outputs and serial output devices. The T24-LD1 is one of several display options within the T24 range. The T24-LD1 provides the user with a large format four-digit display
- Display Technology: LED
- Display Type: Numeric Display
- Number of Digits: 4
- Operating Temperature: 32 to 122 F
-
Supplier: Lika Electronic
Description: Multi function unit for analogue sensors Touchscreen and graphic display Full text menu for intuitive setup 2 analogue inputs (16 bit) ±10V, 0-10V, 0/4-20mA 4 digital control outputs & serial interface (option) 16 bit analog output (option) 2 relays outputs (optional)
- Character Height: 13 mm
- Characters Displayed: Numeric
- Depth: 116 mm
- Height: 48 mm
-
Supplier: Lika Electronic
Description: Multi-function unit for absolute SSI encoders Touchscreen and graphic display Full text menu for intuitive setup SSI input up to 32 bits Master or Slave operation 4 digital control outputs & serial interface (option) 16 bit analog output (option) 2 relays outputs (option)
- Character Height: 13 mm
- Characters Displayed: Numeric
- Depth: 116 mm
- Height: 48 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Tiger 320 Series of 32-bit Programmable Meter Controllers incorporates, in one instrument, all the different functions required by today's automation and process control applications. Plug-in hardware options provide the specific functions you actually require for each job. Input signal
- Analog Input Channels: 4
- Analog Input Type: AC Voltage, DC Voltage, AC Current, DC Current, Single Phase AC Power, DC Power, Strain Gauge, Resistance, Temperature, Other
- Depth: 117 mm
- Digit or Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: OMEGA Engineering, Inc.
Description: REMOTE DISPLAY The RD4/RD6 are 4 or 6 digit master/slave displays providing remote readout from instruments such as programmable controllers, digital panel meters and other instruments with serial output. Two communication interfaces are supported in remote
- Depth: 39 mm
- Digit or Character Size: > 0.56" (14.2mm)
- Display Technology: LED
- Display Type: Alphanumeric Display
Find Suppliers by Category Top
Featured Products Top
-
Other features include: 4 to 20 mA Analog Output Option, Supports Pump Alternation control, and optional NEMA 4 and 4X field enclosures 2X option for 30.5 mm (1.2 inch) high, red LED display (read more)
Browse Digital LED Displays Datasheets for Siemens Process Instrumentation -
The GKS-01 is a digital controller with 6 digit LED display, which can be directly connected to GY probes (GYcRS, GYMR5, GYFRS, GYKM-RS). The GKS-01 series are available with serial output (standard) or parallel output (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
from the signal Easy-to-read 4-digit LED display Simple setting menu with 3-button operation Free scaling and linearization of signals Ideal for mounting in electrical cabinets and control panels (read more)
Browse Digital Panel Meters Datasheets for ifm electronic gmbh -
All Shore Industries provides a variety of displays suitable for use in extreme temperatures. Most are viewable in direct sunlight. These displays are perfect for various outdoor applications such as Outdoor POP and kiosks, building controls including intercom and entry for multi (read more)
Browse Touch Screen Displays Datasheets for All Shore Industries -
options, including dual Ethernet ports, WiFi expansion with M02, and all the serial port options (RS232 2W/4W, RS485 2W/4W, SIEMENS MPI, CAN Bus) -- making it an easy fit in all types of applications. Highlights: 10.1in 1280 x 800 Wide Viewing Angle LCD, LED (read more)
Browse Electronic and Instrument Enclosures Datasheets for Switches Unlimited -
The Semray® UV PC6003 LED curing system is tested and proven by leading optical fiber and wire manufacturers looking for lower cost and more (read more)
Browse UV Curing Equipment Datasheets for Excelitas Noblelight America LLC -
main board of the Amazfit GTS 4 smartwatch includes the dual-core ARM Cortex-M33 microcontroller from NXP Semiconductors, mobile PSRAM memory from AP Memory and serial flash memory from Winbond. Other electronic components found on the board include: AMOLED display power supply from (read more)
Browse Product Development Services Datasheets for TechInsights Inc. -
The DP-50-D is a 4-20mA input, 5 digit LED display panel meter. Input signal may be displayed as current or scaled to read in other units (inch, %, etc). Four realy outputs can be independently set by the user. The DP (read more)
Browse Digital Panel Meters Datasheets for Exsenco, LLC -
Inspection Camera PCE-VE 800N4 Inspection camera diameter 2.8 mm / For inspection of machine parts, cavities ... / Dimmable LED lighting / 4-way camera head / Data storage / IP58 The inspection camera has a 1.5 m / 4.9 ft long endoscope (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
includes the Samsung Galaxy Z Flip4, which features the Qualcomm Snapdragon applications/baseband processor, 120 Hz main display and touchscreen as well as three mega-pixel cameras. The following is a partial deep dive into the Samsung Galaxy Z Flip4 smartphone. Summary (read more)
Browse Product Development Services Datasheets for TechInsights Inc.
More Information Top
-
dmx512 controller - offers from dmx512 controller manufacturers, suppliers, exporters & wholesalers
CONTROL FEATURES: DMX512 3 DMX Channel Modes 4, 13 or 25 DMX Channels 4 Digit Digital LED Display 3 pin XLR serial ...
-
N/CROS compact laser rangefinder
…core Accuracy: 1.5° RMS Display: 4 digits (degrees or mils - user selectable) Inclinometer Accuracy: 0.7° over tilt ±0 to 20°; 1° over tilt ±20 to 30° Range/azimuth/elevation display : 4 digit , 7 segment LED type System Serial interface: RS-232 Environmental…
-
Using the MCS-51 Microcontroller
4 - digit 7-segment LED display decoder/driver Serial input multiplexed LCD driver (master) .
-
The application of evolvable hardware to fault tolerant robot control
Some key features of this board are [8]: - 1,000K gate Xilinx Spartan3 FPGA - On-board 2Mbit Platform Flash (XCF04S) - 8 slide switches, 4 pushbuttons, 8 LEDs , and 4 - digit seven-segment display - Serial port, VGA port, and PS/2 mouse/keyboard port - Three…
-
Litton Sight Integrated Range-finder - Eye-safe IV (SIRE IV)
…Receiver field of view: 1.5 mrad Min time between ranges: 10/min Sustained rate of ranging: 10/min Laser output energy: >10 MJ Laser pulse width: 25 ns (nominal) Display : 4 digit LED Remote ranging data: RS-422 serial form format Optics Magnification…
-
System blocks : learning about systems concepts through hands-on modeling and simulation
One unit has 7 digits and the other 4 digits . .... Leveraging the low-level pin control of System Blocks PCB and the Logo chip environment, an interface was created to translate the value received through the serial input into digits on the LED display .
-
Lascar Electronics - V 600 - Digital Panel Meters - Digital Voltmeters - Allied Electronics
The OEM4- LED has 4 digits and three decimal places. .... It accepts a clocked serial bitstream which corresponds with the segments to be displayed , and a data enable input to latch the data onto the LEDs and up to 4 external LEDs.
-
Lascar Electronics - V 125 (PK OF 10) - Digital Panel Meters - Digital Voltmeters - Allied Electronics
The OEM4- LED has 4 digits and three decimal places. .... It accepts a clocked serial bitstream which corresponds with the segments to be displayed , and a data enable input to latch the data onto the LEDs and up to 4 external LEDs.
-
Digital Manufacturing & Automation III
The system indicator is made up of 4 - digit LED . .... nixie tube, where the high order digit shows electrical level and the others display data. .... PS7219, 8-digit LED display driver with serial .
-
Guide to FPGA Implementation of Arithmetic Functions
The system controls a 4 - digit , 7-segment led display to visualize the hexadecimal content of a variable. .... The display can also be controlled by an external computer connected through the serial interface.