-
Supplier: Define Instruments
Description: What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other
- Analog Input Channels: 4 #
- Operating Temperature: -4 to 185 F
- Outputs: Current Output
- Features: DC Current Input
-
Supplier: Define Instruments
Description: What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other
- Analog Input Channels: 3 #
- Operating Temperature: -4 to 185 F
- Outputs: Current Output
- Features: DC Current Input
-
Supplier: Define Instruments
Description: What it does: This loop powered isolator accepts a 4–20mA process current inputs and provides a 4–20mA loop powered output signal. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other
- Analog Input Channels: 1 #
- Operating Temperature: -4 to 185 F
- Outputs: Current Output
- Features: DC Current Input
-
-
Supplier: Define Instruments
Description: What it does: This loop powered isolator receives 4–20mA process current inputs, and provides 4–20mA loop powered output signals. It is ideal for measuring signals commonly produced by position, acceleration, current, and a vast range of other
- Analog Input Channels: 2 #
- Operating Temperature: -4 to 185 F
- Outputs: Current Output
- Features: DC Current Input
-
Supplier: Automation24, Inc.
Description: With Weidmüller analog signal conditioning device MCZ CCC 0-20mA/0-20mA - 8411190000, convert and isolate your current signals into useful and manageable signals for your input devices. all in a compact body that will fit in line with your Weidmüller terminal blocks. The MCZ CCC
- Operating Temperature: -13 to 140 F
- Features: AC Current Input, DC Current Input
- Excitation: Current Excitation Supply
- Outputs: Current Output
-
Supplier: Sitron
Description: The ISO420 acts as a standard isolator for transmitters with 4 … 20mA input signal and 4…20mA passively isolated output signal. The unique electromagnetic insulation and high efficiency circuit against signal leakage, provides excellent accuracy and stability in
- Analog Input Channels: 2 #
- Operating Temperature: -13 to 159.8 F
- Inputs / Channels: 2 #
- Features: DC Current Input, Isolated Analog Voltage Input, Isolated Analog Voltage Output
-
Supplier: Newark, An Avnet Company
Description: ISOLATOR; Input Current:20mA; Input Current Max:40mA; Isolation Voltage:10kV; Leaded Process Compatible:Yes; No. of Channels:1; No. of Pins:4; Operating Temperature Max:75°C; Operating Temperature Min:-20°C; Output Voltage:33V RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1011315-TLP5214A(D4-TP,E Category: Isolators>Isolators - Gate Drivers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Technology: Optical Coupling Current - Output High, Low: 3A, 3A Current - DC Forward (If) (Max): 25 mA Voltage -
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 230 F
-
Supplier: Newark, An Avnet Company
Description: ISOLATOR ENCLOSED 20A 4 POLE; No. of Poles:4 Pole; Contact Voltage AC Max:690V; Contact Current AC Max:20A; Approvals / Standards:CSA, EN, IEC, UL; IP Rating:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Approval Category:EN 60947 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MAIN SWITCH/ISOLATOR, 4 POLE, 230V, 100A; Contact Current AC Max:100A; Contact Voltage AC Max:230V; No. of Poles:4 Pole; Product Range:ISO 100 Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: MAIN SWITCH/ISOLATOR, 4 POLE, 230V, 125A; Contact Current AC Max:125A; Contact Voltage AC Max:230V; No. of Poles:4 Pole; Product Range:ISO 100 Series; SVHC:No SVHC (12-Jan-2017) RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: (Typ): 1.2V Rise / Fall Time (Typ): 5µs, 7µs Current - Output / Channel: 30mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 70V Vce Saturation (Max): 300mV Current Transfer Ratio (Max): 300% @ 5mA Package /
- Analog Input Channels: 1 #
- Operating Temperature: -67 to 212 F
-
Supplier: Littelfuse, Inc.
Description: splashes, and high-temperature, high-pressure spray downs to IP65, IPX4K, and IPX9K standards, the battery isolator switch handles the harsh conditions of commercial vehicle environments.This 32V 250A battery relay switch (08094561) features a 24V dc coil and positive disconnection. This
- Current Rating: 250 amps
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Apix, Inc.
Description: Model DAQ8-20mA4-1SPi ISODAQ SPi INTERFACE MODULE The Daqpak SPi Series Current Input Modules feature 8 independent channels and an SPi interface. They are fully isolated with 3 KVrms between Input, Power, SPi serial link and 2 KVrms
- Analog Input Channels: 8 #
- Accuracy: 0.01 % FS
- Common Mode Rejection Ratio: 140 dB
- Operating Temperature: -40 to 185 F
-
Supplier: Apix, Inc.
Description: Model DAQ8-20mA4-1RTU ISODIN Modbus RTU DIN MODULE This Modbus RTU version Current Input Module features 8 independent channels and an isolated RS-485 interface. The channels are fully isolated with 3000 Vrms between Input, Power, RS
- Analog Input Channels: 8 #
- Accuracy: 0.01 % FS
- Common Mode Rejection Ratio: 140 dB
- Operating Temperature: -40 to 185 F
-
Supplier: Littelfuse, Inc.
Description: traditional current isolating switches require a minimum current when they are turned on, models with "mechanical ON-OFF position," such as the 08097160 Series battery disconnect, absorb current only during the commuting phase or when switched from (OFF) to (ON) and vice versa.
- Operating Voltage: 24 volts
- Power: DC
- Features: Other
-
Supplier: Win Source Electronics
Description: Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 160% @ 5mA Current Transfer Ratio (Max): 320% @ 5mA Turn On / Turn Off Time (Typ): 4.9µs, 3.3µs Rise / Fall Time (Typ): 2.3µs, 3.2µs Input Type: DC Current - DC Forward
- Operating Temperature: -40 to 110 C
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to
- Maximum Output: 24 volts
- Input Impedance: 2 Mohms
- Output Impedance: 700 ohms
- Operating Temperature: -10 to 70 F
-
Supplier: Win Source Electronics
Description: Operating: -55°C to 110°C Case / Package: 6-DIP Minimum DC Current Transfer Ratio: 10% @ 10mA Switching Turn-On and Turn-Off Time: 3μs, 3μs Maximum Output Voltage: 80V Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand
- Features: Other
- Package Type: SOT3
-
Supplier: Quarktwin Technology Ltd.
Description: ISOLATION AMPLIFIER; CURRENT INP
- Operating Temperature: -13 to 158 F
- Features: Other
- Signal Conditioning: Signal Isolator
-
Supplier: Dataforth Corporation
Description: Each DSCL20 loop powered isolator provides a single channel of analog signal protection by electrically isolating its input from output for any DC process signal in the range of 0-20mA (or 4-20mA). The DSCL20 operates passively, obtaining its power from t
- Accuracy: 0.05 % FS
- Bandwidth: 0.75 kHz
- Common Mode Rejection Ratio: 90 dB
- Operating Temperature: -4 to 149 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20mA. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 20mA, Signal Isolator and
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: therefore sometimes called 'Delcotron-type alternators'. A 4-stud battery isolator can be used with older pattern alternators (in this case the 4th stud will remain unconnected), but a 3-stud battery isolator cannot be used with the Delcotron-type alternator.Per Leg
- Voltage: 36 volts
- Current: 200 amps
- Type: Diode
- Features: Other Connection
-
Supplier: DigiKey
Description: LOOP POWERED ISOLATOR 4-20MA
- Operating Temperature: 14 to 158 F
- Features: AC Current Input, Other Input
- Outputs: Current Output
- Signal Conditioning: Isolation Amplifier, Signal Isolator
-
Supplier: Allied Electronics, Inc.
Description: thermocouple, RTD, ICTD and frequency. Both voltage and current analog outputs are available. G1 mounting racks include both digital and analog. G1 digital racks are available in 4-, 8-, 16- and 24-channel models and feature LED status indicators and plug-in replaceable fuses for each
-
Supplier: Acromag, Inc.
Description: 4-20mA DC input 4-20mA DC output 1500V AC peak isolation DC prevents ground loops The 270i accepts a process current input and provides an isolated 4 to 20mA process current output signal. Power is received from the input signal current.
- Analog Input Channels: 1 #
- Operating Temperature: -13 to 185 F
- Outputs: Current Output
- Features: DC Current Input, Other
-
Supplier: Knick Interface LLC
Description: High voltage isolator VariTrans Fixed settings type Input: ± 5 A Output: ± 20 mA Working voltage (basic isolation): 3.6 kV AC/DC Test voltage: 15 kV AC Power supply: 20 ... 253 V AC/DC
-
Supplier: Infineon Technologies AG
Description: Quad-channel digital isolator 4DIR0401H in DSO-16 wide-body package The 4DIR0401H (with 4 forward channels) provides robust reinforced isolation for high-voltage applications. Four data channels allow for simplified and high-power density designs and improve system efficiency with low
- Signal Conditioning: Signal Isolator
-
Supplier: Accuris
Description: Air-break switches and isolators Part 2. Switches and isolators for voltages not exceeding 660 volts and currents up to 800 amperes a.c.
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The M100-DA transducers isolate the DC Input signal from the DC Output signal, which is directly proportional to the input signal. A wide range of D.C. Current and Voltage outputs ar offered. Typically these isolators can be used to prevent earth loops, which occur when a measuring
- Input Voltage: 115 to 400 volts
- Isolation Voltage: 4 kilovolts
- Loop Type: Closed Loop
- Current Type: DC Current
-
Supplier: Acromag, Inc.
Description: DT230 series signal conditioners provide two independent I/O channels in a single, space-saving unit. The DT236 model is a dual two-wire transmitter that isolates and converts DC current or low voltage inputs to proportional 4-20mA control signals. Power is received from the
- Operating Temperature: -13 to 167 F
- Other Input: Analog Current
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
- Mounting Options: DIN Rail Mounting
-
Supplier: PR electronics
Description: Application 1:1 input loop powered isolator of current signals in the range 0(4)...20 mA. 3185 is an easy mounting DIN rail unit. A very competitive choice in terms of both price and technology for galvanic isolation of current signals. Provides surge suppression and
- Operating Temperature: -13 to 158 F
- Features: DC Current Input
- Form Factor: DIN Rail
- Signal Conditioning: Signal Isolator
-
Supplier: RS Components, Ltd.
Description: ADuM1402A quad 90Mbps 2/2 bus isolator
- Analog Input Channels: 4 #
- Features: DC Current Input
- Form Factor: Printed Circuit Board (PCB)
- Signal Conditioning: Signal Isolator
-
Supplier: Infineon Technologies AG
Description: Quad-channel digital isolator 4DIR1421HA in DSO-16 wide-body package The 4DIR1421HA (with 3 forward channels) is AEC-Q100 qualified and provides robust reinforced isolation for high-voltage automotive applications. Four data channels allow for simplified and high-power density designs and
- Signal Conditioning: Signal Isolator
Find Suppliers by Category Top
Featured Products Top
-
/bipolar inputs ±20mA, ±40mA, 0-20 mA, 4-20 mA, ±0-10V, and ±0-5V outputs Customer-specific input/ output settings possible Universal Power Supply: 20 to 253 V AC/DC Approvals: UL 347, IEC 62497, EN 61326-1 (EMC) Virtually any current measuring application requiring high voltage isolation, safety, and robust construction, would benefit from P51000's capabilities. (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
Knick Interface - Electrical Measurements for the Railway Industry From rolling stock to DC traction power supplies, Knick Interface provides high precision electrical measurement solutions designed to meet the demanding requirements of the railway industry. With a (read more)
Browse Signal Isolators Datasheets for Knick Interface LLC -
and clearance 8 narrow SOIC: 4 mm Strong current sinking enables lower RPULL-UP values for faster bus speeds Side 1: 5 mA Side 2: 50 mA (read more)
Browse Power Supplies Datasheets for DigiKey -
& 240Vrms Field-side Protection ANSI/IEEE C37.90.1 Transient Protection True 3-Way Isolation Wide Supply Voltage, 15 to 30VDC Industry Standard Output of 0 to 10V, ±10V, 0 to 20mA, or 4 to 20mA 4- to 6-Pole Low-Pass Filtering Up to 160 (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
converted into standard outputs such as 0-10 V and 4-20 mA with exceptional accuracy, all while isolating against 1000 V at the input and output. The P27000 can even handle test voltages up to 5 kV. Ease of Configuration with DIP Switches and Varisoft Program (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
voltage inputs into standard output signals, such as ±20 mA, ±10 V, or 4 … 20 mA, ensuring compatibility with most control systems. The P42000’s response time (T90) of under 110 microseconds is crucial for capturing fast-changing signals during (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
0.53” (101.6 x 61.0 x 13.3mm) and is encapsulated for MIL-STD-810G shock and vibration. Features and options include a 12V standby voltage with 200mA (or 2.4W) capability, remote on/off, pre-biasing start-up, droop mode current share, a DC Good signal, various protections (OVP, UVP, OCP (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
. Wide Bandwidth and High CMRR: Offers 20 kHz bandwidth and 120 dB common-mode rejection, outperforming typical digital isolators (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
. Think of it like exploring the ocean depths—while you might be focused on a small area, you need to account for the full pressure around you. Similarly, in fuel cell and electrolyzer systems, isolating up to the full voltage of the stack or string is essential to handle operational stresses and (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Switch Mode/High Frequency Gate Drive Transformers Triad gate drive transformers are used universally in all high frequency switching topologies to isolate (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics
More Information Top
-
4 20ma converter - offers from 4 20ma converter manufacturers, suppliers, exporters & wholesalers
Two-wire 4 - 20mA Passive Current Loop Isolator /Converter .
-
High-speed circuits employing on-chip magnetic components
For example, a four channel digital isolator with c 10 nsec. of delay is shown in Figure 8 along with a 4 - 20mA isolating current replicator [20].
-
http://support.fluke.com/find-sales/download/asset/3497464_6110_eng_a_w.pdf
To check a loop isolator , apply a mA input signal to the device and measure its 4 - 20 mA output using the clamp-on current measuring function.
-
DCH010505S | 1W & 2W Miniature Module | Isolated Module | Description & parametrics
… Amplifier AMPLIFIERS AND LINEAR - ISOLATION AMPLIFIER Precision Lowest Cost Isolation Amplifier XTR300 Industrial Analog Current /Voltage Output Driver SENSORS, SENSOR CONDITIONING, 4 - 20MA TRANSMITTER - 4-20MA CONDITIONING … … Single 150Mbps Digital Isolator Isolation - Digital Isolators .
-
DCH010515D | 1W & 2W Miniature Module | Isolated Module | Description & parametrics
… Amplifier AMPLIFIERS AND LINEAR - ISOLATION AMPLIFIER Precision Lowest Cost Isolation Amplifier XTR300 Industrial Analog Current /Voltage Output Driver SENSORS, SENSOR CONDITIONING, 4 - 20MA TRANSMITTER - 4-20MA CONDITIONING … … Single 150Mbps Digital Isolator Isolation - Digital Isolators .
-
DCP010505B | 1W & 2W Miniature Module | Isolated Module | Description & parametrics
… Precision Lowest Cost Isolation Amplifier ISO150 Dual, Isolated, Bi-Directional Digital Coupler Isolation - Digital Isolators Dual, Isolated, Bi … … XTR300 Industrial Analog Current /Voltage Output Driver SENSORS, SENSOR CONDITIONING, 4 - 20MA TRANSMITTER - 4-20MA CONDITIONING .
-
http://assets.fluke.com/appnotes/processtools/1627722_w.pdf
In the 4 - 20 mA current mode these intermedi- ate steps are at 8 mA (25%), 12 mA (50%), and 16 mA (75%). To check linearity of the isola- tor , push the associated % step buttons up and down and con- firm that the digital multimeter (DMM) is reading the same value as is shown on the loop calibrator display.
-
http://support.fluke.com/find-sales/download/asset/1264349_b_w.pdf
In the 4 - 20 mA current mode these intermedi- ate steps are at 8 mA (25 %), 12 mA (50 %), and 16 mA (75 %). To check linearity of the isolator , push the associated % step buttons up and down and confirm …
-
signal isolator - offers from signal isolator manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : temperature Signal Isolators , pt100 to 4 - 20ma , RTD to 0-5v ] Sell Pors-GPA Current Input Signal Isolator/splitter .
Indicates content that may require registration and/or purchase.