-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2424 D Diameter: .125 (3.2) Drive: Slotted Length: .500 [12.7] Material: Stainless Steel Thread: 4-40 490-Slotted Head Screw
- Length: 0.5 inch
- Features: # 4, Shoulder Screw
- Standard Drives: Slotted
- Material: Stainless Steel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2442 D Diameter: .125 (3.2) Drive: Socket Length: .250 [6.4] Material: Stainless Steel Thread: 4-40 490-Socket Head Screw
- Length: 0.25 inch
- Features: # 4, Shoulder Screw, Socket Head Cap
- Standard Drives: Hex Socket / Allen
- Material: Stainless Steel
-
Supplier: DigiKey
Description: #4-40 Shoulder Screw Hex Drive Stainless Steel
- Features: # 4, Other, Shoulder Screw
- Material: Stainless Steel
-
-
Supplier: Fastener SuperStore, Inc.
Description: 4-40 X 1/4 Precision Shoulder Screws / Slotted / Stainless Steel
- Length: 0.25 inch
- Shoulder Diameter: 0.1245 inch
- Features: # 4, Other, Shoulder Screw
- Standard Drives: Slotted
-
Supplier: Reid Supply
Description: captive screws, set screws, shoulder screws, thumb screws, and wing screws. . This Stainless Steel Slotted shoulder screw absorbs vibration between two panels. It has a #4-40 thread size.
- Length: 0.156 inch
- Shoulder Diameter: 0.125 inch
- Features: # 4, Other, Shoulder Screw
- Standard Drives: Slotted
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Standard Drives: Hex Socket / Allen
- Features: Other, Round Head, Shoulder Screw
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Standard Drives: Hex Socket / Allen
- Features: Other, Round Head, Shoulder Screw
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Standard Drives: Hex Socket / Allen
- Features: Other, Round Head, Shoulder Screw
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in
- Standard Drives: Hex Socket / Allen
- Features: Other, Round Head, Shoulder Screw
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2429 D Diameter: .156 (4.0) Drive: Slotted Length: .625 [15.9] Material: Stainless Steel Thread: 6-32 490-Slotted Head Screw
- Length: 0.625 inch
- Features: # 6, Shoulder Screw
- Standard Drives: Slotted
- Material: Stainless Steel
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 2449 D Diameter: .156 (4.0) Drive: Socket Length: .750 [19.1] Material: Stainless Steel Thread: 6-32
- Length: 0.75 inch
- Features: # 6, Shoulder Screw, Socket Head Cap
- Standard Drives: Hex Socket / Allen
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: captive screws, set screws, shoulder screws, thumb screws, and wing screws. . Knurled thumb screws are one of the most important types of screws used in various industrial applications. ... These screws can be tightened or loosened
- Length: 0.5 inch
- Inch: # 4
- Features: Other
- Screw Type: Thumb Screw
-
Supplier: Allied Electronics, Inc.
Description: Features: 40% Glass-Filled Polyphenylene Sulfide (PPS) Material Chemically Inert — No Known Solvents Under 200°C (392°F) Maximum Recommended Service Temperature of 260°C (500°F) Recommended Torque is 0.452 Nm (4 Inch-Pounds) Design Allows Insertion in the Tab of a TO-220 Fits #4
-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Features: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8", Anchor Bolt, Binding Head, Button Head, Cap Screw, Carriage Bolt, Dry Wall Screw, Elevator Bolt,
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: PennEngineering®
Description: Shoulder on retainer provides positive stop during installation. Available in self-clinching, flaring, or floating mounting styles. Available with knurled or un-knurled metal cap, black metal cap, or a custom color plastic cap.
- Hole Size (Diameter): 0.311811192 inch
- Fastener Standards: ASME / ANSI, Other
- Captive Fastener Class / Type: Captive Screws
- Features: M4
-
Supplier: Allied Electronics, Inc.
Description: These pre-packaged universal mounting kits provide all the necessary hardware and insulators required to securely mount the semiconductor to the chassis. Semiconductors not included. Kit Includes 1 Mica Insulator, 1 Shoulder Washer, 1 Lockwasher, 1 4-40 Screw and 1
-
Supplier: PennEngineering®
Description: relaxation and loosening of the fastener in severe service. This PEMFLEX design also protects the screw threads. Clearances obtained by only two interruptions of a full circumference, together with the spreading of the jaws by the entering screw, minimize the possibility of thread
- Inch: # 4
- Fastener Standards: ASME / ANSI
- Finish: Phosphate
- Installation Method: Threaded Hole
-
Supplier: Jergens, Inc.
Description: Jergens Checking Balls with Reference Shoulders are high precision stainless steel, made to closer tolerances, and avoid excessive side forces. The accurately located shoulder provides for positive positioning, re-positioning, or replacement. Jergens Checking Balls with Reference
- Measurement Scale / Units: English
- Features: Other
-
Supplier: TE Connectivity
Description: Profile : No Process Sealed : No Mechanical Attachment Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Screw & Hole Thread Size : 1/4-40 UNS-2A Other Comment : Order cap model C22 or C23., O-ring on shoulder and inside moveable shaft provides splash
- Maximum Current: 6 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 28 volts
- Switch Function: Alternate Contact (Push-Push)
-
Supplier: TE Connectivity
Description: [.085 INCH ] Housing Color : Black Housing Material : Polyphenylene Oxide Mechanical Attachment Connector Mounting Type : Panel Mount Mating Connector Lock : With Mating Connector Lock Type : Screwlocks Panel Mount Feature : Without Screw & Hole Thread Size : 4-40 UNC 2B
- Contact Size (AWG): 26 to 30 AWG
- Current Rating: 1 amps
- Number of Contacts: 36 #
- Connector Type: D-Sub
Find Suppliers by Category Top
Featured Products Top
-
Shoulder Screws – For a variety of Panel Hardware Requirements Manufactured in stainless steel per ASTM-A581/A582 Available in 4-40, 6-32, and 8-32 Threads Slotted head and Socket Head Styles (read more)
Browse Captive Screws Datasheets for Keystone Electronics Corp. -
Factory and Industry 4.0. Smart ergonomics ensure these big, robust ABS enclosures are well balanced and comfortable to hold despite their capacious size. The large head section is designed to house standard-size LCDs and graphic display modules. The operating area is recessed to accommodate (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
battery powered equipment such as data-collection units, machine controllers, robot programmers and test and measurement devices. The new configurations include portable models with shoulder straps and bump protection. There are also desktop models with a tilt stand which can be set at different (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
survive challenging environments but also be comfortable to hold for long periods. Robust handCASE can be specified with or without a battery compartment (4 x AA or 2 x 9 V). Two versions are available: S with an ergonomically bevelled lid, and R with a narrow-edged lid to maximize space (read more)
Browse NEMA and IP Enclosures Datasheets for Rolec Enclosures Inc. -
system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
repeatable fixture changes of various types of top tooling with receivers. The basis of the system is a 4-pull stud interface. Top tooling is located and clamped to a base receiver in a single step when the pull studs are inserted into the receiver and the clamping screw is tightened. Quick (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
Screws up to 4" in diameter and 48" long, as well as Heavy Hex Nuts up to 4" in diameter. National Bolt & Nut currently supplies the following fasteners to customers in the Mining industry (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
, tighten the pin fully so the shoulder contacts the shackle body. With bolt-type shackles, ensure the nut and cotter pin are correctly installed. Screw pin shackles must not be rigged in a way that causes the pin to unscrew. For vibration-prone applications, either (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation -
Fasteners. Specializing in quick turnarounds with same day manufacturing for Line Down situations. 1/4"- 4" Diameter Capabilities with full material & testing certifications. Running all grades of steel and most exotic materials. NBN warehouses large quantities of lock nuts and other (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
316 Stainless Steel Screws - Fasteners - Grainger Industrial Supply
• Shoulder Screw , 4 - 40 x 7/32 In LShoulder Screw,4-40 x 7/32 In L .
-
RICHARD MANNO CO. Fasteners - Grainger Industrial Supply
• Shoulder Screw, Precision, 416 Stainless Steel, Plain Finish, Hex Socket Drive Type, Drive Size 5/64, Thread Size 4 - 40 , Shoulder Dia 1/8 In, Screw Shoulder Length 5/16 In, Thread Length 5/32 In, Head Dia 1/4 In, Head Height 1/8 In, Shoulder …
-
http://dspace.mit.edu/bitstream/handle/1721.1/83734/864591834-MIT.pdf?sequence=2
There are only five unique fasteners in the system; shoulder screws which act as the axels, two types of bolts to attach the wrist and shoulder to the two axels, and 4 - 40 screws to affix the gas spring standoffs to the …
-
Abstracts the 60th annual convention 2011 the Norddeutschen Orthopäden- and accident surgeon association e. V.
… articulated replacement of three large joints in a time of 4 months P 1.02 … … zementfreien Spiron leg neck screw prosthesis P 1.09 … … 10 BioMechanical testing of shoulder endo prostheses for the … … 1.11 for a 40 -mms head-inlay-pairing …
-
OP storages for compartment staff
The ipsilaterale shoulder is erected about 30-40° supported through a wedge (7 cape. 8). Indications 4 Extra-/transperitonealer offenerZugangfürdieNieredurchventralesubkostale incision, possibly Nephroureterektomie ( screw position) 4 Transperitoneale (The robot-assisted) laparoscopic kidney operations lymph Aden ekto mie Nephroureterektomie, adrenalectomy, ureter, and adrenal gland operations; the operating surgeon stands 4 "hand assisted" before the patient for (variant: possibly …
-
Robot Builder's Bonanza, Fourth Edition > Experimenting with Robotic Arms
Use the servo in the larger of the two mounts for the shoulder joint. This servo attaches to the two 3/4″ corner angle brackets using 4 - 40 × 1/2″ machine screws and nuts.
-
Fasteners - Grainger Industrial Supply
1/4 In., Shoulder Length 3/32 In., Class 2A, Rockwell Hardness B68 to B71, Tensile Strength 57,000 Thumb Screw , Knurled, Thread Size 4 - 40 , Length 1/4 In., Steel, Finish Black Oxide, Head Dia.
-
Practice of Plastic surgery
… Roux XY bypass 728 Royle Thompson-transposition of the M. flexor digitorum superficialis 4 after 373 backs … … phenomenon 574 Schnienenbehandlung 60 cutting direction 719-expander 64-extremity 41, Abdominoplastik, facelift, 688-hand 41-skin voltage lines 40 -Kompartmentspaltung hand / arm … … deformität, - syndrome 805, 846 screwdriver test 454 Schrudde muscular … … cheek-neck-rotation flap shoulder -Arthrodese 383-DASH questionnaire …
-
The proximal Humerusfraktur
- covered, indication 84 - covered, storage 85 - covered, operation results 88 - covered, operation technique 85 Resektionsarthroplastik 200, closed 38-open 41, RetroGrade elastically stable intramedullary Nagelung (ESIN) 40 retrotorsion osteotomy, subkapitale 185 Reversed … … conventional 6, 21 rotator sleeve 4 , 23, Läsionen 107, 120 … … Humerus 219-secondary 220 Plate 55 Salter-Harris-classification 51-Ausriss 91 screw position 47 Schraubenosteosynthese 55, kanülierte 85, material removal, arthroscopic 225, operation technique 83 screw perforation 82, 218, primary to 39 Scapulafrakturen 115 screw -additives shoulder stay 220 Screw-in …
-
Task collection Technical mechanism
… 487, 488, 490-493, 587, 602, 620 angle lever 84, 934 angular profile 235, 682, 683 angular rolling lever 106 angular moles 746 angular delay 582 operating distance 4 , 8, 81, 112, 271 operating line 29, 33, 40 , 41, 53, 72-74 … … and pinion force system Central to 899 pin diameter 354, 840, 855, 875 pin cross-section 680 pin friction moment 352 pin friction number 349-352, 586 pin shoulder 718 central compression spring … … angle 309 cylinder head screw 363 cylinder track 63.
Indicates content that may require registration and/or purchase.