-
Supplier: bisco industries
Description: Threaded Broaching Studs
-
Supplier: bisco industries
Description: Threaded Rods and Studs
- Inch: # 4
- Material: Stainless Steel
- Attachment: Threaded
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M6 x 40
- Length: 1.574804 inch
- Fastener Standards: DIN
- Metric: M6
- Features: Other
-
-
Supplier: Reid Supply
Description: Steel 3/4-10 Threaded Stud Mount Leveling Foot has a 2.360 in 10° articulating swivel base for mounting machinery or conveyors up to 1100 lbs.
- Height or Thickness (Before loading): 1.3 inch
- Application: Leveling
- Type: Leveling Foot
- Features: Other, Stainless Steel Construction, Swivel Head, Threaded Stud
-
Supplier: PennEngineering®
Description: PEM® self-clinching studs are installed by placing them in properly sized holes in the sheets and squeezing into place with any standard press. The squeezing action embeds the head of the stud into the sheet. The metal displaced by the head flows smoothly and evenly around the ribs and
- Length: 0.25 inch
- Inch: # 4
- Fastener Standards: ASME / ANSI
- Material: Aluminum
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: #4
-
Supplier: Southco
Description: Speed-up panel replacement, and take advantage of captive fastening even with screw-side panels using threaded studs. Large knurled knob design allows for quick and easy fastening and enables user to control amount of torque applied.
- Size: #4
-
Supplier: United Grinding Technologies Inc.
Description: centres of 1000 (39.4”) or 1600 mm (63”) Turret wheelhead can be swivelled automatically, up to 4 grinding wheels can be used High-resolution B axis C-axis for the workhead for form and thread grinding Several wheelhead and tailstock models available for different grinding jobs
-
Supplier: Harwin Plc
Description: M4 Male/Female Threaded Hexagonal Brass Spacer. 7mm A/F across body, 10mm body length, 8mm male stud. Nickel plating for corrosion resistance.
-
Posts, Spacers, and Standoffs - 7.00mm M4 Metric M/F Threaded Hex Brass Spacer/Pillar -- R40-3000702Supplier: Harwin Plc
Description: M4 Male/Female Threaded Hexagonal Brass Spacer. 7mm A/F across body, 7mm body length, 8mm male stud. Nickel plating for corrosion resistance.
-
Supplier: Harwin Plc
Description: M4 Male/Female Threaded Hexagonal Brass Spacer. 7mm A/F across body, 25mm body length, 8mm male stud. Nickel plating for corrosion resistance.
-
Posts, Spacers, and Standoffs - 6.00mm M4 Metric M/F Threaded Hex Brass Spacer/Pillar -- R40-3000602Supplier: Harwin Plc
Description: M4 Male/Female Threaded Hexagonal Brass Spacer. 7mm A/F across body, 6mm body length, 8mm male stud. Nickel plating for corrosion resistance.
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Double End Stud Bolt with Teflon-plated Surface, Available in Different Sizes Model Number: LD-021-SB Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Materials: A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M,
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
-
Supplier: Reid Supply
Description: Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This Low Carbon #4-40 Fully Threaded Rod is 1.000 in
- Length: 1 inch
- Inch: # 4
- Features: Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Thread Bar with Black Galvanized Surface. Model Number: LD-025-SB4 Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4 inches (M8 to M48) Material:A193 B7/A194 2H; A193 B7M/A194 2HM; A193 B8/A194 8; A193 B8M/A194 8M;A193 B16/A194 4/7; A320 L7/A194
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stud Bolts, Available in Different Sizes. Model Number: LD-025-SB5 Key Specifications/Special Features: Standard: ANSI/ASME Size: from 1/4 to 4-inch (M8 to M48) Materials:A193 B7/A194 2H, A193 B7M/A194 2HM, A193 B8/A194 8, A193 B8M/A194 8M,A193 B16/A194 4/7, A320 L7/A194
- Inch: # 16, # 18, # 20, # 24, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Fastener Standards: ASME / ANSI
- Finish: Black Oxide, Galvanized, Nickel Plated
- Metric: M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, M8
-
Description: The PS-25 is a solid state capacitor discharge (CD) Stud Welder designed for welding various standard or metric threaded studs from #4-40 (M3) to 1/4-20 (M6) thread. It consists of the power pack, weld gun and two ground cables. The PS-25 is capable of
- Equipment Type: Complete System
- Process Capability: Stud / Nut Welding, Welding Equipment
-
Supplier: CSA Group
Description: 1179‑3 light-duty (L series) adjustable stud ends with type H sealing at working pressures up to 20 MPa (200 bar), and ISO 1179‑4 stud ends with type B sealing at working pressures up to 40 MPa (400 bar) for the S series, up to 25 MPa (250 bar) for the L series, and up to
-
Supplier: SAE International
Description: used at working pressures up to 63 MPa for nonadjustable stud ends and up to 40 MPa for adjustable stud ends. The permissible working pressure depends upon materials, design, working conditions, application, etc. For threaded ports and stud ends specified in new
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Features: Knurled
- Mounting Type: Stud
- Knob Type: Thumb Screw Knob
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Features: Knurled
- Mounting Type: Stud
- Knob Type: Thumb Screw Knob
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Features: Knurled
- Mounting Type: Stud
- Knob Type: Thumb Screw Knob
-
Description: Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the
- Features: Knurled
- Mounting Type: Stud
- Knob Type: Thumb Screw Knob
-
Supplier: Newport MKS
Description: maximum spacing between the centerlines of 2 Cubes at 4 inches. Note that the actual Q-RG-4 is only 2 inches long.The rods mount to the 4 counterbored holes found on 3 of the 5 open sides of a cube, providing support for optics mounting modules such as the Q-XIPR-1 Polarizer
-
Supplier: Newport MKS
Description: or other types of alignment. This 4-inch-long guide rod is tapped on one end and has a threaded stud on the other, which allows it to be stacked. Each rod has a hole, which is crossed-drilled, to assist in tightening and loosening.
-
Supplier: EMKA Incorporated
Description: Large GR nylon butt hinge with threaded studs
- Leaf Thickness: 0.53 inch
- Length: 2.5 inch
- Open Width: 2.5196864 inch
- Hinge Type: Butt Hinge
-
Supplier: Newport MKS
Description: focusing or other types of alignment. This 10-inch long guide rod is tapped on one end and has a threaded stud on the other, which allows it to be stacked. Each rod has a hole, which is crossed-drilled, to assist in tightening and loosening.
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.25 to 0.75 inch
- Inch: # 4
- Material: Bronze / Copper Base Alloy, Stainless Steel, Steel
- Features: Other
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.25 to 1.5 inch
- Inch: # 4
- Features: Other
- Shape: Round
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.25 to 1.5 inch
- Inch: # 4
- Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: Reid Supply
Description: clamping lever has threaded stud mounting type, phenolic knob and Offset Arm w/Ball Knob handle style
- Height: 3.19 inches
- Handle Length: 5.3 inches
- Features: Choice of Colors and/or Finishes, Other
- Handle Material: Metal, Plastic
-
Supplier: Waytek, Inc.
Description: HellermannTyton T120RSMOHIRK2 Stud Mount Cable Tie Category: Mounting Cable Ties Manufacturer: HellermannTyton Stud mount cable tie High-impact UV-resistant nylon Mounts on a 1/4"- 20 threaded stud Approx Width 0.30" Simply push tie into stud for a secure
- Length: 16 inch
-
Supplier: ASTM International
Description: This specification covers the chemical and mechanical requirements for stainless steel metric bolts, screws, and studs with nominal thread diameters M1.6 through M36 and is intended for use in engineering applications requiring general corrosion resistance. Eight groups of stainless steel
-
Supplier: DigiKey
Description: "Hex Standoff Threaded M4 Nylon, Brass Insert, Steel Stud 1.575"" (40.00mm) Black"
- Type & Shape: Hex, Standoff
- Metric Size: M4
- Material: Nylon (Polyamide)
Find Suppliers by Category Top
Featured Products Top
-
Modern Linear Studded Guide Rollers eliminate the need for separate installation hardware. One studded roller replaces three components. There is no need to incorporate a separate bolt or bushing into a carriage assembly. Mounting is facilitated with a female hex opposite of the threaded stud (read more)
Browse Datasheets for Modern Linear Incorporated -
0.20’’ (5.08 mm) and can be inserted from multiple angles within the 180-degree opening. The spring tension of 7 ounces operates the product into the open position. Available in 10 colors and 4 thread studs (4-40, 6-32, 8-32, and 10-32 threads). Customization is available for (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
throughput and accuracy with Vlier Anti-Vibration LMS Leveling Feet. These precision-engineered devices combine high-tensile steel studs with frequency tuned vibration-damping pads to improve your performance and bottom line. Available in two thread options (½-13 and M12X1.75) and two stud lengths (2 inch and 4 inch), each combination offers load ratings from 100 lbs. to 1,200 lbs. . (read more)
Browse Leveling Feet, Pads, and Glides Datasheets for Vlier -
Secure panels easily with PEM® PF11M-M4-0 panel fasteners! Secure panels with PEM® PF11M-M4-0 panel fastener! Prevent loose hardware, reduce cross-threading with MAThread® technology and ensure reliability (read more)
Browse Captive Fasteners Datasheets for bisco industries -
ring Optional low-profile thread mounting stud Bearing Mount Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
.50 in to 4.00 in. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
. Material options include neoprene, nitrile, and polyurethane with shore hardnesses available from 20 to 95 durometer. Different mounting options are also available and include: roller only, bearing mount, threaded stud mount, and shaft mount. Rubber bumpers and urethane bumpers, designed (read more)
Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
system allows for various types of top tooling to be interchanged on base receivers. The basis of the system is a 4-pull stud interface on either a 52mm or 96mm grid pattern. Top tooling is located and clamped to a base receiver in a single step when the pull studs are (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
-tool rear release latch does not interefere with rack units External mounting feet are factory-installed on rear Two pairs of adjustable-depth #10-32 threaded rack rails are included Door, body, and back pan include grounding studs as well as dedicated bonding and (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
entry. Inside, the assembly extrusions have M3 holes and guide rails to hold internal plates, and the rear panel has M3 PCB pillars. All the case panels are fitted with M4 threaded pillars for earth connections. Some studs can also be used with retaining straps to secure the front and rear (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
Getting Started with Electronic Projects
Notice that the 5/8" standoffs on the output board, on the left, have 4 to 40 threaded studs on the bottom.
-
POMONA Electrical Power Testing - Test Instruments - Grainger Industrial Supply
Amps 5, Hand Held Voltage 30VAC/60VDC, Hands Free Voltage 2500VAC, Features 4 - 40 Threaded Stud Enables Fast and Easy Mounting to Panels, Color Amber, Body Material Brass, Contact Material Brass, Contact Finish Gold Plated, Spring Material Beryllium Copper, Application Electronics, Manufacturers Warranty…
-
PHASE 1, PRELIMINARY SAFETY ANALYSIS REPORT.
Each electrode had a 4 - 40 threaded stud extending from .
-
The {\sc Majorana Demonstrator} Neutrinoless Double-Beta Decay
Experiment
The spring clip is held in place and tensioned by parylene coated # 4 - 40 Cu nuts on threaded milled studs in the CMP.
-
Power Transmission - Grainger Industrial Supply
• Miniature Track Roller, Crown Roller Type, Roller Dia 0.5000 In, Roller Width 0.2500 In, Stud Dia 0.1248 In, Stud Length 0.4370 In, 4 - 40 Thread Size, Thread Length 0.2500 In, Step Size 0.0630 In, Static…
-
H2RG focal plane array and camera performance update
FPA Attachment Interface 4-40 nuts, 3 places, thread onto CuW stud /pin 4 - 40 nuts, 3 places, thread onto CuW stud/pin M3 fasteners, 3 places, thread into titanium pin or M5 fasteners, 3 places, thread directly into insert in SiC pedestal .
-
Flush-Head Studs
The studs are available in unified thread sizes # 4 - 40 , #6-32, #8-32 and #10-32, and in metric thread sizes M3, M4 and M5.
-
Frick / Knöll building construction lesson 2
…of steel tubes with nylon-jacket (NORMBAU GmbH) 1 handrail, nylon tube d=40 mm 2 transverse connection for handrail 3 connecting bolts 4 posts, nylon tube d=40 mm 5 steel tube … cap, spacers, nylon 9 threaded rod M10 10 screw…
Indicates content that may require registration and/or purchase.