-
Supplier: Accuris
Description: TRANSFORMER, POWER, MINIATURE, 115 V OR 26 V, 400 HZ
-
Supplier: Datatronics™
Description: Features 24 to 500V Systems, Aircraft and Industrial Applications
- Category: Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt Input Dual Secondaries
-
-
Supplier: Allied Electronics, Inc.
Description: Automation types for high-speed automatic equipment. Adapted to relays, pilot lamps, solenoids, small motors, etc. Also use in high current, low voltage power supplies. Features: 50/60 Hertz Operation Lug Connections Meets NAFTA Requirements Dual Primaries for 115 or 230 Volt Input Dual Secondaries
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 400VA, 2 X 115V; Power Rating:400VA; Secondary Voltages:2 x 115V; Current Rating:-; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABT7 PDU Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 400VA, 1 X 115V; Power Rating:400VA; Secondary Voltages:115V; Current Rating:450mA; Isolation Transformer Primary Voltages:1 x 230V, 1 x 400V; Plug Type:-; Product Range:ABL 6TS Series; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
-
Supplier: Accuris
Description: TRANSFORMERS, POWER, MINIATURE, PLUG IN, 115 V, 50-500 HZ
-
Supplier: Block USA, Inc.
Description: CSA 22.2 No.66 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 As a control
- Maximum Primary Voltage Rating: 208 to 600 volts
- Maximum Secondary Voltage Rating: 115 volts
- Operating Frequency Range: 50 to 60 Hz
- Other Transformer Types / Applications: Industrial Control Transformer, Isolation Transformer
-
Supplier: Allied Electronics, Inc.
Description: Transformer, control, pri: 575/460/230V, 1ph, 60Hz, sec: 50VA, 115/95V, .43A
-
Supplier: Allied Electronics, Inc.
Description: TRIAD Magnetics chassis mount world Series transformers are designed to meet U.S. and international standards including CSA, IEC, VDE and UL Requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud, and constructed with UL Approved high
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER POWER, 150VA, 115VAC, 60HZ ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER, 115V, 100VA; Chassis Mount Transformer Type:Isolating; Secondary Voltages:115V; Power Rating:100VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:-; Isolation Voltage:2kV RoHS Compliant: Yes
-
Supplier: Block USA, Inc.
Description: CSA 22.2 No.66 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4, UL 5085-1/-2, CSA 22.2 No.66 Safety isolating transformer to: VDE 0570 Part 2-6, DIN EN 61558-2-6, EN 61558-2-6, IEC 61558-2-6, UL 5085-1/-2, CSA 22.2 No.66 As a control
- Maximum Primary Voltage Rating: 210 to 540 volts
- Maximum Secondary Voltage Rating: 115 volts
- Operating Frequency Range: 50 to 60 Hz
- Other Transformer Types / Applications: Industrial Control Transformer, Isolation Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 800,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Our toroidal transformers coiled around with a donut-shaped core are used in a wide range of electronic and electrical equipment. Toroidal transformers provide better flexibility, efficiency, and compactness than traditional laminated transformers. Encapsulated version is
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 6 to 45 volts
- Other Transformer Types / Applications: Audio Transformer, Industrial Control Transformer
- Category: Signal / RF Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Transformers 1KVA 230/460/575- 115/95
-
Supplier: Amgis Toroidal Power Products, LLC
Description: Amgis offers a line of 50/60Hz low profile miniature toroidal transformers. These small transformers are primarily intended to use in 115V or 230V @ 50/60Hz. They have UL class A insulation, UL recognized to UL5085-1 and UL5085-2 under UL file E310463, C-UL recognized to CSA
- Maximum Secondary Voltage Rating: 7 to 22 volts
- Maximum Secondary Current Rating: 0.039 to 3.571 amps
- Features: 50 / 60 Hz, AC, Other, Toroidal Core
- Mounting: Chassis Mount, Dish / Disk Mount
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination to
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1148407-FS16-400 Category: Transformers>Power Transformers Series: Split Pack™ Type: Laminated Core Termination Style: PC Pin Package: Box Height - Seated (Max): 33.32mm Standard Package: 1 Power - Max: 6VA Weight: 0.44 lb (199.58 g) Voltage - Isolation:
- Category: Signal / RF Transformer
-
Supplier: Airlink Transformers
Description: ESO400 - Outdoor Waterproof Transformers 400VA 230v to 4 x 12v British built IP rated outdoor transformers Low voltage lighting transformers Suitable for Halogen Lighting Fully protected against short circuit of overload with circuit breakers Full range from 12va to 1500va 6v
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 12 volts
- Maximum Secondary Current Rating: 4.17 amps
- Power Rating (VA): 400 VA
-
Supplier: Datatronics™
Description: Features 120 to 575V Any Secondary Voltage Industrial Applications
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Power Rating (VA): 5,000 VA
- Operating Temperature: -40 to 240 C
-
Supplier: Gilson Company, Inc.
Description: Transformers, Step-Down are for changing 220-230V, 50/60Hz current to 110-115V. Housed in black metal case with 3-wire cord and receptacle. Transformers change voltage only. Use of transformers with motor-operated equipment should be limited to fractional HP sizes in
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Power Rating (VA): 30,000 to 75,000 VA
- Features: 60 Hz, AC, Encapsulated Transformers, NEMA Enclosure, Other
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are energized,
- Maximum Primary Voltage Rating: 208 to 460 volts
- Maximum Secondary Voltage Rating: 115 volts
- Power Rating (VA): 50 to 750 VA
- Features: 50 / 60 Hz, AC, Encapsulated Transformers, Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: secondary for use with standard AC ammeters with 5 A movements. Two hole mounting bracket on all models. UL E227616 volume #1 file number X0DW2 Application Data To obtain current measurement: Pass the wire carrying the current to be measured through the window of the CT transformer (acting as
- Other Transformer Types / Applications: Electronics Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 800v 400v transformer
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 800,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: DigiKey
Description: 1:750CT Current Sense Transformer 20kHz ~ 200kHz 21.5Ohm Max 1.68mH Through Hole
- Operating Frequency Range: 20,000 to 200,000 Hz
- DCR: 21.5 ohms
- Mounting: Chip Transformer
- Features: Connectorized, Through Hole Technology (THT), Tray
-
Supplier: Win Source Electronics
Description: Categories: Transformers DC Resistance (DCR): 2 Ohm Max Dimension: 0.693" L x 0.591" W (17.60mm x 15.00mm) Height - Seated (Maximum): 0.492" (12.50mm) Introduction Date: August 29, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Utmel Electronic Limited
Description: 2000:1 0.02kHz~10kHz 1A 120Ω 5000V@AC Lead Current Transformers ROHS
- Category: Signal / RF Transformer
-
Supplier: Utmel Electronic Limited
Description: 2000:1 0.02kHz~10kHz 1A 100Ω 5000V@AC Lead Current Transformers ROHS
- Category: Signal / RF Transformer
-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in ratings up to
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Power Rating (VA): 3,000 to 75,000 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 400 A AC primary current; 5 A AC secondary current; accuracy class 1; 10 VA rated power
- Primary current (Ratio) Range: 0 to 400 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 400 A AC primary current; 1 A AC secondary current; accuracy class 1; 5 VA rated power
- Primary current (Ratio) Range: 0 to 400 amps
- Secondary Current (Ratio) Range: 1 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Window-type current transformer, 400 A AC primary current; 5 A AC secondary current; accuracy class 1; 10 VA rated power
- Primary current (Ratio) Range: 0 to 400 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
Find Suppliers by Category Top
Featured Products Top
-
1 inch tall, the FP24-500 transformer has a 115/230V primary and a configurable 12V or 24V secondary at 1A or .5A respectively. The part is UL5085-2 Recognized with a 2000V (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
using simple quick-connect jumpers. The primary side can be configured for 208, 230, 380, 400, 420, 440, 460, 480, 500, 525, or 550 VAC with 115/230 VAC on the secondary. Rated at 50/60 Hz, they offer an electrostatic shield for noise reduction and IP20 finger-safe terminal (read more)
Browse Transformers Datasheets for Automationdirect.com -
the control circuitry from the line-connected switches. The windings are interleaved for the lowest possible practical leakage inductance. Turn ratios of 1:1 and 1:1.5 optimize coupling and enhance performance. Available with single or dual secondaries, these transformers constructed of UL rated 130 (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
-Friendly Transformer Premium Efficiency Transformer 5. Custom Voltage Solutions Gain More Attention Global customers require transformers designed for regional electrical standards, including 380V, 400 (read more)
Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
addition to the supply lead-time. Many requirements are for low voltage tools or lighting working at 24V or 110V to be fed from mains supplies of 230V or 400V. The above voltages are not exclusive and other inputs and outputs can be accommodated on request. We can manufacture up to 6kV at a few milli (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
Vishay’s SGTPL-28 series introduces 150 W low-profile, space-grade planar transformers optimized for 28 V forward converters in avionics, military, and space applications. Featuring multiple secondary outputs with center taps, they can power up to two 12 V channels or four 5 V channels (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
PC Mount Power Transformers Triad Magnetics’ PC Mount power transformers satisfy not only the power needs of a PC, but its control and (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
and 116 V. Use the specification chart below to find the ideal PC Mount power transformer for your application, or contact Triad Magnetics today to discuss our available options. Follow Us: (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
How Does Temperature Influence the Lifespan of a Transformer? All electrical devices produce heat as an operational byproduct. In (read more)
Browse Transformers Datasheets for Triad Magnetics
More Information Top
-
Operation and technique of commercial aircrafts
Also, the transformers to the provision of specific board voltages and frequencies are (e.g. 115V/400 Hzes ) necessary.
-
Modifications and improvements to the Sea Beam system on board R/V Thomas Washington
It requires 115v -400Hz forits operationand it has intemal transformers which provide the necessary step down to 26v- 400 Hz needed by the system for reference.
-
Comparative evaluation of three-phase high power factor AC-DC converter concepts for application in future more electric aircrafts
Fig.3: Dependency of the rectifier output voltage on the output power for UN,rms= 115V and mains frequencies fN= 400Hz , 800Hz as determined by digital simulation. .... cf. Tab.I, coupling of the windings of a phase leg of the inpterphase transformer assumed ideal.
-
Weihai Guangtai Airport Equipment Co Ltd
The units can be supplied with single and dual transformer rectifiers supplying 28 or 56 V DC. .... WGJB 90 solid-state 400 Hz GPUs WGJB series solid state converters change the industrial frequency 380V 50Hz into 115V /200VAC 400Hz for aircraft use.
-
Design of Synchro Resolver-to-Digital Converter Based on PXI Bus
Testing signals voltage is DC 11.8V, and reference source voltage is AC 115v , frequency is 400Hz . .... All input signals are dealt with isolation transformer before reaching to converting unit.
-
A new simplified and uniform space vector PWM method for N-level inverters
The new algorithm is also tested on a 400Hz power supply which is based on a TMS320LF2407 DSP. .... The switching frequency of the power devices is 13.2 kHz and the output voltage of the power supply is 115V /400Hz after a three-phase transformer .
-
A comprehensive design and implementation of Doubly Fed Induction Generator for a micro-level Wind Energy Conversion System
Rating: 3730 W, Voltage: 400 V, Y-connected, Stator Current: 7.5 A, Rotor Current: 18 A, No. of Poles: 4, Frequency: 50 Hz ,. .... D. Transformer Specifications. .... Three-single phase transformers of each 2 kVA, 230V/ 115V .
-
Triad Magnetics - F8-16 - Transformers - Transformer - Allied Electronics
Transformer ;12VA;Chassis;Pri: 115V ;Sec:12.6VCT;Sec:1A;Solder Lug;50/60Hz;1-3/8In. .... Buzzer, DC; 35 mA; 6 VDC; 400 Hz + 50 Hz; -40 to degC; Lead Wire; 18 mm .
-
Alternative electrical distribution system architectures for automobiles
…offers not only easy conversion to different voltage levels by the use of transformers , but also the .... Commuter aircraft have a variable frequency (220-480Hz) 115V ac bus, and a 28V dc bus. .... In the case of ac distribution, frequencies up to 600 Hz are admissible. .... ‘Ikansmissions at 50/60Hz or 400 Hz are particularly attractive due to their widespread use in the utility…
-
Analysis of a novel forward DC link inverter
Multiple windings could be coiled in the transformer secondary side. .... having the basic waveform's frequencyof 400Hz . .... out the sinusoidal wave output U, of 115V /400Hz.
Indicates content that may require registration and/or purchase.