-
Supplier: DigiKey
Description: Tool Stripper and Cutter For 8~20 AWG - Solid, 8~22 AWG - Stranded
- Form Factor: Handheld
- Features: Stripper, Wire Cutter / Scissor
-
Supplier: Automation24, Inc.
Description: Automatic wire stripping plier 12 40 200 from KNIPEX Tools has the capability not only to strip 7-32 AWG wire, but is also self-adjusting to conductor size, so the user never has to manually adjust for different wires. 12 40 200 also has an adjustable
- Power: Hand Tools
- Form Factor: Handheld
- Features: Stripper
-
Supplier: Newark, An Avnet Company
Description: WIRE STRIPPER, 0.40MM; Stripping Capacity AWG:26AWG; Stripping Capacity Metric:0.4mm; For Use With:PVC, PTFE & Coated Wires; SVHC:No SVHC (15-Jun-2015); Stripping Capacity:0.4mm2; Stripping Capacity AWG:26AWG RoHS Compliant: NA
-
-
Supplier: Ideal Industries, Inc.
Description: 20 AWG SOLID, 22 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE SOLID/STRANDED, INSULATED WIRE TYPE #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE
- Features: Stripper
-
Supplier: Klein Tools, Inc.
Description: 7-3/4 INCH 22 AWG MIN. WIRE SIZE 10 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE PLASTIC HANDLE MATERIAL RED HANDLE COLOR #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE
- Features: Stripper
-
Supplier: ILSCO Corporation
Description: SPRING LOADED TYPE 26 AWG MIN. WIRE SIZE 8 AWG MAX. WIRE SIZE COMFORT GRIP HANDLE TYPE #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE MATERIAL HEAVY DUTY CARBON STEEL USED ON INSULATED/NON-INSULATED TERMINAL
- Features: Crimper, Stripper, Wire Cutter / Scissor
-
Supplier: Proto® Industrial Tools
Description: 7 11/16 INCH 14 AWG MAX. WIRE SIZE ALLOY STEEL BODY MATERIAL INSULATION VOLTAGE 1000 V JAW SIZE 1 INCH L X 5/8 INCH W TIP ANGLE 40 DEG WEIGHT 0.38 LB
- Features: Stripper
-
Supplier: Greenlee Textron, Inc.
Description: 18 AWG SOLID, 22 AWG STRANDED MIN. WIRE SIZE 8 AWG SOLID, 10 AWG STRANDED MAX. WIRE SIZE BLACK OXIDE BLADE MATERIAL #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE
- Features: Crimper, Stripper, Wire Cutter / Scissor
-
Supplier: Ideal Industries, Inc.
Description: PLIERS NOSE TYPE 16 AWG (SOLID), 18 AWG (STRANDED) MIN. WIRE SIZE 8 AWG (SOLID), 10 AWG (STRANDED) MAX. WIRE SIZE CUSHION GRIP HANDLE TYPE YELLOW HANDLE COLOR #4-40 TPI, #6-32 TPI, #8-32 TPI, #10-24 TPI, #10-32 TPI BOLT/SCREW CUTTING SIZE
- Features: Stripper
-
Supplier: TelephoneStuff.com
Description: Five Tools In One Wire Stripper is a pliers, wire cutter, wire stripper, crimper, and bolt cutter all combined into one tool. Features: - Groove-grip plier nose at tip for wire pulling and bending capability - By-pass scissor action for cleaner cut than
- Features: Stripper
-
Supplier: TelephoneStuff.com
Description: Plier/Wire Cutter/Wire Stripper/Crimper/Bolt Cutter Features: - Groove-grip plier nose at tip for wire pulling and bending capability - By-pass scissor action for cleaner cut than conventional "chisel" cut. Hardened blade so cutting surfaces stay sharper, longer - Strips
- Features: Stripper
-
Supplier: TelephoneStuff.com
Description: Wire Stripper-Cutter - Solid and Stranded Wire strips six standard wire sizes without nicking wire. Scissors action of 1/2" (13 mm) wide cutter makes clean cuts with little effort. Serrated nose jaws to bend, shape, or pull wire; holes for looping
- Features: Stripper
-
Supplier: Gray Tools Canada Inc.
Description: Description: Overall Length 6" . Stripper-Cutter No. 22, 24, 26, 28, 30 AWG .25, .32, .40, .50, .65 mm.
- Type: Specialty / Other
-
Supplier: Allied Electronics, Inc.
Description: C.K Wire Strippers are manufactured in Germany to professional standards. These patented designs are quick, safe, and simple to use. A tool designed for multiple facets of today's industries. 3 Tools in One Stripper 10-22 AWG Wire Cutter HRC 40-50 Crimping —
-
Supplier: Newark, An Avnet Company
Description: ELECTRICIAN CABLE STRIPPER, SS/PLASTIC; Stripping Capacity AWG:-; Stripping Capacity Metric:-; For Use With:Cable Wires; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TOOLS, STRIPPERS; Stripping Capacity AWG:30AWG to 20AWG; Stripping Capacity Metric:0.2mm to 0.8mm; For Use With:Wires; Product Range:-; Strip Length:40mm; Stripping Capacity AWG:20AWG RoHS Compliant: NA
-
Supplier: TelephoneStuff.com
Description: The precision wire stripper strips and cuts 26-16 AWG (.40-1.3 mm) wire sizes. It has a handle lock mechanism for compact and protective storage for ease of use with pouch. Features: - Cushion grips for comfort - Wire looping/bending holes are conveniently
- Features: Stripper
-
Supplier: L-com, Inc.
Description: The Miller Fiber jacket stripper and cutter was designed to strip and cut 26-16 AWG (.40-1.3 mm) wire sizes. This economical and easy to use tool is a must for fiber installers. Order online today! Features Automatic return spring for ease of use and speed Black oxide
- Wired Application / Connector Type: Fiber Optic
- Features: Stripper
-
Supplier: R. S. Hughes Company, Inc.
Description: The Erem manual stripper is another quality product from Erem. Supported wire sizes are 40 awg to 30 awg. The overall length measures 120 mm.
- Features: Stripper
-
Supplier: R. S. Hughes Company, Inc.
Description: The Erem manual stripper is sold 1 per pack and is another quality product from Erem. Supported wire sizes are 40 awg to 30 awg. The overall length measures 4 3/4 in.
- Features: Stripper
-
Supplier: Allied Electronics, Inc.
Description: 4 3/4 IN. MICRO STRIPPING PLIERS, 30-40AWG, MAGIC
Find Suppliers by Category Top
Featured Products Top
-
, robotic and semiconductor industries. Utilizing both standard & unique wire constructions that range in size from 42 AWG mini coax to 4/0 AWG Extra (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
, robotic and semiconductor industries. Utilizing both standard & unique wire constructions that range in size from 42 AWG mini coax to 4/0 AWG Extra (read more)
Browse Multiconductor Cables Datasheets for Cooner Wire Company -
30 AWG – 4/0 stranded tin-plated copper conductor insulated with PVC Wire and Cable 101 From FAQ's & specifications to relevant and timely industry specific articles and (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
WTB provides power to the LED printed circuit board in a string of rigid printed circuit board light strips. The contacts accept stranded copper wire with wire range from 30AWG-22 AWG, and the maximum current rating is up to 5A. The operating voltage is 125 VAC, and it has a temperature range of (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
Wire Spools Insulation: PVC (Polyvinyl Chloride), Teflon, Silicone, Rubber Wire Gauge (AWG): 28, 24, 22, 20, 18, 16, 14 (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Utilizing both standard and unique wire constructions that range in size from 42 AWG mini coax to 4/0 AWG Extra Flexible Power Cable, we support these two extremes and everything in between. Learn More (read more)
Browse Bare Conductor Wire and Cable Datasheets for Cooner Wire Company -
making power distribution easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
easy. Flexible Power Cable ranges in size from small diameter 24 awg wire to extra large 4/0 awg wire with 8,515 fine strands of tinned copper wire! Flexing to fit your application, Cooner Wire's Flexible Power Cable is supplied in bulk wire or in custom cable assemblies. Flexible Flat Power Cable (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
-angle shrouded standard banana plug to a 0.080 inch pin tip probe using 18 AWG PVC wire: • acrylic 30 inch (read more)
Browse Electrical Test Probes Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Secure Screw Terminal Connections: Accommodates wire sizes AWG13-11 (2.6-4.2mm²) for dependable and robust electrical connections. Broad Environmental Compatibility: Operates reliably in temperatures from 40°C to (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH
More Information Top
-
EIC/EMCW expo 2003 Electrical Insulation conference/electrical manufacturing & coil winding Expo 2003
The USP1 is a low-temperature stripping pot that strips film insulation from 40 to 50 AWG (0.003 mmø–0.001 mmø) magnet wires using Ultrafine Stripper .
-
Precision Wire Stripper for 26 AWG
Precision Wire Stripper for 26 AWG Hisco #: T3756- 40 -65551 MFG #: T3756 40 .
-
"ROVs in a Bucket" Contagious, Experiential Learning by Building Inexpensive, Underwater Robots
… 1 1 3" pieces of l2" Schedule 40 PVC T's l2" Schedule 40 PVC 1 l2" end caps Schedule 40 PVC Master Airscrew Direct … … of 18 gauge speaker wire 16 oz clear plastic … … Molex wire connectors for AWG 22-18 wire 4" … … to cut PVC pieces Drill bits - 3/8" wood bit, 13/16" wood bit Wire stripper /crimper Allen wrench …
-
Raspberry Pi Sensors
• A single-stranded wire (20-30 AWG • A wire stripper … GPIO ribbon cable for the RasPi 1 model B (26-pin) or B+ ( 40 -pin) and the …
-
Alpha Wire - 3053 SL001 - Wire - Hook-Up - Allied Electronics
Wire , Hook-Up; 20 AWG ; 10/30; 0.016 in.; 0.071 in.; - 40 degC; 300 V; Brown Tools > Strippers .
-
old style fuse box - Self Help Forums
You will need a pair of strippers that have wire size marked on the stripper holes. 14 awg copper max amp is 15 amps. … amp, 10 awg copper max amp 30 amps, 8 awg copper max amp 40 amps, 6 awg …
-
Hammers Manufacturers, Hammers Product Catalogs Directory
1-20 out of 94) Show : 20 40 50 2 in 1 cutter and stripper 2 in 1 Cutter and Stripper No stripping holes to locate: stripping end self-adjusts to wire sizes 26 AWG to 14AWG.
-
Apex Tool Group/Cooper Tools - SAS3210TRB - Tool Accessories and Parts - Stripper Parts - Allied Electronics
Mini-Stripax Plus Wire Stripper Wire, Hook-Up; 16 AWG ; 26/30; 0.016 in.; 0.095 in.; - 40 degC; 300 V; Green .
-
Shopping In Pliers, Wrenches & Clamps - Big Bruin
Eastwood 13700 - Precision Wire Stripper Crimper Cutter Eastwood 13700 Accurately strip and cut insulated and non-insulated terminals, solid 10-16 AWG cable and stranded 18-22 AWG wire with the precision-ground stripping jaws. … wire gauges 22, 20, 18, 16, 14, 12, and 10 Easily cuts 5- 40 , 6-32, 8 …
Indicates content that may require registration and/or purchase.