-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 470uF 16V 230mA@120Hz ±20% SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 to 105 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 470uF 16V ±20% Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; ECAP 470UF 16V F CASE
-
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; AL ELECTROLYTIC CAP,470UF 16V 105DEG C
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:3000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 470UF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; CAP 470UF;VOL-RTG 16V ; RADIAL; NHG
-
Supplier: ODG (Origin Data Global)
Description: 470uF 16V 230mA@120Hz ±20% SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, Aluminum Polymer Capacitors. This
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; RADIAL AL ELECTROLYTIC CAP,470UF 100V
-
Supplier: Utmel Electronic Limited
Description: 470uF 16V SMD,D8xL10.5mm Aluminum Electrolytic Capacitors - SMD ROHS
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470UF, 16V, Aluminum Electrolytic
- Capacitance Range: 470 microF
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Lingto Electronic Limited
Description: CAP ALUM 47UF 10% 63V AXIAL
- Capacitance Range: 47 microF
- Features: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 470UF 20% 16V AXIAL
- Capacitance Range: 470 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 to 85 C
- Lead Style: Axial Leads
-
Supplier: DigiKey
Description: 470µF 16V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -40 to 105 C
- Features: Aluminum Oxide, General Purpose, Polarized
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 470UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470UF, 25V, Aluminum Electrolytic Capacitors. This listing supports
- Capacitance Range: 470 microF
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
- Operating Temperature: -40 to 105 C
-
Description: CAP ALUM 470UF 20% 16V RADIAL
- Capacitance Range: 470 microF
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitors - Leaded 16volts 47uF
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 C
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitors - Leaded 470UF 50V
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -40 C
-
Supplier: Utmel Electronic Limited
Description: 470uF -55℃~+105℃ 25V 5mm ±20% Straight,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1358135-16YXG470MEFCT78X16 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXG Package: Tape & Box (TB) Product
- Capacitance Range: 470 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- AC Rated Voltage (WVAC): 16 volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - SMD 35VDC 47uF 20% Anti-Vibe AEC-Q200
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Aluminum Oxide
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: New Yorker Electronics Co., Inc.
Description: Capacitors
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: Richardson RFPD
Description: SURFACE MOUNT ALUMINUM ELECTROLYTIC CAPACITORS. Endurance : 2,000 hours at 125°C, Rated Voltage Range : 10 to 35V, Nominal capacitance range : 47 to 470µF, Solvent resistant type, RoHS Compliant.
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 47 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 85 mA @ 120 Hz, 105°C ESR: 5.08 Ω @ 120 Hz, 25°C Diameter: 5mm Length: 11mm Lead Spacing: 2mm
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -55 to 105 C
-
Supplier: AVX Corporation
Description: Polymer AVX offers a broad range of conductive polymer solid electrolytic capacitors, targeting general and specific market requirements. Typical features like high capacitance in small and low profile, low ESR, stability of performance in time, benign failure mode under recommended
- Capacitance Range: 68 to 1,500 microF
- Applications: Aerospace, Automotive
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Capacitance Range: 470 microF
- Features: Aluminum Oxide
-
Supplier: RS Components, Ltd.
Description: Al Electrolytic Capacitors 470uF 16V
- Features: Aluminum Oxide, Other
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Radwell International
Description: CAPACITOR, SURFACE MOUNT, ELECTROLYTIC, 470UF, 63V, 16X16.5MM. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 470 microF
- Configuration / Form Factor: Leaded Capacitor
Find Suppliers by Category Top
Featured Products Top
-
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
paramount. Capacitance values range from 740µF to 100,000µF at working voltages of 16 to 250 WVDC with ripple current ratings up to 10 Amps @ 105 °C. The snap-in series is available in two pin configurations in the smaller diameters with 4 and 5 pin options in the (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
to V-chip electrolytics, tantalums and board-mounted axials, yet offer much higher bulk-storage energy density. A single THA/THAS capacitor can replace an array of SMT, axial or radial aluminum electrolytic or solid tantalum capacitance arrays. That substitution can allow engineers to (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
electrolytics of greater size. XMPL capacitors also provide longer life, greater stability with temperature changes, and lower ESR at higher frequencies than electrolytics. Compared to tantalum capacitors of similar size (standard 7343, 7.3x4.3x1.9 LWT, mm), they are lower in cost. Fewer XMPL (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
catalog capacitor includes an external resistor that discharges the capacitor to less than 50V in one minute, and the oil filled process assures better reliability than dry capacitors. - Casing: aluminum - Paint: (U. L. recognized) optional - Meets EIA Standard EIA-456-A (read more)
Browse Datasheets for Cornell Dubilier -
to commercialize ferrite, a key material in electronic and magnetic products. TDK's comprehensive, innovation-driven portfolio features passive components such as ceramic, aluminum electrolytic and film capacitors, as well as magnetics, high-frequency, and piezo and protection devices. The product (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
. Capacitance 330nF 630V Hiteca™ 470nF 2000V X7R 470nF 630V X7T Maximum 330nF at 0V bias 470nF at 0V bias (read more)
Browse High Voltage Capacitors Datasheets for Knowles -
from +50oC to +60oC. High operating efficiencies of up to 88% reduce internal waste heat and component temperatures, resulting in electrolytic capacitor service life predictions of at least ten years. To facilitate safe and easy installation, output cable connections are (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
a large electrolytic capacitor and small ceramic capacitors. The ripple noise of the output is additionally reduced with a foil capacitor on the load side of the HV module. A schottky-type diode is used as rectifier on the 12 V input and an NTC-thermistor protects the circuit against high inrush (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
heat enabling electrolytic capacitors to run cooler, providing a calculated life of in excess of eleven years with a 75% load at 230Vac input. The unit can supply a peak load of 1440W (24V 60A) for up to 4 seconds to power capacitive and inductive loads. Applications include industrial (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc.
More Information Top
-
Bill of Materials - 2011 Ford Edge SEL - ACM - Audio Control Module
Capacitor Electrolytic - 16V, 470uF , 85C ELNA, CE85C, 1018, 16V (M), 470uF .
-
Bill of Materials - Asus P7H55-M Pro Motherboard
Capacitor Electrolytic - 16V, 470uF , 105C, 20%, Low ESR Logo KZG, 16v , 470uF, (M)105C, 9(k), OG .
-
Bill of Materials Analysis - HP BL2x220c Server Blade
Capacitor Electrolytic - 16V, 470uF , 105C, Low ESR Logo KZJ, 16v , 470uF .
-
Bill of Materials - Intel S5520HC Server Motherboard
Capacitor Electrolytic - 16V, 470uF , 105C Logo KMG, 16v , 470uF, 105C, 8(k), 5d .
-
Bill of Materials Analysis - Fujitsu Siemens Eprimo E7935 Desktop PC Motherboard
Capacitor Electrolytic - 16V, 470uF , 105C, ±20%, Low ESR Rubycon, 16v 470uF, ZLH, A0827, 105C .
-
Bill of Materials - Honda 39100-SZA-A31
Capacitor Electrolytic - 16V, 470uF , 105C, 25% ELNA, CE105C, Z, 1127, 16v (M), 470uF .
-
Bill of Materials - Intel DH55TC Motherboard
Capacitor Electrolytic - 16V, 470uF , 105C, 20%, Low ESR Logo KZG, 16v , 470uF, (M)105C, 9(k), OG .
-
Bill of Materials - Pace TDS865NSDX Set-Top Box
Capacitor Electrolytic - 16V, 470uF , 105C, 20%, Low ESR Logo, 16v 470uF, ZLH, A1014, 105C, PET .
-
Bill of Materials - Cisco 4585DVB Set-Top Box
Capacitor Electrolytic - 16V, 470uF , 105C, 20%, Low ESR Rubycon, 16v 470uF, ZLH, A0933, 105C .
-
PDF - 2011 Ford Edge SEL - ACM - Audio Control Module
Capacitor Electrolytic - 16V, 470uF , 85C ELNA, CE85C, 1018, 16V (M), 470uF .
Indicates content that may require registration and/or purchase.