-
Supplier: Newark, An Avnet Company
Description: CAPACITOR 25.0 MFD, 480V, +6%
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 63V, 480mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 63V, 480mA, Aluminum Electrolytic Capacitors. This
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 63 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYPROPYLENE PP FILM 24UF, 480V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:24µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):480V; Lead Spacing:20.57mm RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYPROPYLENE PP FILM 20UF, 480V, 3%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:20µF; Capacitance Tolerance:± 3%; Capacitor Mounting:Panel Mount; Voltage(AC):480V; Lead Spacing:20.57mm RoHS Compliant: Yes
-
Supplier: New Yorker Electronics Co., Inc.
Description: 55 °C Strobe-Flash, Long-Life, 360 & 450 V Aluminum
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: 55 C
- Electrolytic Capacitors: Aluminum Oxide
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: 1800PF 480V
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Aluminum Lytic 100uF 50V 20% (10 X 12mm) Radial 5mm 480mA 4000h 105°C Automotive Bulk Product overview: MAL213661101E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 100,000,000 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: DigiKey
Description: 0.033µF Film Capacitor 480V Polypropylene (PP), Metallized Radial
- Capacitance Range: 0.033 microF
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 480 volts
- Operating Temperature: -40 to 110 C
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 2200PF 20% 480VAC RAD
- Capacitance Range: 0.0022 microF
- AC Rated Voltage (WVAC): 480 volts
- Operating Temperature: -40 to 110 C
- Packing Method: Bulk Pack
-
Description: CAP FILM 0.1UF 20% 480VAC RADIAL
- Capacitance Range: 0.1 microF
- AC Rated Voltage (WVAC): 480 volts
- Operating Temperature: -40 to 110 C
- Packing Method: Bulk Pack
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: CAP CERACITOR / Ceramic Capacitor Product overview: SM025E397ZAN480 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts,
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
-
Capacitors - CAPACITOR, METALLIZED POLYPROPYLENE LIGHTING CAP 24UF,480V LIGHTING, CASE C -- 70189681Supplier: Allied Electronics, Inc.
Description: Type SF Lighting Capacitors, AC Rated, Oil Filled/ Impregnated, Metallized Polypropylene Capacitors for better performance in HID Lighting and HV Ballasts,Type SF oval and round oil filled metallized polypropylene lighting capacitors are built for operating in the high
-
Capacitors - CAPACITOR, METALLIZED POLYPROPYLENE LIGHTING CAP 20UF,480V LIGHTING, CASE C -- 70189680Supplier: Allied Electronics, Inc.
Description: Type SF Lighting Capacitors, AC Rated, Oil Filled/ Impregnated, Metallized Polypropylene Capacitors for better performance in HID Lighting and HV Ballasts,Type SF oval and round oil filled metallized polypropylene lighting capacitors are built for operating in the high
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Cap Aluminum Lytic 47uF 450V 20% (18 X 25mm) Radial 7.5mm 480mA 10000h 105°C Bulk Product overview: EKXG451ELL470MM25S from United Chemi-Con is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: -25 to 105 C
-
Supplier: ODG (Origin Data Global)
Description: Film Capacitors ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1307177-SM021E187ZAN480 Category: Capacitors>Ceramic Capacitors Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Product Status: Obsolete RoHS Status: RoHS
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 0.033UF 20% 480VAC RAD
- Capacitance Range: 0.033 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Cornell Dubilier
Description: Photoflash Strobe
- Capacitance Range: 48 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 360 volts
- Operating Temperature: -40 to 55 C
-
Supplier: ODG (Origin Data Global)
Description: CAP CERACITOR
- Electrostatic Capacitors: Ceramic
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: Richardson RFPD
Description: KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 100C Series RF Capacitors. This high Q multilayer capacitor is ultra-stable under high RF current and voltage applications. High density Porcelain construction provides a rugged, hermetic package.
- Capacitance Range: 0.000048 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 2,500 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Allied Electronics, Inc.
Description: This capacitor series is designed specifically for the HID Lighting applications where the capacitors are used as part of the ballast circuit for mercury vapor, metal halide, and high-pressure sodium lamps. The units are designed to operate at up to 90°C, which is the normal
-
Supplier: TDK-Lambda Americas Inc.
Description: TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge
- AC Input Voltage: 432 to 528 volts
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 15,000 volts
- DC Output Power: 40,000.00000000001 to 50,000 watts
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 4-3/4 INCH L X 3.7 INCH W X 4-1/4 INCH H SIZE -20 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL, OIL FILLED CAPACITOR, BRACKET, MOUNTING HARDWARE CONTENTS UL APPROVAL METAL HALIDE LAMP TYPE 400 W LAMP WATTAGE 480 VAC INPUT VOLTAGE 1 AMPERE INPUT CURRENT CONSTANT WATTAGE
- Lamp Wattage: 400 watts
- Nominal Voltage: 480 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1000929-MKT1822422016V Category: Capacitors>Film Capacitors Series: MKT1822 Termination: PC Pins Package: Tape & Reel (TR) Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Purpose Height - Seated (Max): 0.374" (9.50mm) Standard Package:
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 63 volts
-
Supplier: GE Lighting
Description: 6 INCH L X 4.2 INCH W SIZE 0.7 DEG F MIN. STARTING TEMPERATURE 60 HZ FREQUENCY RATING CORE AND COIL BALLAST, CAPACITOR, IGNITOR, COLOR CODED LEAD CONTENTS UL, CUL APPROVAL METAL HALIDE LAMP TYPE 1000 W LAMP WATTAGE 480 V INPUT VOLTAGE 2.2 AMPERE INPUT CURRENT CONSTANT WATTAGE AUTOTRANSFORMER
- Lamp Wattage: 1,000.0000000000001 watts
- Nominal Voltage: 480 V
- Ballast Technology: HID Ballast
- Lamp Type: Metal Halide Lamp
-
Supplier: Powell Electronics, Inc.
Description: XG2 Series Capacitor Kit; SMD; 0.5~3200p
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Utmel Electronic Limited
Description: 470uF -40℃~+105℃ 35V 10mm 16mm 5mm ±20% 480mA@120kHz 2000hrs@105℃ Straight,D10xL16mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Block USA, Inc.
Description: Rated voltage 3 x 400 Vac Rated current 4 - 440 A For motor rated output 1.5 - 250 kW For clock frequencies of 4 to 8 kHz Rated frequency from 0 to 150 Hz Insulation class H Maximum ambient temperature 40 °C Degree of protection IP 00 Output filter with capacitor for frequency converters
- Frequency: 50 Hz, 60 Hz
- Signal Type: Three Phase AC
- Features: UL Listing Mark
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10nF ±20% Y2 300V Plugin,P=7.5mm Suppression Capacitors ROHS
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 300 volts
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: 22uF -40℃~+130℃ 450V 12.5mm 20mm 5mm 480mA@100kHz ±20% Radial Leaded,12.5x20mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Configuration / Form Factor: Leaded Capacitor
- Lead Style: Radial Leads
-
Description: MaxTHB ability: 85%RH, 85°C. High pulse capability, high stability, long life time. Cross line, with UL/ENEC/VDE verification. Applications: Photovoltaics, energy storage, smart meters and more.
- Capacitance Range: 0.01 to 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 480 volts
- Packing Method: Bulk Pack, Tray / Rail
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 680uF 35V 20mΩ@100kHz ±20% 2.18A@100kHz Plugin,D10xL20mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 680.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -40 to 105 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 35V 100uF Hybrid ±20% SMD,D6.3xL7.7mm Solid Capacitors ROHS
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Organic Polymer Capacitors 35v 150uf 145degC Anti-Vibe AEC-Q200
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Capacitance Range: 3,200.0000000000005 microF
- DC Rated Voltage Range (WVDC): 1,100 volts
- AC Rated Voltage (WVAC): 1,100 volts
- Technology: Film Capacitors
Find Suppliers by Category Top
Featured Products Top
-
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
CL21A226MAQNNNE is designed for professional applications including power-rail decoupling, DC-DC converter filtering, and compact electronic assemblies, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31A106KBHNNNE is designed for professional applications including DC-DC converter outputs, bulk decoupling, and industrial power-rail filtering, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (10 (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31B106KAHNNNE is designed for professional applications including power-supply filtering, regulator decoupling, and temperature-stable industrial electronics, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
Struggling with capacitor failures in renewable energy systems? Harsh outdoor conditions, high humidity, and fluctuating voltages often reduce capacitor life and reliability, impacting (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Variable frequency drives, UPS systems, and renewable energy inverters require AC filter capacitors capable of maintaining long-term electrical performance under challenging environmental conditions. The WAM Series AC Filter Capacitors are engineered to deliver reliable filtering performance (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Product Overview W3M series AC filter capacitors are high-reliability capacitors purpose-built for variable frequency motor drive applications. They excel in harsh environments, with THB-tested endurance of 1000 hours at 85°C and 85% humidity under rated voltage (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
stable capacitance characteristics, helping engineers improve system efficiency and operational lifespan. With voltage ratings from 250V to 2000V, capacitance ranges from 0.00022μF to 3.9μF, and strong pulse capability, Weidy provides reliable film capacitor solutions for automotive (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
(500V–1300V DC / 250V–550V AC) and capacitance options (5μF–100μF) make it adaptable to various circuit requirements in power supply and industrial applications (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.