Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Finish Thompson, Inc.
Description: Stainless steel centrifugal pumps, horizontal Stainless steel (316) centrifugal pumps are designed to provide years of reliable service. A wide variety of port sizes, impeller diameters and seal options make AC Series horizontal centrifugal pumps extremely
- Discharge Size: 0.5 inch
- Horsepower: 0.495881542414043 to 1 HP
- Maximum Discharge Flow: 39.1 GPM
- Maximum Discharge Pressure: 100 psi
-
Supplier: U.S. Plastic Corporation
Description: CPVC - C5 1/3 HP, Centrifugal Pump with FNPT Ports 3/4" x 1/2"
- Features: Centrifugal Pumps
-
Supplier: MP Pumps, Inc.
Description: be close coupled to ChemFlo® 4 pumps or pedestal mounted versions are also available for long coupling. Further expanding the versatility of the ChemFlo® series is the CFB 4 pump, a ChemFlo® 4 in NiBrAl material. All wetted parts are produced in CA 958 nickel
- Discharge Size: 1.5 to 2 inch
- Horsepower: 3 HP
- Maximum Discharge Flow: 180 GPM
- Features: Centrifugal Pumps, Stainless Steel
-
-
Supplier: Gorman-Rupp Pumps
Description: VGH4D31-B Standard Centrifugal Pump
- Discharge Size: 4 inch
- Features: Centrifugal Pumps
- Pump Type: Dewatering Pumps
- Power Source: None, Pump Only
-
Supplier: Gorman-Rupp Pumps
Description: VGH4C31-B Standard Centrifugal Pump
- Discharge Size: 4 inch
- Features: Centrifugal Pumps
- Pump Type: Dewatering Pumps
- Power Source: None, Pump Only
-
Supplier: Pump Solutions Group
Description: Engineered reliability design incorporates industry-proven features that extend seal and bearing life and lower overall cost of ownership. Solid shaft with reduced overhang provides superior resistance to deflection. Shaft stiffness ratio (L3/D4) of 19 is the lowest for any pump in this size
- Features: Centrifugal Pumps
-
Supplier: Fluid Equipment Development Company
Description: frame, TEFC motor for easy repair Compact footprint for saving space Centerline discharge for easy piping and self venting design Back wear ring eliminates motor thrust load and extends shaft seal life The SLP pump series is a low pressure end suction, close-coupled horizontal pump for
-
Supplier: Gorman-Rupp Pumps
Description: VG4C3-B Standard Centrifugal Pump
- Discharge Size: 4 inch
- Features: Cast Iron, Centrifugal Pumps
- Pump Type: Dewatering Pumps, Water Pumps
- Power Source: None, Pump Only
-
Supplier: Gorman-Rupp Pumps
Description: VG4D3-B Standard Centrifugal Pump
- Discharge Size: 4 inch
- Features: Cast Iron, Centrifugal Pumps
- Pump Type: Dewatering Pumps, Water Pumps
- Power Source: None, Pump Only
-
Supplier: Savino Barbera Srl
Description: foot valve. Pumps may be provided with a base or a with portable trolley-mounted version. Characteristics Materials: PP or PVC. Flow rates up to 16 m³/h. Delivery head up to 15 m w.c. Suction head up to 4 meters.
- Horsepower: 1.4742424233931 HP
- Maximum Discharge Flow: 41.82723333333333 GPM
- Features: Centrifugal Pumps, Plastic
- Pump Type: Sump Pumps, Wastewater
-
Supplier: Griswold Pump Company
Description: Griswold's E,F&G centrifugal pumps are designed for versatility! With capacities up to 3000 GPM, heads to 310 ft., a broad range of sizes and configuration options and extensive performance features, the E,F&G Series proves ideal for most water pumping applications. E,F&Gs are equipped
- Discharge Size: 4 inch
- Maximum Discharge Flow: 650 GPM
- Maximum Discharge Pressure: 150 psi
- Features: Cast Iron, Centrifugal Pumps
-
Supplier: Wanner Engineering, Inc.
Description: Concentric casing which reduces hydraulic imbalances in the ANSI pump casing Duplex angular contact bearings which eliminate any axial motion of the impeller, and shaft NSI Specification Stancor Centrifugal Pump ANSI specification Stancor ANSI Centrifugal Pumps
- Maximum Discharge Flow: 225 GPM
- Maximum Discharge Pressure: 121 psi
- Media Temperature: 250 F
- Features: Centrifugal Pumps, Plastic
-
Description: Cat Pumps offers a line of centrifugal pumps that complements our piston and plunger pump product line. These pumps offer solutions to high-flow, low-pressure pumping needs. The pump housings are made of bulge formed 304 stainless steel that is stronger,
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 153 GPM
- Maximum Discharge Pressure: 90 psi
- Media Temperature: -10 to 240 F
-
Supplier: MP Pumps, Inc.
Description: FLOMAX® 5 hydraulic self-priming centrifugal pumps are capable of creating vacuum sufficient to lift liquids from heights up to 25 feet above the source. Once primed, the pump's built in flapper valve will maintain a full column of liquid in the suction line. A FLOMAX® 5
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 145 GPM
- Features: Aluminum, Brass / Bronze, Cast Iron, Centrifugal Pumps, Self-Priming Pump
- Power Source: Hydraulic
-
Supplier: Alfa Laval Inc.
Description: The MR range of pumps is specifically designed for pumping liquids that contain air or gas. These pumps are most commonly used for CIP return applications in the food, dairy, beverage and pharmaceutical industries. The MR has a unique construction which makes it perfectly suited to
- Horsepower: 2.2 to 25 HP
- Maximum Discharge Pressure: 58.01508 psi
- Media Temperature: -10 to 140 F
- Features: Cast Iron, Centrifugal Pumps
-
Supplier: Price Pump Company
Description: Compact close coupled design. Standard NEMA 56C motor. Mechanical seal: 3/4" Type 21 Buna, carbon vs. ceramic standard on cast iron pumps; 3/4" Type 21 Fluorocarbon, ceramic vs. carbon is standard on 316SS pumps. Self priming pump. Optional seal face materials and
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 150 GPM
- Maximum Discharge Pressure: 41 psi
- Media Temperature: 250 F
-
Supplier: EBARA Pumps Americas Corporation
Description: to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical, advantageous choice. The model DWO is suitable for applications with suspended solids including food and beverage processing, dirty liquid handling and other plant services such as
- Discharge Size: 2 inch
- Horsepower: 1.5 to 4 HP
- Maximum Discharge Flow: 250 GPM
- Maximum Discharge Pressure: 80.7330545 to 149.9328155 psi
-
Supplier: Wilo AG
Description: Non-self-priming, highly efficient fully stainless-steel high-pressure multistage centrifugal pump with EC motor in vertical design with integrated high-efficiency drive and in-line connections Application Water supply and pressure boosting Industrial circulation systems Process water
- Maximum Discharge Flow: 17.61146666666667 to 330.21500000000003 GPM
- Maximum Discharge Pressure: 71.1164715 to 341.3590632 psi
- Media Temperature: -22 to 248 F
- Water Temperature: -22 to 248 F
-
Supplier: Accuris
Description: Centrifugal Pumps for Horizontal Baseplate Design
-
Supplier: Cole-Parmer
Description: • Immersed design eliminates need for seals and bearings—enables run dry operation • Pump head located at the bottom of the pump minimizes cavitation • Compound impeller and vapor barrier separate fluid from motor • A sensible and economical choice for circulating, fume scrubbing,
- Horsepower: 0.75 HP
- Maximum Discharge Flow: 60 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: Submersible Centrifugal Pumps
- Horsepower: 0.75 HP
- Features: Centrifugal Pumps
-
Supplier: Bell & Gossett, a xylem brand
Description: Space Saving In-line pumps available in several designs. Maintenance-free (Series 60), close coupled (Series 80 and 90) and split coupled (Series 80-SC) pumps; flows to 4,000 GPM. Higher hydraulic and energy efficiency Exceeds proposed DOE efficiency regulations with an MEI of
- Discharge Size: 1.5 to 8 inch
- Horsepower: 0.25 to 60 HP
- Maximum Discharge Flow: 0 to 8,800 GPM
- Maximum Discharge Pressure: 0 to 1,037.996415 psi
-
Supplier: Cole-Parmer
Description: Submersible Centrifugal Pumps
- Horsepower: 0.25 HP
- Features: Centrifugal Pumps
-
Supplier: KSB AG
Description: Design Multistage centrifugal pump in ring-section design, made ofstainless steel for well diameters of 100 mm (4 inches) and above, available with single-phase a.c. motor or three-phase motor with motor lead. Applications Domestic water supply, irrigation and spray irrigation
- Horsepower: 10.05165288677115 HP
- Maximum Discharge Flow: 2.2014333333333336 to 66.04299999999999 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps, Positive Displacement Pumps, Stainless Steel
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The centrifugal close coupled self-priming magnetically driven pump, range MSP, it has been designed for installations. Where is not possible to install an under head pump. The MSP pumps can prime from negative suction head of 4 meters, after that the priming
- Discharge Size: 0.9842525 to 1.968505 inch
- Horsepower: 6.7011019245141 to 75.0523415545579 HP
- Maximum Discharge Flow: 4.843153333333333 to 81.45303333333332 GPM
- Media Temperature: 14 to 212 F
-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL, PORTABLE, SUBMERSIBLE
-
Supplier: ARDE Barinco, Inc.
Description: impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed
- Horsepower: 10 to 30 HP
- Maximum Discharge Flow: 50 to 250 GPM
- Features: Centrifugal Pumps, Stainless Steel
- Pump Type: Grinder Pumps
-
Supplier: Cole-Parmer
Description: polypropylene pumps utilize an open impeller design to produce high flows with very little horsepower.
- Horsepower: 0.0833333333333333 HP
- Maximum Discharge Flow: 22.4 GPM
- Maximum Discharge Pressure: 10 psi
- Power Source: AC Powered
-
Supplier: Accuris
Description: PUMPS, CENTRIFUGAL, BOILER FEED, SINGLE STAGE
-
Supplier: ASTM International
Description: efficiency point), (3) motor power ratings, (4) pitch and roll conditions, (5) horizontal pump and driver mounting, (6) vertical pump support, (7) bedplates, (8) pump couplings, (9) guards, (10) pumps with face-mounted motors, (11) shaft alignment, and (12)
-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL, MAIN CONDENSER CIRCULATING, NAVAL SHIPBOARD
-
Supplier: Griffin Pump & Equipment, Inc.
Description: Griffin’s Vacuum-Assisted Wellpoint Pumps are available in 4”, 6”, 8” and 10” models. These pumps are designed for handling high volumes of water and air. The pump automatically primes and reprimes at suction lifts of 25 ft. or greater. These pumps are capable of
- Discharge Size: 4 inch
- Horsepower: 20 to 26 HP
- Maximum Discharge Flow: 500 GPM
- Features: Cast Iron, Centrifugal Pumps, Self-Priming Pump
-
Supplier: Hydraulic Institute (HI)
Description: valve settings, water hammer and vibration causes Maintenance Directions Troubleshooting Classification of Pump Types with cross-sectional drawings Certification
-
Supplier: CSA Group
Description: ISO 21049:2004 specifies requirements and gives recommendations for sealing systems for centrifugal and rotary pumps used in the petroleum, natural gas and chemical industries. It is applicable mainly for hazardous, flammable and/or toxic services where a greater degree of reliability
-
Description: ISO 21049:2004 specifies requirements and gives recommendations for sealing systems for centrifugal and rotary pumps used in the petroleum, natural gas and chemical industries. It is applicable mainly for hazardous, flammable and/or toxic services where a greater degree of reliability
Find Suppliers by Category Top
Featured Products Top
-
Skid mount available PUMP OPTIONS Dry Prime Horizontal End Suction Chopper Pumps in 3"-16" models Dry Prime Horizontal End-Suction Triton Screw Pumps in 3" to 12" models Wet Prime Self Priming Chopper Pumps in 4"-10" models (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
The Gorman-Rupp 6400 Series is the latest line of cost-effective solids-handling end suction centrifugal pumps for flooded suction applications. Engineered to handle a range of fluids from clean liquids to challenging solids-laden mixtures, the 6400 Series excels in wastewater (read more)
Browse Centrifugal Pumps Datasheets for Gorman-Rupp Pumps -
LIQUID RING VACUUM PUMPS How “Vaneslip” Affects Liquid Ring Vacuum Pump Performance The liquid inside the pump helps to create a seal. The impeller uses centrifugal force (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
impeller creates a negative pressure differential, centrifugal shoveling and positive axial thrust - drawing materials into an intensive shear zone. The centrifugal force abruptly changes the direction of the materials and drives them against the inner surface of the toothed cylindrical liner. Sharply (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
: Centrifugal pumps Ventilation fans Cooling-tower fans Air-handling units (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
. Efficient Crushing, Grinding, and Dewatering System: Equipped with a grinding mechanism made from high-grade 9CR18 stainless steel, the system effortlessly breaks down tough food waste while resisting wear. The integrated centrifugal dewatering (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
Conduct Research Top
-
Packaging Machine Builders Stress Performance, Flexibility
or centrifugal feeder, labels or codes each container, and dispenses a predetermined volume of fluid using a servo-driven pump. The system then sorts, feeds and re-applies screw caps and discharges each completed microtube directly into an
More Information Top
-
University of Huddersfield Repository
Figure 1- 4 Centrifugal pumps – basic construction (Girdhar, 2005) .......................................
-
Repetitorium intensive medicine
4 linksventrikuläres support system 4 percutaneous installation 4 possible (cardiac catheter laboratory!) drainage cannula (21 Fr) over femoral vein transseptal until into left atrium (transseptale puncture necessarily) 4 centrifugal pump with low Primingvolumen as drive of the system 4 arterial cannula in…
-
CR4 - Thread: Pumps and Parallel Connections
4 centrifugal pumps have the same suction line of 8" (say this line is A) the discharge of these 4 pumps is 6 " line (say this line is B), all the pumps are similar in capacity and head.
-
Modernization of Traditional Food Processes and Products
4 Centrifugal pump .
-
Modular pumps bring efficiencies
Table 4 Centrifugal pump 20 year lifecycle cost parameters and assumptions .
-
Reducing Centrifugal Pump Noise and Vibration on Cementing Equipment
The source under test was a standard 4 × 4 centrifugal pump with acoustic blanket, 12-in. diameter impeller, and a modified 11.25-in. impeller.
-
Mapping of Pump Efficiency on the Pressure‐Flow Curve of a Centrifugal Blood Pump
The pump efficiencieswere mapped onto the pres- sure-flow curves of 4 centrifugal pumps .
-
Mechatronic Systems
1 converter (controllable source); 2 electrical motor (controllable converter); 3 trans- mission (transformer); 4 centrifugal pump (converter with losses); 5 pipeline (trans- former with losses); 6 elevated tank (storage) .
-
A new measuring device for rapid coulometric Karl-Fischer-titrations
1 Top segment; 2 auxiliary electrode compartment; 3 injectionvalve; 4 centrifugal pump chamber; 5 generator electrode; 6 diaphragms; 7and 8 PVC-tubes; 9 biamperometricdetector; 10 main circulationbore hole; 11 sample insertionbore hole; 12 reagent insertion bore hole; 13 central bore hole; 14…
-
Experimental study on growth and spread of dispersed particle-laden plume in a linearly stratified environment
1 Conical particle feeder, 2, 5, 10 Control valve, 3 Funnel, 4 Centrifugal pump , 6 Stratification tank (T2), 7 Wooden plate, 8 Fluid mixer, 9 Salt water bucket, 11 Fresh water bucket, 12 Jet nozzle, 13 Flowmeter .
Indicates content that may require registration and/or purchase.