-
Supplier: TE Connectivity
Description: Configuration Features Keying : A Number of Positions : 4 Number of Power Positions : 0 Number of Signal Positions : 4 Contact Features Contact Type : Pin Reverse Gender : No Dimensions Assembly Length (INCH) : 1.948 Housing Features Circular Connector Shell
- Mounting Style: Panel Mounted
- Device Type: Receptacle / Outlet
- Applications: Residential / General-Purpose
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR CONNECTOR POWER MACHINED CRIMP HEAD CONTACTS FOR 4-6 AWG PIN/SOCKET
-
Supplier: Belden Inc.
Description: Circular Field Attachable Power Connector (CA Series): Male, straight, 4-pin(3+PE), integrated strain relief, 400 V AC/230 V DC, 16 A AC/10 A DC
- Voltage Rating: 400 to 230 volts
- Current Rating: 10 to 16 amps
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
-
-
Supplier: DigiKey
Description: 4 (Power) Position Circular Connector Plug, Male Pins Solder Cup
- Voltage Rating: 48 volts
- Current Rating: 7.5 amps
- Number of Contacts: 4 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Belden Inc.
Description: Circular Receptacle Power Connector (CA Series): Male, front mount with flange, 4-pin(3+PE), 400 V AC/230 V DC, 16 A AC/10 A DC
- Voltage Rating: 400 to 230 volts
- Current Rating: 10 to 16 amps
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack, Male / Plug
-
Supplier: Win Source Electronics
Description: Manufacturer: Preci-Dip Win Source Part Number: 1334491-M39029/4-111 Category: Connectors, Interconnects>Circular Connectors>Circular Connector Contacts Packaging: Bulk Type: Power, Machined Wire Gauge or Range - AWG: 16 AWG Contact Type: Pin
- Contact Size (AWG): 16 AWG
- Connector Type: Circular / Cylindrical Connector
-
Supplier: TE Connectivity
Description: 0 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 2 Contact Layout Arrangement : Circular Reverse Gender : Yes Electrical Characteristics Operating Voltage (VAC) : 500 Mechanical Attachment
- Voltage Rating: 500 volts
- Current Rating: 2 amps
- Number of Contacts: 8 #
- Connector Type: Circular / Cylindrical Connector, Wire-to-Board Connector
-
Supplier: Newark, An Avnet Company
Description: CIRCULAR CONTACT, PIN, 4AWG, CRIMP; Product Range:APD Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:4AWG; Wire Size AWG Min:-; For Use With:ITT Cannon APD Series High Power 1-way Circular Connectors RoHS Compliant: Yes
-
Supplier: Lapp Tannehill
Description: LAPP EPIC® POWER LS1 style F7 is a male cable coupler circular connector with 3 + PE + 4 contacts for power applications. LAPP part #76144000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 76144000 AVAILABILITY : Contact 800-633-6339 for Availability SERIES :
- Number of Contacts: 3 #
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Allied Electronics, Inc.
Description: Receptacles with pin contacts mate with plugs with socket contacts. \fi0 Solid Shell-for general, non-environmental applications.\fi0 Cable Clamp sold separately. See MS cable clamps in the 97 Series. MS-A class connectors perform many of the vital functions in powering, testing and
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1363767-207486-1 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 36 pct. Type: For Male Pins MSL Level: 1 (Unlimited)
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Lapp Tannehill
Description: LAPP EPIC® POWER LS1 style F6 is a male cable coupler circular connector with a 3 + PE + 4 configuration for 12 AWG power applications. LAPP part #44420093. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 44420093 AVAILABILITY : Contact 800-633-6339 for Availability
- Number of Contacts: 3 #
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Radwell International
Description: CONNECTOR, 9 POSITION (5 + 4 POWER), CIRCULAR, RECEPTACLE, MALE, CRIMP, PANEL MOUNT, RIGHT ANGLE, THREADED. FREE 2 YEAR RADWELL WARRANTY
- Connector Type: Circular / Cylindrical Connector
- Gender: Female / Jack
- Geometry: Right Angle
-
Supplier: Waytek, Inc.
Description: Aptiv 15544332 HES Circular Connector 21 Pin Category: Aptiv HES Connectors Manufacturer: Aptiv Housing: Nylon Seals: Silicone Contact: Copper alloy Female Terminal Hood: Stainless steel Plating: Nickel and gold with tin in crimp area Terminals Required: 17 of size 16 &
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: Allied Electronics, Inc.
Description: 97 Series Circular Power Connectors See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are
-
Supplier: Win Source Electronics
Description: Current: 10 A Number of Pins: 10 Contact Gender: Male Working Voltage: 250 V Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 828801-4; 1-1586041-0; 15-24-6100; 15-24-9104; 87427-1002; 1586041-8;
- Voltage Rating: 600 volts
- Current Rating: 7 amps
- Number of Contacts: 10 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Schaltbau GmbH
Description: Series GA industrial connectors are high-quality special purpose connectors. The 15 pole circular connector has a housing made of high strength aluminium magnesium alloy. The contact arrangement is a combination of 4 power contacts and 11 control contacts.
- Voltage Rating: 25 to 400 volts
- Current Rating: 16 to 50 amps
- Number of Contacts: 3 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: Electro Standards Laboratories
Description: Circuit Breaker. This is the main switch that controls power to the internal power supply. The front panel MASTER POWER ON//OFF lighted rocker switch controls power to the internal supply. Each channel has an ON/OFF rocker switch that controls each of the power
- DC Output Voltage: -15 to 60 volts
- AC Input Voltage: 115 volts
- Input Frequency: 60 Hz
- Type: DC Power Supply
-
Supplier: Allied Electronics, Inc.
Description: 97 Series Circular Power Connectors See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are
-
Supplier: Allied Electronics, Inc.
Description: Receptacles with pin contacts mate with plugs with socket contacts. \fi0 Solid Shell-for general, non-environmental applications.\fi0 Cable Clamp sold separately. See MS cable clamps in the 97 Series. MS-A class connectors perform many of the vital functions in powering, testing and
-
Supplier: Heilind Electronics, Inc.
Description: JAM NUT RECPT BLK ZI NI PIN 4#4 4#16 POWER CONTACTS
- Connector Type: Circular / Cylindrical Connector
-
Description: IEC 63171-7:2023 covers shielded free and fixed circular connectors with 4 ways up to 7 ways for power and data transmission and specifies the common dimensions, mechanical, electrical and transmission characteristics and environmental requirements as well as test
-
Supplier: Belden Inc.
Description: 7/8" Power Field Attachable Connector: Male, straight, 4-pin, black housing, 230 V AC/DC, 9 A
- Voltage Rating: 230 volts
- Current Rating: 9 amps
- Gender: Male / Plug
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 5-Pin Male Circular Connector, 4A, IP65, Screw Term Product overview: 1507816 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers
- Voltage Rating: 60 volts
- Current Rating: 4 amps
- Gender: Female / Jack
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1293109-1744426-2 Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins Series: Economy Power 2.5 Number of Positions: 2 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions
- Voltage Rating: 250 volts
- Current Rating: 4.2 amps
- Operating Temperature: -55 to 105 C
- Contacts Pitch: 2.4892 mm
-
Supplier: CDM Inc.
Description: CABLE MOUNT PLUG 4 PIN CONTACT
- Gender: Male / Plug
-
Supplier: Newark, An Avnet Company
Description: AUTOMOTIVE CONN, PLUG, 4+2POWER, TH; Product Range:HSD Series; Automotive Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:Thermoplastic Body; IP Rating:
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: M12 CRIMP CONTACT PIN 1 MM AU 0. Product overview: 1-2314102-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 37 Pos Circular Connector, Male Pin, Crimp, Sealed, UL94 V-0, 600V Product overview: 206151-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for
- Gender: Female / Jack
-
Supplier: Heilind Electronics, Inc.
Description: Straight plug size 0B-series 4 -pin w/collet
- Gender: Male / Plug
-
Supplier: Waytek, Inc.
Description: Amphenol Sine heavy-duty ATHD Series™ Connectors for size 12, 8 and 4 power contacts are sealed, single pole, in-line connection systems to replace splices and/or provide power wherever needed. These thermoplastic connectors are field installable and repairable and
- Connector Type: Automotive Connector, Circular / Cylindrical Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Quail Electronics
Description: plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 32A-250V female IEC60309 wall outlet or connector,
- Cord Length: 179.921357 inch
- Rated Current: 32 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Quail Electronics
Description: plugs/sockets. These IEC60309 power cords are the recommended cords used to connect computing, communications, laboratory, or industrial equipment to high-fidelity IEC60309 power sources. On one end, these cords connect to any 16A-250V female IEC60309 wall outlet or connector,
- Cord Length: 98.42525 inch
- Rated Current: 16 amps
- Rated Voltage: 250 volts
- Number of Conductors: 3 Conductors
-
Supplier: Lapp Tannehill
Description: The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector
- Number of Contacts: 4 #
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
- Geometry: Straight
-
Supplier: Lapp Tannehill
Description: The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector
- Number of Contacts: 4 #
- Connector Type: Circular / Cylindrical Connector
- Gender: Male / Plug
- Geometry: Straight
Find Suppliers by Category Top
Featured Products Top
-
4- Available in male/female, straight/right?angle, DIP/SMT/panel?mount and cable?to?board styles. Applications The M8 4?pin circular connector is widely adopted across various (read more)
Browse Cable Assemblies Datasheets for Shenzhen QH Industrial Co., Ltd -
Omnetics Micro Circular Series (spaced at .050" / 1.27 mm centerline-to-center line) is ideal for tight spaces and rugged environments. This family of interconnect solutions features a mated length of less than 12.4 mm. Both the male (pins) and female (sockets) are shrouded by the (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
of hybrid connector options allowing designers the ability to transmit data, signals, and power easily in a single connector footprint. By doing so, Omnetics’ Hybrid Circular allows users the ability to save space, without having to sacrifice previous power requirements. This new (read more)
Browse Circular Connectors Datasheets for Omnetics Connector Corporation -
As electronic devices become increasingly slim and intelligent, connector designs are also continuously evolving.The 5-pin magnetic connector with adapter is prime examples of this trend—Delivers a convenient experience for charging and data transfer. What is (read more)
Browse Electrical Connectors Datasheets for Shenzhen QH Industrial Co., Ltd -
Power Feedthrough with Power Glove Connectors, 5000 Volts, 30 Amps, 4 Pins, 0.094″ Copper Conductors, 2.75″ Conflat Flange. Feedthrough for High Voltage Applications, UHV Rated, Power Glove Connectors for Air-side included. (read more)
Browse Feedthroughs Datasheets for MPF Products, INC. -
-to-board and cable-to-cable; pin counts of 2, 3 and 4 at 60A per contact, for a combined power level of 240A. Maximum voltage rating of 3,000V delivered by 6-finger Beryllium copper alloy contacts. Connection integrity and good spring force achieves electrical connectivity in a variety of harsh environments (read more)
Browse Power Connectors Datasheets for Powell Electronics, Inc. -
.00mm pitch connector with dual beam spring contact design, delivering high-performance and reliability. The connector also features a passive latch for housing retention which protects pins and prevents mismatching. Housings are available in 2 and 4 positions. RotaConnect® (read more)
Browse Flat Cables Datasheets for Amphenol Communications Solutions -
The USB Type-C sample kit includes 54 USB receptacles and plugs of USB 3.2 gen 1, USB 4, USB 2.0, USB 3.2 gen2x2, and 2x1. Various mounts are included: vertical, horizontal, right-angle, SMT with anchor pins, hybrid, board-edge, and mid-mount receptacles and plugs. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
: Designed for stable power delivery, precise signal transmission and high-speed data exchange—essential for smooth automated and robotic operation. Versatile form-factors: Includes sensor/actuator circular connectors (M8, M12, 7/8″, Round 24), bayonet-style RJ45/USB/Fibre-Optic/Power (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
Amphenol is a leading manufacturer of connectors now offers complete line of M28840 circular connectors according to MIL-DTL-28840. These shipboard application connectors are precision-machined, highly reliable, and meet superior mechanical shock performances. These high-density connectors are (read more)
Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc.
More Information Top
-
Safety of medical devices
1 simple apparatus fuse, 2 potential compensation connection bolts , 3 output electric circuit twice simply separate the isolated adjusting regulator-shaft 6, 4 twice isolated Sekundärstrom circuit , 5 intermediate electric circuit simply isolated by the network, by the intermediate electric circuit (and…
-
Vie path manual mechanical engineering
1 connection nut outer sealing ring unverlierbarer to 2 connection thread 3 creeping current barrier 4 insulator (Al2O3) 5 electrically conductive glass melt 6 connection bolts 7 Stauch- and warm shrinkage zone 8 (by flat sealing seat) 9 tip of insulator foot…
-
Hyper Suprime-Cam: development of the CCD readout electronics
…Half of Science CCD (56 CCD) 4CCD FE board x9 6CCD FE board x3 4 CCD FE board x1 (Used only 2CCD) Hermetic Connector (MIL circular type) 55 pins x2 for CCD Clock … 26 pins x3 for Power Total 9 hermetic connectors .
-
Brakes and braking control systems
1 cylinder housing 2 pressure connection to the brake circuit 3 pressure space 4 valve spring 5 for the compensation container … plastic sleeve 14 pressure rod pistons (input force of the brake booster … primary sleeve 18 valve pin 19 separating sleeve 20…
-
PDF - Parrot ASTEROID Car Receiver
…$2.44 – Integrated Circuit – Monolithic Power Systems MP1584EN – Regulator … Frequency $2.20 – Connector – Wire Harness - 6 … Jacks, 1 6-Position Pin Socket Connector, 2 Zip … Board Pin Socket Connector, 4 -In-Line Circular Quick-Disconnects, 1 In…
-
Roloff / Matek machine elements
…seal against radial surfaces 663 derived series 4 Abmass 22 -, upper 22 … stop valve 630 scraper ring 669 axial distance 699 … originating clutch 448, 453 connection -, momentbelasteter 256 -, schubbelasteter 256 effort ratio 41 drive power 615 drive pins 351 application factor KA…
Indicates content that may require registration and/or purchase.