-
Supplier: Trimax Circuit Protectors
Description: MX42 Series twinned poles rocker switch circuit breakers are "snap-action", trip-free devices that combine reliable circuit protection, on/off power switching and optional indicator light into one compact design. The MX42 Series is about the size of a standard power switch and fits
- Rated AC Voltage: 125 to 250 volts
- Rated DC Voltage: 50 volts
- Rated Breaking Capacity (Icn): 4 to 20 amps
- Manual Actuator Type: Rocker
-
Supplier: Ningbo Best Group Co., Ltd.
Description: delivery, small order acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our
- Pole & Throw Specifications: DPDT
-
Supplier: Ningbo Best Group Co., Ltd.
Description: acceptable, etc. Our products line is very wide including: buzzers, speakers, terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal
- Pole & Throw Specifications: SPST
-
-
Supplier: TE Connectivity
Description: Body Features Actuator Color : Black LED Color : Red Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On Off On Panel Cutout Size : 11.3 x 12.06 MM [.445 x .475 INCH ] Contact Features Rocker
- Maximum DC Voltage Rating: 28 volts
- Momentary Contact Switch Function: Momentary ON (Normally Open)
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Double pole single throw 1万次 16A Solder Lug 250V No Plugin Rocker Switches ROHS
- Length / Diameter: 1.20078805 inch
- Width: 0.9842525 inch
- Maximum Current Rating: 16 amps
- Maximum AC Voltage Rating: 250 volts
-
Supplier: Interpower
Description: Current Rating: 6/4A Voltage Rating: 125/250VAC Temperature Rating: Ambient 85ºC Electrical Life: 10000 cycles Mechanical Life: 50000 cycles Horsepower Rating: 1/10 HP@125/250 Insulation Resistance: >100 Mega-Ohms Dielectric Strength: 3000VAC Quick Disconnects: 4 ea. 4.8mm Terminal
- Mechanical Life: 50,000
- Maximum Current Rating: 6 to 4 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: 185 F
-
Supplier: Allied Electronics, Inc.
Description: Switch, Rocker, 4 Pole, Tippette, On-None-Off, .250 Tab Terminals, 10 Amps
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic,
- Maximum Current Rating: 0.5 to 10 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: ROCKER SWITCH 4.8 X 0.8 BLACK 2 POLE NON
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic,
- Maximum Current Rating: 0.5 to 20 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH TP Rocker switches may be mounted flush with panel for a low-button profile or above panel for a distinct button appearance. Buttons measure 22,1 mm x 37,1 mm [.87 in x 1.46 in]. They are removable and interchangeable, and come in transparent plastic, translucent plastic,
- Maximum Current Rating: 0.5 to 15 amps
- Maximum AC Voltage Rating: 0.5 to 277 volts
- Maximum DC Voltage Rating: 0.5 to 28 volts
- Features: Other
-
Supplier: OSLO Switch Incorporated
Description: Level Control For low level/dry circuit applications (<100 am) contact factory for part number. High Inrush 125 Amp inrush capability. Terminals Style A - 1/4-inch quick-connect Mechanical Features 100,000 mechanical operations Lamps 6, 12 and 28 volt incandescent lamps standard. 125 and 250
-
Supplier: Legrand - Pass & Seymour
Description: UP AND DOWN MOTION TYPE WHITE COLOR SINGLE POLE/3-WAY OPERATION TYPE UL APPROVAL WALL MOUNTING 15 AMPERE CURRENT RATING
- Maximum Current Rating: 15 amps
- Standards / Compliances: UL listed
-
Supplier: Thomas & Betts Corporation
Description: UP AND DOWN MOTION TYPE; WHITE COLOR; SINGLE POLE/3-WAY OPERATION TYPE; UL APPROVAL; WALL MOUNTING; 15 AMPERE CURRENT RATING
- Maximum Current Rating: 15 amps
- Standards / Compliances: UL listed
-
Supplier: Accuris
Description: SWITCHES, TOGGLE, ROCKER ACTUATED, ONE POLE, TWO POLE, FOUR POLE, ENVIRONMENTALLY SEALED, FLUSH and SUBPANEL MOUNTING
-
Supplier: Powell Electronics, Inc.
Description: SGL POLE,ROCKER
-
Supplier: DigiKey
Description: 1-pole, ON - None - ON, 20A 12V
- Length / Diameter: 1.450000783 inch
- Width: 0.829921708 inch
- Mechanical Life: 100,000
- Maximum Current Rating: 20 amps
-
Supplier: Littelfuse, Inc.
Description: The V-Series Contura® IP66/68 Snap-In Mounted switches are renowned for their cutting-edge design, exceptional quality, and maximum reliability. With customizable options for ratings, circuits, colors, illuminations, and symbols, these single or double pole switches boast
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: SPDT
- Rocker Actuator: Standard Rocker
-
Supplier: APEM Components, Inc.
Description: 1 and 2 pole rocker switches in numerous electrical configurations. A variety of actuator colors, solder lug or straight pc terminals, UL and CSA approved, silver or gold plated terminals. Ratings up to 4 amps.
-
Supplier: Allied Electronics, Inc.
Description: Switch, Toggle, 4 Pole, 2 Position, Screw Terminals, Standard Lever
-
Supplier: Allied Electronics, Inc.
Description: 3000 VAC Dielectric Strength, Thermal Overcurrent Circuit Breakers Largely temperature-insensitive Complies with CBE standard EN 60934 (IEC 60934) Snap-in, panel mount Miniaturised single pole rocker switch⁄thermal circuit breaker combining ON⁄OFF switching and extremely fast overload
-
Supplier: Allied Electronics, Inc.
Description: molded curved rocker for low cost “ON” indication. The R-Series Curvette single pole miniature snap-in rocker switches are available with momentary, rocker, paddle & Visi-Rocker type actuators. These aesthetically pleasing switches are compatible with
-
Supplier: Newark, An Avnet Company
Description: SWITCH, SPST, 4 POS, RAISED ROCKER; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA; Product Range:76 RoHS Compliant: Yes
-
Supplier: Waytek, Inc.
Description: Carling Technologies RA581-VB-B-0-V Miniature Rocker Switches Category: Rocker Switches Manufacturer: Carling Technologies Circuitry: SPST Rocker Type: Rectangle Illumination: None Contact Action: On-Off Terminals: (2) 3/16 Blades Aesthetically pleasing curved
- Maximum Current Rating: 8 amps
- Maximum DC Voltage Rating: 12 volts
- Features: Illuminated Switch, Other
- Maintained Contact Switch Function: ON / OFF
-
Supplier: Newark, An Avnet Company
Description: SWITCH, DIP, 4 POSITION, SPST, RAISED ROCKER; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SWITCH, DIP, 4POS, SPDT, RECESSED ROCKER; No. of Circuits:4Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPDT; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
-
Supplier: OTTO Controls
Description: The K4 series snap-in toggle switches are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. They are totally sealed so the switch can withstand direct water spray and
- Mechanical Life: 100,000
- Maximum Current Rating: 0.01 amps
- Maximum AC Voltage Rating: 1,000 volts
- Operating Temperature: -22 to 185 F
-
Supplier: SCHURTER Inc
Description: already wired Ideal for application with high transient loads Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Fuse drawer 1-pole, plus spare fuse case Fuse drawer 2-pole, with shorting bar Other rocker marking Line switch 1-pole
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 85 C
- Dielectric Withstanding Voltage: 2.5 kilovolts
- Poles: 1 Pole, 2 Poles
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH ROCKER DIP SPST 25MA 24V
- Operating Temperature: -67 to 221 F
- Pole and Throw Specifications: Other Type (Special Application), Single Pole, Single Throw (SPST)
-
Supplier: TE Connectivity
Description: Body Features Seal Type : Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Number of Switches : 10 Contact Features Auto-Insertable : No Contact Base Material : Gold DIP & SIP Switch Contact Current Rating (AMP) : 1.5
- Number of Positions Available (# of actuators): 10
- Max Current Rating: 1.5 amps
- Operating Temperature: -67 to 221 F
- Actuator Specifications: Rocker Actuator(s)
-
Supplier: SCHURTER Inc
Description: Description Panel mount: Screw-on version from front or rear side, snap-in version front side 4 Functions: Appliance Inlet Protection class I, Line Switch 2 pole, Fuseholder with interchangeable fuse drawer for Fuse-links 5x20 mm or 6.3x32 mm, with or without voltage selector (step)
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 3 kilovolts
- Poles: 1 Pole, 2 Poles
-
Description: SWITCH ROCKER DIP SPST 60MA 5V
- Pole and Throw Specifications: Other Type (Special Application), Single Pole, Single Throw (SPST)
-
Supplier: DigiKey
Description: Dip Switch SPST 4 Position Surface Mount Rocker Actuator 25mA 24VDC
- Max Current Rating: 0.025 amps
- Max DC Voltage Rating: 24 volts
- Operating Temperature: -22 to 185 F
- Actuator Specifications: Rocker Actuator(s)
-
Supplier: VAST STOCK CO., LIMITED
Description: Toggle Switches 4 Pole 2 Positions Standard Lever
- Maximum Current Rating: 20 amps
- Standards / Compliances: RoHS Compliant
- Terminal Type: Screw Terminals
-
Supplier: SCHURTER Inc
Description: application with high transient loads Suitable for use in equipment according to IEC/UL 62368-1 Other versions on request Fuse drawer 1-pole, plus spare fuse case Fuse drawer 2-pole, with shorting bar Line switch 1-pole Other rocker marking
- Voltage Rating: 250 volts
- Operating Temperature: -25 to 70 C
- Dielectric Withstanding Voltage: 2.5 kilovolts
- Poles: 1 Pole, 2 Poles
Find Suppliers by Category Top
Featured Products Top
-
The SKY59608-711LF is a single-pole, double-throw (SPDT) switch intended for mode switching in WLAN applications. Using advanced switching technologies, the SKY59608-711LF maintains low insertion loss and high isolation for all switching paths. Features: • Broadband (read more)
Browse RF Switches Datasheets for Richardson RFPD -
The Qorvo® QPC6144 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 3G, LTE and other high-performance communication systems. It offers excellent high isolation of >60dB, symmetric throw ports with excellent linearity and power handling (read more)
Browse RF Switches Datasheets for Qorvo -
featuring the E-Switch KAD Series DIP Switch. The tri-state feature allows more code options than binary DIP switches with multiple positions -4, 5, 8, 9, or 10 available with either straight pin (through-hole) or gullwing (SMT) termination. KAD Switches offer an electrical rating of (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
switches to the telecom, high-tech, medical, electronics, instrumentation, industrial, audio/visual, appliance, and consumer markets since 1979. Products include tact, anti-vandal, pushbutton, rocker, toggle, slide, DIP, rotary, keylock, snap action, power, and illuminated switches (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
with either a ball or roller plunger actuation method. In addition, these switches can be configured as single pole and double pole plus single throw and double throw. The P6-4 offer three connection methods, solder or screw terminal plus flying wire leads. (read more)
Browse Limit Switches Datasheets for OTTO Controls -
control that combines the tactile experience of a rotary dimmer with the convenience of app, voice, and schedule-based operation. The DRS10 uses 2.4GHz Wi-Fi and is rated for 120V AC, 60Hz applications. The listed single-pole option supports a 450W maximum (read more)
Browse Lighting Controls Datasheets for Suzhou Ele Mfg Co., Ltd. -
-angle orientations. The OMNIMATE® 4.0 can accommodate 2 to 12 poles. OMNIMATE® reduces installation times and ensures a secure connection. This makes the 4.0 series an ideal candidate for solar and control device applications. The modular nature of these terminal blocks promotes flexibility and (read more)
Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
, 4X limit switch containing two single-pole, double-throw mechanical switches (5A 125-250, 3A 24VDC). The valve and switch components together offer remote open or closed position indication. The standard Bonomi LS2 limit switch features a die-cast aluminum housing (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
, single-throw (4xSPST) switch designed for antenna tuning applications that require ultra-low OFF capacitance and low ON resistance. This device offers excellent performance and ultra-high linearity for smartphone applications operating in the 5G, LTE or GSM band space, where high performance (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc. -
is a state-of-the-art CMOS, silicon-on-insulator (SOI) double-pole, double-throw (DPDT) switch with high-linearity performance, low insertion loss, and high (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc.
More Information Top
-
Carling Technologies - TIIK51-1S-BL-FN - Switches - Rocker - Allied Electronics
Switch , Rocker , 4 Pole , Tippette, On-None-Off, .250 Tab Terminals, 10 Amps .
-
4302.5335 Schurter | Power Entry Modules
KFB2, Mounting: Screw, Front Side, Filter: Medical Version (M5), 4 A, Rocker switch : 2- pole , Appliance Inlet: IEC C14, prewired .
-
KD14.4101.105 Schurter | Power Entry Modules
KD, Mounting:Snap-in, 1.5 mm, Quick connect terminals 4.8 x 0.8 mm, voltage selector: 2- 4 digits, Fuse holder: 2- pole , Rocker switch , ...
-
Carling Technologies - 62115929-0-0-V - Switches - Rocker - Allied Electronics
4 A, 621-Series Single⁄Double Pole Rocker & Paddle Switches .
Indicates content that may require registration and/or purchase.