-
Supplier: Amgis Toroidal Power Products, LLC
Description: Current transformers (CTs), often called instrument transformers, are used for measurement of electrical currents. A current transformer produces a reduced current accurately proportional to the current in the circuit (1/N x I), which can be
- Impedance Ratio: 500 to 2,500 :1
- Operating Temperature: -40 to 120 C
- Features: 50 / 60 Hz, AC, Other
- Mounting: Chassis Mount, Dish / Disk Mount
-
Supplier: West Coast Magnetics
Description: West coast Magnetics' 604 series current sense transformer is an ideal solution for current sensing up to 100 amps of rms current at frequency from 50 Hz to 1 kHz. this product is available in 250, 500 and 1000 turn versions and all generate a very high
- DCR: 0.035 ohms
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 500A, 50-60HZ; Input Current:500A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT MAX Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 80A, 50-60HZ; Input Current:80A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT PRO XT Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 250A, 50-60HZ; Input Current:250A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT PRO XT SELV Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Current Transformer, 100 A, 50 Hz, 60 Hz, Chassis RoHS Compliant: Yes
-
Supplier: Radwell International
Description: CURRENT TRANSFORMER, 50 AMP, 50:5, 50 HZ, 400 HZ, PANEL . FREE 2 YEAR RADWELL WARRANTY
- Features: Current Transformer
-
Supplier: Coilcraft, Inc.
Description: For measuring current from 0.5 to 20 Amps rms 0.1 Volt per Ampere (with terminating resistance of 50 Ohms) May also be used to measure 400 Hz line currents Applications include sensing branch circuit overload and detecting load drop or shutdown
- Operating Temperature: -40 to 85 C
- Features: Current Sense Transformer, Power / Power System / Distribution Transformer
- Transformer Type: Isolation Transformer
- Standards / Compliance: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 50A 50Hz~60Hz - Current Transformers ROHS
- Operating Frequency Range: 50 to 60 Hz
- Other Transformer Types / Applications: Current Sense Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: Transcat, Inc.
Description: Product Highlights A clip-on current transformer Measuring range selectable per software: 0.05 A to 5 A and 0.5 A to 50 A Peak current for sinusoidal currents: 18 A and 180 A Intrinsic error: 0.5 percent Frequency range: 40 Hz to 10 kHz
- Primary current (Ratio) Range: 0.05 to 50 amps
- Frequency Range: 0.04 to 10 kHz
- Features: Current Transformer
-
Supplier: Time Mark Corporation
Description: The Model 276B Current Transformer is a ring-type current transformer for currents from 50 to 1200 amps. The Model 276B has an accuracy rating of plus or minus 2% for 50-100 amp CT's, and plus or minus 1% over 100 amps at 60 Hz. This CT also
- Primary current (Ratio) Range: 50 to 1,200 amps
- Secondary Current (Ratio) Range: 0 to 5 amps
- Frequency Range: 0.025 to 0.4 kHz
- Features: Current Transformer
-
Supplier: Allied Electronics, Inc.
Description: Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.
-
Supplier: Allied Electronics, Inc.
Description: Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.
-
Supplier: Allied Electronics, Inc.
Description: Current transformers are similar to Donut Current transformers, except that the transformers have terminals instead of secondary leads. These are ideal for use with a digital AC ammeter and can be conveniently mounted to a panel or fixture.
-
Supplier: DigiKey
Description: 100A Current Sense Transformer 50Hz ~ 60Hz DIN Rail
- Operating Frequency Range: 50 to 60 Hz
- Features: Bulk Pack, Other
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Talema Group LLC Category: Transformers Current Sense Transformers Series: AC Package: Tray Product Status: Active Frequency Range: 50/60Hz Type: Non-Invasive (Solid Core) Current Rating (Amps): 5 A DC
- Category: Signal / RF Transformer
-
Supplier: VAST STOCK CO., LIMITED
Description: Current Transformer Sensors 50 turns 10A 5-9.3mH @1V 50kHz
-
Supplier: Yaohua Electric Group
Description: The technical data Performance conforms with IEC standard and GBl208-97“Current Transformer” 1.Rated insulation level; 2.The power factor of burden:0.8(lagging); 3.Partial discharge level is in accordance with GB5583 and IEC44-4“Measurement”of partial discharge level will not exceed
- Features: Current Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // 50HZ 60HZ Box-type Prefabricated Substation Transformer Converting Station
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 3,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1022973-CSE185L Category: Transformers>Current Sense Transformers Type: Invasive Termination Style: PC Pin Package: Bulk Height - Seated (Max): 0.709" (18.00mm) Standard Package: 1 Frequency Range: 50Hz ~ 400Hz Mounting Type: Through Hole DC Resistance
- Category: Signal / RF Transformer
-
Supplier: ODG (Origin Data Global)
Description: XFMR PCB +/-10% 50/60HZ 20A
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: SOCOMEC
Description: SOCOMEC current transformers deliver to the secondary a standard current proportional to the primary current and adapted to the rating of the associated device. They are equipped as standard with removable terminal covers and double terminals allowing the secondary to be
- Primary current (Ratio) Range: 5 to 5,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 1 to 30 VA
- Type / Applications: Bar, Electronics Applications, Split Core, Wound Primary
-
Supplier: Sifam Tinsley UK
Description: OMEGA 10 (Split Core CT’s) Omega series split core transformers offer a cost effective and efficient method by which the current can be measured without the need to break the conductor, thereby reducing installation and commissioning time. Features • Compliant with IEC 6004-1. BS7626 •
- Primary current (Ratio) Range: 100 to 5,000 amps
- Burden: 1 to 45 VA
- Operating Temperature: 20 to 70 C
- Features: Current Transformer
-
Supplier: Datatronics™
Description: Feature Low profile, Height is 10.0mm. Primary rated for 35 amps RMS Max. Operating Frequency Range: 50kHz to 500kHz. Operating Temp. -40C to +130C. Size: 18.00mm x 14.20mm x 10.00mm.
- Operating Frequency Range: 50,000 to 500,000 Hz
- Operating Temperature: -40 to 130 C
- DCR: 0.00028 to 14 ohms
- Other Transformer Types / Applications: Current Sense Transformer
-
Supplier: Triad Magnetics
Description: Triad current sense transformers are used to detect the current passing through a conductor. These transformers are very reliable and operate effectively between 50 - 60 Hz. They are constructed of UL rated 130 ºC materials.
- Power Rating (VA): 0.0976 VA
- Other Transformer Types / Applications: Current Sense Transformer
- Category: Signal / RF Transformer
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Current Sense Transformer, Current Sense Transformers,
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Conforms to UL 1244, ANSI C57.13 and applicable IEC standards. Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Leads are 16 AWG UL 1015 PVC, 105C Thermal Rating Factor is 1.33 @ 30C Secondary is available with 1A rating. Other primary current ratings, up to 400A are
- Primary current (Ratio) Range: 100 to 400 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 0.8 to 5 VA
- Frequency Range: 0.05 to 0.4 kHz
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Conforms to UL 1244, ANSI C57.13 and applicable IEC standards. Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Leads are 16 AWG UL 1015 PVC, 105C Thermal Rating Factor is 1.33 @ 30C Secondary is available with 1A rating. Other primary current ratings, up to 400A are
- Primary current (Ratio) Range: 300 to 2,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 1 to 15 VA
- Frequency Range: 0.05 to 0.4 kHz
-
Supplier: Allied Electronics, Inc.
Description: For use with AC analog and digital ammeters. Insert one turn primary type for use with switchboard and panel ammeters where external transformers are required. Rated at 2 VA input. All have 5 A output. All have 2’ leads.
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Relaying, Metering, Submetering, and Energy Management Applications 3.5" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Bracket and Plate available. Conforms to ANSI C57.13, UL 1244, and applicable IEC
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter Applications Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13, UL 1244, and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter, Wattmeter and Energy Management Applications 2.06" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter, Wattmeter, Relaying, and Energy Management Applications Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Brackets available. Conforms to ANSI C57.13 and applicable IEC standards. Secondary is available
-
Description: For indoor use; Applicable busbar: 20*30-80*160mm; Applicable primary current: 100-3000A; Applicable secondary current: 5A/1A; Applicable for secondary heavy loads; Meet higher accuracy requirements. Voltage level: 0.66/0.72KV; Withstand voltage level: 3KV/1mA/1Min; Rated frequency:
- Primary current (Ratio) Range: 100 to 3,000 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
-
Supplier: Coilcraft, Inc.
Description: For measuring current from 5 to 100 Arms. For sensed current below 10 A, see CS60-010. 0.5 mm minimum wall thickness Applications include sensing branch circuit overload and detecting load drop or shutdown
- Operating Temperature: -40 to 85 C
- Features: Current Sense Transformer, Power / Power System / Distribution Transformer
- Standards / Compliance: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
), designated B3. CST Series Low-Frequency Current Sense Transformers – The CST series operates effectively from 50 Hz (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Sensed current up to 40 Amps For use between 400 Hz to 1 MHz Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding Ro (read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
input frequency range of 48-62Hz and an input current of 6A, delivering reliable power conversion for diverse applications . This transformer features an adjustable output voltage range of 0-300VAC, classifying it as a 0-300VAC Output Adjustable Transformer, with a maximum output current of 4.5A (4 (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
using simple quick-connect jumpers. The primary side can be configured for 208, 230, 380, 400, 420, 440, 460, 480, 500, 525, or 550 VAC with 115/230 VAC on the secondary. Rated at 50/60 Hz, they offer an electrostatic shield for noise reduction and IP20 finger-safe terminal (read more)
Browse Transformers Datasheets for Automationdirect.com -
sizes of standard 50/60Hz laminated transformers. Sizes quoted are for pcb mounting style. Some sizes are also available with 'U' clamp fixing or Universal Frames, contact our sales office for details. We can manufacture and test in accordance with the requirements of any international specification. (read more)
Browse Power Transformers Datasheets for Majestic Transformer Co. -
are several typical sizes of standard 50/60Hz laminated transformers. Sizes quoted are for pcb mounting style. Some sizes are also available with 'U' clamp fixing or Universal Frames, contact our sales office for details. We can manufacture and test in accordance with the requirements of any international specification. (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
brass stud connections. Virtually any combination of voltage and current, at 50Hz, 60Hz or 400Hz, can be supplied on both primary and secondary. In addition, multiple primary and secondary windings can be accommodated. Complex or high voltage windings may require a larger frame size to be used to (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
mounting with either terminal blocks, rail terminals or nickel plated brass stud connections. A wide range of supply voltages can be accommodated on the primary windings at any frequency, typically 50 Hz, 60 Hz, or 400 Hz. In addition, multiple secondary windings can be (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
voltage ratings in laminated and high-frequency transformers Some of the options available for custom transformer designs include: 1VA–100KVA three-phase design 50Hz–300Mhz frequency (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
are several typical sizes of standard 50/60Hz laminated transformers. Sizes quoted are for pcb mounting style. Some sizes are also available with 'U' clamp fixing or Universal Frames, contact our sales office for details. We can manufacture and test in accordance with the requirements of any international specification. (read more)
Browse Power Transformers Datasheets for Majestic Transformer Co.
More Information Top
-
Classification of PD patterns in XLPE cables under various soil conditions using statistical technique
The heating of the cable is done by using a 3-phase, 415V, 50Hz current transformer and the cable temperatureis measured using K-type thermocouple.
-
A low-cost diagnostic tool for stepping motors
To verify the performance of a low-cost implementation, the Tektronix current probe was replaced by a low-cost 50 Hz cur- rent transformer 50/0.1 A with linearity of 0.5% with respect to Full Scale (F.S.).
-
Bi-directional communication channel on the HT power line using series injection technique
The 5 kHz carrier signal was coupled through a 50 Hz current transformer .
-
A low-cost diagnostic tool for stepping motors
These results remain about the same if a low cost 50 Hz current transformer is used instead of the current probe and if the two least significant bits of the 12-bit ADC are neglected, allowing a low cost implementation.
-
Measurement of the internal impedance of traction rails at audiofrequency
The equivalent current noise measured across the secondary winding of the 50 - Hz current transformer is below 3-A peak (the error is 0.9%).
-
Use of a saturating choke in the series capacitor compensation of distribution lines
The third state is the normal 50Hz transformer magnetising current with small line currents and capacitor voltages.
-
Feasibility of Electronic Tap-Changing Stabilizers for Medium Voltage Lines—Precedents and New Configurations
(a) Direct configuration tap-changing stabilizer using a multi-winding coil to limit commutation over- current with 50 Hz transformer equivalent power of 5% of the nominal power, typically.
-
IEC555, harmonics and the latest legislation
In some cases h s is relativelyunimportant e.g. the magnetislng current of 50Hz transformers , but in others the harmonic currents can approach the level of the fundamental current.
-
Thermal behavior of connectors in joints
The test loop is short-circuited and using current transformers a 50 Hz “heating current” is induced in the test loop in order to stress the cable system with a heating cycle based on IEC 61442 [4].
-
Design considerations for current transformer based energy harvesting for electronics attached to electric motor
The supply frequency of the current transformer was 50 Hz .
Indicates content that may require registration and/or purchase.