-
Supplier: Sealevel Systems, Inc.
Description: with all Sealevel USB products with an integrated SeaLATCH USB type B port. SeaLATCH USB cables are fully interchangeable with standard USB cables! This cable provides the maximum 5 meters (16 feet) for a USB connection. This item is
- Connector Type: USB Type A, USB Type B
-
Supplier: L-com, Inc.
Description: The 8 and 16 channel AdderView Matrix is packed with sophisticated features. 2 simultaneous users, Advanced On-Screen Display, 1900 x 1440 video resolution, Flash upgradeable firmware and individual user profiling. The AdderView Matrix is an advanced KVM rack solution at incredible value. Features
- Application: Audio, Extender Cable, Video
- Cable Length: 16.4 ft
-
Supplier: Sealevel Systems, Inc.
Description: disconnection. This optional 5 meter cable is ideal for use with Sealevel’s optically isolated 7-port USB hub (SeaI/O-270U) and Relio industrial computers incorporating SeaLATCH USB ports. SeaLATCH USB cables are fully interchangeable with standard
- Connector Type: USB Type A, USB Type B
-
-
Supplier: L-com, Inc.
Description: The TL-U026-016 is a 16-ft. USB Certified 2.0 active extension cable that is bus powered and can be used to increase the length of a USB device without the worry of signal loss and potential performance problems. USB limits a cable's length to 16 feet. Any length
- Application: Extender Cable
- Cable Length: 16.4 ft
- USB Type: USB 2.0
-
Supplier: L-com, Inc.
Description: would take approximately 70 seconds using USB 3.0 equipment. The key change in the cables allowing for more speed is the addition of two data pairs bringing the number of conductors to eight. Features Available in lengths of 0.3, 0.5, 0.75, 1, 2, 3 and USB 2.0 5 meters
- Cable Length: 16.4 ft
- USB Type: USB 2.0, USB 3.0
-
Supplier: L-com, Inc.
Description: USB 3.0 cables are up to 10 times faster than USB 2.0 - 4.8 Gbps versus 480 Mbps. The increased bandwidth substantially reduces the time required for transferring large amounts of data or video. For example, an HD movie that would require 14 minutes to download with USB
- Cable Length: 16.4 ft
- USB Type: USB 3.0
-
Supplier: MilesTek Corporation
Description: cable entry point Transfer rates up to 480Mbps meets USB 2.0 requirements Foil plus braid shield provides maximum protection against EMI/RFI Available in 0.3, 0.5, 0.75, 1, 2, 3, 4 & 5 meter lengths; color is light gray Applications
- Cable Length: 16.4 ft
- Product Type: USB
-
Supplier: ValueTronics International, Inc.
Description: Electronic assembly Component sorting Quality control Standard Accessories: Alligator clip leads 9V battery Mini USB cable Instruction manual 3 Year Warranty The BK Precision 890C is an 11
-
Supplier: ValueTronics International, Inc.
Description: USB-2 Cable included Accessories: SWR Site Analyzer Terminators (short & 50 Ohm) 8AA NiMH cells (installed) Belt Case with removable shoulder strap USB Cable AC adapter Quick Start Guide Basic Guide
-
Supplier: ValueTronics International, Inc.
Description: : User manual, 2m AC power cable, Universal component fixture (1J1011) USB memory Accuracy and versatility makes the 6550P HF LCR Meter the ideal choice for many different tasks and applications in the area of manufacturing test. The wide range of frequency specifications means
-
Supplier: ValueTronics International, Inc.
Description: alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: Test frequency range: 20 Hz-1 MHz 3 AC current ranges, selectable via 30 O, 50 O or 100 O internal
-
Supplier: MilesTek Corporation
Description: Fully shielded versions of our popular IP67 rated USB cables are now available. These cables feature a male USB A connector with a metal coupling nut and a standard male USB B connector. Features • Shielded waterproof USB A male to standard USB B male
- Cable Length: 16.4 ft
- Product Type: USB
-
Supplier: MilesTek Corporation
Description: These unique cable assemblies feature low smoke zero halogen cable jackets plus a latching Type A USB plug and a standard Type B plug. The latching Type A USB plug provides lock down mating retention with any USB Type A jack. Fully shielded and USB 2.0
- Cable Length: 16.4 ft
- Product Type: USB
-
Supplier: MilesTek Corporation
Description: As USB interconnect systems gain in popularity, so do the demands on the cabling systems. These waterproof cables can prevent costly repairs sometimes necessary when contaminants such as water and dust destroy standard USB connectors. Featuring a waterproof male
- Cable Length: 16.4 ft
- Product Type: USB
-
Supplier: TelephoneStuff.com
Description: - Package Contains: - (1) OLP-38 SmartPocket Optical Power Meter - (1) 2.5 mm UPP Adapter - (1) USB Connection Cable (USB Download Capability Only) - (1) USB Stick with Software (USB Download Capability Only) - (1) AA Alkaline Batteries - (1) Operating
- Optical Meter Type: Power Meter
-
Supplier: Sonel Test
Description: Bluetooth) or via USB cable Power supply from mains or battery pack Backlit display Backlit keys The instruments meet the requirements of the EN 61557 standard
- Output Interface: USB, Other
-
Supplier: Sonel Test
Description: RISO Measurement of leakage current during insulation resistance testing DC and AC voltage measurement in the range of 0…600 V 990 cells of memory (11880 records) with the capability of wireless data transmission to a PC (with Bluetooth) or via USB cable
- Output Interface: USB, Other
-
Supplier: Sonel Test
Description: measurement according to the RampTest method and breakdown voltage measurement with ramping rate up to ~1 kV/s measurement of direct and alternating voltages within the range of 0...750 V 990-cell memory (11,880 entries), data transmission to PC via USB cable power
- Output Interface: USB, Other
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Multifunction Air Humidity Meter with USB interface / Measurements up to 35 m/s / Calculation of air volume up to 9.999 m³/s / One-hand operation / Temperature measurements up to +50 °C / with backlight The Air Humidity Meter PCE-THA 10 with compact size, new structure
- Display: Digital Readouts
- Features: Battery Powered
- Form Factor: Meter / Indicator
- RH/aw Accuracy: 3 to 5 %
-
Supplier: Tripp Lite by Eaton
Description: The B055-001-UHD NetDirector® HDMI USB Server Interface Unit connects a server, computer or CAC reader with HDMI and/or USB ports to a Tripp Lite B064-IPG Series KVM switch with v1.0.071 or later firmware installed. Using Cat5e/6 cabling, you can locate the KVM switch up to 164
- Application: Computer Cable, Networking, Video
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: HVAC Meter with USB interface incl. ISO Calibration Certificate / Measurements up to 35 m/s / Calculation of air volume up to 9.999 m³/s / One-hand operation / Temperature measurements up to 50°C (122 °F) / With backlight The HVAC Meter
- Process Media Type: Gas
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Multifunction Air Humidity Meter with USB interface incl. ISO Calibration Certificate / Measurements up to 35 m/s / Calculation of air volume up to 9.999 m³/s / One-hand operation / Temperature measurements up to 50°C (122 °F) / With
- Form Factor: Meter / Indicator
- Operating Temperature: 32 to 122 F
- Relative Humidity Range: 5 to 95 %
-
Supplier: InspectorTools
Description: WT-50 Dissolved Oxygen Water Quality Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with this easy to use, one touch water management tester. Allows facility managers to take control of monitoring regulatory compliance and
-
Supplier: Tripp Lite by Eaton
Description: The B055-001-UDV NetDirector® DVI USB Server Interface Unit connects a server, computer or CAC reader with DVI and/or USB ports to a Tripp Lite B064-IPG Series KVM switch with v1.0.071 or later firmware installed. Using Cat5e/6 cabling, you can locate the KVM switch up to 164
- Product Category: Cable Assembly
- Technology: USB
-
Supplier: Transcat, Inc.
Description: Software included- Distribution curve, tabular data & Standard Deviation on PC for SPC Variable Power – Built in nickel hydride battery w/ AC adapter/charger(120- 240Vac) Measuring modes – Real time, peak opening, peak closing Portable – Small footprint and compact design Each Unit Includes Software
- Category of Device: Instrument / Meter
- Maximum Torque: 4.42 In-lbs
-
Supplier: Vaisala
Description: be used as a tool for reading the output of fixed Vaisala dew point transmitters, like the DMT132, DMT143 & DMT143L, DMT152, and DMT340. The optional MI70 Link Windows® software in combination with a USB connection cable is used to transfer logged data and real time measurement data
- Dew Point Accuracy: 3.6 +/-F
- Dew Point Range: -58 to 140 F
- Display: Digital Readouts
- Electrical Outputs: Analog Voltage, Switch or Relay
-
Supplier: Transcat, Inc.
Description: Product Highlights Pipe size range 2 to 79" (50 to 2000 mm) 24 VAC/VDC power supply Kit Includes: Converter Set of Transducers Ruled Guide Rail Steel Banding Banding Clips Set of Transducer Cables
- Pipe Diameter: 2 to 79 inch
- Type: Ultrasonic Meter
-
Supplier: Visual Sound, Inc.
Description: Gefen LLC Extends any USB 1.1 device up to 150 feet away the computer. Extends any USB device up to 150 feet (50 meters) using CAT5 cable Requires no external power adapter Saves time and increases productivity Contains internal USB hub Provides support for
-
Supplier: Sonel Test
Description: will be additionally enhanced by a suitably selected additional accessory, e.g. the AutoISO-1000C adapter, which enables the automatic measurement of insulation resistance of 3-, 4- and 5-core cables. Much more than a multifunctional meter The largest touch
- Output Interface: USB, Other
-
Supplier: Black Box
Description: Use the kit to extend DVI-D and USB 500 meters over 50-micron fiber optic cable. Supports USB touchscreens and other USB HID devices. Plug-and-play installation. Supports full HD 1080p resolutions up to 1920x1200.
- Features: Visual Indicator, USB Port
- Operating Temperature: 32 to 140 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Climate Meter with USB interface incl. ISO Calibration Certificate / Measurements up to 35 m/s / Calculation of air volume up to 9.999 m³/s / One-hand operation / Temperature measurements up to 50°C (122 °F) / With backlight The climate
- Battery Powered: Yes
- Measures Temperature: Yes
- Operating Temperature: 32 to 122 F
- Senses Wind Speed: Yes
-
Supplier: Allied Electronics, Inc.
Description: Extra DMM Auto SCAN and RAMP Modes to Ease Automated Testing Trusted Reliability and Value 3-Year Warranty Standard with Every Unit Comes with Stylish Carrying Case Worth $50 Comes with Certificate of Calibration and Protective Holster for Versatile Handling Data Logging Software and Optional
- AC Voltage: Yes
- Calibrator Style: Hand Held, Battery Powered
- DC Voltage: Yes
- Display Type: Video Display Terminal
-
Supplier: Electro Standards Laboratories
Description: Model 5162 High Speed Fiber-to-USB Converter/Extender, Host, Desktop Configuration Simultaneously connect up to four USB Interface Devices to your desktop PC or notebook. High speed connection to distant USB devices over multimode fiber optic cable.
- Operating Temperature: 32 to 122 F
- Signal Converter Package: DIN Rail, Other
- Signal Converter Type: Other
- Signal Inputs: DC Voltage
-
Supplier: REED-Direct
Description: Minimum/Maximum function with alarm Real-time clock stores data and time LCD readout displays current temperature (°F or °C) or humidity reading, min/max reading with date and time Download data directly to a PC via USB cable supplied Includes
- Application: Moisture in Gases / Air
- Digital Outputs: USB
- Display: Digital Readouts
- Features: Datalogger, Battery Powered
-
Supplier: TSI Incorporated
Description: noise levels. Industry Applications Construction General Industry Manufacturing Power Generation Transportation Kits include Extra windscreen USB cable for charging Product manual on USB
- Meter Style: Sound Level Meter
Find Suppliers by Category Top
Featured Products Top
-
As an experienced solutions partner, PIC offers a broad selection of specialized coaxial, triaxial, high speed data and custom cable options. This includes 50 ohm coaxial and triaxial cable, 75 ohm coaxial and triaxial cable, high speed data (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
S.I. Tech has updated its USB to fiber offering with latest firmware to work with National Instrument Controllers which are used in many industrial and laboratory applications. S.I. Tech 2183/2184 media converters allow extending distance of USB link to over 500 meters using multimode (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Correct cable assembly is key to maximizing the benefits of cable and connector technology. With PIC Assemblies (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
Product brief - USB 3.1 (10Gb/s) USB 3.1 (10GB/S) HIGH-SPEED DATA TRANSFER Equipped with increased (read more)
Browse USB Connectors Datasheets for LEMO USA, Inc. -
USB cable to connect with a computer, rather than an RS-232C. Data Management Software T-S10w Video (read more)
Browse Illuminators Datasheets for Konica Minolta Sensing Americas, Inc. -
. Onboard memory allows use of up to three stored calibration profiles. Sample ID entry and data file export via USB cable. Battery powered, lightweight, optional hard case for transit. Fast and easy to use Small sample required in disposable FDM vial – no (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
S.I. Tech has developed two new USB 1.1 and 2.0 to Fiber Optic Bit-Drivers. These products allow a computer's USB port to be extended over 500 meters using multimode 50 micron fiber, 275 meters with 62.5 micron fiber, and over 5 Km using single mode fiber*. USB 2.0 operates at (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
The Multi Gas Safety System Oxygen Sensor is designed to ensure gas safety and monitor oxygen levels down to -50°C across a variety of industry applications. This sensor integrates with our (read more)
Browse Dissolved Oxygen Sensors Datasheets for CO2Meter.com -
-240 VAC, 50/60 Hz, DC 12V-3.34A Temperature (Operating): 5°C - 45°C (41°F - 113°F) Temperature (Storage): -20°C - 70°C (-4°F - 158°F) Warranty Period: 1 year If you are interested in our power meter please feel free to (read more)
Browse Lasers Datasheets for CNI Laser(Changchun New Industries Optoelectronics Co., Ltd.) -
Amphenol's SFP cable assemblies are designed to support applications for Ethernet and Fibre Channel. The Amphenol SFP products offer an ultra-high-performance, cost-effective solution for 10G/25G/50G/100G speed applications in switched fabric I/O, switches, routers (read more)
Browse Fiber Channel Connectors Datasheets for Amphenol Communications Solutions
More Information Top
-
F-15 Jet Fuel Starter and Central Gearbox (JFS and CGB) test-cell re-host project
USB 2.0 cables can only perform at their full speed using a cable length of 3 meters or less and our system required a length of at least 50 feet.
-
Phone Testers - Grainger Industrial Supply
… Live Networks), For Use With Copper Cabling Media, Including Shielded (STP) And UTP Cable, 75 Or 50 Ohm Coaxial Cable , 10 Base-T Or … … Pots Telecom Service, 1500 Meter Testing Range, Adapter Type … … Connector Type RJ11, RJ45, USB , F, BNC, RCA, Includes …
-
AEMC Electrical Power Testing - Test Instruments - Grainger Industrial Supply
• Micro Ohm Meter , Resistance Range 5u Ohms to 400 Ohms, Resolution … … 4000, Safety Rating CAT II 300V, CAT III 50 V, Data Storage 99 Test Results, Interface USB , Includes Battery, Power Cord, (2) 10 ft Cables with 10 A Kelvin …
-
$3500-$4000 Test Instruments - Grainger Industrial Supply
• Micro Ohm Meter , Resistance Range 5u Ohms to 400 Ohms, Resolution … … 4000, Safety Rating CAT II 300V, CAT III 50 V, Data Storage 99 Test Results, Interface USB , Includes Battery, Power Cord, (2) 10 ft Cables with 10 A Kelvin …
-
Multi-Parameter Meters - Water Testing Equipment and Meters - Grainger Industrial Supply
• Waterproof Multiparameter Meter , pH Range -2.00 to 16.00, Electric Conductivity Range … … 17 Degrees to 230 Degrees F, Salinity Range 0 to 50 ppt, Display LCD, Auto … … Beta Factor No, Interface USB or RS-232, Cable Length 3 ft.
-
http://wwwca.kodak.com/global/plugins/acrobat/en/service/manuals/urg00838/V1073_V1273_xUG_GLB_en.pdf
… in. (13–70 cm) @ wide, Macro mode 20–27.6 in. ( 50 –70 cm) @ telephoto … … telephoto, Landscape mode Exposure metering —TTL-AE; Multi-Pattern … … 400 Communication with computer— USB 2.0 high speed … … 15740 protocol); via USB cable model U-8; EasyShare …
-
Serial Programming/USB - Wikibooks, open books for an open world
The maximum length of a USB cable is 5 meters ; greater lengths require hubs [2]. USB Connections can be extended to 50 m over CAT5 or up to 10 km over fiber …
-
Setting-up a Small Observatory: From Concept to Construction
RS-232 connections, using Category 5 cables , can be reliable over distances of 50 m (160 ft) or more, making practical the control of the telescope from the house. My warm room is only a few metres from my telescopes, however, and I have found that, in my case, an easier system is to use the USB connections, already set up between the telescopes and warm room to transmit images, for …
-
Sound Level Meters - Nonelectrical Properties Testing - Grainger Industrial Supply
Range 0 Degrees to 50 Degrees C (32 Degrees to 122 Degrees F), Li-Ion Battery Type, Includes Software Disk, Holding Stand, USB Cable , Manual, No Calibration Certificate, Manufacturers Warranty Length 1 yr. Sound Level Meter , Digital, 30 to 130 dB Range, Frequency Range 30-130 dB, A and C …
-
Sound Level Meters - Nonelectrical Properties Testing - Grainger Industrial Supply
Range 0 Degrees to 50 Degrees C (32 Degrees to 122 Degrees F), Li-Ion Battery Type, Includes Software Disk, Holding Stand, USB Cable , Manual, No Calibration Certificate, Manufacturers Warranty Length 1 yr. Sound Level Meter , Digital, 30 to 130 dB Range, Frequency Range 30-130 dB, A and C …