-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 51pF, Silicon Capacitors. This listing supports clearer product
- Capacitance Range: 0.000051 microF
- Capacitance Tolerance: 2 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon RF Capacitors / Thin Film 250volts 5.1pF NP0 Product overview: 600F5R1BT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 0.0000051 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ15ACG2A510GT NEW GLOBAL PN 100V 51pF A 581-KGQ15ACG2A510GT Product overview: 06031U510GAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is
- Capacitance Range: 0.000051 microF
- Capacitance Tolerance: 2 (+/- %)
- AC Rated Voltage (WVAC): 100 volts
- Electrostatic Capacitors: Ceramic
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT KGQ32DCG2D5R1CT NEW GLOBAL PN 200V 5.1pF A 581-KGQ32DCG2D5R1CT Product overview: 12102U5R1CAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful
- Capacitance Range: 0.0000051 microF
- AC Rated Voltage (WVAC): 200 volts
- Electrostatic Capacitors: Ceramic
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: 100V 5.1pF CG Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Technology: Film Capacitors, Multilayer
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Acme Chip Technology Co., Limited
Description: CAPACITOR FILM CAP PCC LP
- Packing Method: Bulk Pack
- Technology: Film Capacitors, Monolithic / Single Layer
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: 50V 5.1pF C0G ±0.25pF 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: DigiKey
Description: 1pF ±0.1pF 1500V (1.5kV) Ceramic Capacitor C0G, NP0 (1B) 1206 (3216 Metric)
- DC Rated Voltage Range (WVDC): 1,500 volts
- AC Rated Voltage (WVAC): 1,500 volts
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 220uF 16V ±20% Plugin,D8xL5mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR 51PF, 500V, 5%, RADIAL; Capacitance:51pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1378522-GRM188F51E104ZA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Obsolete
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- AC Rated Voltage (WVAC): 25 volts
-
Supplier: Allied Electronics, Inc.
Description: These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage.
-
Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR 51PF, 300V, 5%, RADIAL; Capacitance:51pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.9mm; Qualification:-RoHS Compliant: No
-
Supplier: Win Source Electronics
Description: (0.90mm) Categories: Capacitors Temperature Range - Operating: -30°C to 85°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Sufficient
- Capacitance Range: 0.01 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
-
Supplier: ASAP Semiconductor LLC
Description: CAP CER 5.1PF 50V NPO 1206 5.1pF 50V ¦0.25pF C0G NP0 Surface Mount MLCC -55¦C ~ 125¦C General Purpose - 1206 (3216 Metric) 0.126"" L x 0.063"" W (3.20mm x 1.60mm) - - 0.024"" (0.60mm) - - Digi-Reel«
- Capacitance Range: 0.0000051 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 1PF 1.5KV C0G/NP0 1206
- Capacitance Range: 0.000001 microF
- DC Rated Voltage Range (WVDC): 1,500 volts
- AC Rated Voltage (WVAC): 1,500 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Newark, An Avnet Company
Description: DOUBLE LAYER CAPACITOR, 15F, 4.2V, RAD; Capacitance:15F; Voltage(DC):4.2V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:8mm; Lifetime @ Temperature:1000 hours @ 85°C; Capacitor Case / Package:Coin RoHS Compliant: Yes
-
Supplier: New Yorker Electronics Co., Inc.
Description: Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 0.33µF 630V
- Capacitance Range: 0.33 microF
- DC Rated Voltage Range (WVDC): 630 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10uF 10V ±10% CASE-P-2012 Tantalum Capacitors ROHS
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: MC12 Series 500 V 10 pF ±0.5 pF Surface Mount Mica Film Capacitor
- Capacitance Range: 0.000009999999999999999 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 C
- Packing Method: Bulk Pack
-
Supplier: Lingto Electronic Limited
Description: SKELMOD 51V MODULE 177F 51V
- Capacitance Range: 177,000,000 microF
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
- Technology: Multilayer
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ARRAY 0.047UF 50V Y5V 1206
- Capacitance Range: 0.047 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 1000pF 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP TANT 10UF 10% 35V AXIAL
- Capacitance Range: 10.000000000000002 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -55 to 125 C
- Lead Style: Axial Leads
-
Supplier: VAST STOCK CO., LIMITED
Description: Feedthrough Capacitors 100V 5A 1500pF SMT EMI FILTER
-
Supplier: Allied Electronics, Inc.
Description: Capacitor;Ceramic;100pF;5%;50V;Tape/Reel
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 0.8-8PF 500V SMD
- Capacitance Range: 0.0000008000000000000001 to 0.000008 microF
- Features: Other
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Description: CAP FILM 2.2UF 5% 250VDC RADIAL
- Capacitance Range: 2.2 microF
- AC Rated Voltage (WVAC): 160 volts
- Operating Temperature: -55 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Richardson RFPD
Description: Type DMT radial-leaded, polyester film/foil non-inductively wound film capacitors feature compact size and moisture-resistive epoxy coating. High insulation resistance and low dissipation factor, Type DMT is an ideal choice for most applications, especially with high peak currents.
- Capacitance Range: 0.22000000000000003 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks 1000pF 8p/7caps 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Accuris
Description: CAPACITORS, FIXED, MICA DIELECTRIC, STYLE CM15
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% 50V 15pF CG Plugin,P=5.08mm Multilayer Ceramic Capacitors MLCC - Leaded ROHS
- Capacitance Range: 0.000015 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: ASAP Semiconductor LLC
Description: Capacitor Arrays & Networks Cap Net 1000pF 10%
- Tolerance: 10 +/- %
- Configuration: Resistor Chip Array, Resistor, Capacitor (RC) Network
-
Supplier: Utmel Electronic Limited
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 1pF 50V C0G 0402 +/-.25pF Gen Purp
- Capacitance Range: 0.000001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 C
- Technology: Multilayer
-
Supplier: DigiKey
Description: "51 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
- Resistance Range: 51 ohms
- Tolerance: 2 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Number of Resistors: 8
Find Suppliers by Category Top
Featured Products Top
-
provides an interactive console to assist the electrical design engineer in selecting the best mica capacitor within a capacitance range of 0.5 to 91,000 pF and voltage range of 100 volts to 4,000 volts, targeting applications (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
Holy Stone introduces X1/Y1 Safety Certified Multilayer Ceramic Capacitors (MLCCs) in compact SMD packages. These capacitors are rated for 250Vac, 300Vac, and 400Vac, with capacitance ranges from 10pF to 1800pF in NPO and X7R T.C. options. Designed to meet stringent X1/Y1 safety standards, they (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Capacitance Range: 10pF to 3300pF (J, K, M tolerance) Rated Voltage: (read more)
Browse Ceramic Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
-Retardant Epoxy Coating RoHS, SVHC, Halogen-Free Compliance Key Specifications Safety Class: X1, Y1 Rated Voltage: X1 AC 500V; Y1 AC 250V / 300V / 400V / 500V Capacitance Range: 100pF–2200pF Voltage Proof: 4000VAC (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
; consumer appliances; telecom mobile and fixed infrastructure; and medical instrumentation. VJ….W1HV High Voltage MLCC Commercial Series devices with the C0G (NP0) dielectric offer high voltages to 3000 VDC, capacitance values from 1.5 pF to 82 nF, and a temperature (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
MLPS capacitors are available in 4 sizes. All cases have a thickness (height profile above the board) of 0.6 inches and a width of 1.8 inches. Case lengths are available from 1.5 to 3.0 inches, with capacitance values ranging from 120 to 51,000 µF and voltage (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
of 10k - 51M, T.C.R. values of 100ppm/°C and 200ppm/°C, and operating temperatures up to 155°C. The HV73V is AEC-Q200 qualified. Automotive applications for KOA's HV73V include Battery Modules, Inverter circuits, DC-DC converters, voltage detection circuits of quick chargers (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
performance in a robust package. The range provides feed-through capacitor filtering to high frequencies, with capacitance values from 10 pF to 33 nF, utilizing ultra-stable C0G or stable X7R dielectric material. Working voltages are from 100 VDC to 500 (read more)
Browse EMI Filters and RFI Filters Datasheets for Knowles -
charge amplifiers, sample and hold amplifiers, data converter switches, and programmable gain amplifiers. Key features of these switches are their low charge injection of 0.2pC, 200pf sampling capacitor, and picoamp leakage current, which enable very fast and precise signal acquisition with (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
. For reliable hardware design, every VDD pin should be locally decoupled, and the analog supply should be filtered carefully when accurate ADC performance is required. The official reference circuit recommends local 100 nF capacitors at the supply pins together with a (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.