-
Supplier: Ningbo Best Group Co., Ltd.
Description: Multi-network Cable Tester Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order
-
Supplier: InspectorTools
Description: Continuity Tester for twisted pair cables and F Type coaxial cables Twisted Pair Features: Tests for shorts, opens, miswires and reversals Tests EIA/TIA568A and 568B and 10Base-T Shield detection tests shield integrity Tests installed wiring and jumper cables CATV
-
Supplier: Greenlee Textron, Inc.
Description: 1000 FT (50 OHM), 600 FT (75 OHM) CABLE LENGTH RJ11, RJ12, RJ45 SHIELDED AND UNSHIELDED CABLE TYPE FOR OVER 20 DIFFERENT CABLE TYPES, BNC COAX AND S-VIDEO, VGA, FIRE WIRE, USB AND MINI-USB, PS/2, PARALLEL PRINTER, RS-232 SERIAL AND CAT 5E OR CAT 6 LAN APPLICATION MALE AND FEMALE
- Cable: Twisted Pair
-
-
Supplier: TelephoneStuff.com
Description: STM-8 - UTP (unshielded, twisted-pair) cable tester. Includes carrying case, remote "A", two universal plug-ended modular cords, wiring guide, 9V alkaline battery, instructions, and warranty card. STM-8-S Screened twisted-pair cable tester. Includes carrying case, active
-
Supplier: TelephoneStuff.com
Description: Multifunctional tester for internet/network equipment; a simple tester for RJ-45, RJ-11, USB cable, ethernet hub and ethernet card. Features: - Ethernet troubleshooting - Datacom cables troubleshooting - Voice troubleshooting - Data troubleshooting - 9V/DC battery
-
Supplier: HAVE, Inc.
Description: GEPCO - HIGH PERFORMANCE TRIAX CABLE TESTER No Truck should be without this set! Save time, $$ and frustration by verifying triax cable status in the shop and NOT out in the field! Matesperfectly with Kings and Canare triax connectors! Tests for multiple combinations of opens
- Cable: Triaxial
-
Supplier: TelephoneStuff.com
Description: Multifunctional tester for internet/network equipment, a simple tester for four different connectors: RJ-45, RJ-11, USB, and BNC. Features: - USOC 4/6/8 - 10/100 Ethernet STP/UTP - 10Base2/5 Coaxial - CATV Coaxial - Cable Modem Coaxial - EIA/TIA-568 - EIA/TIA-568A/B - Cabling
- Cable: Coaxial
-
Supplier: TelephoneStuff.com
Description: Identifies continuity problems such as shorts, open wires, reversed pairs, crossed pairs and miswiring for 10BASE-T, 100BASE-T, EIA/TIA 568A/568B and Token Ring cables. Verify shield integrity for all STP cables. Use the included remote terminator to test installed
-
Supplier: CableOrganizer.com, Inc.
Description: IDEAL VDV MultiMedia Cable Tester What's special about this Ideal Cable Tester? Easy-to-use VDV MultiMedia Cable Tester Kit comes with the tester, built-in remote, satin RJ11 patchcord, and satin RJ45 patchcord Test: Data network cable, CAT6,
-
Supplier: L-com, Inc.
Description: The Wire Mapper Pro is a hand-held structured cable mapping and troubleshooting tester designed for use on UTP, STP, FTP and SSTP cabling equipped with RJ-45 connectors and wired to either TIA 568A/B (ISO 11801 and EN 50137), USOC or ISDN specifications. It detects open circuit pairs,
- Features: Cable Assembly, Cat 5/Cat 5E
- Standards / Certifications: ISO
- Application: LAN / Ethernet, Telecommunications
-
Supplier: MilesTek Corporation
Description: crystal clear with the LED display. Perform all the above tests on installed cables with the included remote terminator. Features: Can test the correct pin configuration of 10Base-T 10Basc-2 Thin Ethernet cable, CATV COAX CABLES, RJ45/RJ11 modular cables 356A,
-
Supplier: Greenlee Textron, Inc.
Description: -4 TO 140 DEG F OPERATING TEMPERATURE (4) AA BATTERY POWER SUPPLY TYPE SIDEKICK[R] BRAND OVERALL DIMENSION 4.25 INCH W X 2.5 INCH D X 10.75 INCH H VOLTAGE RATING 0 TO 250 VAC, 0 TO 100 VDC 7B MODEL
-
Supplier: ValueTronics International, Inc.
Description: The 550005B is a transformer turns ratio tester from Megger. Additional Features: Used for testing single phase power and distribution transformers Design based on precision bridge measuring technique Unmatched accuracy (±0.1%) in a portable design Accessories: Cable assembly With
-
Supplier: Haida International Equipment Co., Ltd.
Description: peel strength, tear strength, compression strength, etc. 4. Automatic shearing tester can do different test as per customer requirement such as peel test, tear test, compression test, bend test with different clamps. Applications: Automatic shearing tester is widely used in wires &
- Force / Load Capacity: 4,410 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Shear / Torsion
-
Supplier: CableOrganizer.com, Inc.
Description: Line-Bug 4 Phone/ LAN TesterWhat's special about this network testing tool? Tests standard telephone jacks and LAN jacks for the connection to telephone system Protects your expensive LAN tester! Checks LAN lines (RJ-45) wired to 568 A/B standard for damaging telephone line current Has both
-
Supplier: NSI Industries LLC
Description: ALLIGATOR CLIP WITH MOLDED VINYL BOOT TYPE AUTO, MARINE, TEST CONNECTION USED ON 100 PER CARTON STANDARD PACKAGE VINYL INSULATION MATERIAL BLACK INSULATION COLOR MINITERMS BRAND NUMBER OF TERMINALS 1 WIRE SIZE 22 TO 14 AWG ATC MODEL
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular
-
Supplier: Haida International Equipment Co., Ltd.
Description: PC Control Tensile Tester is used for a wide variety of materials for equipment static load, tensile, compression, bending, shear, tear, peel, such as mechanical performance test of mechanical strength testing machine, apply to the plastic sheet, pipe, profiles, plastic and rubber, wire and
- Force / Load Capacity: 4,410 lbs
- Stroke / Travel: 47.24412 inch
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface
-
Supplier: Tripp Lite by Eaton
Description: The all-in-one T020-001-PSF Multi-Function Optical Fiber Cable Tester is an essential tool for cable installers or anyone working in telecom or LAN environments. The combination power meter/light source/visual fault locator allows you to test fiber optic cables for
-
Supplier: Haida International Equipment Co., Ltd.
Description: This series of Tensile Tester is widely used in wires & cables, hardware, metal, rubber, footwear, leather, apparel, fabric, tape paper products, pharmacy and so on, for tensile strength, tear resistance, peel strength, bend strength, shear force, ect with different fixtures according
- Force / Load Capacity: 11,025 lbs
- Test Speed: 0.003937007874015741 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface, Digital Readout / Interface
- Mechanical Test: Tensile
-
Supplier: Transcat, Inc.
Description: display unit (with 1.5 m cable) spiral cable mains adaptor (110 V-230 V with interchangeable socket adaptors) or direct connection to 12 V in-car supply is possible square drive adaptor
- Torque: 70.7964601769911 to 3,539.82300884956 In-lbs
- Type: Torque Wrench
-
Supplier: ValueTronics International, Inc.
Description: The MT8212B is a 4 GHz cable and antenna analyzer from Anritsu. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and
- Frequency Range: 4,000,000 kHz
-
Supplier: InspectorTools
Description: white LCD display Serial and USP ports for uploading tests and upgrading firmware LANTEK offers a family of high performance cable certification testers to support a full range of LAN cable testing. The LANTEK family of certification testers uses the IDEAL patented
-
Supplier: ValueTronics International, Inc.
Description: Includes PowerDB LITE Software Accessories: Transmitter for BITE2 Receiver Fused Source Leads, 20 ft (6 m) Current sensor, 2 in. (50 mm) opening with 5 ft (1.5 m) lead CT extension cable, 20 ft (6 m) Communication cable, 6 ft (1.8 m) Charger cable ac line cord, 8 ft (2.5 m)
- Test Capability: Charge, Voltage
- Form Factor: Portable / Handheld Tester
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Features: Other, Threaded
- Shape / Application: Round
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Features: Other, Threaded
- Shape / Application: Round
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Features: Other, Threaded
- Shape / Application: Round
-
Description: surface speeds, low noise levels, low weight, and inertia. Round belts or O-Rings are used with grooved pulleys. A cable drive system is another means of transmitting synchronous motion. Consisting of an extremely flexible cable and uniquely grooved pulleys, the Synchromesh Drive
- Features: Other, Threaded
- Shape / Application: Round
-
Supplier: Greenlee Textron, Inc.
Description: 9 V BATTERY TYPE TONE DIALING TYPE OVERALL DIMENSION 2.25 INCH W X 0.875 INCH D X 4.25 INCH H
-
Description: International Standard applies when the cable assemblies are constructed of cables complying with the IEC 61156 family of standards, and connecting hardware as specified in the IEC 60603-7 family of standards or IEC 61076-3-104, IEC 61076-3-110, IEC 61076-2-101 and IEC 61076-2-109.
-
Supplier: Mile-X Equipment, Inc.
Description: Start•All® 24 volt nominal, 350 amp cranking capacity 12 volt nominal, 600 amp cranking capacity Volt and amp meter to monitor boosting output Voltage regulated to protect on-board electronics Antizap® voltage surge protection for safer boosting 30 ft., 1/0 ga. welding cable allows convenient
-
Supplier: Cable Depot Inc.
Description: PC Cable-Check Cable Tester with all of the Connectors Needed to Test any Cable Used on a PC Tests standard PC cables for continuity and wiring configuration. Product features Identifies open, shorted and cross-connected wires Maps both ends of the cable
-
Description: International Standard applies when the cable assemblies are constructed of cables complying with the IEC 61156 family of standards, and connecting hardware as specified in the IEC 60603-7 family of standards or IEC 61076-3-104, IEC 61076-3-110, IEC 61076-2-101 and IEC 61076-2-109.
-
Supplier: CSA Group
Description: International Standard applies when the cable assemblies are constructed of cables complying with the IEC 61156 family of standards, and connecting hardware as specified in the IEC 60603-7 family of standards or IEC 61076-3-104, IEC 61076-3-110, IEC 61076-2-101 and IEC 61076-2-109.
-
Supplier: Tradeport Electronics Group
Description: FlukeView Forms supports the following meters: Fluke 180 Series Digital Multimeters (Model FVF-SC2) Fluke 1653 Installation Testers (Model FVF-SC2) Fluke-1550B MegOhmMeter (Model FVF-SC2) Fluke 789 ProcessMeter™ (Model FVF-SC2) Fluke 53-II & 54-II Thermometers (Model FVF-SC1) Fluke 87-IV &
Find Suppliers by Category Top
Featured Products Top
-
The electric vehicle EVSE tester is for VDE 0100 testers to test charging stations (charging mode 3) for electric cars. This adapter can be used with the PCE-ITE 55B installation tester or with most other standard VDE 0100 testers. Thanks to the LEDs for (read more)
Browse Electromagnetic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
The MT8862A Wireless Connectivity Test Set (WLAN Tester) is a powerful tool designed to measure the Radio Frequency (RF) performance of Wi-Fi devices across various standards, including IEEE 802.11a/b/g/n/ac/ax/be (supporting 2.4 GHz, 5 GHz, and even the new 6 GHz bands). One of the key (read more)
Browse Network Test Equipment Datasheets for Anritsu Company
More Information Top
-
Network Test / Testers / UTP
Cable tester : tests RJ45 EIA 568A/ 568B (AT&T 258A), 10-baseT, Token Ring, RJ11/RJ12 USOC and Coaxial BNC Cables.
-
USOC
Cable tester : tests RJ45 EIA 568A/ 568B (AT&T 258A), 10-baseT, Token Ring, RJ11/RJ12 USOC and Coaxial BNC Cables.
-
Network Test / Testers / RJ45
Cable tester : tests RJ45 EIA 568A/ 568B (AT&T 258A), 10-baseT, Token Ring, RJ11/RJ12 USOC and Coaxial BNC Cables.
-
Cable Tracers - Grainger Industrial Supply
• Multi-Network LAN Cable Tester , LED Display, Application Tests LAN Cables : Thin Ethernet (BNC)/10Base-T (UTP/STP)/356A/TIA-568A/TIA- 568B /Token Ring, For Use With Multi-Network LAN Cables, Features Detects Continuity, Miss-Wiring, And Polarization In LAN Cables, Tests Cables…
-
LAN Meters - Grainger Industrial Supply
• Multi-Network LAN Cable Tester , LED Display, Application Tests LAN Cables : Thin Ethernet (BNC)/10Base-T (UTP/STP)/356A/TIA-568A/TIA- 568B /Token Ring, For Use With Multi-Network LAN Cables, Features Detects Continuity, Miss-Wiring, And Polarization In LAN Cables, Tests Cables…
-
TIA / Cable Testers
The Tenma Multi-Network and Modular Cable Tester easily reads the correct pin configuration of 10Base-T cable (Category 5), 10Base-2 cable (coax), RJ-45/RJ-11 modular cables, 356A, TIA-568A/ 568B and Token Ring cable by comparing transmitting end to…
-
AMPROBE products - Grainger Industrial Supply
• Lan Cable Tester , Display LED, Application Testing Lan Cables and Receptacles, For Use With 10/100 Base -T Cable, 10 Base-2 Cable, RJ45 Modular Cables, AT&T 258A Cable, EIA / TIA 568A/ 568B Cables and Token Ring Cable, Displays LED, Includes…
-
Electrical - Grainger Industrial Supply
• Lan Cable Tester , Display LED, Application Testing Lan Cables and Receptacles, For Use With 10/100 Base -T Cable, 10 Base-2 Cable, RJ45 Modular Cables, AT&T 258A Cable, EIA / TIA 568A/ 568B Cables and Token Ring Cable, Displays LED, Includes…
-
Continuity Testers - Grainger Industrial Supply
• Lan Cable Tester , Display LED, Application Testing Lan Cables and Receptacles, For Use With 10/100 Base -T Cable, 10 Base-2 Cable, RJ45 Modular Cables, AT&T 258A Cable, EIA / TIA 568A/ 568B Cables and Token Ring Cable, Displays LED, Includes…
-
Testers / Network / Wire Cable Test
Multi-Network cable tester is specified to quickly test by auto scanning the wires continuity, miss-wiring and polarization in your network cables , thin Ethernet (BNC) /10Base-T (UTP / STP) / 356A / TIA-568A / TIA- 568B / Token Ring.
Indicates content that may require registration and/or purchase.