-
Supplier: Allied Electronics, Inc.
Description: AC or DC, voltage, current, VU and frequency. A 5% accuracy meter available in front or behind the panel mount. These contain an inherently rugged pivot and jewel moving magnet construction. The 850 model represents an approximate 2.5" square meter, while the 750 is larger with
-
Supplier: Newark, An Avnet Company
Description: SWITCHBOARD FREQUENCY METER, MODEL AB40, 55-65 HZ ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: meters feature gasketed construction to seal out dust and other air-suspended damaging particles. The 5000 Series is made with UL 94V material. Ideal where impact and strength is required in harsh environments. Features: Gasket Sealing Design. New Industry Standard Dustproof Lexan
-
-
Supplier: Allied Electronics, Inc.
Description: meters feature gasketed construction to seal out dust and other air-suspended damaging particles. The 5000 Series is made with UL 94V material. Ideal where impact and strength is required in harsh environments. Features: Gasket Sealing Design. New Industry Standard Dustproof Lexan
-
Supplier: Allied Electronics, Inc.
Description: meters feature gasketed construction to seal out dust and other air-suspended damaging particles. The 5000 Series is made with UL 94V material. Ideal where impact and strength is required in harsh environments. Features: Gasket Sealing Design. New Industry Standard Dustproof Lexan
-
Supplier: Newark, An Avnet Company
Description: MODEL 244-96MM X 96MM QUADRATIC SHORT SCALE DUAL FREQUENCY METER INPUT 100-125 VOLTS AC FREQUENCY 55/65HZ SCALED 55-60-65 HZ
-
Supplier: Sifam Tinsley UK
Description: Beta Hz is a digital panel meter which has been specially designed for frequency measurement in industrial applications. Features • Display range : 0…+1999 • Simple configuration • Available with 24V DC and 110 VAC • (50 / 60Hz) Supply Voltage
- Number of Digits: 4
- Analog Input Channels: 1
- Voltage Range: 80 to 230 volts
- Frequency Range: 12 to 500 Hz
-
Supplier: Newark, An Avnet Company
Description: ANALOG DIN METER MODEL E244 INPUT 100-125VAC FREQUENCY 55-65HZ SCALED 55-60-65HZ
-
Supplier: Newark, An Avnet Company
Description: FREQUENCY METER; No. of Digits / Alpha:3-1/2; Meter Function:Frequency; Meter Range:50Hz to 60Hz; Digit Height:14.224mm; Panel Cutout Height:21.59mm; Panel Cutout Width:53.34mm; Supply Voltage Min:-; Supply Voltage Max:- RoHS Compliant: NA
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt's new DMS-20PC-FM Series are the world’s smallest, self-powered, ac frequency meters. Simply connect the ac line to the two rear input terminals, and the unit is fully operational with no additional components or auxiliary power required! Two, 50/60Hz models operate over input
- Number of Digits: 3
- Width: 35.1 mm
- Height: 20.4 mm
- Depth: 25.4 mm
-
Supplier: Westerbeke Corporation
Description: governed and regulated. Generator Set Benefits Compact lightweight design Quiet: runs at 1800 RPM (60 HZ) or 1500 RPM (50 HZ) Tuned air intake silencer Frequency regulation to 0.5 HZ (0.6%) with electronic governing (optional) Built-in power take off capable of
- Wattage: 6,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // For Aviation Power For Supply Ship Power system 0hz-500hz 3 phase Frequency Converter VVVF
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // IGBT AC PWM VVVF
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: Laurel Electronics LLC
Description: is jumper selectable. AC coupling is suitable for applications such as measuring the ripple on a DC power supply. Multiple integral cycles are averaged for signals above 50/60 Hz. A single cycle is captured for signals from 3 Hz to 50/60 Hz. Below 3 Hz and
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Automation24, Inc.
Description: The Voltage Current Frequency Meter VAF39A-110V-CU from Selec offers various configurations for monitoring electrical realtime conditions. Display Type :LED with no bargraph indication Display Configuration: 3 rows of 3 digits Electrical Connection :3Ø-4 wire, 3Ø-3 wire, 2Ø-3 wire, 1Ø-
- Operating Temperature: -10 to 55 C
- Display Digits: 3 Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Other
-
Supplier: Automation24, Inc.
Description: The Voltage Current Frequency Meter.VAF36A-110V-CU from Selec offers various configurations for monitoring electrical realtime conditions. Display Type :LCD with backlight and analog style bargraph Indication Display Configuration: 3 rows of 3 digits Electrical Connection :3Ø-4 wire,
- Operating Temperature: -10 to 55 C
- Display Digits: 3 Digits
- Standards and Certifications: CE Marking, RoHS Compliant, UL
- Features: Other
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // IGBT Variable Frequency Power Supplyr
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: CARLO GAVAZZI Automation Components
Description: µp-based digital panel meter, dual 6-DGT LCD indicator with analogue indicators, for rate, speed, frequency and period measurements. Measuring ranges, scaling and functions easily programmable from the keypad or from the PC by means of optional UdmSoft software. UDM60 includes storage
- Number of Digits: 6
- Analog Input Channels: 2
- Frequency Range: 0.001 to 50 Hz
- Response Time: 10 milliseconds
-
Supplier: Westerbeke Corporation
Description: starting and improved reliability. In conjunction with EFI, electronic speed control (via electronic governor) maintains the engine at a constant speed (precise frequency regulation) and eliminates "bogging down" when load is applied. Smooth & Quiet Houseboat series generators operate at a
- Wattage: 10,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Frequency Converter // IGBT 3 Phase Variable Frequency Converter VFD 50hz to 60hz 15KVA 45KVA 100KVA
- Input Voltage: 480 volts
- Output Voltage: 520 volts
- Distortion (THD): 1 %
- Phase Conversion: 1:3, 3:3
-
Supplier: Westerbeke Corporation
Description: starting and improved reliability. In conjunction with EFI, electronic speed control (via electronic governor) maintains the engine at a constant speed (precise frequency regulation) and eliminates "bogging down" when load is applied. Smooth & Quiet Houseboat series generators operate at a
- Wattage: 8,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: starting and improved reliability. In conjunction with multiport EFI, electronic speed control (via electronic governor) maintains the engine at a constant speed (precise frequency regulation) and eliminates “bogging down” when load is applied. Smooth, Quiet & Compact The 3.5 SBCG not only
- Wattage: 3,500 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Boonton Electronics Corporation
Description: The 4530 series RF Peak Power Meter can make Peak, CW Power and RF Voltage measurements at high speed from 10 Hz to 40 GHz. Features: Frequency Range: 10 Hz to 40 GHz Dynamic Range: Peak Power >60 dB CW Power -90 dB Synchronous/Asynchronous Triggering Dual-channel
- Bandwidth: 50,000,000 to 40,000,000,000 Hz
- Maximum Channels: 2
- Operating Temperature: 0 to 50 C
- Features: 7 or More Digits, GPIB, Other, RS232
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FREQUENCY METER, DISPLAY ACCURACY 1%, FREQUENCY METER RANGE: 55 - 65 HZ, BARREL SIZE 4", METER SHAPE: SQUARE, SCALED AT 60 HZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Visicomm Industries
Description: No Description Provided
- Input Voltage: 120 to 575 volts
- Output Voltage: 90 to 575 volts
- Power Rating: 5 to 2,000 kVA
- Voltage Regulation: 1 %
-
Supplier: TE Connectivity
Description: Function : Frequency Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Application Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±2 Scale (V) : 200/250
- Display Type: Analog
- Phase: Single Phase
-
Supplier: ValueTronics International, Inc.
Description: alternating current (AC) voltage source. The LCR meter measures the current through and voltage across the device under test. Additional Features: 0.1% basic accuracy 0 Hz, 60 Hz, 100 Hz, 120 Hz, 1 kHz, 10 kHz, 20 kHz, 40 kHz, 50 kHz, 100 kHz test
-
Supplier: Proteus Industries Inc.
Description: square wave with an amplitude of 5-28 VDC depending on the input voltage. The output frequency ranges to 240 Hz at the maximum flow rate for each meter. Both PNP and NPN outputs are provided. 6000 Series Flow Meter Pulse output for easy interfacing with your PLC > Flow
- Liquid Volumetric Flow Rate: 0.06 to 60 GPM
- Electrical Output: Frequency
- Mounting: In-line
- Features: Liquid, Velocity Meter
-
Supplier: Cole-Parmer
Description: • Small pump cavity, two check valves, and high stroke frequency combine for superb self-priming and degassing properties • Pumps provide up to 360 strokes per minute for smooth, efficient operation • Pumps prime within seconds of being turned on; prime is maintained by two check valves (one
- Maximum Discharge Flow: 0.02509634475 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Cole-Parmer
Description: • Small pump cavity, two check valves, and high stroke frequency combine for superb self-priming and degassing properties • Pumps provide up to 360 strokes per minute for smooth, efficient operation • Pumps prime within seconds of being turned on; prime is maintained by two check valves (one
- Maximum Discharge Flow: 0.05283441 GPM
- Maximum Discharge Pressure: 30 psi
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps, Metering Pumps
-
Supplier: Chatsworth Products, Inc.
Description: 3 PHASE METER WITH INTEGRATED DISPLAY TYPE 19 INCH W X 9 INCH D SIZE 50/60 HZ FREQUENCY RATING 32 TO 104 DEG F OPERATING TEMPERATURE 250 V INPUT VOLTAGE 30 AMPERE INPUT CURRENT CURRENT, TEMPERATURE/HUMIDITY PARAMETER MEASURED RJ45 ETHERNET COMMUNICATION PORT TYPE 3 FT
- Operating Temperature: 0 to 40 C
- Display Type: Digital
-
Supplier: Honeywell Sensing & IoT
Description: Unlike conventional hour meters, the Honeywell 28100 Series hour meter operates over a full range of voltages and frequencies. Working accuraty over a voltage range of 90 Vac to 240 Vac and frequencies of either 50 Hz or 60 Hz, it fits a wide range of applications,
- Digit Height: 0.11811023622047244 inches
-
Supplier: Honeywell Sensing & IoT
Description: Unlike conventional hour meters, the Honeywell 28100 Series hour meter operates over a full range of voltages and frequencies. Working accuraty over a voltage range of 90 Vac to 240 Vac and frequencies of either 50 Hz or 60 Hz, it fits a wide range of applications,
- Digit Height: 0.11811023622047244 inches
-
Supplier: CSA Group
Description: IEC 62053-24:2014 applies only to newly manufactured transformer operated static var-hour meters of accuracy classes 0,5 S, and 1 S as well as direct connected static var-hour meters of accuracy class 1, for the measurement of alternating current electrical reactive energy in 50
-
Description: IEC 62053-24:2014 applies only to newly manufactured transformer operated static var-hour meters of accuracy classes 0,5 S, and 1 S as well as direct connected static var-hour meters of accuracy class 1, for the measurement of alternating current electrical reactive energy in 50
Find Suppliers by Category Top
Featured Products Top
-
1 to 100 seconds Power supply options: 12 to 36 VDC, 100 mA (add 20 mA per output up to 60 mA) 100 to 240 VAC, 50/60 Hz, 25 watts Active loop, loop powered with 4 to 20ma output 316 stainless steel construction (other materials (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
. Featuring an operating frequency of 60 kHz, the conductivity meter has a large measuring range of 0.51 ... 112% IACS with an accuracy of +/- 0.5% at 20°C / 68°F. Thanks to a resolution of up to 0.01% IACS, automatic temperature compensation (ATC) and lift-off compensation (up to 500 (read more)
Browse Conductivity and Resistivity Meters Datasheets for PCE Instruments / PCE Americas Inc. -
09L small form factor power sensor covers a wide 4 kHz to 9 GHz frequency range. With its Tier 1 traceability to NIST or METAS, the sensor's high accuracy, combined (read more)
Browse Power Meters Datasheets for LadyBug Technologies LLC -
Short Circuit Interrupt: 10K AIC (100K+ with approriate limiting fuses) Frequency: 60 Hz; (50 Hz available) Trip Level: 20mA Electrocution Protection plus (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Frequency: 60 Hz (50Hz available) Trip Level: Key selectable levels of 6mA, 10mA, or 30mA Phase: Single, Split, and 3 Phase Delta and Wye (see product configuration table) Reset Type: Key selectable: Auto (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Current: Up to 40, 50, and 60 Amps Frequency: 60Hz (50Hz available) Trip Level: Key selectable levels of 6mA, 10mA, or 30mA Phase: Single, Split, and 3 Phase Delta and Wye (see product configuration (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
The ECS-3215MV-327KE series, part of ECS Inc.'s advanced HCMOS oscillators, comes in a sleek 3.2 x 1.5 x 0.9 mm ceramic package, equipped with the innovative MultiVolt™ capability. These high-precision electronic components provide a stable frequency of 32.768 kHz, maintaining an accuracy (read more)
Browse Oscillators Datasheets for ECS Inc. International -
ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Vrms range, max current 4Arms; Adjustable output frequency: 40 … 440Hz in one band with 1Hz step; Digital meters for output voltage and frequency; Variable output voltage and frequency; Frequency Up/down buttons and pre-select buttons; Voltage (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
internal power modules. The AC-DC input stage boosts the input voltage to generate 115Vac at 60Hz/400Hz, or 230Vac at 50Hz. The output is regulated to ±6% from no load to full load; ±2% is available on request. Typical conversion efficiency is 78% at full load. Heavy filtering on (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd.
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016580374671] Afh10-222v7 - Em...
__ Turn FREQUENCY adjust knob until FREQUENCY METER indicates 60 Hz .
-
CR4 - Thread: Power Loss, Step Up Ratios
As you apply more and more load it should remain at 650 rpm (shown as 60 Hz on a frequency meter , if there is no slip in the belt drive to the generator.) .
-
CR4 - Thread: Do We Really Need Hearing Aids?
Have you ever seen one of those old analog (multireed) frequency meters swinging around 60 Hz after switching?
Indicates content that may require registration and/or purchase.