-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1243365-S-SY3 Category: Kits>Capacitor Kits Series: SC Package: Case Applications: Safety Standard Package: 1 Tolerance: ±5%, ±10%, ±20% Voltage - Rated: 250VAC Kit Type: Ceramic Capacitance Range: 10pF ~ 1500pF Mounting Type: Surface Mount, MLCC ECCN: EAR99 Fake
- Capacitance Range: 0.000009999999999999999 to 0.0015 microF
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Knowles
Description: Margin caps have the topside electrode withdrawn from the edges in order to increase the distance between electrodes and dramatically decrease the possibilities of shorting when epoxy die-mounting. This style is also widely used for optical recognition-based assembly. Increased margin sizes and
- Capacitance Range: 0.00000004 to 0.0033000000000000004 microF
- Applications: Bypass Capacitors, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Description: Miniaturized, surface mounted. Single layer ceramic disc dielectric. Humidity robustness grade: IIIB. Good insulation, high dielectric strength. Comply with IEC 60384-14. With UL, VDE, ENEC, CQC and KC. Safety certification. Applications: New energy, communications, industrial, power, consumer
- Capacitance Range: 0.000009999999999999999 to 0.0033000000000000004 microF
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -40 to 125 C
- Electrostatic Capacitors: Ceramic
-
-
Supplier: Knowles
Description: High Performance and High Frequency Single Layer Capacitors for RF Microwave and Millimeter-Wave Applications. The Di-Cap is a conventional parallel plate capacitors with metallization to the edge. Benefits: Gold metallization for wire bonding Rugged construction Thin film Technology
- Capacitance Range: 0.00000003 to 0.01 microF
- DC Rated Voltage Range (WVDC): 25 to 100 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: Knowles
Description: A range of ultra-low loss High Q ceramic capacitors with C0G/NP0 characteristics suitable for high power applications where minimal power loss and very low self heating is demanded. Capacitance values 1pF to 27nF (High Q) Chip sizes 2225 and 4040
- Capacitance Range: 0.000001 to 0.027000000000000003 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 200 to 7,200 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Knowles
Description: Safety Certified capacitors comply with international UL and TÜV specifications to offer designers the option of using a surface mount ceramic multilayer capacitor to replace leaded film types. Offering the benefits of simple pick-and-place assembly, reduced board space required and
- Capacitance Range: 0.0000047 to 0.022 microF
- Capacitance Tolerance: 20 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: DigiKey
Description: 45 ~ 90pF Trimmer Capacitor 50V Surface Mount
- Capacitance Range: 0.000045 to 0.00009 microF
- Operating Temperature: -30 to 85 C
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: Each Kit contains a selection of popular chip capacitor values for circuit prototyping.
- Capacitance Range: 0.000009999999999999999 to 0.0001 microF
- Electrostatic Capacitors: Ceramic
-
Description: Reinforced insulation. Dielectric strength: AC4000V. Impulse peak voltage: 8kV. Failure rate less than 0.12FIT. Humidity robustness grade: IIIB. Comply with IEC 60384-14. With UL, VDE, ENEC, CQC and KC. safety certification. Applications: New energy, communications, industrial, power, consumer
- Capacitance Range: 0.000009999999999999999 to 0.0047 microF
- AC Rated Voltage (WVAC): 500 volts
- Operating Temperature: -40 to 125 C
- Electrostatic Capacitors: Ceramic
-
Description: Linear temperature coefficient of capacitance. High stability of capacitance. Low loss at high frequency. Applications: New energy, communications, industrial, power, and consumer electronics and more.
- Capacitance Range: 0.000009999999999999999 to 0.001 microF
- Operating Temperature: -55 to 125 C
- Electrostatic Capacitors: Ceramic
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Sprague-Goodman Win Source Part Number: 1027465-GZC80004 Packaging: Bulk Features: General Purpose Voltage Rating: 100V Height - Seated (Max): 0.402" (10.20mm) Mounting: Through Hole Adjustment Type: Top and Bottom Adjustment Capacitance Range: 8 to 80pF Categories: Capacitors
- Capacitance Range: 0.000008 to 0.00007999999999999999 microF
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
- Packing Method: Bulk Pack
-
Supplier: AVX Corporation
Description: Automotive AVX produces a wide range of multilayer ceramic capacitors technologies that meet or exceed the requirements of AEC-Q200. Surface mount MLCCs offered include Flexiterm, Flexisafe, high voltage, ESD-Safe(TM) for circuit protection, RF/Microwave, high temperature , arrays,
- Capacitance Range: 0.000001 to 4.7 microF
- DC Rated Voltage Range (WVDC): 50 to 3,000 volts
- Applications: Aerospace, Automotive
- Lead Style: Axial Leads, Radial Leads
-
Supplier: EPCOS AG
Description: The development, manufacture and marketing of electronic components, modules and systems represents the largest business segment of the TDK Group. TDK focuses on demanding markets in the areas of information and communication technology and consumer, automotive and industrial electronics.
- Capacitance Range: 0.000009999999999999999 to 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 4 to 50,000 volts
- Operating Temperature: -55 to 125 C
-
Supplier: KEMET Electronics Corporation
Description: KEMET Multilayer Ceramic Capacitors (MLCCs) are a preferred capacitance solution, offering tremendous performance, reliability and cost advantages for circuit designers. Our comprehensive line of surface mount and through-hole devices are utilized in a wide variety of computer,
- Capacitance Range: 0.0000005 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 to 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Frontier Electronics Corp.
Description: Frontier Electronics designs and manufactures customer specific solutions when industry standard products do not meet their requirements. Redesigns for tighter tolerances, smaller footprints, higher performance, etc.. Redesigning and/or re-manufacturing obsolete components to conform to the latest
- Capacitance Range: 0.00000010000000000000001 to 100.00000000000001 microF
- DC Rated Voltage Range (WVDC): 50 to 3,000 volts
- Capacitance Type: Fixed
- Technology: Multilayer
-
Supplier: Trigon Components, Inc.
Description: SERIES CAQ DESCRIPTION Wide Temperature High Stability CAPACITANCE RANGE 22 to 2200pF VOLTAGE RATING 6.3V to 63V OPERATING TEMPERATURE -55 to +105°C PACKAGE Radial 8x11.5 to 12.5x34.5 FEATURE •For switching power supply, long life type. •This series is suitable for industrial equipment including
- Capacitance Range: 0.000022000000000000003 to 0.0022 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 to 63 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Samsung Electro-Mechanics
Description: The products prevent internal cracks of MLCC caused by mechanical and thermal shocks. General MLCCs could generate short circuit failure because of the lowering of the capacitance that could be caused by the deformation of PCBs. Soft termination can minimize the internal stress inside the chip as
- Capacitance Range: 0.000001 to 22 microF
- DC Rated Voltage Range (WVDC): 10 to 100 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: RCD Components, Inc.
Description: LOW CAPACITANCE, HIGH FREQUENCY Industry’s widest range and lowest prices: 0201 to 3035 size, .47pF to 100uF, 6.3V to 4KV (up to 20KV custom available) New X5R high-capacitance dielectric offers lower impedance and ESR (especially at higher frequencies), at lower cost &smaller size than tantalum,
- Capacitance Range: 0.00000047000000000000005 to 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 to 4,000 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Lingto Electronic Limited
Description: CAP TRIM 2-70PF 6000V CHAS MNT
- Capacitance Range: 0.000002 to 0.00007000000000000001 microF
- Electrostatic Capacitors: Ceramic
- Features: Other
- Capacitance Type: Variable
-
Supplier: Newark, An Avnet Company
Description: VARIABLE CAPACITOR, 45-90PF, SMD; Capacitance Min:45pF; Capacitance Max:90pF; Voltage Rating:50VAC; Product Range:LXRW Series; Capacitance Tolerance:-; Capacitor Terminals:SMD; Adjustment Type:-; Operating Temperature Min:-30°C; RoHS Compliant: Yes
-
Supplier: RCD Components, Inc.
Description: Low self Inductance Heating. Various RF applications. RCD’s CEA Series features Ceragoldhigh-density multi-layer construction enabling an expanded range of values. Bodies are insulated with a proprietary flame retardant epoxy coating for superior environmental protection and dielectric strength.
- Capacitance Range: 0.0000003 to 2.2 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 25 to 100 volts
- Operating Temperature: -30 to 85 C
-
Supplier: Frontier Electronics Corp.
Description: Frontier Electronics designs and manufactures customer specific solutions when industry standard products do not meet their requirements. Redesigns for tighter tolerances, smaller footprints, higher performance, etc.. Redesigning and/or re-manufacturing obsolete components to conform to the latest
- Capacitance Range: 0.00000010000000000000001 to 2.2 microF
- DC Rated Voltage Range (WVDC): 50 to 3,000 volts
- Capacitance Type: Fixed
- Technology: Multilayer
-
Supplier: Kyocera Corporation
Description: We supply small and high capacitance, high performance multilayer ceramic capacitors by utilizing superior dielectric ceramic technology and advanced manufacturing technology. Also, we offer tantalum and niobium oxide electrolytic capacitors, solid state double layer capacitors
- Capacitance Range: 0.00000020000000000000002 to 2,200.0000000000005 microF
- DC Rated Voltage Range (WVDC): 4 to 4,000 volts
- Applications: Aerospace, Automotive, RF / Microwave Capacitors
- Electrostatic Capacitors: Ceramic, Ceramic X7R, Polyester, Polystyrene
-
Supplier: Samsung Electro-Mechanics
Description: These MLCCs can be used in high frequency. They consist of a ceramic body and an electrode made of copper and plated with nickel and tin. High Q and low ESR characteristics allow application of the products in high frequencies. In particular, as they suffer no change in capacitance due to
- Capacitance Range: 0.00000020000000000000002 to 220.00000000000003 microF
- DC Rated Voltage Range (WVDC): 25 to 250 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 67PF 100V NP0 0603
- Capacitance Range: 0.000067 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- AC Rated Voltage (WVAC): 100 volts
-
Supplier: MACOM
Description: MACOMs MIS capacitors utlize a silicon nitride dielectric over a thermally grown silicon dioxide base. The resultant composite dielectric exhibits low leakage current and insertion loss with excellent long-term stability. The temperature coefficient of capcitance is typically +55 ppm / ºC.
- Capacitance Range: 0.00000010000000000000001 to 0.0022 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Capacitance Type: Fixed
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Samsung Electro-Mechanics
Description: As one of the key passive components, multilayer ceramic capacitors (MLCC) temporarily charge and remove noise in electronic circuits. They are the most general capacitors available today. The main body has a structure in which dielectric layers and nickel electrode layers are
- Capacitance Range: 0.00000020000000000000002 to 220.00000000000003 microF
- DC Rated Voltage Range (WVDC): 4 to 50 volts
- Electrostatic Capacitors: Ceramic
- Capacitance Type: Fixed
-
Supplier: MACOM
Description: MACOMs MMI-9000 and 9100 Series Chip Capacitors feature high stand-off voltage and low dielectric loss due to our use of nitride/oxide dielectric layers. Gold bonding surfaces, top and bottom provide ease of bonding and minimum contact resistance. MIS capacitors have high insulation
- Capacitance Range: 0.00000010000000000000001 to 0.0006000000000000001 microF
- DC Rated Voltage Range (WVDC): 50 to 100 volts
- Capacitance Type: Fixed
- Electrolytic Capacitors: Niobium / Niobium Oxide
-
Supplier: RCD Components, Inc.
Description: Wide Range of Capacitance and Styles. Various Applications. RCD’s CEA Series features Ceragoldhigh-density multi-layer construction enabling an expanded range of values. Bodies are insulated with a proprietary flame retardant epoxy coating for superior environmental protection and dielectric
- Capacitance Range: 0.00000047000000000000005 to 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 125 C
-
Supplier: SemiGen
Description: The SemiGen 8000 and 8100 series of Chip and Mounting Capacitors are available in a wide variety of capacitance ranges and sizes. They are made with prime starting material and consist of an Oxide/Nitride layer that provides low dielectric loss and high standoff voltage. These products are
- Capacitance Range: 0.00005 to 0.000099 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: APITech
Description: Built using decades of expertise in multi-layer ceramic capacitor manufacturing, these planar capacitors offer many advantages over stand-alone chip, discoidal or tubular capacitors. This includes low profile and compact designs, and quick assembly time. With a combination of
-
Supplier: Oren Elliott Products, Inc.
Description: The M73 is a high-voltage, heavy wattage, continuous duty capacitor. Insulation between the rotor and stator is achieved through ¼" thick mil spec ceramics riveted to the end plates. The rotor rides on ball bearings housed between the front end plate and the stainless steel shaft, and the
- Capacitance Range: 0.000009999999999999999 to 0.00202 microF
- AC Rated Voltage (WVAC): 1,000 to 3,700 volts
- Operating Temperature: 150 C
- Electrostatic Capacitors: Air
-
Supplier: Oren Elliott Products, Inc.
Description: The APC is a durable air trimmer, used in several demanding military applications. It is frequently equipped with a lock bearing and is used as a factory-adjustable trimmer capacitor, but it can also come equipped with a ¼" diameter shaft and can be used as an operator-controlled tuning
- Capacitance Range: 0.0000024999999999999998 to 0.00014370000000000002 microF
- AC Rated Voltage (WVAC): 500 to 1,000 volts
- Electrostatic Capacitors: Air
- Mounting Style: Bolt Mounted, Through Hole Technology (THT)
-
Supplier: Littelfuse, Inc.
Description: information is communicated via a 2-wire (I2C compatible) interface. The calibration value can be stored in the internal, re-programmable, non-volatile memory. Very Small Package: 2x2 mm DFN Wide Nominal Capacitance Range:1.7pF to 194pF Smallest Switchable Capacitor:355pF Wide Operating
- Capacitance Range: 0.0000125 to 0.000194 microF
- DC Rated Voltage Range (WVDC): 2.5 to 5.5 volts
- Operating Temperature: -40 to 105 C
Find Suppliers by Category Top
More Information Top
-
Experimental studies of a KrF and ArF discharge laser
Thepreionization flash- board was driven by a 0.04 pF capacitorcharged to 25 kV; the delay between … The voltage risetime was 67 nswithan E/p at breakdownof 8.2 V/cm torr. … an uncalibrated integrating Rogowski coil, previous measurements in asomewhat higher inductance circuit (with capacitors raised to allow … … is thein- ductance in the discharge arm, C is the two sets of doorknob capacitors in series …
-
CR4 - Thread: How Can I Test High Voltage Doorknob Capacitors?
67 model Re: How can I test high voltage doorknob capacitors ? The reactance of 100 pF at 22 MHz is about 70 ohms.
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… '15'),(74,'15 august 1945'),(75,'15 may organization'),(76,'15 minutes'),(77,'150'),(78,'150th'),(79,'1530s'),(80,'155'),(81,'155th'),(82,'15th'),(83,'16'),(84,'16 pf '),(85,'160'),(86 … … 279,'66'),(280,' 67 '),(281,'68'),(282 … … 'byelorussia'),(18876,'byelorussian'),(18877,'bygone'),(18878,'bylaw'),(18879,'byname'),(18880,'bypass'),(18881,'bypass capacitor '),(18882,'bypass … … 'doorbell'),(38274,'doorcase'),(38275,'doorframe'),(38276,'doorhandle'),(38277,'doorjamb'),(38278,'doorkeeper'),(38279,' doorknob '),(38280,'doorknocker' …
-
NOVEL COMPOSITE HYDROGEN-PERMEABLE MEMBRANES FOR NON-THERMAL PLASMA REACTORS FOR THE DECOMPOSITION OF HYDROGEN SULFIDE
… discharge reactor with flow rate of 20 ml/min (0.042 ft3 /h), the conversion was 67 %. … generate branched streamer coronas by discharging the energy stored in a bank of capacitors to the electrode. The capacitor bank provides space for four ” doorknob ” capacitors, in increments of 640 pF .
-
The analyser of frequency has rapid and automatic exploration
On the contrary, the operating handle of the potentiom ~ tre 3 is plac6 on the face … … the life can the fr6quence of the units on the dial of the capacitor variable of the … On the contrary, by means of a small capacitor of 5 variable pF , 10 (fig. i0), brought … … comparison with the s61ectivit6 of 3 Hzes of our filter, the pr6cision would be 67 smaller times.
-
Electromagnetic Compatibility Engineering Complete Document
Yes, we probably all have observed a discharge to an ungrounded doorknob . For example, if 10 pF of capacitance (not much capacitance) exists between the product and file cabinet … … should have transient protection filters on critical inputs. protection filters can be: A capacitor A resistor capacitor … one twice as far away as the other, 67 % of the current will return on the …
-
The Fields of Electronics: Understanding Electronics Using Basic Physics
When a person with a charge approaches a grounded conductor (key to doorknob or finger to control … This energy should be supplied locally be decoupling capacitors . This is 159 pF . … 3 Electrical pressures, 2 Electrolytic capacitors, 111, 112 Electrostatic force, 21 Electrostatic shields, 67 Energy, 16 flow …
-
Treaty of artificial nutrition of the adult
Mansfield PF , Hohn DC, Fornage BD and al. (1994) catheterization Complications and failures of subclavian-vein. N Engl J Med. 345: 1359-67 *62. … literature on the superiority of it comparatively at the NP at sicks that kept intestinal absorption capacities . … the patient is hindered by this probe, it can be replaced by a system of button type.
-
Handbook of Modern Sensors
For example, if Cs ¼ 2.5 pF , Z ¼ 10 kΩ (resistor) and en ¼ 100 mV, at 1.3 MHz, the output noise will be 67 mV. 6.7.4 Bypass Capacitors For example, a proximity sensor can be formed on a doorknob for the security purposes.
-
Mercer's Textbook of Orthopaedics and Trauma
Burroughs PL, Gearen PF , Petty WR, Wright TW. 1998;17:449– 67 . In the myelinated fibre the myelin sheath acts as a capacitor and limits radial resistance at the … Patients may have difficulties with daily activity involving rotation, such as turning doorknobs or opening lids of …
Indicates content that may require registration and/or purchase.