-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product
- Capacitance Range: 220,000 microF
- Capacitance Tolerance: 80 (+/- %)
- DC Rated Voltage Range (WVDC): 3.6 volts
- Operating Temperature: -25 to 85 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 2.6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.6V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product
- Capacitance Range: 35,000.00000000001 microF
- DC Rated Voltage Range (WVDC): 2.6 volts
- Operating Temperature: -20 to 70 C
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UF, 6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.8UF, 6V, Tantalum Capacitors. This listing supports clearer product discovery
- Capacitance Range: 6.800000000000001 microF
- DC Rated Voltage Range (WVDC): 6 volts
- AC Rated Voltage (WVAC): 6 volts
- Operating Temperature: -55 to 125 C
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product
- Capacitance Range: 1,500,000 microF
- Capacitance Tolerance: 0 (+/- %)
- DC Rated Voltage Range (WVDC): 6 volts
- AC Rated Voltage (WVAC): 6 volts
-
Supplier: ODG (Origin Data Global)
Description: 47uF 25V 52mA@120Hz ±20% SMD,D6.3xL6mm Aluminum Electrolytic Capacitors - SMD ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 47uF 35V ±20% SMD,D6.3xL6mm Aluminum Electrolytic Capacitors - SMD ROHS
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -45 to 105 C
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 6UF 6% 440VAC RADIAL
- Capacitance Range: 6 microF
- Technology: Film Capacitors
- Capacitance Type: Fixed
- Metallized Dielectric: Metallized Dielectric
-
Supplier: Newark, An Avnet Company
Description: TANTALUM CAPACITOR, 6.8UF, 6V, AXIAL 10%; Capacitance:6.8µF; Voltage(DC):6V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:-; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Axial Leaded RoHS Compliant: No
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 0.068UF 10% 300VAC RADI
- Capacitance Range: 0.068 microF
- AC Rated Voltage (WVAC): 300 volts
- Operating Temperature: -40 to 110 C
- Packing Method: Bulk Pack
-
Supplier: DigiKey
Description: 470µF Film Capacitor 1300V (1.3kV) Polypropylene (PP), Metallized Radial, Can
- Capacitance Range: 470 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,300 volts
- Operating Temperature: -40 to 95 C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1000217-F931V336KNCAJ6 Category: Capacitors>Tantalum Capacitors Series: F93-AJ6 Type: Molded Features: Automotive Package: Tape & Reel Height - Seated (Max): 0.118" (3.00mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 33 µF Tolerance: ±10% Voltage -
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Description: CAPACITOR
- Capacitance Range: 390 microF
- DC Rated Voltage Range (WVDC): 35 volts
- Operating Temperature: -40 to 105 C
- Packing Method: Bulk Pack
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR PP FILM 6UF, 440V, 6%, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:6µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 1000UF 20% 6.3V RADIAL
- Capacitance Range: 1,000.0000000000001 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -40 to 85 C
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Manufacturer: Nichicon Win Source Part Number: 938210-UPA1V222MHD6 Series: UPA Operating Temperature Range: -55°C ~ 105°C Features: 2200 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - 5000 Hrs @ 105°C Package: Radial, Can Package: Bulk Mounting: Through Hole Categories:
- Operating Temperature: -55 to 105 C
- Mounting Style: Through Hole Technology (THT)
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 10UF, 6V; Capacitance:10µF; Voltage(DC):6V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:6ohm; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR TANT, 6.8UF, 6.3V; Capacitance:6.8µF; Voltage(DC):6.3V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:194mA; Product Width:1.6mmRoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Nichicon Win Source Part Number: 938105-UCD1V101MCL6GS Series: UCD Operating Temperature Range: -55°C ~ 105°C Features: 100 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 105°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount
- Operating Temperature: -55 to 105 C
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1162549-UPM1V821MHD6 Category: Capacitors>Aluminum Electrolytic Capacitors Series: UPM Package: Bulk Applications: General Purpose Height - Seated (Max): 0.669" (17.00mm) Standard Package: 400 Capacitance: 820 µF Tolerance: ±20% Voltage - Rated: 35 V Lead
- Capacitance Range: 820 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 35 volts
- AC Rated Voltage (WVAC): 35 volts
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 2700UF 6.3V
-
Supplier: Utmel Electronic Limited
Description: 6.8uF 16V -55℃~+125℃ ±10% SMD,3.2x1.6x1.6mm Tantalum Capacitors ROHS
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 1800UF 6.3V
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; ALUMINUM ELECTROLYTIC; FC RADIAL ELEC CAP 6.8UF 63V
-
Supplier: Utmel Electronic Limited
Description: 220uF 6.3V ±20% CASE-A_3528 Tantalum Capacitors ROHS
-
Supplier: Utmel Electronic Limited
Description: 6.3V 220nF ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Multilayer
- Configuration / Form Factor: Surface Mount / Chip Capacitor
- Mounting Style: Surface Mount Technology (SMT)
-
Supplier: Utmel Electronic Limited
Description: Capacitor Variable 60pF 50V 0.6x0.6mm
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -30 C
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Radial Leaded 35V 2200uF 20%
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR, CERAMIC, PRECISION, DISC, RADIAL 1000V, C0G, SIZE C, 6.8PF
-
Supplier: Cornell Dubilier
Description: CDE offers a wide selection of standard and custom screw terminal, snap-in and board mount capacitors, used extensively in the most critical applications, ranging from defibrillators and medical imaging to radar systems and UPS power backup for large data systems. Look to our innovative
- Capacitance Range: 310,000 microF
- Capacitance Tolerance: -10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -40 to 85 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: High-Cap Screw Terminal Aluminum Electrolytic Capacitor
- Electrolytic Capacitors: Aluminum Oxide
- Features: Other
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Technology: Film Capacitors
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 10000pf 6000V Y5V HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ
- Capacitance Range: 0.01 microF
- DC Rated Voltage Range (WVDC): 6,000 volts
- AC Rated Voltage (WVAC): 6,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Powell Electronics, Inc.
Description: XG2 Series Capacitor Kit; SMD; 0.5~3200p
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Texas Instruments
Description: Low-Ripple 1.8V/1.6V Spread-Spectrum Switched Capacitor Step-Down Regulator 9-DSBGA
- Regulated Output Voltage (Volt): 1.6 to 1.8 volts
- Output Current (IOUT): 0.3 amps
- Quiescent Current (IQ): 0.000048 amps
- Input Voltage (VIN): 2.5 to 5.5 volts
Find Suppliers by Category Top
Featured Products Top
-
performance and durability. With a capacitance range of 0.00056µF to 15µF and voltage ratings from 160V to 2000V DC, these capacitors deliver low high-frequency losses and minimal internal heating, making them suitable for demanding lighting systems, power supplies, and general electronics (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
TDK Corporation has expanded its CGA series for automotive and C series for commercial multilayer ceramic capacitors (MLCCs) to 10 nF at 1,250 V in 3225 size (3.2 mm x 2.5 mm x 2.5 mm, L x W x H), with C0G characteristics (Class I dielectric). This is currently the (read more)
Browse Ceramic Capacitors Datasheets for DigiKey -
CL21A226MAQNNNE is designed for professional applications including power-rail decoupling, DC-DC converter filtering, and compact electronic assemblies, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31A106KBHNNNE is designed for professional applications including DC-DC converter outputs, bulk decoupling, and industrial power-rail filtering, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its capacitance (10 (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
CL31B106KAHNNNE is designed for professional applications including power-supply filtering, regulator decoupling, and temperature-stable industrial electronics, bringing the essential capabilities of a surface-mount capacitor into one clearly defined orderable device. Engineers can use its (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
stable capacitance characteristics, helping engineers improve system efficiency and operational lifespan. With voltage ratings from 250V to 2000V, capacitance ranges from 0.00022μF to 3.9μF, and strong pulse capability, Weidy provides reliable film capacitor solutions for automotive (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
2. StackiCap™ - large capacitance/small case size MLCCs 3. Open Mode and Tandem capacitors 4. 3 terminal EMI components 5. X2Y Integrated Passive Component 6. X8R high temperature MLCCs 7. Safety Certified MLCCs (read more)
Browse Capacitors Datasheets for Knowles -
(C>0.33µF) at 20°C, 100V Withstand voltage: 1.6UR for 5 seconds; compliant with GB/T 10190 (IEC 60384-16) Maximum permissible dv/dt varies by rated voltage and pulse rise time (P value), with higher dv/dt permitted when the actual operating voltage is below the rated (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
. Selected ranges available as AEC-Q200 qualified. Maximum capacitance Up to 5.6µF Maximum voltage Up to 2kV Insulation resistance Time Constant (RxCr) (whichever is the least - 500s or 500MΩ) (read more)
Browse Capacitors Datasheets for Knowles
Conduct Research Top
-
Application Note: AAT3110/AAT3111 On/Off Enable Control
The AAT3110 and AAT3111 switched capacitor voltage converters are designed to deliver a regulated 3.3V, 3.6V, or 5V output from an input supply ranging from 1.8V to 5V (respective to AAT3110/AAT3111 device option). No external inductor is required for operation. The AAT3110/AAT3111 can deliver
-
Connecting LEDs: Serial vs. Parallel
battery (4.2V to 3.0V) used to power four white LEDs (LED forward voltage, VF, is typically 3.6V to 2.5V, depending on forward current, IF) to backlight a QVGA TFT panel. With a parallel configuration, all LED cathodes or anodes are connected together. This arrangement typically requires a buck-boost
-
MCP2030 Three-Channel Analog Front-End Device Overview
these capacitors up to 63 pF, 1 pF per step. These internal TABLE 1: PINOUT DESCRIPTION tuning capacitors can be used effectively for fine-tuning Names Description of the external LC resonant circuit. Supply Voltage: 1.8 - 3.6V.V DD External LC resonant antenna circuits are connected to Chip select