-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance of the
- Other DC Voltage: 24 VDC
- Other Output Power: 0.57 HP
- Continuous Torque: 35.12 In-lbs
- Gearbox Efficiency: 75 %
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC.
- Other DC Voltage: 90 to 180 VDC
- Other Output Power: 0.1667 to 20 HP
- Output Power: 1 HP, 1/2 HP, 1/4 HP, 2 HP, 300 W, 5 HP / 3.6 KW
- Standard DC Voltage: 160 Volt, 90 Volt
-
Supplier: ElectroCraft
Description: The Synchron model 148-6 is a permanent magnet DC motor mounted to our round Synchron gearbox. Dozens of gear ratios are available ranging from 1.3:1 up to 720:1 with a maximum torque rating on most gearheads of 30 oz-in. For overload torque protection the gearheads may be
- Torque Constant: 32 in-oz/amp
- Continuous Current: 0.3 amps
- Continuous Torque: 11 to 32 In-lbs
- Gearbox Ratio: 60 to 600 : 1
-
-
Supplier: ElectroCraft
Description: The Hansen series 116-1 permanent magnet DC brush motor is available to serve the industrial, instrumentation and automotive markets in either open-loop or close-loop applications. Rotor laminations are skewed to provide very low cogging torque and no preferred rotor position. Standard
- Other DC Voltage: 12 to 24 VDC
- Torque Constant: 2.7 to 12.5 in-oz/amp
- Continuous Torque: 0.375 to 0.6875 In-lbs
- Shaft Size: 0.165 inch
-
Supplier: Assun Motor Pte. Ltd.
Description: 6V DC Motor(Coreless DC Coreless) applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less
- Other DC Voltage: 3 to 24 VDC
- Torque Constant: 0.66552 to 6.61272 in-oz/amp
- Other Output Power: 0.00268044076980564 to 0.00536088153961128 HP
- Continuous Current: 0.22 to 0.95 amps
-
Supplier: Adamant Namiki Jewel Co., Ltd
Description: Namiki DC coreless motors are available in sizes from 7 to 18 mm diameter, featuring high efficiency and low power consumption motors. The low inertia rotor coil provides quick response with no cogging and features a skewed winding for smooth torque generation. The high
- Other DC Voltage: 2.5 to 24 VDC
- Torque Constant: 0.18408 to 3.03024 in-oz/amp
- Other Output Power: 0.000227837465433479 to 0.00495881542414043 HP
- Continuous Torque: 0.00345132743362832 to 0.136283185840708 In-lbs
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors
- Other DC Voltage: 6 VDC
- Other Output Power: 0.11 HP
- Continuous Torque: 2.62 In-lbs
- Gearbox Efficiency: 69 %
-
Supplier: Constar Motion Co., Ltd
Description: Gearheads Coreless windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The
- Other DC Voltage: 6 VDC
- Other Output Power: 0.00589696969357241 HP
- Continuous Current: 20 amps
- Continuous Torque: 0.0442477876106194 In-lbs
-
Supplier: Citizen Micro Co., Ltd.
Description: Iron Core Motor
- Other DC Voltage: 6 VDC
- Other Output Power: 0.000123300275411059 HP
- Continuous Current: 0.11 amps
- Continuous Torque: 0.00173451327433628 In-lbs
-
Supplier: Anaheim Automation, Inc.
Description: Effective way to control motion control applications
- Other DC Voltage: 6 to 24 VDC
- Continuous Current: 2.09 amps
- Shaft Size: 0.1250000675 inch
- Shaft Speed: 6,300 rpm
-
Supplier: Nidec Corporation
Description: These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and
- Other DC Voltage: 5 to 26.4 VDC
- Other Output Power: 0.00254641873131536 to 0.0702275481689078 HP
- Continuous Current: 0.3 to 6 amps
- Continuous Torque: 0.0000707964601769911 to 1.7716814159292 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 20mm 6v DC Core Motor Diameter: 20mm Length : 32mm Voltage: 6V Max. Output Power : 2.1W Speed: 7600rpm Applications: Small electronic products, portable electric tools, etc. Options: Lead wires length, Shaft length, Special coils As the name implies, this motor contains an iron
- Other DC Voltage: 6 VDC
- Other Output Power: 0.00281446280829592 HP
- Continuous Current: 0.1 amps
- Shaft Speed: 1.8 rpm
-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors
- Other DC Voltage: 1.2 to 24 VDC
- Other Output Power: 0.0002 to 0.0805 HP
- Shaft Speed: 4,492 to 30,000 rpm
- Diameter / Width: 0.8 to 1 inch
-
Supplier: Constar Motion Co., Ltd
Description: 1815 6V Outer Rotor Brushless DC Motor Diameter: 18mm Lengh : 15mm Voltage: 6V, 9V, 12V Max. output power : 42W Speed: 19900rpm Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver The brushless dc
- Other DC Voltage: 6 VDC
- Other Output Power: 0.0562892561659184 HP
- Continuous Current: 0.32 amps
- Continuous Torque: 0.15929203539823 In-lbs
-
Supplier: M.H. Rhodes/Cramer Company
Description: The Cramer line of DC Permanent Magnet Motors offers application solutions requiring fast starts, high starting torque and drive reversibility. Warning lights Graphic plotters Automatic teller machines Printers Medical pump and drive valves Transit ticket dispensers Card readers
- Other DC Voltage: 6 to 24 VDC
- Continuous Torque: 3.75 In-lbs
- Diameter / Width: 1.84375 inch
- Operating Temperature: 77 to 185 F
-
Supplier: Autotrol Corporation
Description: Operating Voltage 3-8 volts 9-18 volts 19-30 volts Dielectric and Insulation Resistance Dielectric: 1000 volts RMS for one minute between terminals and case. Insulation Resistance: 10 megohm minimum measured with 500 VDC applied. R.F.I. The 200 motor is availble
- Other DC Voltage: 6 VDC
- Continuous Current: 0.016 to 0.07 amps
- Continuous Torque: 9.375 In-lbs
- Shaft Size: 0.1245 to 0.469 inch
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Wide range of speed control and smooth torque output ● Excellent speed stability ● Small size, high power ● Low temperature rise, low noise, low vibration ●Long life, low maintenance costs ● Low positioning torque ● Energy efficient
- Other DC Voltage: 24 VDC
- Torque Constant: 2.832 in-oz/amp
- Other Output Power: 0.00804132230941692 HP
- Rotor Inertia: 0.000028904808 oz-in-sec²
-
Supplier: Portescap
Description: 22ECT82 Ultra EC Slotless Brushless DC Motor 22ECT82 Ultra EC The 22ECT Ultra EC is designed specifically to deliver ultra high torque in a compact size. The 22ECT is specifically optimized for high continuous torque at low to medium speeds, maximizing power between 10 K and 20 K rpm.
- Other DC Voltage: 24 VDC
- Torque Constant: 1.754424 in-oz/amp
- Continuous Current: 7.9 amps
- Continuous Torque: 0.8707964601769907 In-lbs
-
Supplier: Assun Motor Pte. Ltd.
Description: DC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less
- Other DC Voltage: 6 to 48 VDC
- Torque Constant: 1.28856 to 11.28552 in-oz/amp
- Other Output Power: 0.00361859503923761 to 0.00763925619394607 HP
- Continuous Current: 0.12 to 0.7 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less
- Other DC Voltage: 3 to 26 VDC
- Torque Constant: 0.59472 to 4.89936 in-oz/amp
- Other Output Power: 0.00227837465433479 to 0.00402066115470846 HP
- Continuous Current: 0.16 to 0.85 amps
-
Supplier: Assun Motor Pte. Ltd.
Description: Coreless DC motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%, rotor knitted rhombic winding creats no cogging, Low inertia and smooth running even at very low speed,precious metal brush ensure low no-load current,less brush fire and less
- Other DC Voltage: 1.5 to 24 VDC
- Torque Constant: 0.2124 to 2.23728 in-oz/amp
- Other Output Power: 0.00134022038490282 to 0.00388663911621818 HP
- Continuous Current: 0.15 to 0.85 amps
-
Supplier: Constar Motion Co., Ltd
Description: windings are utilized in our precision DC coreless motors (Micromotors). Due to an integrated structure consisting of a symmetrical winding, commutator and motor shaft, these motors are very smooth and stable running and without vibration. The motors are
- Other DC Voltage: 6 VDC
- Other Output Power: 0.00911349861733918 HP
- Continuous Current: 60 amps
- Continuous Torque: 0.0442477876106194 In-lbs
-
Supplier: DigiKey
Description: DC Motor Gearmotor 6 RPM 12VDC
- Other DC Voltage: 12 VDC
- Gearbox Ratio: 500 : 1
- Shaft Speed: 6 rpm
- Standard DC Voltage: 12 Volt
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: As the inertial momentum of the rotor and the mechanical constant of the product are both small, activation and shutdown can be swiftly performed to offer superior responsiveness. No cogging means fewer vibrations and low noise, allowing smooth revolution even at low speeds and highly precise
- Torque Constant: 0.53808 to 2.15232 in-oz/amp
- Other Output Power: 0.00227837465433479 to 0.00402066115470846 HP
- Continuous Current: 0.12 to 0.75 amps
- Continuous Torque: 0.0130088495575221 to 0.0216814159292035 In-lbs
-
Supplier: Pittman Motors
Description: PITTMAN® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors
- Other DC Voltage: 24 VDC
- Torque Constant: 7.531 in-oz/amp
- Other Output Power: 0.0321652892376677 HP
- Continuous Current: 1.75 amps
-
Supplier: Transmotec
Description: manufactured. The motor pinion gears are made in bakelite or nylon to reduce acoustic noise. Ball bearings are used as standard and sleeve bearings are optional. Transmotec Sweden supply customized or standard dc motor components to small and medium sized industrial OEM
- Other DC Voltage: 6 to 9 VDC
- Other Output Power: 0.000536088153961128 to 0.00134022038490282 HP
- Continuous Current: 0.085 to 0.09 amps
- Continuous Torque: 0.031858407079646 to 0.0353982300884956 In-lbs
-
Supplier: Portescap
Description: 08ECP20 Ultra EC Slotless Brushless DC motor 08ECP20 Ultra EC The 08ECP20 brushless DC slotless motor is an ideal mini-actuation solution that enables you to downsize your application without compromising on performance or reliability. This 8mm BLDC motor features
- Other DC Voltage: 6 VDC
- Torque Constant: 0.354 in-oz/amp
- Continuous Current: 0.44 amps
- Continuous Torque: 0.009469026548672562 In-lbs
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
- Other DC Voltage: 6 VDC
- Torque Constant: 0.6372 in-oz/amp
- Other Output Power: 0.002278374654334794 HP
- Rotor Inertia: 0.0000050268 oz-in-sec²
-
Supplier: Pittman Motors
Description: PITTMAN® brush commutated DC servo motors are available in a variety of sizes and are highly customizable. A wide range of options includes different encoder resolutions, gears with reductions ranging from 4:1 to over 4000:1, and brakes. To optimize performance in unique applications,
- Other DC Voltage: 6 to 30.3 VDC
- Torque Constant: 1 to 5.13 in-oz/amp
- Other Output Power: 0.0067011019245141 to 0.00683512396300438 HP
- Continuous Current: 0.31 to 1.6 amps
-
Supplier: Portescap
Description: B0612H1007 Autoclavable Cannulated Slotted Brushless DC Motor Cannulated Microdebrider / Shaver Motor (B0612H1007) This cannulated Size 6 Brushless DC slotted motor provides optimal torque and speed for a broad range of minimally invasive surgical
- Other DC Voltage: 24 VDC
- Torque Constant: 0.90624 in-oz/amp
- Continuous Torque: 0.17522123893805303 In-lbs
- Shaft Speed: 35,597 rpm
-
Supplier: Kollmorgen Corporation
Description: Low voltage. High performance. 24 and 48 volts: KOLLMORGEN expands its AKM servomotor series. Energy efficiency, durability, power density, overload capability: KOLLMORGEN has now transferred these four benefits of permanent-excited servo motors to the extra low voltage world. Low
- Other DC Voltage: 24 to 48 VDC
- Other Output Power: 0.402066115470846 HP
- Continuous Current: 2.73 to 9.1 amps
- Continuous Torque: 11.0619469026549 In-lbs
-
Supplier: Portescap
Description: 22DCP Athlonix - Graphite Brush DC Motor 22DCP Athlonix - Graphite The next generation of Athlonix motors - the 22DCP Athlonix brush dc motors feature a graphite commutation inside. These miniature motors can deliver a torque up to 6.21 mNm and
- Other DC Voltage: 6 VDC
- Torque Constant: 0.824112 in-oz/amp
- Other Output Power: 0.005092837462630716 HP
- Continuous Current: 1.1 amps
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Ironless winding ● Compact design ● Low current consumption ● No cogging ● Linear performance characteristic
- Other DC Voltage: 6 VDC
- Torque Constant: 0.829776 in-oz/amp
- Other Output Power: 0.00268044076980564 HP
- Shaft Speed: 92 rpm
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The GB90 Series (90ZYT-152-24-408) Brushed DC Geared Motor is a 24V DC high-torque geared motor designed for medium-to-heavy load industrial applications requiring stable low-speed output. Featuring a 90mm motor diameter and 152mm body length, the motor
- Other Output Power: 0.1964763084267534 HP
- Continuous Current: 8.5 amps
- Continuous Torque: 1,592.9203539823006 In-lbs
- Gearbox Ratio: 407.9 : 1
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 0.0008443388424887766 HP
- Continuous Current: 0.035 amps
- Continuous Torque: 0.00867256637168142 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
Parvalux has an extensive range of BLDC brushless motors to suit a number of our gearboxes to form the ideal geared motor solution. Trusted by a range of industries worldwide, including healthcare and leisure, our brushless DC electric motors are used in a multitude of demanding applications (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
DC Motor Resource: Motor Calculations, Formulas And Examples When selecting a DC motor for an application, or when developing a powered prototype there are numerous calculations and formulas (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
a nominal voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
The BRS-395SH DC Micro Motor features a compact cylindrical body with a 27 mm diameter, enabling seamless integration into space-constrained consumer and light-industrial devices. Designed for stable output and flexible adaptation, it supports engineers in building (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
. The BRS-360SH365SH DC micro motor offers compact size, versatile applications, and customizable design to address these needs (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
, contact Yuyao Baida Electric to learn more or request customized DC motor configurations tailored to your appliance or power tool application. (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
frameless motors fit easily into smaller machines requiring precision, high efficiency, low inertia, and high torque density. Rated for continuous operation the frameless brushless DC motors are an ideal solution for many applications including the replacement of heavier, traditional motors by (read more)
Browse DC Motors Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Brushless DC motors are increasingly adopted across diverse fields, from industrial equipment to medical equipment. By resolving issues inherent in conventional brushed DC motors and achieving superior characteristics (read more)
Browse DC Motors Datasheets for C.I. Takiron Corporation -
may suffer from poor efficiency, inconsistent performance, and a shortened lifespan, causing customer dissatisfaction and increased warranty claims. The YHD-1612 Ultrasonic DC Motor offers a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company
More Information Top
-
CR4 - Thread: Voltage Controlled Oscillator
as an aside, I actually may use a UCC27322P - Single 9-A High Speed Low-Side MOSFET Driver With Enable instead of the TIP32 to drive the 6volt DC motor .
-
Design and demonstration of a small expandable morphing wing
The expandable wing is driven by a 6 Volts DC motor , reduction gear, and fiber reinforced composite rod linkages.
-
Actuators with 10 mm stroke and less than 300 nm of runout
The rotary motion is provided by a miniature 6 volt DC motor with an integral 66:1 reduction planetary gear box.
-
Adaptive robust precision motion control of a flexible system with unmatched model uncertainties
The forced mass has a 6 volt DC motor powered by a linear amplifier.
-
AIR FLOW DIRECTION AND VELOCITY IN LIGHT TRAP DESIGN
A 6 - volt DC motor with a 2-blade aluminum fan was mounted by a bracket in the cylindrical throat of each trap.
-
Air flow direction and velocity in light trap design
A 6 - volt DC motor with a 2-blade aluminum fan was mounted by a bracket in the cylindrical throat of each trap.
-
Increasing simple toy play in profoundly mentally handicapped children: II. Designing special toys
A 6 - volt dc motor with an ec- centric weight provided the vibration.
-
Measuring yields from small plots: A modified cotton picker
A bomb-bay-door style actuator opened and closed the doors once with each revolution of the 12- volt 6 rpm dc motor .
-
The 15th International Conference on Biomedical Engineering
The third motor is a smaller 6 volts DC -geared motor that has 5-6 RPM.
-
CR4 - Thread: Motor Controller Chip
I have used all of the techniques that I can think of to see if a chip exists that will take TTL inputs to control a 6 -24 volt DC motor .
Indicates content that may require registration and/or purchase.