-
Supplier: HardwareSource, Inc.
Description: For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #2 on the surface The #2 hinge is is located between the second and third door panel sections Hinge barrel accepts 7/16" roller shaft Made from
-
Supplier: HardwareSource, Inc.
Description: For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #1 on the surface The #1 hinge is is located between the first and second door panel sections Hinge barrel accepts 7/16" roller shaft Made from
-
Supplier: HardwareSource, Inc.
Description: For most overhead garage doors equiped with extension springs This hinge replaces hinges stamped with the #3 on the surface The #3 hinge is is located between the third and fourth door panel sections Hinge barrel accepts 7/16" roller shaft Made from
-
-
Supplier: Hyde Spring & Wire Co.
Description: HD 7 LEFT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated.
- Design Units: English Units
- Free Length (Inside Hooks): 28 inch
- Wire Diameter: 235 inch
-
Supplier: Hyde Spring & Wire Co.
Description: HD 7 RIGHT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated.
- Design Units: English Units
- Free Length (Inside Hooks): 28 inch
- Wire Diameter: 235 inch
-
Supplier: Steel Guard Safety Corp.
Description: closed position ¢ Flexible,œFlapper� Style Door with unique one piece design for easy modification. ¢ ¼œ OR 5/32� thick PVC panels, a 15� x 18� clear window is set 48� in height. ¢ Push Carts, Pallet Jacks, and Light to Medium Forklift Traffic
- Application: Commercial, Industrial
- Height: 84 to 120 inch
- Location: Garage Doors, Interior Doors
- Material: Plastic
-
Supplier: Hyde Spring & Wire Co.
Description: HD 6 RIGHT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated.
- Design Units: English Units
- Free Length (Inside Hooks): 25.5 inch
- Wire Diameter: 235 inch
-
Supplier: Hyde Spring & Wire Co.
Description: HD 6 LEFT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated.
- Design Units: English Units
- Free Length (Inside Hooks): 25.5 inch
- Wire Diameter: 235 inch
-
Supplier: Chase Doors
Description: an FRP perimeter framework creating a durable and long lasting door panel. Chase vertical lift doors are available for both cooler or freezer applications and are available in 4” and 6” thick panels. Design Features The Door track is designed for both smooth travel
- Application: Commercial, Industrial
- Location: Garage Doors, Interior Doors
- Material: Fiberglass
- Special Features: Insulated
-
Supplier: Steel Guard Safety Corp.
Description: Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High traffic areas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but
- Application: Commercial, Industrial
- Height: 84 to 96 inch
- Location: Garage Doors, Interior Doors
- Material: Plastic
-
Supplier: Steel Guard Safety Corp.
Description: closed position ¢ Shock absorbing 1 3/4" thick ABS door, great multi-use door for foot traffic, pallet jacks, or forklift traffic. ¢ Foam filled and insulated with honey comb sub frame. ¢ R-Value= 13 ¢ 14" x 16" dual pane windows
- Application: Commercial, Industrial
- Height: 78 to 120 inch
- Location: Garage Doors, Interior Doors
- Material: Plastic
-
Supplier: Steel Guard Safety Corp.
Description: Allow People and Equipment - but Not Cold Air - to Pass Quickly to Adjoining Rooms. High trafficareas, where heavy equipment comes and goes, are notorious energy drains. Every time those big, clumsy doors swing open and don't close properly they allow equipment or employees in and out, but
- Application: Commercial, Industrial
- Height: 84 to 120 inch
- Location: Garage Doors, Interior Doors
- Material: Plastic
-
Supplier: Chase Doors
Description: insect free environment and a barrier from unwanted pedestrian traffic flow. Door Construction – Doors are constructed with a durable vinyl encapsulated woven polyester mesh that is resistant to mildew and color fading. The bug screen door material utilizes 17 X 11 scrim
- Application: Commercial, Industrial
- Location: Garage Doors
- Type: Roll Up Doors
-
Supplier: Chase Doors
Description: Let natural sunlight and air in, but keep trespassers out with with the DuraShield aluminum or stainless steel wire mesh security door. The DuraShield wire mesh security door is a cost effective way to provide ventilation and natural sunlight to buildings while maintaining a barrier
- Application: Commercial, Industrial
- Location: Garage Doors
- Material: Aluminum, Stainless Steel
- Type: Roll Up Doors
-
Supplier: HardwareSource, Inc.
Description: For most overhead sectional wood and steel garage doors Designed to use on a 2" track Shaft diameter is 7/16" Heavy duty 10 ball bearing steel rollers for extended life Shaft length is 3-1/4" Works with our #1, #2 and #3 garage
-
Supplier: Accuris
Description: ROOM FIRE TEST METHOD FOR GARAGE DOORS USING FOAMED PLASTIC INSULATION
-
Description: -2-95:2019 deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives being not more than 250 V for single-phase appliances and 480 V for other appliances. It also covers the hazards
-
Description: IEC 60335-2-95:2019 is available as IEC 60335-2-95:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition. IEC 60335-2-95:2019 deals with the safety of electric drives for garage doors
-
Description: IEC 60335-2-95:2011 deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives being not more than 250 V for single-phase appliances and 480 V for other appliances. It also covers the
-
Description: references made to IEC 60335-1:2020. IEC 60335-2-95:2023 deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives being not more than 250 V for single-phase appliances and 480 V for other
-
Supplier: CSA Group
Description: IEC 60335-2-95:2011 deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives being not more than 250 V for single-phase appliances and 480 V for other appliances. It also covers the
-
Supplier: Strong Hold Products
Description: Safely store personal or company belongings in these 12-gauge all-welded, space-saving Mini Tier Lockers. Each individual compartment measures 18" w x 18" d x 18" h and has a padlock hasp for worry-free storage. Our original 12-compartment unit has solved storage problems for our
- Depth: 18 inch
- Features: Heavy Duty
- Height: 68 inch
- Material: Steel
-
Supplier: Strong Hold Products
Description: Safely store personal or company belongings in these 12-gauge all-welded, space-saving Mini Tier Lockers. Each individual compartment measures 18" w x 18" d x 18" h and has a padlock hasp for worry-free storage. Our original 12-compartment unit has solved storage problems for our
- Depth: 18 inch
- Features: Heavy Duty
- Height: 68 inch
- Material: Steel
-
Supplier: Strong Hold Products
Description: Safely store personal or company belongings in these 12-gauge all-welded, space-saving Mini Tier Lockers. Each individual compartment measures 18" w x 18" d x 18" h and has a padlock hasp for worry-free storage. Our original 12-compartment unit has solved storage problems for our
- Depth: 18 inch
- Features: Heavy Duty
- Height: 68 inch
- Material: Steel
-
Supplier: Strong Hold Products
Description: Safely store personal or company belongings in these 12-gauge all-welded, space-saving Mini Tier Lockers. Each individual compartment measures 18" w x 18" d x 18" h and has a padlock hasp for worry-free storage. Our original 12-compartment unit has solved storage problems for our
- Depth: 18 inch
- Features: Heavy Duty
- Height: 68 inch
- Material: Steel
-
Supplier: CSA Group
Description: IEC 60335-2-95:2011+A1:2 015 deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives being not more than 250 V for single-phase appliances and 480 V for other appliances. It also covers
-
Supplier: CSA Group
Description: IEC 60335-2-95:2011+A1:2 015+A2:2017 deals with the safety of electric drives for garage doors for residential use that open and close in a vertical direction, the rated voltage of the drives being not more than 250 V for single-phase appliances and 480 V for other appliances. It also
-
Supplier: Sealeze
Description: available for 9'x7' and 16'x7' doors. Kits include pre-cut header and jamb seals with slots and mounting screws and complete mounting instructions. Brush and holders are also available as custom kit and bulk. Sealeze Brush Weatherseal saves money and pays for
- Applications: Specialty / Other
- Brush Filament Type: Synthetic Filament
- Type / Shape: End Brush, Other
-
Supplier: Sealeze
Description: available for 9'x7' and 16'x7' doors. Kits include pre-cut header and jamb seals with slots and mounting screws and complete mounting instructions. Brush and holders are also available as custom kit and bulk. Sealeze Brush Weatherseal saves money and pays for
- Applications: Specialty / Other
- Brush Filament Type: Synthetic Filament
- Length: 84 to 120 inch
- Type / Shape: End Brush, Other
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. MONEL 400: Nickel-Copper alloy for specialty applications.
- Application: Marine, Mining, Oil and Gas Wells, Rigging / Lashing, Transit / Recreation, Aircraft Cable, Automotive / Vehicular, Crane / Hoist / Lift, Elevator, Forestry
- Breaking Strength: 2650 lbs
- Core Type: SWC
- Diameter: 0.2190 inch
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. MONEL 400: Nickel-Copper alloy for specialty applications.
- Application: Marine, Mining, Oil and Gas Wells, Rigging / Lashing, Transit / Recreation, Aircraft Cable, Automotive / Vehicular, Crane / Hoist / Lift, Elevator, Forestry
- Breaking Strength: 1950 lbs
- Core Type: SWC
- Diameter: 0.1875 inch
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. MONEL 400: Nickel-Copper alloy for specialty applications.
- Application: Marine, Mining, Oil and Gas Wells, Rigging / Lashing, Transit / Recreation, Aircraft Cable, Automotive / Vehicular, Crane / Hoist / Lift, Elevator, Forestry
- Breaking Strength: 3500 lbs
- Core Type: SWC
- Diameter: 0.2500 inch
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. GALVANIZED: Zinc coated carbon steel offers some corrosion
- Application: Marine, Mining, Oil and Gas Wells, Rigging / Lashing, Transit / Recreation, Aircraft Cable, Automotive / Vehicular, Crane / Hoist / Lift, Elevator, Forestry
- Breaking Strength: 5600 lbs
- Core Type: SWC
- Diameter: 0.2190 inch
-
Supplier: CSA Group
Description: /Specificati on. Fenestration products excluded from the scope of this Standard/Specificati on include a) interior windows, interior accessory windows (IAWs), and interior doors; b) vehicular-access doors (garage doors) (see ANSI/DASMA 105, ANSI/DASMA 108, ANSI/DASMA 109
-
Supplier: ASTM International
Description: the ability of elements of the building envelope to remain unbreached during a windstorm. Note 1-Exception: Exterior garage doors and rolling doors are governed by ANSI/DASMA 115 and are beyond the scope of this test method. 1.2 The specifying authority shall define the
-
Supplier: ASTM International
Description: the ability of elements of the building envelope to remain unbreached during a windstorm. Note 1: Exception: Exterior garage doors and rolling doors are governed by ANSI/DASMA 115 and are beyond the scope of this test method. 1.2 The specifying authority shall define the
-
Supplier: Lee Spring Company
Description: to attach to the components they connect. They are frequently used to provide return force to components that extend in the actuated position. Applications: Applications for extension springs include automotive interiors and exteriors, garage door assemblies, vise-grip pliers,
- Design Units: English Units
- Extended Length: 1.81 inch
- Free Length (Inside Hooks): 1.12 inch
- Maximum Load: 2.2 lbs
-
Supplier: Diamond Wire Spring Company
Description: While many applications require springs that dampen force and perform a pushing action, others require springs that oppose extension by pulling themselves back together. Extension springs, also called tensile springs, are found in many applications, such as a common household stapler, snow plows,
- Design Units: English Units
- Extended Length: 0.3855 inch
- Free Length (Inside Hooks): 0.8750 inch
- Maximum Load: 5.8 lbs
-
Supplier: Lee Spring Company
Description: are used in clothes pins, clipboards, swing-down tailgates and garage doors,. Torsion springs are used for hinges, counterbalances and lever return applications. Sizes range from miniature, used in electronic devices, to large torsion springs used in chair control units. Load should be
- Equal Leg Length: Yes
- Finish: Passivate
- Inner Diameter: 0.8860 inch
- Leg Angle: 90°
Find Suppliers by Category Top
Featured Products Top
-
Inductotherm Group companies manufacture Radyne I.T. (Induction Tempered) Spring Wire Lines, designed to produce spring wire suitable for cold coiling as used in a wide variety of wire-based products including automotive suspension springs, overhead garage door springs and general mechanical (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
. Uses of Extension Springs 4.1. Automotive: Used in vehicle suspension systems, garage doors, and various internal mechanisms. 4.2. Agriculture: Incorporated in farm machinery for functions like tilling, plowing, and harrowing (read more)
Browse Extension Springs Datasheets for Gardner Spring, Inc. -
in the supply chain – fewer vendors to manage, reduced shipping costs, less room for error, and more time saved overall. A perfect example is a garage door manufacturer that we recently we began supplying material for. Because of our (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for General Plastics Manufacturing Co.
More Information Top
-
The North American Automotive Supplier Report
775 TechnologyDrive Peterborough Ontario K9J 6X7 Canada Tel: … moldings Bodystructure Bumper &components Center console/dashboard Chassis components Control units [battery&components] Cradle/subframe Crossmembers Door panels Door structures … HomeLink® is a vehicle- based control system and allows drivers to remotely activate garage door openers, entry …
-
States > Massachusetts > State > Regulations > 454 - Division of Occupational Safety > [454 CMR 10] 010 - Construction Industry Rules and Regulations
When three broken wires are found in one lay of 6X7 wire rope; The working chamber side of the man lock near the door ; … carrying explosives, blasting agents, or blasting supplies, shall not be taken inside a garage or shop for …
-
Human-Computer Interaction: The Agency Perspective
2004) Ju, W., Takayama, L.: Approachability: How people interpret automatic door movement as gesture. … International Conference on Human Robot Interaction (HRI), Salt Lake City, Utah (2006) Willow Garage , Texai Alpha Prototype … 4x5, 5x6, 5x7, 6x6, 6x7 , 6x8 7-7 .