-
Supplier: Newark, An Avnet Company
Description: 868MHZ ISM BAND 115MM SMALL ANTENNA; Antenna Type:Whip; Frequency Min:-; Frequency Max:868MHz; Antenna Mounting:SMA Connector; Gain:3dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ISM BAND BOLT THROUGH ANTENNA, 868MHZ ROHS COMPLIANT: YES
-
Supplier: Anatech Electronics, Inc.
Description: ISM Band 2450 MHz Ceramic Band Pass Filter
- Frequency (Fc): 2,450 MHz
- Bandwidth: 100,000 kHz
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
-
Supplier: Data-Linc Group
Description: serial port. For remote sites, web configuration is also an option. For customer convenience and first-line diagnostics, the front panel includes LED status lights that provide direct access to critical information. Features 900 MHz license-free ISM band Range of 5 miles (8 km)*
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Data-Linc Group
Description: Features 900 MHz license-free ISM band Range of 5 miles (8 km)* SmartSpectrumTM Technology for maximum data integrity, even in noisy industrial environments RS-232/RS-485 data ports AES-256 encryption Separate RS-232 DB9 configuration port Operates as Master, Remote, Repeater and
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Radio Modem
- Network Media: Wireless
-
Supplier: Texas Instruments
Description: 315-915 MHz ISM Band RF Transmitter 24-TSSOP -40 to 85
- Device Type: Transmitter
-
Supplier: Qorvo
Description: The Bluetooth® word mark and logos are registered trademarks owned by Bluetooth SIG, Inc. and any use of such marks by Qorvo, Inc. is under license. Other trademarks and trade names are those of their respective owners.
- Frequency (Fc): 2,441.8 MHz
- Bandwidth: 83,500 kHz
- Insertion Loss: 2.76 dB
- Filter Type: Bandpass
-
Supplier: Newark, An Avnet Company
Description: ISM BAND BOLT THROUGH ANTENNA, 915MHZ ROHS COMPLIANT: YES
-
Supplier: Data-Linc Group
Description: its corresponding legacy Ethernet connectivity SRM6220, SRM6210E and SRM6200E versions. Like its predecessors, the SRM6230 Ethernet radio module employs SmartSpectrumTM FHSS (Frequency Hopping Spread Spectrum) technology. Along with operating in the 900MHz ISM frequency band, customers
- Maximum Output Power: 1,000 milliwatts
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Radio Modem
-
Supplier: Newark, An Avnet Company
Description: 433MHZ ISM BAND 68MM STUBBY ANTENNA; Antenna Type:Stubby; Frequency Min:-; Frequency Max:433MHz; Antenna Mounting:SMA Connector; Gain:1dBi; VSWR:1.5; Input Power:50W; Input Impedance:50ohm; Antenna Polarisation:Vertical; Product RoHS Compliant: Yes
-
Supplier: Anatech Electronics, Inc.
Description: 902 to 928 MHz passband, < 1 dB IL, >40 dB rejection.
- Frequency (Fc): 915 MHz
- Bandwidth: 5,500 kHz
- Insertion Loss: 0.75 dB
- Filter Type: Bandpass
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY65111-348LF is a high-performance 3-stage, highpower amplifier IC designed for use in 600–1100 MHz ISM band applications such as automatic meter readers and RFID. It has an integrated analog power control voltage for achieving the desired output power levels. The IC is
- Frequency Range: 600 to 1,100 MHz
- Minimum Gain: 40 dB
- Maximum Gain: 40 dB
- Noise Figure: 6.5 dB
-
Supplier: Broadcom Inc.
Description: The Avago ACPF-7124 is a miniaturized Bandpass Filter designed for use in the 2.4 GHz Industrial, Scientific and Medical (ISM) band. The ACPF-7124 solves the design problem of enabling concurrent operation of WiFi and/or Bluetooth® with other wireless standards—such as 2.5 GHz WiMAX,
- Frequency (Fc): 2,401 to 2,482 MHz
- Operating Temperature: -30 to 85 C
- Filter Type: Bandpass
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Anatech Electronics, Inc.
Description: 960 MHz Ceramic Band Pass Filter for ISM900 Band
- Frequency (Fc): 960 MHz
- Bandwidth: 30,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Linx Technologies
Description: The DP1203 Series is a radio-only RF transceiver module. It is designed for the wireless transmission of digital data at data rates of up to 152.3kbps. Operating in the 433, 868 and 915MHz license-free ISM (Industrial Scientific and Medical) frequency bands it is ideal for applications
- Data Rate: 152.3 kbps
- Sensitivity: -111 dBm
- Output Power: -3.000000000000001 to 15.000000000000002 dBm
- Operating Frequency: 868 to 870 MHz
-
Supplier: Broadcom Inc.
Description: The Avago ACPF-7424 is a miniaturized bandpass filter designed for use in the 2.4GHz WiFi and Industrial, Scientific and Medical (ISM) frequency bands. Based on Avago's innovative FBAR technology, the ACPF-7424 is designed to enable concurrent operation of WiFi/ISM applications
- Frequency (Fc): 2,401 to 2,482 MHz
- Operating Temperature: -30 to 85 C
- Filter Type: Bandpass
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Anatech Electronics, Inc.
Description: 902-928 MHz Ceramic Band Pass Filter for ISM900
- Frequency (Fc): 915 MHz
- Bandwidth: 26,000 kHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: RS Components, Ltd.
Description: ISM 868/915MHZ LORA,SIGFOX,ANTENNA
- Primary Frequency Range: 410 MHz
- Applications: Dual Band / Multi-band
- Form Factor / Mounting: External
-
Supplier: L-com, Inc.
Description: 902-928 MHz ISM band applications as well as 900 MHz RFID applications. This filter features a rugged aluminum construction. The BPF900 is designed for indoor use. Features Industrial Grade Ultra-High Quality Microwave Cavity Filter Ideal for 902-928 MHz ISM band
- Frequency (Fc): 900 MHz
- Insertion Loss: 0.5 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: 902-928 MHz ISM band applications as well as 900 MHz RFID applications. This filter features a rugged aluminum construction. For outdoor use choose the BPF900A. Features Ideal for 902-928 MHz ISM band applications Industrial Grade Rugged Aluminum Weatherproof Construction
- Frequency (Fc): 900 MHz
- Insertion Loss: 0.5 dB
- Filter Type: Bandpass
-
Supplier: Richardson RFPD
Description: The ADF7024 is an ultralow power, integrated transceiver for use in the license-free ISM bands at 433 MHz, 868 MHz, and 915 MHz. Its ease of use and high performance make it suitable for a wide variety of wireless applications. The ADF7024 is suitable for operation under the European
- Supply Voltage: 3.6V
- Features: Other
- Device Type: Transceiver
-
Supplier: Allied Electronics, Inc.
Description: Superior Performance The HyperLink Technologies's HyperGain® HG9013Y High-Performance Yagi Antennas combines high gain with a wide beam-width. They are ideally suited for directional applications in the 900MHz ISM and GSM bands. Typical applications include 900MHz Wireless LAN, SCADA,
-
Supplier: Allied Electronics, Inc.
Description: Only 8.5 inches square! Superior Performance This HyperLink Technologies's high gain flat patch antenna provides 8 dBi gain with broad coverage. It is suitable for both indoor and outdoor wireless LAN and wireless video applications in the 900MHz ISM band, GSM, 900MHz cellular and RFID
-
Supplier: L-com, Inc.
Description: with RP-SMA Plug connector Broad Band Coverage for many applications Minimum obserable mounting options Application Cellular and Data Band Applications 900MHz ISM Band, 1800-2100MHz and 2200-2500MHz GSM/PCS/UMTS LPWAN, LoRA, LTE-M, NB-IoT, IoT, M2M Multi-Band
- Primary Frequency Range: 900 MHz
- Gain: 2 dB
- Applications: Cellular / PCS Base Station, Dual Band / Multi-band
-
Supplier: Mini-Circuits
Description: CBP-2400A+ is a ceramic-coaxial-resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close-in rejection, low insertion loss and high power handling for use in mobile satellite, ISM and amateur radio
- Insertion Loss: 2,400 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Richardson RFPD
Description: FCC, CE, and IC for 2.4GHz ISM band only.
- Category: Development Suite / Kit
-
Supplier: PHOENIX CONTACT USA
Description: Wireless transceiver (transmitter and receiver) with Ethernet, RS-232, RS-485 interfaces, for 900 MHz ISM band (America). This product is exclusively for export outside of the European Economic Area (EEA).
-
Supplier: PHOENIX CONTACT USA
Description: Wireless transceiver (transmitter and receiver) with Ethernet for 900 MHz ISM band (America). This is a slave-only device that communicates with either the RAD-ISM-900-EN-BD or RAD-ISM-900-EN-BD-BUS configured as the master. This product is exclusively for export outside
-
Supplier: PHOENIX CONTACT USA
Description: Wireless transceiver (transmitter and receiver) with Ethernet, RS-232, RS-485 interfaces and bus foot, for 900 MHz ISM band (Brazil).
-
Supplier: DigiKey
Description: 2IN1 868-915 MHZ/LORA/ISM SCREW
- Primary Frequency Range: 866.5 to 915 MHz
- Gain: 2.4 to 3.8 dB
- VSWR: 1.2 to 1.9 :1
- Polarization: Other
-
Supplier: PHOENIX CONTACT USA
Description: Wireless transceiver (transmitter and receiver) with Ethernet, RS-232, RS-485 interfaces and bus foot, for 900 MHz ISM band (America). This product is exclusively for export outside of the European Economic Area (EEA).
-
Supplier: Telit IoT Solutions, Inc.
Description: Air (DOTA) Industrial temperature range Key Benefits xE Form Factor Extra-wide area coverage (10Km range) LE70-868 is compatible over the air with LE50-868 in G3 868MHz sub band Family Concept The Telit LE family comprises multi-band, multi-channel radio modules operating on an
- Operating Frequency: 863 to 870 MHz
- Data Rate: 9.6 to 115.2 kbps
- Bias / Operating Current: 25 to 335 mA
- TJ: -40 to 85 C
-
Supplier: Telit IoT Solutions, Inc.
Description: The Telit ME50-868 is a wireless M-Bus module compliant with the EN13757 part 4 and part 5 Wireless M-Bus standard. It is ideally suited for use in one or two-way data links with gas, water, heat and electricity meters and concentrators. The ME50-868 operates in the 868 MHz band with Tx power
- Operating Frequency: 868 to 870 MHz
- Data Rate: 115.2 kbps
- Bias / Operating Current: 140 to 750 mA
- TJ: -40 to 85 C
-
Supplier: Mini-Circuits
Description: CBP-915C+ is a ceramic-coaxial-resonator based bandpass filter in a shielded package fabricated using SMT technology. This filter offers outstanding close in rejection, low insertion loss and high power handling for use in scientific and medical (ISM) applications
- Insertion Loss: 915 dB
- Operating Temperature: -40 to 85 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Telit IoT Solutions, Inc.
Description: Telit NE modules are based on the mesh network concept in the license-free 868 MHz ISM bands. With adjustable output power from 5 mW to 500 mW NE70-868 modules can reach a range of up to 5000 m in LOS. Advanced proprietary embedded "Low Power Mesh" stack allows efficient power
- Operating Frequency: 863 to 870 MHz
- Data Rate: 19.2 kbps
- TJ: -40 to 85 C
- Sensitivity: -110 dBm
Find Suppliers by Category Top
Featured Products Top
-
KEY PRODUCT MESSAGING TE’s ISM FPC antennas are optimized for specific frequency bands, depending on product selection 915 MHz frequency band – Americas region 868 MHz frequency band (read more)
Browse Antennas Datasheets for TE Connectivity -
Ω impedance, it provides reliable performance for wireless communication systems. Key Features : Frequency range: 864-868 MHz (LoRa/ISM band). Gain: 3 dBi to ensure steady (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
Eteily Technologies announces the 868MHz 5dBi Rubber Duck Antenna with L-Bracket, which is designed for reliable performance in LoRa, LPWAN, IoT, and ISM-band applications. With a 5 dBi gain, this antenna provides dependable omnidirectional coverage in the 868 MHz band (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
) which is specifically designed for LPWAN – supporting LoRa®, SigFox and other unlicensed band technologies – as well as high-power Industrial, Scientific, Medical (ISM) applications operating in the 860-930 MHz frequency range. This new solution delivers improved sensitivity and (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
. Wide Frequency Support: 380–960 MHz covers major ISM/industrial bands (400, 868, 915 MHz (read more)
Browse RF Amplifiers Datasheets for Win Source Electronics -
SMA male straight connector, delivers dependable performance over the 863-873 MHz ISM band, making it excellent for (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
-power Industrial, Scientific, Medical (ISM) applications operating in the 860-930 MHz frequency range. These new solutions deliver improved sensitivity and more than quadruple the operating range versus a standalone system-on-chip (SoC). They also occupy minimal board space and consume low power, making them (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
battery-powered radio equipment and can operate in both FDD and TDD modes. The ADRV9002 operates from 30 MHz to 6000 MHz and covers the UHF, VHF, licensed and unlicensed cellular bands, and industrial, scientific, and medical (ISM) bands. The IC can support both narrowband (12 kHz) and wideband standards (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
speed and simplify measurement, as well as enhance usability. RTSA spans of 22 MHz to 110 MHz (option dependent) provide capability for cellular interference monitoring to full ISM band signal analysis. In addition to being a full span swept tuned spectrum analyzer, all versions include a spectrogram (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for Anritsu Company