-
Supplier: DigiKey
Description: Conductor Cable
- Product Category: Bulk Cable
-
Supplier: Heilind Electronics, Inc.
Description: Wire & Cable Multi-conductor Cable, Standard
- Product Category: Bulk Cable
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 990720-55/1823-22-9/96-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 22 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 Standard Package: 1 Shield Material: Copper,
-
-
Supplier: Allied Electronics, Inc.
Description: Zippable gray flat cable with #1 conductor marked red. Insulation Material: Polyvinyl chloride (PVC). Voltage Rating: 300 V. Insulation Resistance: >1 × 10 10 ohms/10’ (3 m). Also available in 15, 18, 30, 36, 44 and 64 conductors. Tinned Copper Conductors
-
Supplier: Allied Electronics, Inc.
Description: CABLE, FEEDBACK, 20AWG/9 CONDUCTOR
-
Supplier: ODG (Origin Data Global)
Description: MULTI-PAIR2COND24AWGWHTSHLD FEET
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: MIDSIZE VIDEO PATCHCORD 9' BLACK
- Features: Cable Assembly
- Product Type: Patch Cable / Cord
- Application: Video
-
Supplier: L-com, Inc.
Description: Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (9) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 9
- North American (AWG): 24 AWG
- Product Category: Bulk Cable
-
Supplier: L-com, Inc.
Description: Popular, economical choice for most data cable applications. Features soft gray UL2464 listed PVC jacket, aluminum mylar foil shield and (9) 24 AWG stranded conductors. Available in 100 foot coil and 500 or 1,000 foot spools. Will ship immediately if in stock. Features 9
- North American (AWG): 24 AWG
- Product Category: Bulk Cable
-
Supplier: SFCable.com
Description: 28 AWG For 9 conductor serial cable. Lenght: 1000ft
- Product Category: Bulk Cable
-
Supplier: Southwire Company, LLC
Description: MATERIAL 600 KCMIL CONDUCTOR SIZE NYLON JACKET MATERIAL REEL PACKAGE TYPE 61 -STRANDS STRANDING GREEN INSULATION COLOR SIMPULL[R] BRAND APPLICABLE STANDARD NEMA WC-70, NFPA 70, FEDERAL SPECIFICATION A-A-59544, AWM THICKNESS 70 MIL (INSULATION), 9 MIL (JACKET) APPLICATION FEEDER AND
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 1.024 inch
- International (mm2): 304.0242 mm²
- Wire Conductor: Copper and Copper Alloys
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 20AWG 1000 ; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:22AWG; Conductor Area CSA:-; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:18AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Jacket Color:Grey RoHS Compliant: No
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/9C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING :
- Number of Conductors: 9 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80.0000000000001 C
- North American (AWG): 20 AWG
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/9C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING :
- Number of Conductors: 9 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80.0000000000001 C
- North American (AWG): 20 AWG
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:ChromeRoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: HOOKUPSTRND18AWG 600V WHITE FEET
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 20AWG 600V; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:20AWG; Conductor Area CSA:-; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Color:Orange RoHS Compliant: Yes
-
Supplier: Accuris
Description: METHODS OF TERMINATING METALLIC CABLE CONDUCTORS
-
Supplier: Lapp Tannehill
Description: MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/9C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING :
- Number of Conductors: 9 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 80.0000000000001 C
- North American (AWG): 18 AWG
-
Supplier: Accuris
Description: CONNECTOR, ELECTRICAL, PLUG, ENVIRONMENT RESISTANT, FOR USE WITH FLEXIBLE FLAT CONDUCTOR CABLE AND ROUND WIRE, CABLE CONDUCTOR, CYLINDRICAL (FLAT CABLE)
-
Supplier: Lapp Tannehill
Description: : Alpha Wire MANUFACTURER PART NUMBER : 1279 SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 14 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING :
- Number of Conductors: 9 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -20 to 80.0000000000001 C
- North American (AWG): 14 AWG
-
Supplier: Allied Electronics, Inc.
Description: 0.050" Centers UL20029. 28 AWG, 7⁄36 stranded tinned copper conductors, color coded PVC insulation, colors repeat every 10 conductors. Rated: 105°C, 300 volts.
-
Supplier: L-com, Inc.
Description: aluminum/mylar shield with 24 AWG drain wire, and Halar insulated conductors and clear cable jacket. Choose from 100, 500, or 1,000 foot put-ups. L-com will manufacture cable assemblies featuring plenum cable with modest minimum requirements. Features 24 AWG
- North American (AWG): 24 AWG
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: L-com, Inc.
Description: Some harsh environments require protection beyond the capabilities of PVC. Halar (thermoplastic fluoropolymer) insulated cable provides excellent thermal characteristics, electrical properties, and chemical resistance. Cable construction features (9) 24 AWG stranded tinned
- North American (AWG): 24 AWG
- Cable Length: 100 ft
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Accuris
Description: CONNECTOR, SINGLE CABLE, TYPE III, THREE-CONDUCTOR, FOR THOF-9 CABLE
-
Supplier: Black Box
Description: For RS-232 or parallel interfaces. Support short runs of a few feet. Guaranteed for life!
- North American (AWG): 28 AWG
- Product Category: Bulk Cable
-
Supplier: Black Box
Description: RS-232 data cable designed to connect printers, modems, and other peripherals. Connect your IBM AT or PC or compatible to asynchronous modems of any speed.
- Features: Cable Assembly, RS232
- Connector Type: DB25, DB9
- Product Type: Patch Cable / Cord, Serial / RS-232/422/485
-
Supplier: Black Box
Description: RS-232 data cable designed to connect printers, modems, and other peripherals. Connect your IBM AT or PC or compatible to asynchronous modems of any speed.
- Features: Cable Assembly, RS232
- Connector Type: DB25, DB9
- Product Type: Patch Cable / Cord, Serial / RS-232/422/485
-
Supplier: PCB Piezotronics, Inc.
Description: Blunt cut cable to Blunt cut cable with 9 feet of 4-conductor, polyurethane jacket
- Standards / Certifications: RoHS
-
Supplier: Waytek, Inc.
Description: Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCB12-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper
- Number of Conductors: 2 #
- North American (AWG): 12 AWG
- Product Category: Bulk Cable
- Features: Multiconductor Cable
-
Supplier: Waytek, Inc.
Description: Spool Sizes Available: 250', 500', 1000' (1,000 foot spool ships via truck) The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MCY12-2 Category: Marine Wire & Cable White jacketed PVC Tinned copper
- Number of Conductors: 2 #
- North American (AWG): 12 AWG
- Product Category: Bulk Cable
- Features: Multiconductor Cable
-
Supplier: Black Box
Description: Protect your data from end to end with a 100% foil shield plus an 85% tinned copper-braided shield. Ideal for industrial environments. EMI/RFI-resistant hoods stop damaging noise where cables are most vulnerable—at the connection.
- Connector Type: DB9
- Cable Shielding: Foil Braid
- Product Type: Patch Cable / Cord
-
Supplier: Waytek, Inc.
Description: Spool Sizes Available: 250', 500', 1000' The image represents the number & color of conductors and is not indicative of a wire gauge. Multi-Conductor Marine Cable MC12-2 Category: Marine Wire & Cable Tinned copper conductors Meets DOT and Coast Guard specifications
- Number of Conductors: 2 #
- North American (AWG): 12 AWG
- Product Category: Bulk Cable
- Features: Multiconductor Cable
-
Supplier: Allied Electronics, Inc.
Description: Overall Foil⁄Braid Shielded Low-Capacitance Computer Cable, 24 AWG Conductor, 7 x 32 Stranding, 30 V Low capacitance cables for EIA RS-232, EIA RS-423 and CAD/CAM applications. Tinned copper, Datalene® insulated, multi-conductor cable with overall Beldfoil®
Find Suppliers by Category Top
Featured Products Top
-
thickness, an additional braid or coax-style conductor that matches the conductor area of the core conductor, with optional outer insulation of textile yarn, tape or extruded compounds. The Type 9 style, offers several advantages that make it ideal for specific applications: Matched (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
thickness, an additional braid or coax-style conductor that matches the conductor area of the core conductor, with optional outer insulation of textile yarn, tape or extruded compounds. The Type 9 style, offers several advantages that make it ideal for specific applications (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
frequency, temperature, cable size, inrush current, and system inductance. Inductive and capacitive circuits should be validated under realistic operating conditions. Polarized Power Contacts The G9EA-1-B DC24 has polarized power (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
cabling operations, extra flexible conductors are made of single end stranding between 38 and 44 AWG. Ultra Flexible – miniature conductors stranded out of 46 – 52 AWG single end wire. Extra Flexible Insulated Power Cables (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
Type 1 Litz wire Type 1 Litz wire is designed to be round in geometry and consists of a simple grouping of magnet wire conductors that are twisted together with an optional outer insulation of textile (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Litz Wire Types and Constructions A description of the various styles of Litz wire - Type 1 through Type 9 New England Wire Technologies is a pioneer and leading designer and (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
A description of the various styles of Litz wire - Type 1 through Type 9 New England Wire Technologies is a pioneer and leading designer and manufacturer of Litz wire and specialty winding wire. Litz wire consists of a number of individually insulated magnet wires twisted or (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
attached connectors to meet client requirements. Shown is PCBS-11-9-0031 PCB Multi-Lead Assembly. 11 Position PCB Connector with 11 assorted colors 9″ test leads to (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
-loaded, single-wire (conductor) electrical test connectors used for joining wire to electrical equipment or electrical circuit boards. Popular testing equipment and test accessories such as leads and cables use a banana connection. The are known to produce a strong connectivity contact (snug fit (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
probes, test hooks, as well as hundreds of different test lead and cable assemblies featuring a number of different connectors to banana plugs and sockets. What are banana plugs used for? Banana plugs are spring-loaded, single-wire (conductor (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Guide to the IET Wiring Regulations: IET Wiring Regulations (BS 7671:2008 incorporating Amendment No 1:2011) 17th Edition
… Main electrical switchpanel Main earthing terminal Bond to structure Bond to gas pipe system Bond to waterpipe system Bond to A/C ductwork Boiler Bond to tray or ladder rack (or similar) for use as protective conductor 9 Cable tray or ladder rack …
-
http://dspace.mit.edu/bitstream/handle/1721.1/43021/24208551-MIT.pdf?sequence=2
As a result, the more sturdy 9 conductor cables carrying RS-422 signals were chosen.
-
Global ESMO 2000 The Power is in your Hands
22C-ESMO- 9 Conductor Cable Replacement on an Energized Transmission Line .................................................................................................391 .
-
Aging and loss-of-coolant accident (LOCA) testing of electrical connections
X --7S EGS Conduit Seal red conductor white conductor black conductor cable 7* 01 02 03 cable 8 04 05 06 Namco EC210 red conductor white conductor black conductor green conductor cable 9 07 08 09 10 cable 10 11 12 13 …
-
3M Interconnect Solutions 05113842286, Flat Cable, 9, 1.27 mm, 26 AWG - Avnet Express
Flat Cable 9Conductors 26AWG 30.48m/91.44m Tinned Copper Gray/Red Edge 300V Roll .
-
Design scoping study of the 12T Yin-Yang magnet system for the Tandem Mirror Next Step (TMNS). Final report
Figure 2.1- 9 Cable Conductor In A Copper Substrate .
-
The influence of the water on water absorption and density of XLPE cable insulation
Water content of XLPE cable insulation as a function of agingtime at the aging temperature on cable conductor 9 OoCand electric field on conductor screen 4.2 kV/mm.
-
Extension of the “Equivalent Cable Bundle Method” for Modeling Electromagnetic Emissions of Complex Cable Bundles
As an experimental validation of the method, we again take the 9 - conductor cable bundle used for the previous numerical validations.
-
A generalized equivalent cable bundle method for modeling crosstalk of complex cable bundles with multiple excitations
CASE A: CENTER COORDINATE (UNIT: mm) AND TERMINATION LOADS OF THE 9 · CONDUCTOR CABLE BUNDLE ('+': IN SERIES; ' II' : IN PARALLEL; 'ZN(F)': NEAR (FAR) END LOAD; 'ZN(F)': WEIGHTED AVERAGE IMPEDANCE AT NEAR (FAR) END .
-
http://dspace.mit.edu/bitstream/handle/1721.1/93313/09rr012_full.pdf?sequence=1
A three-stage 9 - conductor cable (3x3) of 32 mm diameter may provide 25 kA at 77 K at self field and 40 kA at 15 T at 4.2 K.
Indicates content that may require registration and/or purchase.