-
Supplier: ACH Magnets, Inc.
Description: can be as high as 400 °C The coercive force of AlNiCo magnets is also very low, so it can be easily effected by reverse magnetic force and impact of iron. This means that they can be easily demagnetized by external influences. For this reason, AlNiCo magnets should not be
- Maximum Energy Product, BHmax: 1 to 1.25 MGOe
- Residual Induction, Br: 5.2 kilogauss
- Coercive Force, Hc: 500 Oersted
- Intrinsic Coercive Force, Hci: 540 Oersted
-
Supplier: Hangzhou X-mag Inc.
Description: First used in the 1930’s, Alnico is the oldest family of permanent magnets. With energy products ranging from 1.3 to 10.1 MGOe, Alnico can be produced in both cast and sintered forms. The most common grades are cast Alnico 5 and 8 with Alnico 5-7 and 9 being
- Maximum Energy Product, BHmax: 1.25 to 10 MGOe
- Residual Induction, Br: 6.5 to 13.5 kilogauss
- Coercive Force, Hc: 480 to 1,880 Oersted
- Intrinsic Coercive Force, Hci: 500 to 1,900 Oersted
-
Supplier: DigiKey
Description: "Magnet Alnico 8 (AlNiCo) 0.311"" Dia x 0.669"" H (7.90mm x 17.0mm)"
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Industrial Magnets: Individual Magnets
- Geometry: Rod
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Littelfuse Inc. Category: Sensors, Transducers -Magnets Sensor -Matched Magnets Package: Box Product Status: Active For Use With/Related Products: 59045 Housing Material: Plastic Material - Magnet: Alnico 5 (AlNiCo) Package / Case: PCB Module Size
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
-
Supplier: Adams Magnetic Products Co.
Description: 1000°F Alnico rod magnets may be ground to size but not by conventional machining. We can grind them to your specifications. Alnico rod magnets have high residual induction and energy product compared to ceramic magnets, and low coercive force compared to ceramic
- Maximum Energy Product, BHmax: 1.4 to 11 MGOe
- Residual Induction, Br: 13.5 kilogauss
- Coercive Force, Hc: 1,500 Oersted
- Intrinsic Coercive Force, Hci: 1,690 Oersted
-
Supplier: Standex-Meder Electronics
Description: The M11/M8 series sensor magnet in housing is sealed in a convenient, easy adjustable threaded plastic housing. Pair this magnet with our MK11/M8 series reed sensor (sold separate) for a proximity sensing solution. The sensor should be mounted on a fixed surface with the actuating
- Length: 1.496 inch
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Industrial Magnets: Magnetic Assembly
-
Supplier: Adams Magnetic Products Co.
Description: and a maximum working temperature of approximately 1000°F • Alnico bar magnets may be ground to size but not by conventional machining. We can grind them to your specifications. • Alnico bar magnets have high residual induction and energy product compared to ceramic
- Maximum Energy Product, BHmax: 1.4 to 11 MGOe
- Residual Induction, Br: 13.5 kilogauss
- Coercive Force, Hc: 1,500 Oersted
- Intrinsic Coercive Force, Hci: 1,690 Oersted
-
Supplier: DigiKey
Description: "MK11/M8 Magnet 0.315"" Dia x 1.50"" L (8.00mm x 38.0mm) Plastic Housing"
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Industrial Magnets: Individual Magnets
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: applications. Alnico is produced in many grades to fit the requirements of these applications, from Alnico 1 to Alnico 12, but the most popular grades are 2, 5 and 8. By comparison to newer materials, the coercivity of Alnico is low. Where Alnico is
- Maximum Energy Product, BHmax: 1.3 to 10 MGOe
- Residual Induction, Br: 6.7 to 13.5 kilogauss
- Coercive Force, Hc: 560 to 2,000 Oersted
- Intrinsic Coercive Force, Hci: 500 to 2,170 Oersted
-
Supplier: RS Components, Ltd.
Description: Alnico Deep Pot Ø8x12mm H6 PK2
- Holding Force: 0.6615 lbs
- Width: 0.3149608 inch
- Length: 0.4724412 inch
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
-
Supplier: Master Magnetics, Inc.
Description: Samarium Cobalt Ring Magnet - 0.75'' O.D. x 0.437'' I.D. x 0.25'' Thk.¸ 8.6 lbs. pull
- Maximum Energy Product, BHmax: 18 to 26 MGOe
- Residual Induction, Br: 8.7 to 10.5 kilogauss
- Coercive Force, Hc: 8,000 to 9,200 Oersted
- Intrinsic Coercive Force, Hci: 11,000 to 20,000 Oersted
-
Supplier: Standex-Meder Electronics
Description: The M11/M5, M11/S8 series sensor magnet in housing is sealed in a convenient, easy adjustable threaded stainless steel housing. Pair this magnet with our MK11/M5 or MK11/S8 series reed sensor (sold separate) for a proximity sensing solution. The sensor should be mounted on a fixed
- Length: 0.984 inch
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Industrial Magnets: Magnetic Assembly
-
Supplier: Standex-Meder Electronics
Description: The M11/B6, B8, B10, B12 series sensor magnet in housing is sealed in a convenient, easy adjustable threaded brass housing. Pair this magnet with our MK11/B (M6, M8, M10 or M12) series reed sensor (sold separate) for a proximity sensing solution. The brass housing is structurally
- Length: 1.496 inch
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Industrial Magnets: Magnetic Assembly
-
Supplier: Arnold Magnetic Technologies
Description: 3 Alnico 8H Alnico 4 Alnico 8HE Alnico 5 Alnico 9 Alnico 6 ArKomax® Alnico 8 ArKomax® 800 GENERAL CHARACTERISTICS Alnico permanent magnets are made up of alloys whose major constituents are iron, aluminum, nickel and cobalt,
- Holding Force: 460 lbs
- Maximum Energy Product, BHmax: 10.5 MGOe
- Residual Induction, Br: 13.7 kilogauss
- Coercive Force, Hc: 1,897.5219627682347 Oersted
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1376741-MX2000 Category: Sensors, Transducers - Magnets - Multi Purpose Magnets Temperature Range - Operating: 148°C (300°F) Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable Mfr: MAG-MATE® Package: Bag Product Status: Active Material: Strontium
-
Supplier: Industrial Magnetics, Inc.
Description: assembly. Maximum temperature 350°F (177°C). F: Alnico Paint rack and indicator base magnet use two piece of Alnico 8 magnet material riveted between bright zinc plated 11 gauge steel pole pieces. Magnet has a 1/4”-20 tapped hole for mounting. Maximum
- Holding Force: 9 to 250 lbs
- Number of Poles: 2 to 4
- Weight: 0.1 to 3.25 lbs
- Width: 0.5 to 2.5 inch
-
Supplier: Reid Supply
Description: Button magnets offer good corrosion resistance and can be used in welding workshops and as mounting aids for precision accessories. . Button Alnico Magnet
- Holding Force: 8 lbs
- Length: 0.625 inch
- Outside Diameter: 1 inch
- Inside Diameter: 0.188 inch
-
Supplier: Honeywell Sensing & IoT
Description: The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide
- Maximum Magnetic Field: 195 to 1,050 Gauss
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Geometry: Rod
-
Supplier: Eneflux Armtek Magnetics, Inc.
Description: not be possible with other materials. Sintered Alnico magnets, while slightly weaker than cast material, exhibit superior mechanical characteristics. Sintered Alnico magnets are manufactured using a powder metallurgy process which uses controlled atmosphere, high
- Maximum Energy Product, BHmax: 5.5 MGOe
- Length: 0.787 inch
- Outside Diameter: 0.157 inch
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
-
Supplier: Honeywell Sensing & IoT
Description: The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide
- Maximum Magnetic Field: 195 to 1,050 Gauss
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Geometry: Rod
-
Supplier: Honeywell Sensing & IoT
Description: The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide
- Maximum Magnetic Field: 195 to 1,050 Gauss
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Geometry: Rod
-
Supplier: Reid Supply
Description: Button magnets offer good corrosion resistance and can be used in welding workshops and as mounting aids for precision accessories. . Alnico Magnet
- Holding Force: 6.614 lbs
- Length: 0.75 inch
- Outside Diameter: 0.875 inch
- Inside Diameter: 0.188 inch
-
Supplier: Honeywell Sensing & IoT
Description: The MG Series Magnets are available in various compact configurations, strengths, and magnetic materials and are intended for use as actuators for Hall-effect and magnetoresistive sensor ICs with unipolar or omnipolar magnetic characteristics. These magnets are designed to provide
- Maximum Magnetic Field: 195 to 1,050 Gauss
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Geometry: Rod
-
Supplier: Littelfuse, Inc.
Description: AlNiCo-5 magnet packaged into a cylindrical, threaded barrel capsule with M8 x 1.25 pitch threads and overall length of 38.10mm. Recommended for use with the 59070 Threaded Barrel reed sensor.
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Features: Other
-
Supplier: Littelfuse, Inc.
Description: AlNiCo-5 magnet packaged into a cylindrical, stainless steel threaded barrel capsule with M8 x 1.25 pitch threads and overall length of 36.00mm. Recommended for use with the 59060 stainless steel Threaded Barrel reed sensor.
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
- Features: Other
-
Description: IEC 60404-8-1:2023 specifies minimum values for the principal magnetic properties of, and dimensional tolerances for, technically important permanent magnet (magnetically hard) materials. For information purposes only, this document provides values for the densities of the materials
-
Supplier: Magnet Kingdom
Description: Specifications: Material: Alnico Shape: Rod Finish: Ground Outer Diameter: 0.260 inch Thickness: 0.500 inch Mounting: N/A Grade: 8 MGOe: 4 Machineable: No Maximum Operating Temperature: 550 °C Impact Resistance: Moderate Weight: 0.01 lb.
- Weight: 0.01 lbs
- Thickness / Height: 0.5 inch
- Outside Diameter: 0.26 inch
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
-
Supplier: Magnet Kingdom
Description: Specifications: Material: Alnico Shape: Disk Finish: Ground Outer Diameter: 0.375 inch Thickness: 0.250 inch Mounting: N/A Grade: 8 MGOe: 4 Machineable: No Maximum Operating Temperature: 550 °C Impact Resistance: Moderate Weight: 0.15 lb.
- Weight: 0.15 lbs
- Thickness / Height: 0.25 inch
- Outside Diameter: 0.375 inch
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
-
Supplier: Magnet Kingdom
Description: Specifications: Material: Alnico Shape: Block Finish: Ground Width: 0.160 inch Length: 0.400 inches Thickness: 0.160 inch Mounting: N/A Grade: 8 MGOe: 4 Machineable: No Maximum Operating Temperature: 550 °C Impact Resistance: Moderate Weight: 0.002 lb.
- Weight: 0.002 lbs
- Width: 0.16 inch
- Length: 0.4 inch
- Thickness / Height: 0.16 inch
-
Supplier: Magnet Kingdom
Description: Specifications: Material: Alnico Shape: Ring Finish: Ground Outer Diameter: 0.530 inch Inner Diameter: 0.190 inch Thickness: 0.190 inch Mounting: N/A Grade: 8 MGOe: 4 Machineable: No Maximum Operating Temperature: 550 °C Impact Resistance: Moderate Weight: 0.01 lb.
- Weight: 0.01 lbs
- Thickness / Height: 0.19 inch
- Outside Diameter: 0.53 inch
- Inside Diameter: 0.19 inch
-
Supplier: PUI - Projections Unlimited, Inc.
Description: 40 x 20 mm oval speaker with Neodymium magnet 1.5 W continuous, 3 W maximum power handling and 8 ? impedance Great for vocal reproduction
- Sound Pressure Level: 84 dB
- Nominal Input Power: 1.5 watts
- Impedance: 8 ohms
- Frequency Response: 200 to 20,000 Hz
-
Supplier: Visual Sound, Inc.
Description: exceptional performance and comfortable feel with a handsome on-camera appearance. Well-suited to location interviews, sports broadcasting, and other situations where the 9-5/8 in. (244 mm) length is an advantage Neodymium magnet for increased output and high signal-to-noise ratio
- Directivity: Omnidirectional
-
Description: IEC/TR 62518:2009(E) describes the temperature behaviour of rare earth sintered magnets in detail for use in designing magnetic circuits exposed to elevated temperatures. The temperature behaviour of SmCo5, Sm2Co17 and Nd-Fe-B sintered magnets is described. The various changes of open
-
Supplier: CSA Group
Description: IEC/TR 62518:2009(E) describes the temperature behaviour of rare earth sintered magnets in detail for use in designing magnetic circuits exposed to elevated temperatures. The temperature behaviour of SmCo5, Sm2Co17 and Nd-Fe-B sintered magnets is described. The various changes of open
-
Description: IEC 60404-8-1:2015 specifies minimum values for the principal magnetic properties of, and dimensional tolerances for, technically important magnetically hard materials (permanent magnets). For information purposes only, this part of IEC 60404 provides values for the densities of the
Industrial Magnets
(467 Companies)
Rare-Earth Magnets
(104 Companies)
Magnet Wire
(56 Companies)
Speakers
(728 Companies)
Magnetizers
(21 Companies)