Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Abtex Corporation
Description: Applications include light deburring, cleaning, radiusing workpieces with small holes and cross-hole deburring.
- Applications: Finishing / Deburring (Fine Grits / Filaments)
- Length: 5 inch
- Outer Diameter (OD): 0.1650 inch
- Products / Materials Worked: Metalworking
-
Supplier: Abtex Corporation
Description: Copper Center Radial Wheels Applications include CNC, in-machine and robotic deburring, as well as hand-held power tool deburring.
- Abrasive Grain Type: Aluminum Oxide
- Applications: Finishing / Deburring (Fine Grits / Filaments), Metalworking
- Grit Size: 500
- Outer Diameter (OD): 3 inch
-
Supplier: Tanis Incorporated
Description: Abrasive Nylon Tube brushes are manufactured in a double-stem construction to strengthen the brush for manual or power applications. These brushes work perfectly on stainless steel and aluminum parts. Tanis has over 80 standard Abrasive Nylon Tube brushes using
- Abrasive Grain Type: Aluminum Oxide
- Applications: Cleaning / Surface Preparation
- Grit Size: 600
- Length: 5 inch
-
-
Supplier: Tanis Incorporated
Description: carbide and aluminum oxide filament types. Other specifications include brush and filament diameter and density, overall length and grit. The correct brush can also be selected by the hole diameter. These brushes are ideal for ultra-fine deburring and cleaning of
- Abrasive Grain Type: Aluminum Oxide
- Applications: Finishing / Deburring (Fine Grits / Filaments), Polishing / Lapping (Extra Fine Grits / Filaments), Cleaning / Surface Preparation, Internal / Bores
- Grit Size: 600
- Length: 5 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives Buff and Blend coated 898000 flap brush uses aluminum oxide as the abrasive material and has a diameter of 2 in. Standard Abrasives incorporates this aluminum oxide material into the flap brush forming a grit of 60.
- Shank / Bore Diameter: 1 inch
- Type / Shape: Flap Wheel
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives 875006 FB144 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in.
- Shank / Bore Diameter: 5 inch
- Type / Shape: Flap Wheel
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives 875143 FB33 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 6 in.
- Shank / Bore Diameter: 2 inch
- Type / Shape: Flap Wheel
-
Supplier: R. S. Hughes Company, Inc.
Description: Standard Abrasives 875170 FB50 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 8 in.
- Shank / Bore Diameter: 3 inch
- Type / Shape: Flap Wheel
-
Supplier: MicroGroup
Description: filaments extruded, with fine grit in the small diameters (500 grit in .018 nylon), and coarse grit in the large diameter filaments (80 grit in .040 nylon). These are available in silicon carbide or aluminum oxide. Maximum safe free running speeds are about 3600 surface feet per
- Abrasive Grain Type: Aluminum Oxide
- Applications: Finishing / Deburring (Fine Grits / Filaments), Metalworking
- Grit Size: 500
- Length: 3 inch
-
Supplier: Weiler Abrasives
Description: Ideal for internal deburring and finishing applications Suitable for use in drill presses and manual/CNC machine tools
- Abrasive Grain Type: Aluminum Oxide, Other
- Applications: Specialty / Other
- Face Width: 0.1000 inch
- Grit Size: 2000
-
Supplier: Weiler Abrasives
Description: Ideal for recesses and internal features or delivering targeted brushing action to a specific area Our Burr-Rx® black ceramic grain filament wheels deliver up to a 400% greater edge-cutting action compared to traditional silicon carbide and aluminum oxide filaments for the
- Applications: Specialty / Other
- Brush Filament Type: Abrasive Filament, Synthetic Filament, Specialty Blend / Other
- Length: 1.95 inch
- Outer Diameter (OD): 0.0220 inch
-
Supplier: Maryland Brush Company, Inc.
Description: Filament Power Driven Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications.
- Abrasive Grain Type: Aluminum Oxide, Silicon Carbide
- Applications: Dry Brushing, Finishing / Deburring (Fine Grits / Filaments), Cleaning / Surface Preparation, Contour / Edge, Material Removal / Roughing (Coarse Grits / Filaments), Metalworking, Portable Grinder / Sander
- Face Width: 0.5000 inch
- Outer Diameter (OD): 12 inch
-
Supplier: Tnemec Company, Inc.
Description: A one-component, moisture-cured, iron oxide and zinc filled primer
- Cure / Dry Temperature: 50 to 70 F
- Features: Brush / Roll-on
- Form: Liquid
- Industry: OEM / Industrial
-
Supplier: Maryland Brush Company, Inc.
Description: Filament Power Driven Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications.
- Abrasive Grain Type: Aluminum Oxide, Silicon Carbide
- Applications: Dry, Material Removal / Roughing (Coarse Grits / Filaments), Finishing / Deburring (Fine Grits / Filaments), Cleaning / Surface Preparation, Contour / Edge, Portable Grinder / Sander
- Backing / Base Type: Metal
- Brush Filament Type: Abrasive Filament
-
Supplier: TelephoneStuff.com
Description: Anti-oxidant and anti-seizing compound improves efficiency and service life of aluminum electrical applications. Features: - Suspended zinc particles penetrate and cut aluminum oxide - Provides additional inner-strand and inner-conductor current path for improved conductivity
- Applications: Electrical / Electronic
- Features: Anti-Seize / Thread Compound
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: use in metal clad electric band and strip heaters. TYPES RS-DA & RS-DM can be readily cut with a knife or scissors. Joints can be made by wetting both surfaces with water (with a sponge or brush) and promptly pressing the two surfaces together. Thickness greater than 1/8" can be made by
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Length: 36 inch
- Max Use / Curie Temperature: Up to 1200 C
- Thermal Conductivity: 0.5481 W/m-K
-
Supplier: 3X Ceramic Parts Company Limited
Description: small amount of iron or manganese is added to the powder to improve its bonding performance. It is sintered in hydrogen and nitrogen atmosphere and then welded with metal. Aluminum-manganese method is commonly used. Active metal method: The paste made of iron powder or hydride powder, with
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Density: 3.6 to 3.9 g/cc
-
Supplier: Maryland Brush Company, Inc.
Description: Filament Power Driven Brushes Pittex® filament brushes employ an abrasive nylon fill material that is heavily impregnated with either Silicon Carbide or Aluminum Oxide grit, in grit sizes from 46 to 600. The Pittex® filament is adaptable to a variety of applications.
- Applications: Dry, Material Removal / Roughing (Coarse Grits / Filaments), Finishing / Deburring (Fine Grits / Filaments), Cleaning / Surface Preparation, Contour / Edge, Portable Grinder / Sander
- Backing / Base Type: Metal
- Brush Filament Type: Abrasive Filament
- Mounting: Bore / Center Mount
-
Description: The range of Innovcera porous ceramic filters are made from aluminum oxide and silicon carbide. The strong, uniform porous ceramic has 40-50% open porosity with a tortuous pore structure and is available in pore sizes ranging from 6 to 90 microns. Maximum Temperature Up to 1000C
- Aluminum Oxide / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Wear Parts / Tooling, Other
- Max Use / Curie Temperature: 1000 C
- Performance Features: Porous / Foam
-
Description: Corothane® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability. Excellent adhesion
- Chemistry: Aluminum, Metal / Metal Filled, Polyurethane, Resin Base / Polymer Binder, Other
- Cure / Dry Temperature: 40 to 100 F
- Features: Brush / Roll-on, Chemical / Oil Resistant, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Sprayable
- Form: Liquid
-
Supplier: Flexovit USA, Inc.
Description: Excellent alternative to sandpaper, wire wheel brushes, files and steel wool. Washable and reusable. Available in a variety of grades. Ideal for deburring, polishing, cleaning and surface preparation. Ultra Fine Aluminum oxide abrasive. Use for fine finishing and polishing.
- Applications: Polishing / Lapping (Extra Fine Grits / Filaments)
- Length: 9 inch
- Products / Materials Worked: Metalworking, Plastics / Composites
- Type / Shape: Block / Pad
-
Supplier: ASTM International
Description: These practices cover the different procedures employed in performing four types of treatments for the preparation of aluminum and aluminum alloy surfaces for painting. These processes are broadly classified into the following treatment types: solvent cleaning (Type A); chemical
-
Supplier: Materion Corporation
Description: hot-pressed block. Materion Brush Beryllium & Composites’ S-200F is a versatile material that is selected when weight and inertia factors exceed those of lower cost aluminum. With its low mass, it can be driven through the scanning cycle much faster, with lower power requirements
- Applications: Optics / Optical Grade
- Material Type: Beryllia / Beryllium Oxide
-
Supplier: Walter Surface Technologies
Description: COOLCUT™ cloth abrasives are made from fast cutting aluminum oxide abrasive grain that is resin bonded onto a high quality cotton cloth backing for cool, effective cutting and maximum resistance to wear. For general purpose sanding, light removal and deburring, surface cleaning and
- Applications: Dry, Blending / Intermediate Cutting (Medium Grits / Filaments), Finishing / Deburring (Fine Grits / Filaments), Cleaning / Surface Preparation
- Length: 50 inch
- Products / Materials Worked: Metalworking, Woodworking
- Width: 1 to 2 inch
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Abrasive Grain Type: Aluminum Oxide, Other
- Outer Diameter (OD): 4 inch
- Rotary Speed: 13560 rpm
- Thickness: 0.2500 inch
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Abrasive Grain Type: Aluminum Oxide, Other
- Outer Diameter (OD): 8 inch
- Rotary Speed: 8000 rpm
- Thickness: 0.6250 inch
-
Supplier: Reid Supply
Description: Reid Supply offers a comprehensive selection of sanding and grinding tools for finishing, shaping, polishing, cleaning, cutting and deburring. We have everything from sandpaper to bristle discs and cross-hole brushes. From machining metal, wood and plastic, Reid has everything you need for
- Abrasive Grain Type: Aluminum Oxide
- Grit Size: 80
- Outer Diameter (OD): 1 inch
- Rotary Speed: 30000 rpm
-
Supplier: RS Components, Ltd.
Description: Highly versatile brushes consisting of individual discs made of flexible plastic with built-in ceramic grain. Excellent for cleaning and deburring work, including inner pipe surfaces. No clogging, no dangerous wire parts as with wire brushes. For maximum speeds of 30,000 rpm. Colour
- Abrasive Grain Type: Aluminum Oxide, Ceramic
- Applications: Material Removal / Roughing (Coarse Grits)
- Bore / Shank Diameter: 0.1200 to 0.9843 inch
- Grit Size: 120 # or Microns
-
Supplier: Sanchem, Inc.
Description: -power electronics to high voltage switchgear. NO-OX-ID A-Special prevents the formation of oxides, sulfides and other corrosion deposits on copper and aluminum surfaces and conductors can be prevented with its use
- Features: Brush / Roll-on, Corrosion Inhibiting / Rust Preventive, Protective, Sprayable
- Form: Paste / Mastic
- Industry: Military Specification, OEM / Industrial
- Substrate / Surface: Concrete / Masonry, Metal
-
Supplier: Monroe Engineering
Description: Material - Glass-Fiber Reinforced Technopolymer Black Oxide Steel Hub Resistant to Solvents, Oils, Greases and Other Chemical Agents Duroplast Revolving Handle Comes with: Self-Adhesive Brushed Aluminum Center Trim Disc Supplied with blind pilot hole
- Bore Diameter: 1.1 inches
- Diameter (Tapered Handles Only): 5.08 inches
- Handle Length: 5.12 inches
- Handle Material: Metal, Plastic
-
Supplier: Midlake Products & Mfg. Co., Inc.
Description: .) Silk Screening Anodizing Passivating Electro-Polishing E-Coating Mass Media Blasting Mass Media Tumbling Brushed Finish
- Additional Services / Processes: Inspection / Monitoring, Research & Development
- Cleaning / Parts Washing: Degreasing
- Coating Process: Abrasives / Superabrasives, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, E-coat (Anodic / Cathodic), Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Spray Coating
- Finishing / Surface Treatment: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Electropolishing, Mass Finishing (Tumbling / Vibratory), Passivation
-
Description: Innovacera supplies precision metallized ceramic components in aluminum oxide ceramics for the military, medical, and aerospace industries. Through spray, needle, and brush coatings or screen printing our capabilities allow us to metallized on flat, cylindrical, and complex
- Applications: Electronics / RF-Microwave
- Performance Features: Metallized / Silvered (Electrode, Mirror)
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Mile-X Equipment, Inc.
Description: iron exhaust-type guards accommodate a 3" vent pipe Adjustable cast iron tool rest, spark breaks and eyeshields Grinder supplied with one coarse 36 grit aluminum oxide grinding wheel and one wire wheel brush (.014 wire) Wheels are 8" diameter, ¾" arbor
Find Suppliers by Category Top
Featured Products Top
-
. Methods include spraying, brushing, backwashing, oven firing, dilute acid cleaning, solvent cleaning, steam cleaning, and ultrasonic cleaning. Porous ceramics are used for: Ceramic Vacuum Chucks Ceramic Filters Ceramic Diffusers Ceramic Air Bearings (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
Augmenting labyrinth seals with brush seals is a simple and effective approach to reducing clearances and eliminating potential problems from shaft contact wear. Advantages Reduce initial leakage by 50% cmpared to straight labyrinth seals, or by 30% cmpared to interlocking (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
Compliant brush seals can be applied to compressors to reduce leakage gaps and increase operational efficiencies. They typically should be considered when at least one of two conditions is present. Learn More (read more)
Browse Brush Seals Datasheets for Waukesha Bearings -
1) Which factors to consider when looking at market futures
2) What specific companies, like Airbus and Embraer, are doing to continue their growth
3) What the year-on-year growth outlook was and the overall trends in the marketplace
(read more)
Browse Brush Seals Datasheets for Technetics Group -
maintain minimum leakage. The brush pack is composed of thousands of finely packed 2.8 to 5.6 mil diameter wire bristles. The bristle material, a cobalt or nickel alloy, is selected to provide an optimal combination of wear properties and oxidation resistance. The backplates and side plates are typically (read more)
Browse Brush Seals Datasheets for Technetics Group -
dissolve these barriers, operating with more precision than everyday descaling agents like citric acid. Oxidation accelerates when metals heat up. Aluminum, for example, oxidizes many times faster at 300°C. Flux creates a liquid shield akin to a non-stick coating on a frying pan, minimizing oxygen (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for ODG (Origin Data Global) -
finishes for corrosion resistance. ? Electrical Contacts: Precious metal alloys (e.g., gold, silver, palladium) for low and stable contact resistance, high current-carrying capacity, and oxidation resistance. ? Brush/Bearing System: Advanced (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
rust when exposed to moisture or harsh chemicals, stainless steel maintains its integrity and appearance. Its chromium content forms a protective oxide layer that prevents rust, oxidation, and corrosion, making stainless steel ideal for industrial, medical, and high?exposure applications (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
Consumable Insert Welding Procedure (.doc)
be emphasized. Only rubber bonded (not resin) aluminum oxide wheels should be employed for grinding with stainless steel brushing to follow for complete foreign particle removal.
More Information Top
-
Cutting Tool Engineering: Experimental machining
Map of the average radius produced by the 600-grit, silicon-carbide and 500-grit, aluminum - oxide brushes .
-
Clearance Items Finishing Tools - Power Tools - Grainger Industrial Supply
• Single Spiral Tube Brush, Fill Material Aluminum Oxide , Brush Dia.
-
Conservative restoration with resin composites of a case of amelogenesis imperfecta
… use of a fine diamond bur for gross contouring under water spray at high speed followed by the use of a PoGo micro diamond polisher (Dentsply De Trey, Konstanz, Germany) for anterior teeth and aluminium oxide coated brush , Sof-Brush, for posterior …
-
[Specific adhesive bonding of air-brushed alloy surfaces].
In vitro test have been conducted to examine if NiCr, CoCr and PdAg alloys air- brushed with aluminium oxide (grain size 250 microns) can be bonded in such a way that the bond resists humidity.
-
Cleaning Stainless Steel Heat Transport Systems for Liquid Metal Service
Preweld, interpass, and postweld cleaning of the weld groove, adjacent surfaces, and weld deposits are accomplished with stainless steel wire brushes and aluminum oxide grinding wheels followed by wiping with a clean, lint-free cloth and acetone.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/71612
The cathode fabrication process is as follows: cut 10 mm x 5 mm x 0.5 mm billet from 10 mm x 10 mm x 10 mm source; polish to bright using a Dremel brush with aluminum oxide ; rinse in tap water …
-
160 piece Accessory Kit
The kit consists of regular and heavy-duty cut off wheels, sanding bands, sandpaper discs, polishing compound, felt polishing wheels, carbon steel brush , aluminum oxide grinding stones, silicon carbide grinding stones, dressing stone, mandrels, wrench, and a reusable carrying case.
Indicates content that may require registration and/or purchase.