-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: Low-noise worm gear motor for conveyor drives. Compact design suitable for industrial automation. Customizable shaft and ratio options.
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 0.0201033057735423 to 0.0536088153961128 HP
- Continuous Torque: 0.433628318584071 to 43.3628318584071 In-lbs
- Gearbox Ratio: 5 to 100 : 1
-
Supplier: Accuris
Description: CONVEYOR, LAUNDRY, STORAGE BINS, ELECTRIC POWERED AUTO SELECTIVE CONTROL
-
Supplier: ATS Automation
Description: enabling on-pallet assembly without the need for transfer devices. Extremely clean and quiet The ATS SuperTrak conveyor’s carrier roller design significantly reduces the risk of contamination common with conventional belt- and chain-type conveyors. This makes the ATS SuperTrak
- Maximum Load: 2.2 to 6.6 lbs
- Speed: 492.1259842519685 ft/min
- Conveyor Type: Slat Conveyor
-
-
Supplier: Bosch Rexroth Corporation
Description: System Our pallet based conveyors are divided into 3 categories based on pallet size and item weight. Use the links below to find the best conveyor system for your application: TS1 Conveyors - for payloads to 3kg TSplus Conveyors - for payloads to 70kg TS4plus
- Maximum Load: 6.615 to 661.5 lbs
-
Supplier: PCB Piezotronics, Inc.
Description: NDT Automated Resonant System 6' long, 12" wide integrated conveyor, LanSharc LAN2, mic/preamp, acoustic tunnel, industrial computer, NDT-HAM2 electric impact hammer, NDT-RAM software, PLC, 1 day installation & training (travel expenses not included).
-
Supplier: Precision Automation Co., Inc.
Description: Integrated Conveyor Solutions Our material handling experts utilize extensive experience to provide turnkey product handling systems custom designed to your specific requirements. Effective Product Handling Improves the Bottom Line Automated solutions for your material handling needs, from
- Industries Served: Automotive, Food / Beverage
- Services: CAD / CAM Support, Control System Design / Programming, Equipment Design, On-site Support / Training, Systems Design / Integration, Turnkey Systems
- Additional Capabilities: Cleanroom Application, Custom Equipment Design
- Capabilities: Conveyors, Lifts, Pallet Dispensers / Stackers, Pallet Transfer Systems, Palletizers, Pick and Place Equipment, Robotics, Vision Inspection
-
Supplier: Advanced Poly-Packaging, Inc.
Description: and auto tare and auto zeroing functions. Standard Features: Full Color Touch Screen Over/Under/Accept Display 96 Job Saves Accuracy Chart and History 6" or 12" wide conveyor (varies based on carton size) 6' infeed conveyor (varies based on quantity of cartons in que) DC motors with
- Capacity: 0 to 22.05 lbs
- Resolution: 0.0071 lbs
- Width / Diameter: 26 inch
- Length: 36 inch
-
Supplier: ASG, Division of Jergens, Inc.
Description: The AX-40 conveyor system has the built-in flexibility to be installed on a new or existing conveyor. The standard system is provided with stop gate and lift out station to provide the utmost accuracy during the screw driving process. As with the AX-20 and AX-30, this system has as its
- Robot Type: Cartesian Robot, Gantry Robot, SCARA Robot
- Drive System: Electric
-
Supplier: Dymax
Description: lamp(s) for your Edge-Carry Conveyor Edge-Carry series conveyors can be outfitted with one, two, or four Dymax 5000-EC lamps (sold separately). The system is also compatible with 2000-EC, and 1200-EC lamps, or Fusion F300 lamps. 5000-EC Lamps These lamps provide moderate intensity
-
Supplier: Oil-Rite Corp.
Description: an “always on” status. Spray dispensers are used to apply liquid to conveyors, chain drives, bull gears, trolley wheel bearings, wire rope, sheet stock, and during metal forming. Many of these applications are intended to run non-stop. When the liquid is consumed from a standard dispenser,
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
-
Supplier: Lift-Tables.net
Description: material handling equipment and container handling equipment include: scissor lift tables, container tilters, pallet level loaders, pallet trucks, turntables and other palletizing equipment, coil and roll handling equipment, roll on level loaders, dock lifts, vertical conveyors and manual
- Capacity: 330 to 1,100 lbs
- Stroke: 15.3 to 16.5 inch
- Length: 23.6 inch
- Width: 35.8 inch
-
Supplier: Lift-Tables.net
Description: material handling equipment and container handling equipment include: scissor lift tables, container tilters, pallet level loaders, pallet trucks, turntables and other palletizing equipment, coil and roll handling equipment, roll on level loaders, dock lifts, vertical conveyors and manual
- Capacity: 400 to 4,500 lbs
- Stroke: 21 inch
- Width: 43 inch
- Actuation: Air / Pneumatic
-
Supplier: Mach III Clutch, Inc.
Description: Operation Friction type heavy duty clutch engages with air pressure, spring released when air is exhausted Torque is linear in response to air pressure applied Mounting End Shaft Heavy duty clutch slides on shaft and is fixed with set screws and a customer supplied key No anti-rotation arm required
- Torque Rating: 0 to 1,710.82 Ft-lbs
- Maximum Pressure: 80 psi
- Bore Diameter: 2.25 to 2.75 inch
- Diameter: 12 inch
-
Supplier: Associated Pacific Machine Corp.
Description: Polypropylene cutting pad with pad shifter Stroke adjustible inboard clamping beam with 92.1" long conveyor belt Outboard pinch roll with 6.3" opening and 92.1" long conveyor belt Allen Bradley 2 HP servo motor positioning system Inboard safety fence guard and outboard hinged safety
- Capacity / Operating Force: 110.231 tons
- Stroke: 4.3 inch
- Daylight / Open Height: 8.7 inch
- Sheet / Working Length (R to L): 47.2 inch
-
Supplier: Makita USA, Inc.
Description: Powerful 8.8 AMP Motor; 85dB Powerful 8.8 AMP motor; only 85dB Variable speed control dial (690-1,440 ft./min.) enables user to match the speed to the application Auto-tracking belt system tracks belt without adjustment Innovative design for sanding flush to wall with nose and side of sander Front
- Current: 8.8 amps
- Mounting: Handheld / None
- Type: Sander, Surface / Conveyor Sander
-
Supplier: Makita USA, Inc.
Description: Variable Speed Control Dial Variable speed control dial (690-1,440 ft./min.) enables user to match the speed to the application Low noise (84dB) for operator comfort 8.8 AMP motor for fast material removal Auto-tracking belt system tracks belt without adjustment Innovative design for sanding flush
- Current: 8.8 amps
- Mounting: Handheld / None
- Type: Sander, Surface / Conveyor Sander
-
Supplier: Makita USA, Inc.
Description: Powerful 8.8 AMP Motor; 84dB Powerful 8.8 AMP motor; only 84dB Variable speed control dial enables user to match the speed to the application Electronic speed control maintains constant speed under load Auto-tracking belt system tracks belt without adjustment Innovative design for sanding flush to
- Current: 8.8 amps
- Mounting: Handheld / None
- Type: Sander, Surface / Conveyor Sander
-
Supplier: Revere Control Systems
Description: Providing automation services for a wide range of material handling applications, from overland mining conveyor systems to warehouse distribution systems using RFID sorting technology.
- Capabilities: Automated Storage and Retrieval (ASRS), Conveyors, Cranes / Hoists / Winches, Lifts, Pallet Transfer Systems, Vision Inspection
- Industries Served: Automotive, Electrical, Food / Beverage, Furnace / Heat Treatment, General Industry / Manufacturing
- Services: CAD / CAM Support, Control System Design / Programming, Equipment Design, Factory Automation, Manufacturing Cells, On-site Support / Training, Process Development, Safety and Operator Protection, Systems Design / Integration, Turnkey Systems
- Additional Capabilities: Cleanroom Application, Custom Equipment Design, Powder / Bulk Handling
-
Supplier: United Performance Metals
Description: (roof drainage/door frames, etc.) Auto body trim and wheel covers Utensils and tablewear Conveyor parts
- Overall Width / OD: 0.25 to 48 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.018 to 0.098 inch
- Tensile Strength (UTS, Break): 75,000 psi
-
Supplier: Hymark/Kentucky Gauge
Description: applications. The massive gauge arm comes optional with integrated stroke stop system to slow down and stop the driven conveyor. A/C motor driven conveyor systems allow a full automatic cutting process. Features • Position controller with separate control stand • Moving carrier with
-
Supplier: IBT Industrial Solutions
Description: start up the system and familiarize personnel with operation and maintenance procedures. Ongoing technical support is also available as necessary to ensure system performance and your peace of mind. Material Handling Engineering Services Standard Conveyor Systems: Gravity, Belt, Powered, Live
- Services: CAD / CAM Support, Equipment Design, On-site Support / Training, Systems Design / Integration
- Capabilities: Conveyors
- Features: Midwest US Only, North America, Southern US Only, United States Only
-
Supplier: Hymark/Kentucky Gauge
Description: productivity steel applications. The massive gauge arm comes standard with integrated stroke stop system to slow down and stop the driven conveyor. A/C motor driven conveyor systems allow a full automatic cutting process. Standard Features • Precision linear steel guide rails with rack
-
Supplier: United Performance Metals
Description: of 301 Stainless Steel (AMS 5518) Aircraft structural parts Trailer bodies Architectural (roof drainage/door frames, etc.) Auto body trim and wheel covers Utensils and tablewear Conveyor parts
- Overall Width / OD: 0.25 to 48 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.009 to 0.13 inch
- Tensile Strength (UTS, Break): 150,000 psi
-
Supplier: Security Engineered Machinery Co., Inc.
Description: compartment to shut off system if open and an electonically controlled, hinged safety guard in the feed area. Includes Centralized Oiler for quick and easy cutting head lubrication. With its large integrated sorting table and conveyor feed opening ( 20" ) this Central Shredding System is user
-
Supplier: Associated Pacific Machine Corp.
Description: Pneumatic die rails under head for quick and easy die mounting Dual rack and gear drive for inboard and outboard clamping beam feeding system Gravity roller on inboard and outboard conveyor Stainless steel grid plate feeding device to help feed flimsy abrasive material across the cutting pad
- Capacity / Operating Force: 40 tons
- Daylight / Open Height: 8.267721 inch
- Operation: Blanking
- Frame & Head Type: Column (4 Post) / Straight-Side, Sliding Bed / Roll Frame
-
Supplier: Prosys
Description: mounting • Single load station (optional auto loading) • Pressure sensitive tape or hot melt closure Accommodates: • Corrugated and folding board materials • RSC Styles • Full flap, economy flap and butting end flap constructions • Made in the U.S.A. OPTIONS: Takeaway Conveyors Cartridge
- Packaging: Box / Carton
- Machine Type: Box Making Machines
- Closing Method: Glue, Tape
-
Supplier: Advanced Poly-Packaging, Inc.
Description: weight, count, feeding and bagging project. Tell us what your industry is! What do you bag? Whether you need multiple conveyors, scales, or have a specific industry need such as the medical field, APPI has brilliant minds that will create a custom drawing for your system. APPI invests in
- Services: Automated Testing / Inspection, CAD / CAM Support, Equipment Design, Systems Design / Integration
- Industries Served: Automotive, Electronics, Food / Beverage, Medical, Plastics, Textile
- Features: Conveyors, Midwest US Only, North America, Other, Parts Feeders, United States Only
- Automated Assembly Equipment: Custom Equipment Design
-
Supplier: United Performance Metals
Description: strength of 125,000 PSI minimum, and a minimum yield strength of 75,000 PSI. Common Applications of 301 Stainless Steel Aircraft structural parts Trailer bodies Architectural (roof drainage/door frames, etc.) Auto body trim and wheel covers Utensils and tablewear Conveyor parts
- Overall Width / OD: 0.25 to 48 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.015 to 0.13 inch
- Tensile Strength (UTS, Break): 125,000 psi
-
Supplier: CiMa-Pak Corporation
Description: in all applications including a cold room. Digital control with 6 programs Seal only & seal-shrink modes Manual and automatic modes Adjustable chamber height Teflon coated sealing blade Mobile unit with locking casters Microperforators Cooling system for sealing blade Auto-discharge conveyor
- Machine Type: Shrink Machines
-
Supplier: Security Engineered Machinery Co., Inc.
Description: Oiler for quick and easy cutting head lubrication. With its large integrated sorting table and conveyor feed opening ( 20" ) this Central Shredding System is user friendly and easy to feed. The waste takeaway options are flexible; from a bag system mounted to a removable trolley, to an
-
Supplier: United Performance Metals
Description: wheel covers Utensils and tablewear Conveyor parts
- Overall Width / OD: 0.25 to 48 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.006 to 0.066 inch
- Tensile Strength (UTS, Break): 185,000 psi
-
Supplier: Portescap
Description: 12,000 RPM. Product Highlights Highly efficient gearbox Lower weight and reduced overall size Modular design Ideal for battery operated tools Applications Cockpit Flight Controls Conveyors Dental CAD/CAM Milling Machines Dental Drills Electric Grippers Lab Automation Material Handling Medical
- Gear Ratio: 61.7 (X : 1)
- Output Torque: 33.62831858407079 In-lbs
- Maximum Input Speed: 12,000 rpm
- Mounting Style: Flange(s)
-
Machine Fences, Stops, and Guides - Kentucky Gauge Heavy Duty Automatic Stop / Pushing System -- PDESupplier: Hymark/Kentucky Gauge
Description: carrier, precision rack and pinion, and cables are built in an aluminum profile for protection and easy retrofit on existing conveyors. Height adjustable table legs allow for easy setup with any saw and punching machine. Features • Position controller with control stand • Moving carrier with
-
Supplier: Hymark/Kentucky Gauge
Description: carrier, precision rack and pinion, and cables are built in an aluminum profile for protection and easy retrofit on existing conveyors. Height adjustable table legs allow for easy setup with any saw and punching machine. Features • Position controller with control stand • Moving carrier with
-
Supplier: Niagara Systems LLC
Description: washers and ovens is an important part of each Niagara Industrial Washer / Industrial Oven System. We can take your part from your existing conveyor to your new industrial washer, process it through your industrial dryer, put it back onto your conveyor with no manual interface. Service
- Industries Served: Aerospace / Aeronautics, Automotive, Computer, Electrical, Electronics, Food / Beverage, General Industry / Manufacturing, Medical, Plumbing
- Equipment Type: Automated Assembly Equipment, Material Handling Automation
- Services: CAD / CAM Support, Equipment Design, In-house Production, In-house Prototyping / Testing, Process Development, Systems Design / Integration, Turnkey Systems
- Automated Assembly Equipment: Cleanroom Application, Custom Equipment Design
Find Suppliers by Category Top
More Information Top
-
Dynamic sequencing of jobs on conveyor systems for minimizing changeovers
The AutoCAD file for conveyor configuration was linked to the simulation model for dimensional accuracy.
-
Dynamic sequencing of jobs on conveyor systems for minimizing changeovers
The AutoCAD file for conveyor configuration was linked to the simulation model for dimensional accuracy.
-
Research on belt conveyor parts management based on ObjectARX
The purpose of this paper is to put forward a method to manage the conveyor parts in 3D model system of the belt conveyor that built by the secondary development of AutoCAD , as shown in Figure 1.
-
Complex service design: A virtual enterprise architecture for logistics service
The transport and sorter module consisting of approximately 10,000 conveyor elements was generated automatically from engineering drawings in AutoCAD .
-
Powdered Antibiotics Conveyed in a Curve, Dust Free
He entered the data into his AutoCAD and calculated the adapter angle that corresponded to the curvature of the conveyor ," Parrinello says.
-
Powdered Antibiotics Conveyed In A Curve, Dust Free
He entered the data into his AutoCAD and calculated the adapter angle that corresponded to the curvature of the conveyor ," Parrinello says.
-
Simulation of a large-scale brewery distribution system
A 3D AutoCAD @drawing, shown in Figure 2, was made which showed a simplifiedview of the storage area and a more detailed view of the core conveyor system.
-
Using simulation early in the design of a fuel injector production line
Therefore, in addition to machines and conveyors , operators, injector trays and material carts were included in the … Delphi represented line designs as AutoCAD drawings (that eventually became backgrounds for the simulation animation).
-
Object-oriented factory layout in AutoCAD
VisFactory adds new object classes to AutoCAD that allow for the drop-and-drag creation and editing … VisFactory primitives include such items as racks, cranes, conveyors , cabinets, workbenches, handrails, .
-
CR4 - Thread: Conveyor Idler Roll
Next in Forum: Looking for a new job as Autocad Drafter You might be interested in: Idler Pulleys, Conveyor Rollers .
Indicates content that may require registration and/or purchase.