Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aries Electronics, Inc.
Description: FEATURES Reduce high-density interconnect (HDI) construction by adapting smaller pitch devices to larger footprints Convert 0.4mm and 0.5mm pitch footprints to 1mm or 1.27mm pitch (Please contact factory for other pitch requirements) Enable the use of standard line and trace spacing Eliminate the
- Output (Bottom) Side Package: BGA
- Product Type: Package Adapters / Converters
- Top (Input) Side Package: BGA
-
Supplier: Advanced Interconnections Corp.
Description: BGA Socketing Systems from Advanced offer an economical and dependable alternative to direct device attach. Our patented SMT designs are field-proven in production, development, programming and test applications. Compact designs and patented features offer you cost effective solutions for
- Features: Machined Pins, Open Top Socket
- Output (Bottom) Side Package: BGA, LGA
- Product Type: Package Adapters / Converters, Programming Adapters
- RoHS Compliant: Yes
-
Supplier: Advanced Interconnections Corp.
Description: Using our exclusive, field-proven eutectic solder ball terminal design, the SMT Adapter from Advanced provides a reliable solution for mounting or socketing LGA or re-worked BGA devices. Use in connection with our BGA Sockets for LGA to BGA conversion or board to board
- Features: Machined Pins
- Output (Bottom) Side Package: BGA, LGA
- Product Type: Package Adapters / Converters
- RoHS Compliant: Yes
-
-
Supplier: Ironwood Electronics, Inc.
Description: Package converters provide an electrical and mechanical conversion from one package type to another. We use gold plated interconnects for our pin and through hole converters. We offer products for each of the following package conversions. The part families are listed in "top
- Product Type: Package Adapters / Converters
- RoHS Compliant: Yes
-
Supplier: Advanced Interconnections Corp.
Description: BGA Interposers from Advanced Interconnections are a cost-effective method for converting lead-free BGA device packages for use on boards processed with lower temperature, Tin/Lead solder profiles.
-
Supplier: ASAP Semiconductor LLC
Description: EVALUATION MOD FOR CDCM7005-BGA Timing Clock Synchronizer - CDCM7005 BGA Package
- Category: Development Board
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Solderless Spring-Probes pressure mount to the test board and device solder ball or pad Only 0.077 [1.96] signal path Very low inductance and capacitance Small footprint allows max. use of test board area Chip guides allow accurate device location Spring loaded contacts provide high cycle
- Features: Solderless, Clamshell Socket
- Military Standards: Other
- Product Type: IC Probing / Analysis Adapters
-
Supplier: Advanced Interconnections Corp.
Description: package, this compact solution is perfect for development and validation of BGA and LGA devices, production level socketing, and SMT board to board connector applications.
- Features: Machined Pins, Open Top Socket
- Output (Bottom) Side Package: BGA, LGA
- Product Type: Package Adapters / Converters, Programming Adapters
- RoHS Compliant: Yes
-
Supplier: Ironwood Electronics, Inc.
Description: When availability or performance of a given IC becomes an issue, an Ironwood device converter allows the use of a substitute device without requiring redesign of the target system. Package type, package code, even pin outs can be changed with an adapter that fits in the original
- Product Type: Package Adapters / Converters
- RoHS Compliant: Yes
-
Supplier: Ohmite Manufacturing Co.
Description: Ohmite now carries a line of heatsink solutions that are specifically designed for your BGA and PBGA applications. Ohmite's heatsinks provide a low-cost thermal solution for these specific packages in multiple sizes. Our heatsink solutions can be attached to devices with adhesive
- Device: Passive Heat Sink
- Height: 7.5 to 17.5 mm
- Length: 15 to 45 mm
- Material: Aluminum
-
Supplier: Boyd
Description: Aavid provides the broadest product line of heat sinks and thermal solutions for cooling integrated circuits such as Field Programmable Grid Arrays (FPGAs) and the surface mount packaging used for integrated circuits like Ball Grid Arrays (BGAs). Choose from a number of sizes, fin
- Device: Active Heat Sink
-
Supplier: Cooliance
Description: Cooliance offers a wide variety of standard radial fin options ranging in diameter from .5" to 3" and from 1 to 7 fins. Radial fin heatsinks do not require any specific orientation. Our Smart-CLIP™ attach mechanism allows the fins to extend beyond the dimensions of the chip package without
- Device: Passive Heat Sink
- Heat Sink Fin Style: Other
- Height: 6.35 to 19.94 mm
- Material: Aluminum
-
Supplier: Ironwood Electronics, Inc.
Description: "Probe boards" refer to components that provide test points, which are usually pins suitable for use with test clips and flying leads.
- Product Type: IC Probing / Analysis Adapters
- RoHS Compliant: Yes
-
Supplier: Ironwood Electronics, Inc.
Description: The Ironwood Electronics line of sockets for BGA, QFN, LGA, and other SMT packages provide a selection for both laboratory test and high volume test. We presently offer 4 major contactor types to handle laboratory testing, high volume test, and temperature test. Contactor types include
- Contact / Pin Type: Other
- Contact Plating: Gold Plating
- Contacts Pitch: 0.8000 mm
- Features: Solderless, ZIF Lock, Screw Lock
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 235203-BGA2712 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 1GHz to 3.2GHz Gain: 21.3dB Noise Figure: 3.9dB P1dB: 4.8dBm (3mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case
- Applications: Terrestrial RF/Microwave Systems
- Frequency Range: 1000 to 3200 MHz
- Maximum Gain: 21.3 dB
- Minimum Gain: 21.3 dB
-
Supplier: Infineon Technologies AG
Description: The BGA616 is a broadband matched general purpose MMIC amplifier in a Darlington configuration. It is optimized for a typical supply current of 60 mA. The BGA616 is based on Infineon Technologies’ B7HF Silicon Germanium technology. Summary of Features: - Cascadable 50
- Frequency Range: Up to 6000 MHz
- Maximum Gain: 17.5 dB
- Minimum Gain: 17.5 dB
- Noise Figure: 2.9 dB
-
Supplier: Infineon Technologies AG
Description: BGA614 is a broadband matched, general purpose MMIC amplifier in a Darlington configuration. It is optimized for a typical supply current of 40 mA. The BGA614 is based on Infineon Technologies’ B7HF Silicon Germanium technology. Summary of Features: - Cascadable 50
- Frequency Range: Up to 6000 MHz
- Maximum Gain: 17 dB
- Minimum Gain: 17 dB
- Noise Figure: 2.3 dB
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 913320-BGA6130118 Series: * Package: Bulk Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 235227-BGA6289 Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 500MHz to 3.5GHz Gain: 13dB Noise Figure: 4dB P1dB: 16dBm (39.8mW) RF Type: PCS, CDPD, Broadcast Television Categories: RF/IF and RFID Status
- Applications: Terrestrial RF/Microwave Systems
- Frequency Range: 500 to 3500 MHz
- Maximum Gain: 13 dB
- Minimum Gain: 13 dB
-
Supplier: Infineon Technologies AG
Description: BGA612 is a broadband matched, general purpose MMIC amplifier in a Darlington configuration. It is optimized for a typical supply current of 20 mA. Summary of Features: - Cascadable 50 O-gain block - 3 dB-bandwidth: DC to 2.8 GHz with 17.5 dB typical gain at 1.0 GHz
- Frequency Range: Up to 6000 MHz
- Maximum Gain: 16 dB
- Minimum Gain: 16 dB
- Noise Figure: 2.35 dB
-
Supplier: Advanced Technical Ceramics Company
Description: AdTech prides itself on being the innovation leader in the ceramic package business. Co-fired ceramic technology was invented in our Chattanooga facility over 35 years ago, and numerous patents have been issued over the years. Today, the company remains the leading US-owned non
- Backend Processing: Soldering / Pasting, Hermetic Sealing, Dicing, Other
- IC Package Type: BGA, MCM, LCCC, Other
- Location: North America, United States Only, Southern US Only
- Package Material: Ceramic, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 235206-BGA2716 Packaging: Reel - TR Test Frequency: 1GHz Frequency: 50MHz to 3.6GHz Gain: 22.9dB Noise Figure: 5.3dB P1dB: 8.9dBm (7.8mW) RF Type: ISM Categories: RF/IF and RFID Status: Obsolete(EOL) Case
- Applications: Terrestrial RF/Microwave Systems
- Frequency Range: 50 to 3600 MHz
- Maximum Gain: 22.9 dB
- Minimum Gain: 22.9 dB
-
Supplier: Infineon Technologies AG
Description: Si-MMIC-Amplifier in SIEGET® 25-Technologie Summary of Features: - Cascadable 50 O-gain block - Unconditionally stable - Gain |S21|2 = 13 dB at 1.8 GHz IP3out = +13 dBm at 1.8 GHz (VD = 3 V, ID = typ. 6.7 mA) - Noise figure NF = 2.2 dB at 1.8 GHz - Reverse isolation > 28 dB and return loss IN / OUT
- Frequency Range: Up to 3000 MHz
- Maximum Gain: 13 dB
- Minimum Gain: 13 dB
- Noise Figure: 2.2 dB
-
Description: IEC TR 63378-1:2021(E) specifies the terms and definitions that are commonly used for thermal characteristics of BGA and QFP type semiconductor packages, and guidelines to use these thermal characteristics.
-
Supplier: Richardson RFPD
Description: The BGA6130 is a one-stage silicon MMIC amplifier, offered in a low-cost leadless surface-mount package. At 3.6 V it delivers 29.5 dBm output power at 3 dB gain compression with efficiency higher than 55 %. Its power saving features include simple quiescent current adjustment, which
- Amplifier Type: Power Amplifier
- Frequency Range: 400 to 2700 MHz
- Maximum Gain: 17 dB
- Maximum Operating Voltage: 3.6 volts
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: FBGA-153 Memory - Serial MCP (Multi Chip Package) ROHS
- IC Package Type: BGA
-
Supplier: Accuris
Description: Thermal standardization on semiconductor packages Part 1: Thermal resistance and thermal parameter of BGA, QFP type semiconductor packages
-
Supplier: Kyocera Corporation
Description: Organic Package Build-up Structure FC-BGA SHDBU Structure Type CPCORE Structure Type FC-CSP Substrates
- Mounting: SMT
-
Supplier: Sensata Technologies
Description: confirm application Positive locking lid High mechanical advantage lid and latch provides low actuation force for high I/O packages - 12:1
- Product Type: IC Socket
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Soder-Wick #80 purple rosin flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Comes packaged with 5 ft of material.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Chemtronics Soder-Wick #60 purple no clean flux core desoldering wick or braid is sold 25 spools per package and is another quality product from Chemtronics. Comes packaged with 5 ft of material.
- Equipment Type: Soldering Equipment
-
Supplier: Data Device Corporation (DDC)
Description: World's smallest, ultra low power, fully integrated MIL-STD-1553 BGA package, complete with 1553 protocol, 2 Mb (64K x 36) RAM, transceivers, and isolation transformers inside a single package - saves board space and simplifies 1553 design and layout. Available with development
- Device Type / Applications: Transceiver, Other
- IC Package Type: BGA
-
Supplier: Aaeon Systems Inc.
Description: The HSB-910I supports Intel® Pentium® M/ Celeron® M processors up to 1.8GHz with a FSB of 400MHz. Designed for support of both BGA and socket processor packages, the HSB-910I can operate fanless with an Intel® Low Power CPU or can be configured with a socket to support end user
- Chipset Type: Intel® Chipset
- Features: Watchdog Timer?, RJ-45 Connectors?
- I/O Bus Specifications: ISA / EISA
- Operating Temperature: 32 to 140 F
-
Supplier: TE Connectivity
Description: Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Packaging Features Packaging Method : Carton Product Type Features
- Applications: Residential / General-Purpose
- Current Rating: 8 amps
- Mounting Style: Panel Mounted
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
For designers and engineers working with precision metal components, understanding the capabilities of photochemical machining (PCM) is crucial for leveraging its full potential. Whether you’re exploring PCM for the first time or looking for the best service providers, having the right resources at your fingertips can streamline the process. This blog post highlights key sou...
(read more)
Browse Electronic Packages and Lids Datasheets for Conard Corporation (The) -
, the devices are well suited for applications requiring both wideband ADCs and DACs to process signals that have wide instantaneous bandwidth. They are available in 15x15 mm BGA packages. Key applications include: - Wireless communications infrastructure (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Richardson RFPD -
stability of 3.2°/hr and ultra-low noise ensure accurate angular rate measurement. Rugged Design: Industrial-grade BGA package, EMI shielding, and –40°C to +105°C operation withstand harsh (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
× 15 × 5 mm BGA package with EMI shielding and industrial temperature range (-40°C to +105°C). High-accuracy gyroscope (±500°/s) and accelerometer (±8 g) for robotics, gimbal (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
We offer a full range of cooler solutions for various Intel® mobile CPU families which supports socket 478/479, Intel® Core™ Mobile Processor rPGA 988 & BGA packages & Intel® Atom™ Processor ( Bay Trail, Braswell, Apollo Lake, Elkhart Lake ) Coolers. Our products (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
0.008°/s/√Hz for accurate angular rate measurements. Rugged Packaging: 15×15×5?mm BGA with EMI shielding, industrial-grade operation from –40°C to +105°C. (read more)
Browse Inertial Measurement Units (IMU) Datasheets for Win Source Electronics -
performance. Housed in a small 8.0 mm x 8.0 mm x 0.8 mm pitch, 81-ball CSP/BGA package, the ADAQ4381-4 enables compact design without sacrificing performance and simplifies end-system bill of materials (BOM) management. Optimum performance is guaranteed with a single 5 V supply operation (read more)
Browse Voltage Dividers and Voltage References Datasheets for DigiKey -
block RAM, and 32 DSP48A1 slices, it supports applications that require moderate logic density and efficient embedded signal processing. Packaged in a 17×17 mm FTG256 BGA, this device provides 186 user I (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
ball grid array (BGA) package of the AD4854 includes all critical power supply and reference bypass capacitors, minimizing the full solution footprint and component count, as well as reducing sensitivity to the application printed circuit board (PCB) layout. The AD4854 operates over an extended (read more)
Browse Analog-to-Digital Converter (ADC) Chips Datasheets for DigiKey -
153-ball BGA package, enabling compact system designs while ensuring electrical and mechanical robustness. The devices are engineered for industrial operating conditions, supporting a standard temperature range of -40 °C to (read more)
Browse Memory Modules Datasheets for Swissbit AG
Conduct Research Top
-
GHz BGA Socket User Manual
The IC package drawing is required to select the correct GHz socket. Go to www.ironwoodelectronics.com. Select the "Products" link, then under the "Browse" menu, select the "GHz BGA & MLF socket" link. For 1.27mm, 1mm, 0.8mm and 0.75mm pitch BGA devices, select the "SG-BGA-6xxx" link. For 0.65mm
-
Profiling for successful BGA/CSP Rework
This paper discusses how to successfully profile a printed circuit board when reworking Ball Grid Array and Chip Scale Packages.
-
M513: Tape and Reel Packaging for Surface Mount Components
of our most popular package styles. Packages Covered in This Application Note: 08-mm BGA; 15-mm BGA; CR-5; PQFN-12, 3mm, MO-220, VEED-1; PQFN-16, 4mm, MO-220, VGGC-1; PQFN-20, 4mm, MO-220, VGGD-1; PQFN-20, 5mm, MO-220, VHHC-1; PQFN-28, 5mm, MO-220, VHHD-1; PQFN-32, 6x4mm, MO-220, VJGD; PQFN-32, 6x5mm
-
Using PCB smt underfill epoxy and bga underfill material for different applications
Underfill applications make use of different adhesive compounds to fill up gaps that exist between PCBs and microchip packages. This is very important because different chip packages, like chip scale packages and ball grid arrays, have to be surface mounted.
-
An Overview Of BGA Underfill Process And Non Conductive Via Fill
Flip chip packaging exposes chips to mechanical stress because of extensive coefficient thermal expansion mismatch between the silicon chips and the substrate. When there is a high thermal load, the mismatch stresses the chips, thus making reliability a concern. Manufacturers use single underfill
-
BGA Sockets To Solve All Your Electronics Testing Needs
burn-in of LCC packages. This innovation helped semiconductor manufacturers significantly increase their throughput and decrease costs.
-
Best Top 10 BGA Underfill Epoxy Adhesives And Underfill Encapsulants Manufacturers In China
the viscosity limits of the materials, package size, and process temperature. They improve the efficiency of production. Modern technology today includes fast curing underfills as well as reworkable underfills.
-
Unique Application of Solder Ball Technology on QFP Pads Improves Processing Reliability
challenges associated with QFP packages such as non-coplanar leads "lifting" after reflow, opened the door for newer, high density packages, such as Ball Grid Array (BGA), that are ultimately more cost effective and process friendly.
More Information Top
-
V600E-7FG900
Virtex-E 1.8V field programmable gate array. in 560-pin BGA package .
-
L-2PG411I, X
Field programmable gate array. in 225-pin Plastic BGA package .
-
On and Off-Chip Crosstalk Avoidance in VLSI Design
SEM photograph of the bottom of a 1 mm pitch BGA package . . . . . .
-
http://etd.auburn.edu/bitstream/handle/10415/820/HARIHARAN_GANESH_55.pdf?sequence=1
CHAPTER 3 STATISTICS BASED CLOSED FORM MODELS FOR FLEX- BGA PACKAGES …………...............................................
-
http://etd.auburn.edu/bitstream/handle/10415/715/EL-KADY_YASSER_48.pdf?sequence=1
Thermal Performance of BGA Packages ..............................................................15 .
-
Structural Dynamics of Electronic and Photonic Systems
Free BGA Packages ,” 54th Electronic Components and Technology Conference (ECTC), .
-
Micro- and Opto-Electronic Materials and Structures: Physics, Mechanics, Design, Reliability, Packaging
Figure 8.1 compares a conventional leaded package with a ball grid array ( BGA ) package and a package of even smaller configuration, a chip scale package (CSP).
-
http://www-us-east.intel.com/content/dam/www/public/us/en/documents/packaging-databooks/packaging-chapter-14-databook.pdf
Ball Grid Array ( BGA ) Packaging .
Indicates content that may require registration and/or purchase.