Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hydrofarm, Inc.
Description: Aura Systems is one of the first companies to offer ductless mini-split air conditioners to the Hydroponic industry. The Aura System mini-split units are designed to handle the stress and constant operation that is required to maintain proper temperature in a grow room. Constructed of
-
Supplier: Hydrofarm, Inc.
Description: Aura Systems is one of the first companies to offer ductless mini-split air conditioners to the Hydroponic industry. The Aura System mini-split units are designed to handle the stress and constant operation that is required to maintain proper temperature in a grow room. Constructed of
-
Supplier: Hydrofarm, Inc.
Description: Aura Systems is one of the first companies to offer ductless mini-split air conditioners to the Hydroponic industry. The Aura System mini-split units are designed to handle the stress and constant operation that is required to maintain proper temperature in a grow room. Constructed of
-
-
Supplier: Hydrofarm, Inc.
Description: Aura Systems is one of the first companies to offer ductless mini-split air conditioners to the Hydroponic industry. The Aura System mini-split units are designed to handle the stress and constant operation that is required to maintain proper temperature in a grow room. Constructed of
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 5,499.999999999999 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 20,000 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 13,999.999999999998 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: EIC Solutions, Inc.
Description: EIC's Compressor-based Air Conditioners are designed for applications requiring traditional air conditioners and/or higher levels of cooling output. These industrial air conditioners are available from 5,000 BTU to 20,000 BTU in a wide range of
- Cooling Capacity: 169,999.99999999997 BTU/hr
- Type: Enclosure
- Application: Industrial
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONER, 800BTU; Product Range:Spectracool™; Enclosure Material:Steel; Cooling Capacity:800BTU; External Height - Metric:400.1mm; External Width - Metric:191mm; External Depth - Metric:184mm; BTU Cooling Rating:800 RoHS Compliant: No
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONER, 12000BTU; Product Range:T Series; Enclosure Material:Steel; Cooling Capacity:12000BTU; External Height - Metric:1.27m; External Width - Metric:483mm; External Depth - Metric:281mm; External Height - Imperial:50" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONER, 8200BTU; Product Range:T Series; Enclosure Material:Steel; Cooling Capacity:8000BTU; External Height - Metric:1.09m; External Width - Metric:400mm; External Depth - Metric:279mm; External Height - Imperial:43" RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AIR CONDITIONER, 8600BTU; Product Range:T Series; Enclosure Material:Steel; Cooling Capacity:8000BTU; External Height - Metric:1.09m; External Width - Metric:400mm; External Depth - Metric:279mm; External Height - Imperial:43" RoHS Compliant: Yes
-
Supplier: Accuris
Description: AIR CONDITIONER, (UNITARY HEAT PUMP), AIR TO AIR (3,000 TO 300,000 BTU)
-
Supplier: Galco Industrial Electronics
Description: Conditioner Indoor 5800 BTU 460 V 3phase
- Voltage: 460 VAC
-
Supplier: DigiKey
Description: G28 4000 BTU AC 28.55X16.97X10.1
- Cooling Capacity: 4,000 BTU/hr
- Voltage: 115 VAC
-
Supplier: Air Rover, Inc.
Description: Portable air conditioner, 208~230VAC, 1 phase, 60Hz, 36,000 BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall, ceiling or be
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Accuris
Description: AIR CONDITIONER: BASE MOUNTED, SELF-CONTAINED, MULTIPACKAGE, LIGHTWEIGHT, AIR-COOLED, 50,000 BTU/HR
-
Supplier: Allied Electronics, Inc.
Description: closets, home and small business offices, or other venues with heat-sensitive equipment, particularly in areas that facility air conditioning can't reach. The SRCOOL12K not only adjusts ambient room temperatures, but can also dehumidify and filter the air, providing better air
-
Supplier: Accuris
Description: AIR CONDITIONER, SELF-CONTAINED TYPE, AIR-COOLED, GASOLINE-ENGINE-DRIVEN, 26,500 BTU PER HOUR
-
Supplier: nVent Electric
Description: Top-Mount Air Conditioner Top-Mount Air Conditioners replace the solid top in a standard assembly. Air conditioners require no hole cutting or special kits for installation. These air conditioners are available with cooling capacities of 2200
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Ceiling concealed horizontal ducted unit for applications with short duct runs. Rated capacities range from 12,000-42,000 Btu/h. Drain Drain lift for condensate removal (21-11/16" PEA, 27-9/16" PEAD lift) Air filter is included with indoor unit Outside air intake capability Auto
- Cooling Capacity: 11,999.999999999998 to 42,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Application: Commercial
-
Supplier: Mobile Air, Inc.
Description: Mobile Air presents the MovinCool Office Pro 18 which is great for medium sized office, computer, or personal rooms. It comes with a 5-20 NEMA plug type, an electronic thermostat, and provides 16,800 Btu/hr of cooling. The MovinCool Office Pro 18 is sure to keep you cool on those hot
- Cooling Capacity: 16,800 BTU/hr
- Voltage: 115 VAC
- Application: Commercial
- Type: Portable
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Ceiling-recessed ductless air conditioners - 33x33". Rated capacity range 12,000 - 42,000 Btu/h. Branch duct capability Multiple controller options Built-in drain lift mechanism for condensate removal; lifts to 33-7/16" Wide air flow pattern for better air
- Cooling Capacity: 11,999.999999999998 to 42,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Ceiling
-
Description: AHP-1400 Series Mounting Style: Through Mounted Voltage: 120 VAC Environments: NEMA-12 IP40 (maintains IP 52) Rating Traditional: 850 BTU/hr @ 0 °F ΔT 1090 BTU/hr @ +20 °F ΔT Rating DIN 3168: 250 Watts L35 L35 155 Watts L35 L50
- Type: Enclosure
-
Supplier: Mobile Air, Inc.
Description: The Ocean Aire PWC2412 water cooled portable air conditioner is a great solution for your air conditioning needs. The PWC2412 has an 8.6 amp power consumption, provides 23,950 Btu/hr of cooling, and a 0.20 PSI Condenser coil pressure drop. This portable air
- Cooling Capacity: 23,950 BTU/hr
- Voltage: 230 VAC
- Type: Portable
- Phase: Single Phase
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: INVERTER-driven wall-mounted ductless indoor unit for residential applications. Operate quietly and efficiently to provide comfort in any room. Rated capacities range from 3,100 to 31,400 Btu/h. Compact side discharge outdoor unit Zone control Quiet operation for both indoor and outdoor units
- Cooling Capacity: 9,000 to 34,600 BTU/hr
- Voltage: 115 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
- Application: Commercial
-
Supplier: EXM Manufacturing Ltd.
Description: 61 GRAY ENCLOSURE FINISH 3000 BTU/HR COOLING CAPACITY DIGITAL PROGRAMMABLE TEMPERATURE CONTROLLER TEMPERATURE CONTROL TYPE EUROBEX[R] BRAND IQ3000VS MODEL
- Cooling Capacity: 2,999.9999999999995 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure
-
Supplier: Kooltronic, Inc.
Description: Kooltronic's Horizon Series Top-Mounted Air Conditioners provide a full range of cooling capacities where space or other limitations prevent panel or internal rack mounting. This versatile line of Top-Mounted Enclosure Air Conditioners offers five series of models (from
- Cooling Capacity: 5,999.999999999999 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: The Micro-Mini Air Conditioner Series by Kooltronic are ideal for space-limited enclosure applications. With a cooling capacity up to 1,000 BTU/H, the Kooltronic Micro-Mini AC units feature a NEMA 12 rating (maintained) and versatile mounting options. Ball-bearing Motors
- Cooling Capacity: 1,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: The Kooltronic Trimline Narrow Mini Enclosure Air Conditioner Series features a narrow 10-inch mounting width. The Trimline Narrow Mini Air Conditioners are rated for NEMA 12 enclosures and offer with a cooling capacity up to 2,500 BTU/H. Built-in Condensate
- Cooling Capacity: 2,900 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Hammond Manufacturing Company Inc.
Description: Description Designed for side mounting on any enclosure surface where high capacity system cooling is required. Closed loop cooling ensures clean enclosure air is recirculated without ever mixing with contaminated ambient air. Optimum air circulation with maximum clearance
- Type: Enclosure
- Application: Industrial
-
Supplier: Allied Electronics, Inc.
Description: 50°F/10°C to 125°F/52°C Attractive Industrial Design with Minimal Use of Visible Fasteners Reliable Mechanical Thermostat Located Behind the Filter of the Unit Indoor Air Conditioner Models Include Digital Display on Ambient Side Low-Carbon Mild-Steel Sheet-Metal Cover for Rugged
-
Supplier: CSA Group
Description: self-contained store, or office-type air conditioners, air-cooled residential air conditioners, permanently-connected air conditioners, units intended for installation in conjunction with central heating systems, or air conditioning equipment
-
Supplier: Automation24, Inc.
Description: Enclosure air conditioner Kooltronic WNA4C1DP15LV from the Guardian series of Wiegmann ensures optimal protection from temperature changes for your enclosure. The WNA4C1DP15LV operated at 1000 BTU/H with an operating voltage of 115 V. The Kooltronic WNA4C1DP15LV also provides
- Cooling Capacity: 1,000 BTU/hr
- Voltage: 115 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Allied Electronics, Inc.
Description: M13 and M17 Units Stock models are equipped with a thermostat control that offers convenient digital display of enclosure temperature and high temperature alarm (125°F/52°C). Flashing display indicates alarm condition. EMI/RFI noise suppressor and UL/CUL and CE are standard on stock models.
Find Suppliers by Category Top
Featured Products Top
-
Class III, these high-capacity cooling systems prevent overheating of sensitive electronics while eliminating the need for costly air conditioners or vortex fans. With cooling capacities up to 5,600 Btu/Hr, Dual Hazardous Location Cabinet Coolers are ideal for oversized control panels, motor control (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
available in 4 different cooling capacities from 900 to 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
different cooling capacities; 900,1500,2500 and 5,000 BTU/hr. All of Vortec’s Enclosure Coolers keep Electrical and Electronic Enclosures cool, clean and protected and are a low cost alternative to expensive, high maintenance air conditioners; and avoid contamination with dirty, humid air caused by (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
. With low initial cost and lower maintenance costs compared to air conditioners, fans, or thermoelectric coolers, Vortec technology is an essential part of many of the hottest and dirtiest industries, including refineries and petrochemical facilities. With trouble-free operation in ambient temperatures (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
Conditioners at bisco industries HOFFMAN SpectraCool Air Conditioners are energy-efficient and filterless delivering reliable enclosure cooling in demanding environments, including industrial automation, telecommunications, wastewater treatment, material handling, and more (read more)
Browse Datasheets for bisco industries -
Hammond's NWC series of swing-out wallmount cabinets offers three versions: "N" version comes without climate control or cutouts. "F" version includes rear and door filters which maintain UL Type 12 rating. "A" version includes a 1300 max BTU air (read more)
Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
mount systems are available in two configurations with capacities to 4,300 BTU/H. Wine Guardian is a brand of Air Innovations. (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC -
portion of the discharge gas that is not discharged out of the pump but leaks past the seal clearance between the vane of the rotor and the seal segment of the cone is called “Vaneslip.” Vaneslip allows high-pressure gas to enter the inlet section and therefore robs space for new inlet air to (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
space for new inlet air to enter the pump, thereby reduces the flow of vacuum gas from being removed from the process. Dewatering solutions for paper mills Vooner offers dewatering solutions for paper mills and reduces the (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
Conduct Research Top
-
CABINET COOLERS END COSTLY SHUTDOWNS
combined with heat put out by their laser cutting machine took the temperature of the non-air-conditioned shop up over 100°F. Soon, the heat took its toll on the electrical enclosures of the laser cutting machine. The computer produced a lot of error messages and stopped the operation. Lasercraft
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
More Information Top
-
Shopping In Air Conditioners - Big Bruin
Features 8,000 BTU air conditioner for window-mounted installation uses standard 115V electrical outlet Window mounting kit included - Minimum window height: 15.4; Window width: 24 - 39 Cools area up to 350 sq. ft. with Energy Star efficiency (EER rating 11 …
-
Shopping In Air Conditioners - Big Bruin
Features 8,000 BTU air conditioner for window-mounted installation uses standard 115V electrical outlet Window mounting kit included - Minimum window height: 15.4; Window width: 24 - 39 Cools area up to 350 sq. ft. with Energy Star efficiency (EER rating 11 …
-
Shopping In Air Conditioners - Big Bruin
Features 8,000 BTU air conditioner for window-mounted installation uses standard 115V electrical outlet Window mounting kit included - Minimum window height: 15.4; Window width: 24 - 39 Cools area up to 350 sq. ft. with Energy Star efficiency (EER rating 11 …
-
wall split air conditioner - offers from wall split air conditioner manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : R410a, 9000 btu Air Conditioner , CE Certified, Heat Pump ] .
-
CR4 - Thread: What is EER
For example, if a 10,000- BTU air conditioner consumes 1,200 watts, its EER is 8.3 (10,000 BTU/1,200 watts).
-
http://dspace.mit.edu/bitstream/handle/1721.1/31282/MIT-EL-78-003WP-04843364.pdf?sequence=1
Table II Parameter Estimates for Log Price Regression of 5000 BTU Air Conditioners .
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 11 - Flying Operations > [FDBKF2005051016562980046] Afjman11-...
M116A2 Trailer with M894 18,000- BTU Air Conditioner and MEP-003A Generator 2,620 .
-
heat pump - offers from heat pump manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 9000 btu Air Conditioner ] .
-
CR4 - Thread: 20 Amps Through 14 Gauge Romex Wire.
A 10000 BTU air conditioner can draw as much as 5000 watts on start up and require 1500 watts to run.
-
CR4 - Thread: Small Generator Charger Inverter Set
I would need ten 12volt batteries (at least) to make the 15000 btu air conditioner start.
Indicates content that may require registration and/or purchase.