-
Supplier: Laser 2000 GmbH
Description: 11μm. The flowing gas laser head is a single U-folded design with twin discharge tubes. The laser resonator is passively stabilised with a 5bar invar support frame which is decoupled from the laser base by orthogonal Rose bearings.
- Wavelength Range: 5.2 to 11 nm
- Laser Power: 1,000 to 180,000 milliwatts
- Pulse Length: 200 ns
- Repetition Rate: 1,000 Hz
-
Supplier: Synrad, Inc.
Description: Based pm Synrad's 48-2, 25W CO2 laser, Fenix Flyer incorporates a galvo-based marking head plus internal cooling fans and power supplies in a self-contained system. Fenix Flyer creates crisp, clear marks on glass, plastics, metals, wood and countless other materials at speeds up
- Laser Type: Carbon Dioxide Lasers
-
Supplier: Synrad, Inc.
Description: Rate (air) 140 CFM x 2 Input Voltage / Current 48 VDC / 10 A Dimensions, laser head (air-cooled, in) 16.8 x 3.5 x 5.45 (mm) 427 x 89 x 138 Weight, laser head (air-cooled) 13 lbs / 5.9kg
- Laser Type: Carbon Dioxide Lasers
-
-
Supplier: Nutfield Technology
Description: Nutfield Technology’s Laser Coder Kit gets you up and running quickly, providing an extensive feature set at minimal cost. Designed around the DPI 20W CO2 (Model N20-black), this laser coder kit offers standard 10 mm aperture, shutter, and red pointer, in a highly integrated
- Cutting / Traverse Speed: 6,141.732283464527 to 8,740.157480314963 in/min
- Focal Length: 100 to 150.00000000000003 mm
- Type: Beam Expander, Laser Head / Focusing Unit, Scan Lens
- Laser Type: CO2
-
Supplier: Synrad, Inc.
Description: Maximum power and performance from an air-cooled CO2 laser is the drive behind our firestar t-series technology. Synrad’s firestar t-series lasers are built on technology using a patented hybrid-unstable resonator design. This creates a compact laser with excellent beam
- Laser Type: Carbon Dioxide Lasers
-
Supplier: Midwest Laser Products, LLC
Description: Laser Head Model: 05-LHR-121 Wavelength 632.8nm Red Power (minimum spec.): 2 mW Power (actual) 3.5 to 4.8 mW Mode: >90% TEMoo Beam Diameter: 0.59 mm Beam Divergence: 1.35 mrad Polarization: Random Mode spacing: 687 Mhz Operating Voltage: 1790V Operating Current: 6.0 to 6.5 mA Length:
- Wavelength Range: 543.5 to 632.8 nm
- Laser Power: 0.3 to 2 milliwatts
- Beam Area: 0.2734 to 0.3217 mm²
- Operating Voltage: 1,790 to 1,850 volts
-
Supplier: Toptica Photonics, Inc.
Description: field, 2m from laser head) Beam profile: M² < 1.5 (< 1.2 typ.) Built-in feedback protection (30 dB optical isolator) and beam shaping Laser head: 192 x 80 x 60 mm³
- Wavelength Range: 405 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: Synrad, Inc.
Description: An effective CO2 laser marking, engraving, and cutting solution for OEMs and System Integrators alike. The FH Flyer marks at speeds up to 300 ips (7620 mm/s) in either static (index) or dynamic (tracking) laser-marking applications. A simple pre-aligned mounting kit pairs the FH
- Laser Type: Carbon Dioxide Lasers
-
Supplier: Electro Optical Components, Inc.
Description: Total transmission (1.5 m length): >70% Maximum input power: 30 W CW Minimal bending radius: 10 cm Applications A medical laser delivery system for transmission energy of laser to a surgical site of a patient. Used in: Stomatology, Urology, Proctology
- Diameter: 22 mm
- Clear Aperture / Beam Diameter: 8 mm
- Laser Type: CO2
- Features: Component / Subsystem, Laser Optics / Beam Delivery
-
Supplier: Trotec Laser, Inc.
Description: The CO2 lasers of the SpeedMarker Series guarantee a fast processing time of markings on all organic materials. The SpeedMarker 700 CO2 is equipped with a maximum marking area of 39.4" x 19.7" (1000 mm x 500 mm) and wattage options ranging from 45W to 100W. This model is perfect
- Cutting / Traverse Speed: 30,004.724409448798 in/min
- Z-axis / Vertical Travel: 17.716545 inch
- Laser Output Power: 45 to 100 watts
- Marking Area Length: 39.3701 inch
-
Supplier: Toptica Photonics, Inc.
Description: TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the
- Wavelength Range: 633 nm
- Laser Power: 30 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: Epilog Laser Corp.
Description: 60, 80, 100, 120 or 200 watts Fiber: 30 or 50 watts Dual: Configure your laser with both CO2 and Fiber sources Features: - Highest-Speed Engraving Over Largest Work Area The Fusion Pro’s 165 IPS engraving speed and 5G acceleration combine to provide the fastest engraving in the
- X-axis Travel / Length Capacity: 48 inch
- Y-axis Travel / Width Capacity: 36 inch
- Z-axis / Vertical Travel: 12.25 inch
- Laser Output Power: 80 to 200 watts
-
Supplier: Toptica Photonics, Inc.
Description: TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the
- Wavelength Range: 405 nm
- Laser Power: 100 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: Universal Laser Systems, Inc.
Description: proprietary line of patented CO2 lasers designed specifically for the needs of laser cutting, engraving, graphic imaging and marking applications. Because we manufacture the lasers as well as the systems, the lasers are designed to perfectly complement the
- Laser Output Power: 50 watts
- Laser Type: CO2
- Features: Component / Subsystem, Laser Optics / Beam Delivery, Metal / Conductive Materials, Other, Plastics / Non-conductive
- Applications / Processes: Laser Cutting, Laser Marking
-
Supplier: Epilog Laser Corp.
Description: Epilog Laser, the leading producer of CO2 and fiber laser engraving, cutting, and marking systems, is excited to introduce the new Fusion Edge 36. This system is the latest addition to the Fusion Edge Laser Series and features a 36” x 24” (914 x 609 mm) engraving area. It
- X-axis Travel / Length Capacity: 36 inch
- Y-axis Travel / Width Capacity: 24 inch
- Z-axis / Vertical Travel: 10 inch
- Laser Output Power: 50 to 80 watts
-
Supplier: Trotec Laser, Inc.
Description: The Rayjet 50 laser engraver is a budget-friendly, industrial-grade laser engraving and cutting solution. With an 18" x 12" working area and 30W CO2 laser source, the Rayjet laser machine can engrave and cut materials like wood, paper, textiles, plastics, and much
- Cutting / Traverse Speed: 3,599.9999999999927 in/min
- X-axis Travel / Length Capacity: 18.0315058 inch
- Y-axis Travel / Width Capacity: 12.0078805 inch
- Laser Output Power: 0 to 30.000000000000004 watts
-
Supplier: AMADA Weld Tech
Description: Miyachi Unitek is pleased to announce the release of the new LW2AG 5W 'green' laser welder which offers increased weld speed (2.5x), penetration (~30%) and integration flexibility (2 energy- or time-share outputs) over the 2W model. The LW2AG utilizes a 532nm wavelength in the visible (green)
- Laser Output Power: 5 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery
- Laser Operation: Laser Welding
-
Supplier: MECCO
Description: Are you looking for a laser engraving machine that's fast, efficient, and affordable? The all new LightWriter™ is an innovative laser marking system with a streamlined design for more economical laser marking. This tabletop workstation includes a powerful 20W Fiber Laser
- Laser Output Power: 20 watts
- Features: Benchtop
- Type: Complete / Turnkey System
- Laser Type: Fiber Laser
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Decoration based on the strong technology and equipment,DELIlaser provide a lot of laser micro manufacturing, such as laser drilling laser cutting, laser etching, laser scribing, laser dicing, laser marking laser aboation and so on.
- X-axis Travel / Length Capacity: 19.68505 inch
- Y-axis Travel / Width Capacity: 19.68505 inch
- Z-axis / Vertical Travel: 3.543309 inch
- Type: Complete / Turnkey System
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: CCD target recognition Automatic error-prevention mechanism to prevent marking errors Laser source options: CO2/Fiber/UV/Green Scanning range: 50mm×50mm (customizable) QR code format: QR, miniQR, Data matrix GSI, Data matrix One-dimensional code format: CODE39, CODE128, ITF, NW-7, etc.
- Laser Type: CO2, Fiber Laser
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure, Monitoring Sensors / System
-
Supplier: ProPhotonix, Ltd.
Description: The 300-0100-00 series 645nm alignment laser modules offers a range of interchangeable, pre-aligned precision optics: 88° cross, 58° line, 58° cross/spot, which provide optimum laser beam performance, as no user adjustment is required. The laser intensity, however, is user
- Wavelength Range: 658 nm
- Laser Power: 0.1 to 4.5 milliwatts
- Operating Voltage: 3 to 6 volts
- Operating Current Range: 100 milliamps
-
Supplier: Nutfield Technology
Description: Nutfield Technology’s QS-30 Open Frame 2-Axis Scan Head is comprised of two galvanometers with mirrors mounted in optimized XY configuration, two servo amplifiers (require mounting to heat sink, not provided), and galvo-to-servo cable sets. Open frame heads are used for fast and
- Clear Aperture / Beam Diameter: 20.000000000000004 to 50 mm
- Features: Component / Subsystem, Laser Optics / Beam Delivery, Other
- Type: Galvanometer Scanner, Laser Head / Focusing Unit
- Applications / Processes: Laser Marking
-
Supplier: MECCO
Description: other scan head manufacturers. The Digi-Cube Digital Scan Head is designed for easy OEM integration and plug-and-play replacement of existing analog scan heads, simplifying installation and compatibility issues. Using the standard XY2-100 communication protocol, the Digi-Cube
- Features: Component / Subsystem, Laser Optics / Beam Delivery, Metal / Conductive Materials
- Applications / Processes: Laser Cutting, Laser Marking, Micromachining / Trimming
- Type: Laser Head / Focusing Unit
-
Supplier: Videojet Technologies, Inc.
Description: in the personal care products, pharmaceuticals and industrial component industries, will also benefit from the superior speed and resolution of the Videojet 3430 laser. Speed class-leading print performance The Videojet 3430 laser marking system provides best-in-class marking speeds
- Features: Benchtop, Specialty/Other
- Laser Type: CO2
- Type: Complete / Turnkey System
- Options / Components: Galvanometer Scanner, Laser Optics / Beam Delivery
-
Supplier: World Star Tech
Description: Overview of HL63723DG Laser Diode HL63723DG is a high-performance 642 nm red laser diode developed by Ushio, designed for demanding industrial and biomedical applications. This single-transverse mode laser diode delivers a continuous-wave (CW) optical output of 200 mW, achieving
- Wavelength Range: 642 nm
- Laser Power: 210 milliwatts
- Operating Temperature Range: -40 to 85 C
- Laser Type: Laser Diodes
-
Supplier: Laserglow Technologies
Description: The LRS-0491 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring >1 mW to >2 mW of 491 nm laser light with guaranteed long-term output power stability and long operating lifetime. These lasers are commonly used for fluorescence excitation, PIV,
- Wavelength Range: 491 nm
- Laser Power: 1 to 2 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Sunstone Engineering
Description: Engraving to meet your needs. The Orion LZR ENG NANO Laser Engravers were developed with the goal of offering a high-quality laser at an affordable price. The NANO gives you the ability to engrave any metal with little setup, a smaller footprint, and excellent results. Similar to the
- Cutting / Traverse Speed: 11,811.023622047196 to 16,535.433070866147 in/min
- Laser Output Power: 20 to 100 watts
- Type: Complete / Turnkey System
- Laser Operation: Laser Cutting, Laser Marking
-
Supplier: LaserStar Technologies Corporation
Description: FiberCube Laser Marking Sources offer the benefits of a Direct Metal Marking, non-contact, abrasion-resistant, permanent laser marking onto almost any type of material. High-speed, high precision, micro-marking, laser engraving and laser cutting FiberStar laser
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Laser Operation: Laser Marking
-
Supplier: LaserStar Technologies Corporation
Description: application. FiberStar Laser Marking Sources offer the benefits of a Direct Metal Marking, non-contact, abrasion-resistant, permanent laser marking onto almost any type of material. High-speed, high precision, micro-marking, laser engraving and cuttingFiberStar Laser
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Laser Operation: Laser Marking
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Laserglow Technologies
Description: The LRS-0656.5 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 656.5 nm laser light at output power levels from <5 mW to >50 mW. This series is available in 2 levels of long-term output power stability and has a long operating lifetime at an
- Wavelength Range: 656.5 nm
- Laser Power: 5 to 800 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: The LRS-0660 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 660 nm laser light at output power levels from <5 mW to >2 W. This series is available in three levels of long-term output power stability and has a long operating lifetime at an
- Wavelength Range: 660 nm
- Laser Power: 5 to 2,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: Laserglow Technologies
Description: The LRS-0501 Series of Diode-Pumped Solid-State (DPSS) Lasers are ideal for applications requiring 501 nm laser light at low levels up to >2 mW. This series is available in two levels of long-term output power stability and has a long operating lifetime at an aggressively competitive
- Wavelength Range: 500.8 nm
- Laser Power: 1 to 2 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 1.4999999999999991 millirad
-
Supplier: LaserStar Technologies Corporation
Description: Frequency 1 - 500 kHz Laser Peak Power >10 kW Output Power 10 - 100 Watts Output Fiber Length 3.0 meters Cooling System Fully air cooled, heat-sink Marking Field Size Variable Focusing Optics (mm) 100, 163, 254 1 Profile Laser Visible, red-beam pilot laser for easy positioning
- Laser Output Power: 10 to 100 watts
- Type: Complete / Turnkey System
- Options / Components: Laser Head / Focusing Unit, Laser Optics / Beam Delivery, Laser System Enclosure
- Workpiece Material: Metal / Conductive Materials, Semiconductors / Electronics
-
Supplier: Qioptiq
Description: Noise (RMS): < 1% Temperature Control: TEC CDRH Classification Class: IIIb Laser Head Dimensions: 70 x 30 x 31 mm (2.8 x 1.2 x 1.2 in) Storage Temperature: -10 °C to 55 °C (14 °F to 131 °F) Operation Temperature: 10 °C to 45 °C (50 °F to 113 °F) Laser Head Weight: 160 g
- Wavelength Range: 785 nm
- Laser Power: 80 milliwatts
- Operating Temperature Range: 10 to 45 C
- CDRH Classification: Class IIIb
-
Supplier: Jiangyin Deli Laser Solutions Co., Ltd.
Description: Fast scribing speeds; High throughput; High-quality processing results; Significant improvements in yield rates; No consumables; Greatly reduces operating costs. Laser type: DPSS picosecond laser (532nm & 1064nm) Laser power: ≥1W Cooling method: Closed-loop water cooling X-axis:
- X-axis Travel / Length Capacity: 11.81103 inch
- Y-axis Travel / Width Capacity: 11.023628 inch
- Z-axis / Vertical Travel: 0.1968505 inch
- Laser Output Power: 0 to 1 watts
Find Suppliers by Category Top
Featured Products Top
-
. 450,000+ sq ft (approx. 40,000 sqm) manufacturing facility 1,000+ employees dedicated to performance and cost-effective solutions Around 50% of products exported worldwide In-house crystal growth and polishing (including TeO2) for full control over material quality (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
, 1535, 2100, and 2780nm. Key Features Up to 100kHz repetition frequency >10 J/cm² damage threshold @1064nm, 10ns, 10Hz <1% insertion loss @1064nm -50°C to +70°C operating temperature 420-2800nm (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Product Overview Acousto-optic Q-switches (AOQS) are intracavity Q-switching devices for laser Q-switching, with high damage threshold and high modulation loss. At the start of pumping, the AOQS adds diffraction loss to the cavity, keeping it in a low-Q state so (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
As laser systems continue advancing toward higher repetition rates and broader wavelength operation, optical components increasingly require lower driving voltages, greater stability, and stronger resistance to high-power environments. Conventional electro (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
(Rubidium Titanyl Phosphate) Transmission Range: 350–4500nm Damage Threshold: >10J/cm² @1064nm, 10ns, 10Hz Operating Temperature: -50? to +70? Resistivity: ~10¹¹–10¹² Ω·cm Manufacturing (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
In high-frequency laser systems, Q-switch devices must deliver fast response, low insertion loss, and stable operation under varying environmental conditions. RTP crystals provide a balanced solution for precision pulse control (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
UV, visible, near-infrared, and infrared applications. • High Modulation Frequency: Available in frequencies including 50 kHz and 60 kHz. • Multiple Configurations: Offered in both 1D and 2D modulation structures. • Custom Manufacturing (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CASTECH, Inc. -
RTP Electro-Optic Q-Switches utilize advanced RTP crystal technology to deliver reliable, high-speed laser pulse control across a broad wavelength range. As an isomorph of KTP, RTP offers a large electro-optic coefficient, high optical damage threshold, low (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
requiring 2 seals on the pouch. Our sealer will seal the ribs on the zipper mechanism on the first seal head while sealing the upper tamper evident hood on the second seal head. This Twin Head Sealer is unique in the industry. Another All Packaging Machinery first (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
/computer math data. Some notes about Laser marking services offered at Protomatic: Laser marking is best suited for anodized aluminum, titanium and steels. This 1064mM (Infra Red) pulse marker has a peak power of 10,000 Watts for 25-100 nanoseconds. Limited size to 140mm (5.5'') round marking area. Spot size 50uM. Dimensions in box 940mm(l) x 580mm(w) x 810mm(h). (read more)
Browse Laser Marking and Laser Engraving Services Datasheets for Protomatic, Inc.
More Information Top
-
Principles, methods, and technique of laser application in clinical practice
50w 1 mm2, it will be able to cause the tissue to be burnt and carbonized, at 100w 1mm2, the tissue partly vapor- ized; it means that when the beam's focus is adjusted to 0.4mm2, a laser instrument with a 20w … … suggests that before the optical fiber of 1O.6 put into application, the CO2 laser instrument, at … With the development of the miniaturized CO2 laser head and the light guid- ance system further put …
-
Sell Integrated CO2 Laser Marking Machine(30-100W)
Integrated Style RF CO2 Laser Marking Machine Laser power: 30W/ 50W /75W/100W Marking head (2 option): USA CTI galvo or China-made galvo .
-
rotary laser - offers from rotary laser manufacturers, suppliers, exporters & wholesalers
Technical Index: Laser Type:Sealed-off CO2 laser tupe Laser Power:40W/ 50W /60W/80W Cutting Area:400 * 600mm. GG722-1501,Single- head machine with 15 needles, laser trace, display, USB input It is a light …
-
ESI-FTICR mass spectrometry employing Data-dependent external ion selection and accumulation
… by a cryogenic system consisting of an inner and outer tubular aluminum cryo-shield (100 K) which surrounds a tubular copper cryo-panel (16 K), all attached to a two stage 50W /12.5W He cryogenic cold head (model RGD1245, Leybold, Export … A BaF2 window (Bicron Harshaw, Solon, OH) mounted on the rear of the titanium flange permits a beam from a CO2 IR laser (model 48-2W-25W, Synrad, Mukilteo, WA) to enter the ICR cell region of the spectrometer.
-
http://www.ctemag.com/pdf/2005/0509-StayingSharp.pdf
The CO2 , Nd:YAG (neodymium- doped: yttrium aluminum garnet) and ytterbium fiber lasers account for al- most all laser marking performed and can process almost any material. Typically, the diode systems go up to about 50w continuous power and the lamp systems go up … A marking head with a carbide stylus creates an information-rich, 2-D data-matrix code for …
-
30w Laser Manufacturers in Laser Equipment, 30w Laser Suppliers & Exporters in Laser Equipment Directory
laser scan heads and other unique function are available. [ Related Keywords : CO2 laser marker, laser marking machine, CO2 laser, laser mark machine ] … CO2 laser Laser Wave Length:10.64um Pulse Frequency:<=20kHz Laser Power:10W/30W/ 50W /75W/100W Marking Range …
-
Fiber laser performance in industrial applications
The SPI 50W -500W lasers are supplied in a 19“rack which allows manufacturers to embed the laser into their own equipment rather than supply it is a separate unit. The CO2 laser wavelength (10.6µm) has a different absorption characteristic to the 1µm output of the … 500 W fiber l easily installe head .
-
Falcon Eye Forward-Looking Infrared (FLIR) System
< 50W ,28Vdc … level to 60,000 feet Four conformal configurations Fixed -forward single FOV on head -up display Fixed … NIGHT AT f ACE WITH NON - LASER GUIDED WEAPONS … growth options • Voice Command Activation • "Man-in-the-Loop" IRST Mode • CO2 Laser Insertion .
-
Transendoscopic laser-based surgical procedure within body cavities
Transmittance: CO2 Laser (0-100w, CW/PW), CO2 gas insufflation, surgical suction, electrical regulators, controllers and meters, hollow fiberoptics 2. 50, i.e. 1watt power resulted in 50w /cm2 APD. The plume column headed straight up whereas the jet was directed contrary to the laser beam (i …
-
Speciation of heavy metals in environmental water by ion chromatography coupled to ICP–MS
… and NTA complexes was reported [11, 12] that were detected by UV and laser -induced fluorescence [13]. Eluents were prepared CO2 - free and kept under He over pressure. … solution and the pH monitored sev- eral times a day at the pump head drain valve after … … pas- sage through a column (50×4 mm) filled with strong cation ex- changer 50W -X8 (Bio-Rad).
Indicates content that may require registration and/or purchase.