-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: Beam splitter divides or combines beams with desired transmittance and reflectance in a required wavelength region, or divides beam light into the P-polarization and S-polarization components. 1. 45°Beam Splitters Substrate: Fused silica, BK7 Surface Figure:
- Industry: Medical / Healthcare, Military Specification, OEM / Industrial
- Features: Other
-
Supplier: NDK
Description: 1. By using advanced processing and coating techniques,accurate polarization properties can be obtained. 2. Polarizing beam splitters with special polarization propertiesand polymorph can be manufactured upon request. 3. Polarized beam splitters bonded to a wavelength
- Cube Side Length: 10.000000000000002 mm
- Wavelength Range: 400 to 2,000 nm
- Polarizer Construction: Cement
- Polarizer Features: None
-
Supplier: Spectral Optics
Description: Spectral Optics provide various regular cube beamsplitters and polarizing cube beamsplitters that are deployed in extremely varied ways in optical systems, from beam sampling to color and polarization control. Cube beamsplitters split the input light into two 90˚ beams so they make it
- Cube Side Length: 12.699993142003704 to 25.399986284007408 mm
- Wavelength Range: 248 to 1,550 nm
- Surface Flatness: λ/10, λ/4
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig
-
-
Description: 45 degree beam splitter Base material: Fused quartz, K9 glass Face shape::<λ/10 @ 632.8nm Degree of finish:40-20 Chamfer:0.5mm, 45° Coating:Electron beam deposition multilayer dielectric coating Angle of incidence:0°,45° Clear aperture :> 85% diameter laser-damaged threshold
- Wavelength Range: 500 to 780 nm
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
- Beamsplitter Incidence: 45° incidence
-
Description: Base material: Fused quartz, K9 glass Face shape::<λ/10 @ 632.8nm Degree of finish:40-20 Chamfer:0.5mm, 45° Coating:Electron beam deposition multilayer dielectric coating Angle of incidence:0°,45° Clear aperture :> 85% diameter laser-damaged threshold ::>5J/cm2(1.06μm,1ns)
- Wavelength Range: 808 to 940 nm
- Transmission: 90 %
- Surface Flatness: λ/10
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Electro Optical Components, Inc.
Description: Wollaston prism polarizing beam splitters consist of two equal angle calcite prisms optically coupled with optic axis orthogonally crossed to the direction of propagation. The beam separation of about 20° is then approximately balanced about the input beam axis. The
- Wavelength Range: 320 to 2,500 nm
- Polarizer Construction: Mounted
-
Supplier: Foctek Photonics, Inc.
Description: The Coating on the optical element is very important, which can improve the transmission, high reflection, etc. Foctek offers all kinds of anti-reflective (AR coating), high reflective (HR Coating) and partial reflective (PR Coating) coating according to customer's requirement. Foctek produces a
- Industry: OEM / Industrial
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The 78150 Beam Splitter Mount holds a 2 inch (51 mm) square beam splitter, up to 0.25 inch (6 mm) thick, at a 45° angle. Since it can be coupled directly to Oriel® light sources, monochromators, and detectors via the 1.5 Inch Series flanges, it is a convenient device for
-
Supplier: Electro Optical Components, Inc.
Description: In this arrangement one polarization state is transmitted undeviated through the prism while the orthogonal component is deviated approximately 10°. The straight through component is clearly chromatic while the deviated beam varies from 11° at 0.32µm to 8.5° at 2.5µm.
- Wavelength Range: 320 to 2,500 nm
- Beam Deviation: 36,000 arcsec
- Polarizer Construction: Mounted
-
Supplier: Electro Optical Components, Inc.
Description: Wollaston Type Wollaston prism polarizing beam splitters consist of two equal angle calcite prisms optically coupled with optic axis orthogonally crossed to the direction of propagation. The beam separation of about 20° is then approximately balanced about the input beam
- Wavelength Range: 320 to 2,500 nm
- Clear Aperture: 10.000000000000002 to 20.000000000000004 mm
- Beam Deviation: 36,000 to 72,000 arcsec
- Diameter: 25 to 40.00000000000001 mm
-
Supplier: Qioptiq
Description: Low-loss, hard and scratch resistant beamsplitter coating for the infrared spectral range For splitting and combining of beam paths Selectable transmission between 10 % ≤ T ≤ 90 % Damage threshold H∞ > 10 J/cm2 at 1064 nm with 11 ns laser pulses (s-on-1) at 10 Hz Design adaptable within the
- Features: Coating, Other
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: cost.Both fused quartz and N-BK7 laser window plates have precision grades of 1/10 lambda surface flatness and 10-5, 20-10 surface quality to ensure minimal interference to the transmitted beam.Sunday Optics is specialized in the processing of precision optical window,We have four-axis
- Wavelength Range: 488 to 1,550 nm
- Extinction Ratio: 100 : 1
- Surface Flatness: λ/10
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig
-
Supplier: Foctek Photonics, Inc.
Description: The Coating on the optical element is very important, which can improve the transmission, high reflection, etc. Foctek offers all kinds of anti-reflective (AR coating), high reflective (HR Coating) and partial reflective (PR Coating) coating according to customer's requirement. Foctek produces a
- Industry: OEM / Industrial
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: rotary stage containing the half-waveplate. The user manually rotates the stage to adjust the beam splitting ratio. The VA-CB high energy series is based on zero-order half-waveplates and laser line polarizing cube beam splitters. These beam splitters are designed
- Wavelength Range: 442 nm
- Attenuator Type: Variable
-
Supplier: Newport MKS
Description: Newport's VA-CB series of broadband variable beam splitters provide continuous beam splitting or attenuation over a series of broad wavelength ranges. The VA-CB series is designed to provide high contrast beam splitting of linearly polarized light. The motorized version
- Wavelength Range: 700 to 1,000 nm
- Attenuator Type: Variable
-
Supplier: Newport MKS
Description: rotary stage containing the half-waveplate. The user manually rotates the stage to adjust the beam splitting ratio. The VA-CB high energy series is based on zero-order half-waveplates and laser line polarizing cube beam splitters. These beam splitters are designed
- Wavelength Range: 515 nm
- Attenuator Type: Variable
-
Supplier: Qioptiq
Description: Cubical mount equipped with rotatable plate holder Accepts 20 x 30 mm plane mirrors, beam-splitter plates, and right angle prisms Mirror reflecting surfaces aligned along axis of rotation Ø 18 mm clear aperture Surface for cementing mirrors or beam splitting plates 20 x 30 mm
-
Supplier: Foctek Photonics, Inc.
Description: This special prism consists of one Right Angle prism and one Rhomboid Prism. The hypotenuse surface of the Right Angle Prism is beam-splitting coated and cemented to the Rhomboid Prism. The two split output beams are parallel to each other, and perpendicular to the input beam at
- Largest Dimension: 2 to 50 mm
- Surface Flatness: λ/2
- Surface Quality: 60-40 Scratch / Dig
- Coating Options: Antireflection Coating, Reflective Coating
-
Supplier: Accuris
Description: Methods of Test for Anodic Oxidation Coatings on Aluminium and Its Alloys Part 2: Determination of Thickness of Anodic Oxide Coatings: Non- Destructive Measurement by Split-Beam Microscope
-
Supplier: Accuris
Description: Methods for testing anodic oxidation coatings on aluminium and aluminium alloys, P:art 1.2: Thickness and related property tests - Local thickness of anodic oxidation coatings by optical split-beam microscope
-
Supplier: TMP Pro Distribution
Description: saturation. As with all Radial products, both mic splitters feature rugged 14-gauge steel construction for maximum durability. A unique book-end design creates a protective zone for switches and connectors against the harsh environment of concert touring while the internal I-beam frame
- Connector Type: Audio / Video Connector
-
Supplier: CSA Group
Description: ISO 19085-2:2017 gives the safety requirements and measures for horizontal beam panel circular sawing machines with the saw carriage of the front cutting line mounted below the work-piece support, which are manually and/or powered loaded and manually unloaded, hereinafter referred to as
-
Supplier: TMP Pro Distribution
Description: saturation. As with all Radial products, both mic splitters feature rugged 14-gauge steel construction for maximum durability. A unique book-end design creates a protective zone for switches and connectors against the harsh environment of concert touring while the internal I-beam frame
- Connector Type: Audio / Video Connector
-
Supplier: Snap-on Industrial Brands
Description: SPLIT BEAM TYPE 21 7/16 INCH OVERALL LENGTH 40 TO 250 LB-FT TORQUE RATING 5 LB-FT GRADUATION 1/2 INCH DRIVE SIZE 1/2 DRIVE SIZE - FRACTIONAL
- Drive Size: 0.5 inch
- Length: 21.4375 inch
- Torque: 480 to 3,000 In-lbs
- Type: Torque Wrench
-
Supplier: Shanghai Optics
Description: Optical windows are used to allow optical radiation to pass from one environment to another without allowing other elements of these environments to mix. And it does not change the wavelength distribution of the beam, the transmitted wavefront, nor does it scatter any of the light out of the
-
Supplier: Polytec, Inc.
Description: The LSV-065-306F optical head operates on the differential laser Doppler principle. The beam of a wavelength-stabilized diode laser is split into two smaller beams, which are then converged at a known angle on the surface to be measured.
- Linear Velocity: 3,937.00787401575 in/sec
- Frequency Range: 0 to 50,000 Hz
- Minimum Accuracy: 1 +/-% FS
- Operating Temperature: 41 to 104 F
-
Supplier: AENOR
Description: ALUMINIUM AND ALUMINIUM ALLOYS. ANODIZING. PART 2: DETERMINATION OF THICKNESS OF ANODIC OXIDATION COATINGS. NON-DESTRUCTIVE MEASUREMENT BY SPLIT-BEAM MICROSCOPE
-
Supplier: Foctek Photonics, Inc.
Description: This special Beam Splitter is made of two special designed prisms. The cemented surface of one prism is beam splitter coating. The Prism enables splitting beam of light per two beams parallel to each other, and parallel to the input beam with high
- Largest Dimension: 2 to 50 mm
- Surface Flatness: λ/2
- Surface Quality: 60-40 Scratch / Dig
- Coating Options: Antireflection Coating, Reflective Coating
-
Supplier: Radwell International
Description: BEAM SPLITTER CUBE NON-POLARIZING VIS 35MM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Daheng New Epoch Technology, Inc.
Description: orthogonally to each other. The transmitted beam is p-polarized while the reflected beam is s-polarized. When the linearly polarized light is incident, it is similarly divided into two beams in a ratio depending upon the orientation of the electric field vector of the incident
- Cube Side Length: 12.700000000000001 to 50.800000000000004 mm
- Wavelength Range: 450 to 1,600 nm
- Beam Deviation: 90 arcsec
- Surface Flatness: λ/4
-
Supplier: Artifex Engineering
Description: Our optically contacted Polarization Beam Splitter can be used as high as 10 J/cm2 @ 1064nm, 20ns, 20Hz laser.
- Cube Side Length: 5.000000000000001 to 12.700000000000001 mm
- Wavelength Range: 1,064 nm
- Surface Flatness: λ/8
- Surface Quality: 20-10 Scratch / Dig, 40-20 Scratch / Dig
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: Beamsplitter is an optical element that divides a beam of light into two beams according to a certain ratio of reflection and transmission.In the usual laser optical system, lighting optical system, spectrometer optical system, beam splitter is a common optical element
- Prism Type: Rhomboid
-
Supplier: ECOPTIK (CHANGCHUN) LTD
Description: Prisms: Right angle prism, Dove prism, Beam splitter, Penta Prism, Corner prism, Trapezium Prism, Rhomboid Prism, Roof Prism, Cube prism, customized prisms, etc.
- Surface Flatness: λ/10, λ/2, λ/4, λ/5, λ/8
- Surface Quality: 10-5 Scratch / Dig, 20-10 Scratch / Dig, 40-20 Scratch / Dig, 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Prism Type: Dove, Penta, Right Angle, Roof
- Features: Other
-
Supplier: HG Optronics, Inc.
Description: circularly polarized or natural light enters the cube vertically, it separated into two linearly polarized beams. The transmitted beam is P-polarized while the reflected beam is S-polarized. And when a linearly polarized light comes in, it similarly divided into two
- Beam Deviation: 180 arcsec
- Surface Flatness: λ/4
- Surface Quality: 60-40 Scratch / Dig
- Polarizer Features: Antireflective
-
Supplier: Metaphase Technologies, Inc.
Description: stable coaxial lighting in the industry 6 different sizes of diffuse axis light models to fit different application needs Exclusive optical beam splitter and diffuser stack
- Active Area Diameter or Length: 2 inch
- Active Area Width: 2 inch
- Lifetime: 75,000 hours
- Wavelength: 365 to 850 nm
Find Suppliers by Category Top
Featured Products Top
-
signal splitters, combiners, balanced mixers, image-rejection mixers, phase shifters, diplexers, switches and antenna beam-forming networks used in a wide range of commercial and military applications. KRYTAR’s Hybrid Couplers offer wide frequency coverage in single, compact packages (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
What are the applications of right angle prisms? (1) Laser beam steering In laser optical systems, used to change the direction of the beam (such as laser engravers, optical path folding). (2) Imaging system (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
What is the advantage of a Pyroelectric Detector with an Integrated Beam Splitter? Beam splitter detectors are multi-channel detectors with only a single aperture. The incoming radiation is (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
Avantier designs and manufactures plate beamsplitters (in both round and rectangular configurations), cube polarizing beamsplitters, and lateral displacement beamsplitters. A variety of substrates and coating options allow us to customize your polarizing beam splitter (read more)
Browse Optical Prisms Datasheets for Avantier Inc. -
, including patented beam-splitter designs for ultra-precise measurements. follow us on: LinkedIn (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
Couplers offer the tightest specifications in the industry and are uniquely designed for systems applications to perform many functions, including splitting and combining signals in amplifiers, switching circuits, and antenna beam-forming networks used in a wide range of commercial and military (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc. -
imbalance specifications. Hybrid couplers perform many functions include signal splitters, combiners, balanced mixers, image-rejection mixers, phase shifters, diplexers, switches and antenna beam-forming networks used in a wide range of commercial and military applications. KRYTAR’s Hybrid (read more)
Browse RF Couplers Datasheets for KRYTAR, Inc.
More Information Top
-
A Cryogenic Infrared Dual Optical Channel Interferometer-Spectrometer For Upper Atmospheric Measurements
Typically, a CaF2 beam splitter can be maintained Ilat to better than X/8 (0.6 µm) compared to X/2 (0.6 µm) for KBr at cryogenic temperatures.
-
http://www.terrapub.co.jp/journals/GJ/pdf/3702/37020253.pdf
Infrared absorption spectra of the standard glass were measured with a 5 µm aperture for 1000 scans with three different conditions: W lamp, CaF2 beam splitter , and InSb detector at Beppu, and Globar lamp, KBr or quartz beam splitter, and .
-
Quantum cascade laser intensity noise under external feedback conditions estimated from self-mixing method
The beam was divided in two with a 50:50% CaF2 beam splitter .
-
Springer Handbook of Lasers and Optics
… steps of 0.2 μm, 50 mm long, 10 mm wide, 0.5 mm thick); (15) f = 99 mm CaF2 lens; (16) germanium filter; (17) f = 379 mm CaF2 lens; (18) variable diameter aperture; (19) CaF2 beam splitter ; (20) f = 200 mm …
-
Monolithically integrated UV/IR‐photodetectors based on an AlN/GaN‐based superlattice grown on an AlGaN buffer layer
For the characterization of the UV detector, a Fourier transform spectrometer equipped with an external deuterium lamp, and a CaF2 beam splitter was utilized.
-
The Influence of Hydrogen Bonding on the Propagation Rate Coefficient in Free‐Radical Polymerizations of Hydroxypropyl Methacrylate
IR/NIR spectra were recorded with a resolution of 2 cmÀ1 using a tungsten halogen lamp, a silicon-coated CaF2 beam splitter , and a liquid nitrogen cooled InSb detector in order to determine the monomer con- version.
-
TRISTAR – a tracer in situ TDLAS for atmospheric research
After the cell, the beam is split at a CaF2 beam splitter into a reference and a signal part.
-
Atmospheric Pressure Operation of a KrF Laser Oscillator and Amplifier with a Krypton-Rich Mixture and a Kr/F2 Mixture
Input and output energy were measured by a Scientech 36-0401 calorimeter and a 35-cm-diam pyroelectric- film calorimeter,6 respectively, after attenuating by CaF2 beam splitters .
-
High-Efficiency, High-Energy Hydrogen Fluoride(HF) Chain Chemical Laser Initiated By An Intense Electron Beam
The output energy was measured by a Scientech 36 -0801 calorimeter with a 21cm diameter CaF2 beam splitter .
-
Fourier Transform Spectroscopy In Japan
Although the wavelength region was limited in the near -infrared region shorter than 6 jam due to a CaF2 beam splitter , the unique technique was introduced in completing the FT computation with purely optical manner using the holographic method.
Indicates content that may require registration and/or purchase.