Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: New Way Air Bearings
Description: New Way® Thrust Air Bushings make air bearing technology readily-available to engineers who require radial motion with axial constraint. The Air Bearing Thrust Bushings run on standard english precision steel shafting. These thrust air bushings consist of a porous carbon
- Nominal Size / Bore: 0.6250 to 1.25 inch
- Shape: Cylindrical / Bushing
-
Supplier: New Way Air Bearings
Description: . These air bushings consist of a porous carbon sleeve encased in an aluminum housing. They typically mount inside a bore. Standard english mounting housings (pillow blocks) are available for easy assembly of custom slides. In applications where higher stiffness is required, the
- Design Units: English
- Nominal Size / Bore: 0.2500 to 3 inch
- Shape: Cylindrical / Bushing
-
Supplier: New Way Air Bearings
Description: air bushings consist of a porous carbon sleeve encased in an aluminum housing. They typically mount inside a bore. Standard metric mounting housings (pillow blocks) are available for easy assembly of custom slides. In applications where higher stiffness is required, the bearing may be
- Design Units: Metric
- Nominal Size / Bore: 0.0512 to 2.95 inch
- Shape: Cylindrical / Bushing
-
-
Supplier: G.L. Huyett
Description: Reducer bushings are threaded adapters. Bushings functionally decrease the size of a threaded hole. They are commonly used to replace stripped threads or for retrofitting smaller components into larger holes.
- Category: Adapter, Reducer
- Connection: Threaded
- English Size: 0.1250 to 2 inch
- Material: Brass/Bronze, Carbon & Alloy Steel
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: The bushing and sleeve is small deforming, high precision, good concentricity; good verticality; high wear resistance.it is suitable for the outside of the mechanical parts, in order to achieve the sealing, wear protection and other functions of the match, refers to the role of the liner
- Features: Forged
- Finish: Other
- Shape / Form: Fabricated Parts / Shapes
- Standards / Specifications: Specialty / Other
-
Supplier: G.L. Huyett
Description: Available in a wide range of sizes, thicknesses, and finishes to fit a range of shaft sizes, G.L. Huyett's machine bushings are made of rugged carbon steel for maximum corrosion resistance. Installed axially, these round shims are used to take up slack on shafts. Typical applications
- Inside Diameter: 0.5150 to 3.02 inch
- Material: Steel
- Outside Diameter: 0.8750 to 4.25 inch
- Shape: Circular
-
Supplier: Jergens, Inc.
Description: 5-Axis Quick Locating System (QLS) Bushings Jergens 5-Axis components allow users to mount directly to a T-slot with our special through-hole machine keys, QLS bushings, and QLS shoulder screws. All hardware mounting methods can quickly be converted over and mounted to a different
-
Supplier: Radwell International
Description: CARBON BUSHING NO5. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: BUSHING, STANDARD / MECHANICAL TYPE, KEYLESS, 36.2 NM, CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CARBON BUSHING, 47MM OD, 36MM ID. FREE 2 YEAR RADWELL WARRANTY
- Design Units: Metric
-
Supplier: Radwell International
Description: LINEAR BUSHING 45MM OD 25MM ID CARBON STEEL. FREE 2 YEAR RADWELL WARRANTY
- Design Units: Metric
-
Supplier: Specialty Components, Inc.
Description: Cylindrical bushing air bearings of the LCA series are designed for aerostatic, frictionless rotary motion in one axis and linear motion about the same axis while supporting radial loads using either a porous carbon surface or an orifice fed surface. Typically used as a bushing
- Design Units: English
- Load Capacity: 305 lbs
- Shape: Cylindrical / Bushing
- Stiffness: 580000 lb/in
-
Supplier: Accuris
Description: Plain bearings - Artificial carbon bushes
-
Supplier: CGP Manufacturing, Inc.
Description: Threaded and Socket Weld Pressure Fittings Per ANSI B16.11 Dimensions Available in Stainless, Carbon, Chrome Alloy, and all Exotic and Special materials 3M, 6M, 9M Pressure Classes Couplings, Reducers, Half Couplings Caps Square/Hex/Round Head Plugs and Bull Plugs Hex Bushings and S/W
- Connection: Threaded
- Material: Exotic Metals, Carbon & Alloy Steel, Stainless Steel
-
Supplier: NB Corporation of America
Description: and Benefits At-a-Glance NB linear stroke bushings consist of a high-carbon chromium bearing steel outer cylinder with a precision-ground inner surface, a light metal alloy retainer that keeps ball elements in position, and a stopper ring and inner seal to prevent contamination. While
- Bearing Housing: None / Open
- Bearing Length: 0.5906 to 3.94 inch
- Bearing Type: Bushing, Ball
- Bearing Width: 0.4724 to 5.12 inch
-
Supplier: 3X Ceramic Parts Company Limited
Description: Silicon Carbide Pump Bushing Properties & Application: Silicon carbide sic pump bushing is a new type of high-tech and wear-resistant material in the world. It was made of high-purity silicon carbide powder, high-purity high-temperature carbon black and binders,by pouring,
- Compressive / Crushing Strength: 261066 psi
- Density: 3.2 g/cc
- MOR / Flexural Strength: 56564 psi
- Material Type: Carbide Materials, Silicon Carbide
-
Supplier: Tompkins Industries, Inc.
Description: Steel pipe adapters - reducer
- Category: Coupling, Reducer
- Connection: Threaded
- English Size: 0.7500 to 1.25 inch
- Material: Carbon & Alloy Steel
-
Supplier: Tompkins Industries, Inc.
Description: Forged steel pipe adapters - reducer
- Category: Coupling, Reducer
- Connection: Threaded
- English Size: 2 inch
- Material: Carbon & Alloy Steel
-
Supplier: Tompkins Industries, Inc.
Description: 32MP-06FP Straight
- Category: Adapter, Union
- Connection: Threaded
- English Size: 0.3750 to 2 inch
- Material: Carbon & Alloy Steel
-
Supplier: Tompkins Industries, Inc.
Description: 48MP-24FP Straight
- Category: Adapter, Union
- Connection: Threaded
- English Size: 1.5 to 3 inch
- Material: Carbon & Alloy Steel
-
Supplier: Check-All Valve Mfg. Co.
Description: The Bushing Valve is a check valve with a standard bushing housing. The valve is adaptable to many types of service applications. It has very little restriction and produces a low pressure drop. It can be used quite effectively in systems where flow and pressure drop are critical by
- Actuation: Other
- Number of Ports/Ways: 2
- Pressure Rating: 3000 psi
- Valve Size: 1 inch
-
Supplier: IKO International, Inc.
Description: Steel-on-steel spherical bushings are well suited for applications that involve alternate loads and shock loads. Widely used in industrial and construction equipment. High carbon chromium bearing steel used for inner and outer rings. Phosphate
- Bore Diameter: 0.1575 to 11.81 inch
- Design Units: Inch, Metric
- Length Through Bore: 0.1969 to 8.27 inch
- Load Capacity: 528 to 991368 lbs
-
Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Neoprene WEAR PLATE & SLEEVE: Carbon Steel, Rust-Resistant Coating TEMPERATURE RANGE: -20°F to +180°F (-28.9°C to +82.2°C) APPLCATIONS: • SMALL ENGINES • GENERATORS • PUMPS • RADIATORS
- Application: Vibration Isolation
- Features: Anchoring Holes
- Height or Thickness (Before loading): 1.94 inch
- Machine Mount Type: Bushing Mount, Universal / Ring Mount
-
Supplier: Advanced Antivibration Components - AAC
Description: ISOLATOR: Neoprene SLEEVE: Carbon Steel, Rust-Resistant Coating TEMPERATURE RANGE: -20°F to +180°F (-28.9°C to +82.2°C) APPLCATIONS: HIGHWAY AND OFF-HIGHWAY VEHICLES: ISOLATE ENGINES, CABS, RADIATORS, BATTERY BOXES, FUEL TANKS AND ACCESSORIES
- Application: Vibration Isolation
- Features: Anchoring Holes
- Height or Thickness (Before loading): 2.88 inch
- Machine Mount Type: Bushing Mount, Universal / Ring Mount
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: of hardness to meet most torsional stiffness and torque requirements, and offers very high resistance to chemicals and weather. ATRA-Flex® Couplings are manufactured in the USA. Standard hubs and rings are machined from solid carbon steel rounds and tubing, maintaining tight tolerances
- Bore Diameter: 0.5625 to 10 inch
- Coupling Diameter: 2.84 to 27.6 inch
- Coupling Length: 1.98 to 28.95 inch
- Rated Speed: 1100 to 20200 rpm
-
Supplier: Technetics Group
Description: Really two pieces in one, Qualiseal Controlled Gap/Bushing seals are the best solution when pressure is an issue. Controlled gap or bushing seals are comprised of a carbon insert that is shrink-fitted into a separate retaining band. This floating circumferential ring assembly
- Alternate Shaft or Rubbing Speed: 50000 ft/min
- Face or Primary Ring Materials: Metal: Bronze, Carbon Steel, Other Metal
- Seal Application: Other
- Seat or Mating Ring Material: Metal: Other Metal
-
Supplier: DK-LOK U.S.A.
Description: requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel
- Connection: Threaded
- English Size: 0.2500 to 0.3750 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Size: English
-
Supplier: DK-LOK U.S.A.
Description: requirement of ASME B1.20.1 to ensure maximum thread engagement. Service at greater pressure levels than the traditional class 3000 pipe fitting to ASME B16.11 Male pipe threads are capped to be protected from damages Fitting material available in SS316, Brass and Carbon Steel
- Connection: Threaded
- English Size: 0.3750 to 0.7500 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
- Size: English
-
Supplier: Isotech, Inc.
Description: The RB Ring and Bushing Elastomeric Isolator is a ring and bushing-type, elastomeric shock and vibration mount designed for a variety of load ranges. The ring and bushing design provides superior wear resistance for applications where difficult shock and vibration conditions
- Shock Absorber / Damper Type: Elastomeric, Shock Absorber
-
Supplier: FTL Technology
Description: than their standard carbon/graphite counterparts. It is also possible to replace ball bearings, metal and plastic bushings, and ordinary hard carbon bushings with an impregnated composite material to reduce maintenance costs and downtime. All standard and impregnated
- Bushing Type: Sleeve
-
Supplier: Isotech, Inc.
Description: IBC Compliant The RB Ring and Bushing Elastomeric Isolator is a ring and bushing-type, elastomeric shock and vibration mount designed for a variety of load ranges. The ring and bushing design provides superior wear resistance for applications where difficult shock and vibration
- Application: Vibration Isolation
- Machine Mount Type: Other
-
Supplier: Superlok - Mako Products
Description: Precision Manufactured 316 Stainless Steel Premium Quality and Value Instrument Fittings Up to 10,000 PSI • 316 Stainless Nipples, Tees, Bushings Adaptors & Elbows Available in: 1/8" through 1"
- Category: Adapter, Reducer
- Connection: Threaded
- English Size: 0.1250 to 1 inch
- Material: Brass/Bronze, Carbon & Alloy Steel, Stainless Steel
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: assembly, horizontal or vertical, reversing, and stop/start applications. The Compact size to torque ratio with generous bore capacity allows proper sizing. Hubs are available for use with tapered bushings, lock assemblies, shrink discs, finished bored and keyed, taper bored, and spline bored
- Bore Diameter: 1 to 8 inch
- Coupling Diameter: 2.95 to 19.95 inch
- Coupling Length: 1.55 to 10.45 inch
- Rated Speed: 1400 to 18000 rpm
-
Description: Silicon Carbide is the only chemical substance that contains both carbon and silicon. It was first created through a high-temperature electro-chemical reaction of sand and carbon. Silicon Carbide is an outstanding abrasive that has been manufactured into grinding wheels and other
- Material Type: Silicon Carbide, Specialty Ceramic
-
Description: electrode design, automobile bearings and bushings, as well as air and hydraulic filtration systems. All our expanded metals can be tailored to meet specific mechanical and electrical performance parameters. Whether it's EMI shielding effectiveness or lightning strike conductivity, the
- Applications: Aerospace / Aircraft (AQ), Automotive / Vehicular, Battery / Fuel Cell, Electronics / RF-Microwave, Oil and Gas, Other
- Features: Coated / Painted
- Processing & Finish: Annealed
- Shape / Form: Other
-
Supplier: Daemar Inc.
Description: TH Flanged Bushings Length = 4.00 to 26.00 mm Shaft Diameter = 5.978 to 44.975 mm The FTH flanged bushing consists of a carbon steel backing, an intermediate layer of sintered bronze, PTFE based sliding lining. From a technical point of view, the product is already widely known
- Bushing Type: Flanged
- Design Units: Metric
- Inside Diameter: 1.18 inch
- Length: 1.02 inch
-
Supplier: Daemar Inc.
Description: Length = 0.125 to 32.000 in Shaft Diameter = 0.1236 to 6.9954 in The TH Dryslide bushing is a self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a Zinc/Tin low carbon steel backing, an intermediate layer of sintered bronze, PTFE based
- Bushing Type: Sleeve
- Design Units: Inch
- Inside Diameter: 2.5 inch
- Length: 1.62 inch
-
Supplier: Daemar Inc.
Description: Cylindrical Bushings Length = 3.00 to 115.00 mm Shaft Diameter = 2.994 to 300.00 mm The Dryslide trademark identifies a whole range of self-lubricated dry sliding bearings. A composite structure, TH cylindrical bushing consists of a carbon steel backing, an intermediate layer of
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 1.1 inch
- Length: 1.18 inch
-
Supplier: Raymond Machinery Co., Ltd.
Description: According customer's drawing, Raymond Machinery Co.,ltd produced this pulley. The pulley made from ductile iron by sand casting process. Machining to final required dimensions and assemble with an brass bush. Before assembling, powder coating has be done. All processes can be carried by
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling, Other
- Features: Coated / Painted, Cold Finished / Rolled / Drawn, Vacuum Arc Melted (E, VAR, etc.), Extruded, Forged, Galvanized
- Finish: Ground / Machined, Polished, Other
- Processing & Finish: Hardened / Heat Treated
-
Plain Bearings and Sleeve Bearings - THX - Pre-Lubricating Bushings - Metric Sizes -- MB22022580-THXSupplier: Daemar Inc.
Description: Length = 8 mm to 120 mm Shaft Diameter = 8mm to 300 mm The THX trademark denotes a range of sliding cylindrical bushings produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 8.66 inch
- Length: 3.15 inch
-
Plain Bearings and Sleeve Bearings - GE90ES-2RS Spherical Bushing Plain Bearing 90x130x60 -- Kit7880Supplier: NationSkander California Corporation
Description: any possible contamination. Item: GE90ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 90mm outer diameter (OD): 130mm Width
-
Supplier: NationSkander California Corporation
Description: any possible contamination. Item: GE70ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 70mm outer diameter (OD): 105mm Width
-
Plain Bearings and Sleeve Bearings - GE80ES-2RS Spherical Bushing Plain Bearing 80x120x55 -- Kit7879Supplier: NationSkander California Corporation
Description: any possible contamination. Item: GE80ES-2RS Bearing Type: Double Sealed Spherical Bushings Plain Bearing Material: Carbon Steel Closures: 2 Rubber Seals inner Diameter (ID): 80mm outer diameter (OD): 120mm Width
-
Supplier: Bervina Ltd.
Description: Bervina Taper Bushes provide zero backlash connection to hubs and shafts accommodating high torque. Products are available made of stainless steel and carbon steel. Bervina keyless bushing can be used on small shaft applications: inside diameter from 4 mm to 20 mm zero
- Design Units: Metric
- Locking Configuration: Internal (Thru Bore)
- Maximum Torque: 25.07 Ft-lbs
- Shaft Diameter (Internal Locking Style): 0.8858 inch
-
Supplier: Maryland Brush Company, Inc.
Description: multiple units. A high spindle speed is required to achieve maximum effectiveness. 1-1/2 inch OD, 0118 Carbon - 1/2 inch AH, #5131 - Add 3/8 inch Bushing to Box
- Applications: Dry, Material Removal / Roughing (Coarse Grits / Filaments), Cleaning / Surface Preparation
- Backing / Base Type: Metal
- Brush Filament Type: Metal Wire
- Mounting: Bore / Center Mount
-
Description: Shaftloc®. The Shaftloc® two-piece fastening system secures components to a shaft making setscrews obsolete. Compact in size, they are easily installed and removed. Learn more... Other fastening methods are locking hub bushings, taper bushings, shaft collars and shaft/hub clamps
- Maximum Length: 914 mm
- Shaft Material: Carbon Steel, Other
-
Description: Shaftloc®. The Shaftloc® two-piece fastening system secures components to a shaft making setscrews obsolete. Compact in size, they are easily installed and removed. Learn more... Other fastening methods are locking hub bushings, taper bushings, shaft collars and shaft/hub clamps
- Maximum Length: 914 mm
- Shaft Material: Carbon Steel, Other
-
Description: Shaftloc®. The Shaftloc® two-piece fastening system secures components to a shaft making setscrews obsolete. Compact in size, they are easily installed and removed. Learn more... Other fastening methods are locking hub bushings, taper bushings, shaft collars and shaft/hub clamps
- Maximum Length: 914 mm
- Shaft Material: Carbon Steel, Other
-
Description: Shaftloc®. The Shaftloc® two-piece fastening system secures components to a shaft making setscrews obsolete. Compact in size, they are easily installed and removed. Learn more... Other fastening methods are locking hub bushings, taper bushings, shaft collars and shaft/hub clamps
- Maximum Length: 914 mm
- Shaft Material: Carbon Steel, Other
Find Suppliers by Category Top
Featured Products Top
-
Needle Bearings, Bushings and Special Assemblies for Aerospace & Industrial Applications Smith Bearing® is a registered trademark of Accurate Bushing Company. With over 50 years experience in designing and manufacturing precision (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
Series B Characteristics: 0.4VA Logic Level. Subminiature size saves space on PC boards. Specifically developed for logic-level applications. Antistatic superstructure, consisting of the carbon impregnated bushing and support bracket, prevents static discharge to the contacts. Locking lever mechanism offered as toggle option (read more)
Browse Toggle Switches Datasheets for NKK Switches -
, straight, spiral, zerol & hypoid tooth metric bevel gears, straight, spiral, & zerol tooth metric miter gears, metric screw gears, metric worms & worm wheels, metric ratchets & pawls, metric gear couplings, metric involute splines & bushings, and right-angle metric (read more)
Browse Gears Datasheets for KHK USA, Inc. -
Product Features & Specifications1. Taper Bushing System Material: High-grade alloy steel (ISO 9001 certified (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
halves on a BigRep PRO industrial FFF 3D printer system, whose enclosed nearly 1 m³ build volume easily accommodated the full-scale part (900 × 230 × 160 mm). Printed in BigRep HI-TEMP CF material, a carbon-fiber-reinforced polymer, the (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep -
Bonomi Introduces “One Number” High-Performance Butterfly Valve Packages With Aluminum-Body Electric Actuators The new high-performance automated butterfly valve packages combine Bonomi carbon and stainless steel butterfly valves with heavy-duty Valbia electric actuators (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Features: High-Quality Materials: Our pulleys are made from premium aluminum alloy and carbon steel, ensuring excellent wear resistance and corrosion resistance for long-term use without deformation. Precise Machining: (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Accurate Bushing Company, Inc. manufactures custom specialty rotary bearings to match your specifications. Smith Bearing® has the ability to manufacture a variety of custom bearing assemblies (read more)
Browse Specialty Rotary Bearings Datasheets for Accurate Bushing Company, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for gaskets & exhaust manifolds
typically used are low carbon steel and stainless steel. Dexmet expanded metals and foils are available in a wider range of widths, thicknesses, and open area configurations than any other material type. Expanded Material Terminology Download this valuable guide (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
supplements SPIROL's Coiled Pins and Alignment Bushings that are also used for alignment. This new precision line is offered in five standard diameters: Ø6, Ø8, Ø10, Ø12 and Ø16mm. Special sizes can be designed upon request. When required, the GD100 (read more)
Browse Dowel Pins Datasheets for SPIROL
Conduct Research Top
-
The Advantages of Rolled Tubular Spacers Over Cut Tubing
Spacers can also be used as stand-offs, bushings, tension sleeves, axles and pins. Common materials for Tubular Spacers include low carbon steel, galvanized steel, aluminum, and austenitic stainless steel. Other materials are sometimes used based on the specific application requirements.
-
Tuning in to New Solvents
hydrolysis using CO expanded liquid and hot water Nolen, S.; Lu, J.; Brown, J.; Pollet, P.; Eason, B.; Griffith, K.; Glaser, R.; Bush, D.; Lamb, D.; Eckert, C.; Liotta, C.; Thiele, G.; Bartels, K., Olefin Epoxidations Using Supercritical Carbon Dioxide and Hydrogen Peroxide Without Added Metallic
More Information Top
-
The Chemical reaction in chemical initial education. An experimental development on the example of combustion
Attempt 12: detection of carbon implementation : is given to 1 Mikrospatel sample in a combustion spoon and then in the didn't radiate heats so long the burner flame until the spoon and its content strongly burn.
-
http://www.plumbersurplus.com/pdf/993235.pdf
The HC models utilize a carbon bushing between the impeller and spindle.
-
Calculation of fitting dimensions of graphitic carbon sliding bearings
An interference fit is the most widely used method of fixing graphitic carbon bushes in the metal housings of sliding bearings.
-
Discussion on ¿Submersible pumping plant¿
My experience of water-lubricated bearings, not necessarily for this particular application, has indicated that bronze white-metal bearing bushes are more satisfactory: these materials would not be any worse from the point of view of circulating currents than carbon bushes .
Indicates content that may require registration and/or purchase.