Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: returned to the crystallizer. DTB units are also used successfully for crystallization from reaction, such as fertilizers made by the neutralization of an acid with a base, because of their high level of internal mixing and the ability to introduce the reactants into a zone of high
-
Description: The OSLO Crystallizer (the growth type crystallizer) consists of a concentric two-body arrangement connected by a central downcomer. The lower body (retention or growth chamber) supplies the necessary volume and fluidization characteristics for developed supersaturation release and crystal growth.
-
Description: rate is provided for adequate tube velocity to achieve good heat transfer. A sufficient quantity of salt crystals is suspended in the circulating system to provide seed crystals in the boiling zone for salt growth. Adherence to these basic principles of crystallization results in coarse
-
-
Supplier: GEA Process Engineering Inc.
Description: Forced circulation crystallizers are of the (Mixed Suspension Mixed Product Removal) MSMPR type and operate either on controlled or "natural" slurry density depending upon process requirements and/or unit material balance. These systems can be either single or multiple effects and the vapor
- Type: Forced Circulation / Crystallizer
-
Supplier: Formulatrix, Inc.
Description: Manage the entire protein crystallization experimentation process, from design and dispensing to image viewing and analysis with one software.
-
Supplier: Formulatrix, Inc.
Description: Laboratory Information Management System (LIMS) software managing the entire protein crystallization experimentation process - design, dispense, imaging, viewing, and analysis in one platform.
-
Supplier: Kontek Ecology Systems Inc.
Description: ConRec Slurry-Mizer liquid crystallizers provide the final step in achieving “Zero-Liquid-Discharge” by reducing treated liquid waste process stream volumes to minimal amounts of dry granular solids for safe and easy disposal. Energy efficient method of moisture removal from aqueous streams
-
Supplier: APV, An SPX Brand
Description: The APV Forced Circulation Evaporator utilizes a heavily recirculated plate heat exchanger with suppressed boiling. It is typically used for fouling or crystallizing products. High liquid rates combined with induced turbulence deters scaling on the heat transfer surfaces. The APV Forced Circulation
- Application: Food Processing
- Type: Forced Circulation / Crystallizer
-
Supplier: Hebeler LLC.
Description: In 2016 Buflovak and PK joined the Hebeler Group of Companies, and together became known as Hebeler Process Solutions, LLC (HPS). Buflovak and PK brands will continue developing their internationally recognized product lines, as well as offering custom process solutions. What this
- Process: Blending / Mixing, Crystallization, Distillation, Drying, Evaporation
- Industry Served: Chemicals, Foods / Beverages, Pharmaceuticals
- Services: Complete Machine / Turnkey System, Component / Sub-system Upgrades, Design Assistance, Preventative Maintenance Plans, Repair / Overhaul Services, Training / Consulting
- Operation / Mounting: Floor / Field, Pilot Plants, Production Plants, Skidded
-
Supplier: InCon Process Systems
Description: Equipment & Systems Technology WE DELIVER YOUR COMMERCIAL SYSTEM Using InCon’s process knowledge and GIG Karasek's process and internationally acclaimed fabrication expertise, we will design, fabricate, test, deliver, and startup your system. GIG Karasek, the world’s largest thin film
- Industry Served: Alcohols / Organics, Chemicals, Cosmetics, Fine Chemicals, Foods / Beverages, Mineral Oils, Offshore / Marine, Oil Refining, Pharmaceuticals, Plastics, Pulp and Paper, Solvent Recovery
- Operation / Mounting: Clean in Place, Floor / Field, Laboratory / Bench, Low Pressure / Vacuum, Pilot Plants, Production Plants, Skidded
- Components: Columns, Controllers, Heat Exchangers, Heaters, Piping, Pressure Vessels, Pumps, Separators, Tanks
- Services: Complete Machine / Turnkey System, Installation / B.O.T. / Commissioning, Repair / Overhaul Services
-
Supplier: Carestream NDT
Description: and fixer Automatic anti-oxidation and anti-crystallization cycles Separate drainage for developer, fixer and wash chemicals
- Form Factor: Bench / Rack / Cabinet, Monitoring System
- Features: Programmable / Digital Control Unit
- Instrument Technology: Radiographic / X-ray
-
Supplier: BUCHI Corporation
Description: The new Recirculating Chillers BUCHI is proud to announce the launch of an all-new range of recirculating chillers designed to work seamlessly with a rotary evaporator and vacuum controller. The F-series chillers provide the final step to a fully integrated evaporation or distillation
- Type: Forced Circulation / Crystallizer
- Application: Research and Development
-
Supplier: Inproheat Industries Ltd.
Description: include: Evaporation of RO Rejects for Food & Beverage Evaporation of excess brine in cow hide curing Heating of flume water in the sugar beat treatment process. Oil and Gas Inproheat Industries and Logic Energy Solutions have partnered through the benefits of SubCom® technology to serve the
- Application: Food Processing, Gas Recovery, Liquid Recycling, Oil Refining, Waste Water Treatment
- Type: Forced Circulation / Crystallizer
- Features: Other
- Operation: Production
-
Supplier: Komline
Description: objectives with a continuous process. The K-S Paddle Dryer provides a reliable and efficient method for drying slurry, filter cakes and centrifuge concentrates. Vacuum designs can remove water or organic solvents at reduced temperatures. Heating Heat a process mass for melting,
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Liquid Chemical Delivery Module (CDM) Maintenance: Optimizing UHP Diaphragm Valves for Maximum System Process Uptime To maintain 99.9% operational uptime in a high-tech facility, the focus must be on the “heart” of the Chemical Delivery Module (CDM): the Ultra-High Purity (UHP) Diaphragm
- Body Material: Stainless Steel
-
Supplier: SAE International
Description: High speed Reactive Resin Transfer Moulding (RTM) is a promising process for the mass production of structural composite parts in the automotive industry. In this technology a low viscosity reactive thermosetting or thermoplastic polymer is injected in a fibrous preform made of glass or
-
Description: SK3000 Single Shaft Kneader Reactors are in successful operation in a wide range of industrial-scale process applications, for example Crystallization Drying Dissolving Main Evaporation Devolatilization Torrefaction and many others The innovative design features a single mixing shaft
-
Supplier: CSA Group
Description: ISO 28721-1:2008 specifies the quality requirements for apparatus, components, appliances and accessories of glass-lined steel (including semi-crystallized enamel coatings) and glass-lined steel castings used for process plants. It specifies the quality requirements and the tests to be
-
Description: ISO 28721-1:2008 specifies the quality requirements for apparatus, components, appliances and accessories of glass-lined steel (including semi-crystallized enamel coatings) and glass-lined steel castings used for process plants. It specifies the quality requirements and the tests to be
-
Supplier: Eastman Chemical Company
Description: Eastman Eastar™ Copolyester PP001 is an amorphous copolyester with improved processability for multilayer film extrusion useful in pharmaceutical and food packaging. Extruded films made of Eastman Eastar™ copolyester are non-crystallizing, crystal clear, halogen-free, exhibit good toughness, and
- Tensile Strength (Break): 7,251.84196785985 psi
- Industry: Industrial
- Chemical System: Polyester (PET, PBT)
- Type: Thermoplastic
-
Supplier: Heinkel USA
Description: MF010 - MB8000 Orbiting Screw Conical Mixer / Cooker Cooking and sterilizing using steam and adding liquids Mixing, stirring, cooking and sterilizing are basic operations in food production and processing and sometimes require special adaptation of the equipment to the raw materials and the
- Capacity: 3.531465726981547 to 353.1465726981546 cubic feet
- Operating Temperature: 32 to 275 F
- Pressure Range: -14.50377 to 43.51131 psi
- Applications / Industry: Adhesives Processing, Agricultural Products, Chemical Processing, Construction Material Processing, Cosmetics Processing, Food and Beverage Processing, Ore / Mineral Processing, Pharmaceutical Processing, Plastic / Rubber Processing, Sanitary Processing
-
Supplier: Hebeler LLC.
Description: Description Dyrer can combine drying, mixing, and crystallizing Operates at any desired vacuum for drying batches of material Also distills under reflux, cools batch after drying, and performs other vacuum operations Commonly used for solvent recovery as well as low or controlled temperature
- Secondary Capability: Cooling / Freezing, Crystallization
- Applications / Materials Handled: Fibers / Flakes, Free Flowing Powders / Granules
- Heat Source: Indirect / Contact / Conduction
- Features: Other
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: For low temperature brazing, Sure Flo Flux is a creamy and smooth composition that provides excellent adhesion to parts. Its consistent blend will not spatter or run during a rapid heating cycle (like induction processes). Sure Flo Flux has excellent fluxing action and oxide removal and will not
- Melting Range: 1,100 to 1,600 F
- Approvals / Conformance: AWS
- Fluxes & Cleaners: Brazing Flux
- Features: Other
-
Description: Applications: Chemical and Pharmaceutical Processing Solvent Recovery Forming Crystallization Dry Etching Sputtering Vapor Recovery Features: Patented variable pitch rotor design reduces power consumption by up to 30% as compared to fixed pitch designs No oil or water in contact with
- Ultimate Operating Vacuum: 0.01 to 0.03 torr
- Pumping Speed: 157 to 253 CFM
- Application: Chemical / Corrosive Gas, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Pharmaceutical / Sanitary, Semiconductor Manufacturing
- Lubrication Style: Dry / Oil-less
-
Supplier: KINTEP NEW POWER
Description: The entire NMC battery recycling process, in a skid-mounted package. Our all-in-one black mass recovery skid is engineered for maximum recovery and minimum hassle. Our skid integrates:✅ Automated Feeding✅ Mixing & Reaction✅ Separation✅ Gas Scrubbing✅ Evaporation & Crystallization
-
Supplier: NIKKO Company
Description: Features These substrates offer excellent surface flatness by coating the Alumina substrate surface with non-crystallized glass. These are widely used in thermal printer head applications for FAX machines, copiers, and various printers. Depending on the application, Partial glazed substrates and
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Other
-
Supplier: Electro Optical Components, Inc.
Description: run full automated process control. Applications: Reaction Monitoring in real time Process Analytical Technologies (PAT) Crystallization Development & Screening Analytical Characterization Biopharmaceutical Analysis Biofuel Development & Production
- Probe Length: 9.055123 inch
- Probe Diameter: 12 mm
- Wavelength Range: 200 to 5,500 nm
- Probe Type: Reflection / Backscattering
-
Supplier: Electro Optical Components, Inc.
Description: without having to forgo the renown advantages of Mid-IR FTIR spectroscopy. Applications: Reaction Monitoring in real time Process Analytical Technologies (PAT) Remote Polymerization Control Crystallization Process Screening In-situ IR-Spectroscopy for PAT in Chemical,
- Wavelength: 1,500 to 17,000 nm
- Bending Radius: 130 mm
- Operating Temperature: -150 to 140 C
- Cable Type: Duplex
-
Supplier: Eastman Chemical Company
Description: Eastar™ EN001 Copolyester is a thermoplastic polyester copolymer. Eastar™ EN001 Copolyester has a relatively slow crystallization rate. This broadens the operating window for extrusion and forming processes and helps maintain good clarity when processing much thicker sheet. Eastar™ EN001
- Deflection Temperature (@ 264 psi, 1.8 MPa): 149 F
- Tensile Strength (Break): 3,625.92098392993 psi
- Industry: Industrial
- Chemical System: Polyester (PET, PBT)
-
Supplier: Eastman Chemical Company
Description: Eastar™ GN007 Copolyester is a water-clear glycol modified polyethylene terephthalate (PET) with an added mold release. Eastar™ GN007 copolyester will not crystallize and thus offers wider processing latitude than conventional crystallizable polyesters. This material offers an excellent combination
- Deflection Temperature (@ 264 psi, 1.8 MPa): 143.6 F
- Tensile Strength (Break): 4,351.10518071591 psi
- Elongation: 4.4 %
- Industry: Medical / Food (FDA)
Find Suppliers by Category Top
Featured Products Top
-
Download PDF API 610 Pumps Heavy Duty Process Pump according (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
stainless steel vacuum pumps are designed for long-term operation in harsh food processes such as sugar manufacturing chicken and fish evisceration, fermentation, and cornstarch drying. Sugar manufacturing includes cast iron pumps for filtration and high vacuum crystallization and (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
The OFS Type-1 split seal is ideal for top-entry agitators, crystallizers, dryers, pan mixers, blenders, hoppers and similar rotating equipment used in the petrochemical, plastics, metals, minerals and other process industries. The OFS Type-1 seal is used with top-entering and horizontal shafts (read more)
Browse Mechanical Seals Datasheets for Woodex MECO Industries -
LinkedIn Twitter Arjay Engineering Engineering and manufacturing process and environmental controls since 1984. Our (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
dried prior to other steps in the manufacturing process. Below are some examples of how different drying systems can help reduce product rejects for your plant. Keep Reading (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
is one of our big quality focuses,” he notes. “We have multiple checks and balances to ensure that the correct code is applied. In addition, both lab personnel and operators pull samples every 30 minutes to make sure codes are readable. Our goal is to make the coding process as fail (read more)
Browse Process Dryers Datasheets for Paxton Products, an ITW company -
LinkedIn Arjay Engineering Engineering and manufacturing process and environmental controls since 1984. Our products (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
LinkedIn Arjay Engineering Engineering and manufacturing process and environmental controls since 1984. Our products are used (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
Sample Specifications 2852-CAP Remote Mounted Capacitance Monitor The 2852-CAP provides reliable monitoring of process (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
Paxton’s CanDryer is an all-in-one drying manifold designed to provide complete drying of the tops and sides of 8-24 oz. cans to improve the quality of date coding, labeling, and other packaging operations.
(read more)
The CanDryer incorporates two Air Knives and six Air Nozzles into a single drying manifold, while also improving production floor safety by keeping water spray contained wi...
Browse Process Dryers Datasheets for Paxton Products, an ITW company
Conduct Research Top
-
PAT and the Crystallization Toolkit
at least one crystallization step. Yet, despite its obvious importance, crystallization is still a relatively poorly understood process. Typical problems associated with crystallization include unsuitable final particle size distribution, impurity issues (including incorrect polymorph) and poor
-
Controlling Crystallization through Modeling
Operational Excellence & Lean Six Sigma PAT and the Crystallization Toolkit Design Simulation for Warehouse Temperature Control Biopharmaceutical Process Control: Part Two: Process Modeling Deadlines Loom for Analytics Groups' Calls for Papers FDA Approves Second-Generation Smallpox Vaccine Malvern
-
Scaling Up and Controlling Crystallization
By Michael Dunne, ITOMS Ltd Crystallization is a key pharmaceutical manufacturing operation. While the target is always to grow the desired crystals within a narrow size distribution, the nature of the crystallization process can make it difficult to achieve this level of control. One particular
-
PAT and the Crystallization Toolkit
of crystallization fundamentals allow for better process understanding and hence improved process design, faster development and a more robust scale-up of crystallization processes. These techniques also apply to the PAT framework, which encourages the timely measurement of key variables along
-
Crystallization Imaging Offers Sneak Peak Inside Reactor
, the new process analytical technology (PAT) tool characterises particle shapes using a probe which collects images of the crystallization process. The tool will enable pharmaceutical companies to monitor and optimise these processes. "Essentially we're filming inside the reactor so you can see exactly
-
How does Low-Field NMR Technique Study the Evolution of Wax Mobility during Wax Crystallization?
sequence to study the behavior of crude oil in the crystal network formed during the crystallization process and illustrated the existence of less mobile liquid regions in the crystal network. Zhao and his team used CPMG sequences to characterize a model wax system in deuterated toluene and generated wax
-
Controlling Crystallization through Modeling
directly in line with FDA s process analytical technology (PAT) initiative. Despite their importance, detailed models have not been used to their full potential in pharmaceutical crystallization. Simple models such as Mixed-Suspension Mixed-Product Removal (MSMPR) models have been more popular
-
Controlling Crystallization through Modeling
This quick, one-time registration gives you access to members-only site benefits. Controlling a product s crystal size distribution (CSD) is one of the key challenges in drug manufacturing. CSD control is critical to successful crystallizer operation and to product quality and purity, as CSD often
More Information Top
-
Advances in Organic Crystal Chemistry
In Situ Solid-State NMR Studies of Crystallization Processes .........
-
Progress in Understanding of Polymer Crystallization
conditions are necessary to nucleate the polymer crystallization process ?
-
Chemical Solution Deposition of Functional Oxide Thin Films
In the acetate case, the pyrolysis and crystallization processes are well separated, while the traces of the crystalline phases were observed in the air-gelled samples already at room-temperature, when the K-ethoxide was used [63].
-
The Vitreous State
On the other hand, crystallization processes and phase transformations in glass-forming melts have served as model systems for the development and verification of different concepts concerning the kinetics of phase transformation processes also in other fields of science and technology.
-
Chemical Engineering in the Pharmaceutical Industry: R&D to Manufacturing
Such a technique has been routinely used in heterogeneous catalytic systems and has also been applied to crystallization processes [42].
-
Crystallization Modalities in Polymer Melt Processing
1 1.2 Available Theories Describing the Crystallization Process ..............
-
Springer Handbook of Crystal Growth
Although systematic understanding of the subject of crystal growth began during the last quarter of the 19th century with Gibbs’ phase equilibrium concept based on a thermodynamical treatment, man practiced crystal growth and or crys- tallization processes as early as 1500 BC …
-
Xylenes Separation
The total fixed capital (TFC) costs for the crystallization process are about 45% higher than for the adsorption process.
Indicates content that may require registration and/or purchase.