-
Supplier: Utmel Electronic Limited
Description: DIODE SCHOTTKY 35V 16A D2PAK
- VF: 0.63 volts
- IF: 16,000 mA
- VR: 35 volts
- IR: 0.2 mA
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 45V D2PAK
- VF: 0.6 volts
- IF: 1,020,000 mA
- VR: 45 volts
- Tj: -65 to 150 C
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 100V D2PAK
- VF: 0.81 volts
- VR: 100 volts
- Tj: -55 to 175 C
- CT: 1,480 pF
-
-
Supplier: Newark, An Avnet Company
Description: ULTRA FAST DIODE, 4A, 400V, D2-PAK; Diode Case Style:TO-263; Diode Configuration:Common Cathode; Diode Type:Standard Recovery; Filter Terminals:Surface Mount; Forward Current If(AV):4A; Forward Surge Current Ifsm Max:100A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ULTRA FAST DIODE, 8A, 600V, D2-PAK; Diode Case Style:TO-263; Diode Configuration:Common Cathode; Diode Type:Standard Recovery; Filter Terminals:Surface Mount; Forward Current If(AV):8A; Forward Surge Current Ifsm Max:100A RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ULTRA FAST DIODE, 4A, 600V, D2-PAK; Diode Case Style:TO-263; Diode Configuration:Common Cathode; Diode Type:Standard Recovery; Filter Terminals:Surface Mount; Forward Current If(AV):4A; Forward Surge Current Ifsm Max:100A RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: DIODE ARRAY SCHOTTKY 60V D2PAK
- VF: 0.61 volts
- IF: 1,000,000 mA
- VR: 60 volts
- Tj: -55 to 150 C
-
Supplier: Newark, An Avnet Company
Description: SCHOTTKY RECTIFIER, CMN CTHD, 30A, D2PAK; Diode Case Style:TO-263; Diode Configuration:Common Cathode; Diode Type:Schottky; Filter Terminals:Surface Mount; Forward Current If(AV):30A; Forward Surge Current Ifsm Max:200A RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: The 10ETF..S fast soft recovery QUIETIR rectifier Series has been optimized for combined short reverse recovery time and low forward voltage drop. The glass passivation ensures stable reliable operation in the most severe temperature and power cycling conditions. Applications: Output Rectification
-
Supplier: Allied Electronics, Inc.
Description: The 6TQ... Schottky rectifier Series has been optimized for low reverse leakage at high temperature. The proprietary barrier technology allows for reliable operation up to 175°C junction temperature. Typical applications are in switching power supplies, converters, freewheeling diodes, and
-
Supplier: Nexperia B.V.
Description: Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P (TO-263-2) Surface-Mounted Device (SMD) power plastic package
- VF: 1.8 volts
- IR: 180,000 mA
- VRRM: 650 volts
- IFSM: 780 amps
-
Supplier: Nexperia B.V.
Description: Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P (TO-263-2) Surface-Mounted Device (SMD) power plastic package
- VF: 1.8 volts
- IR: 180,000 mA
- VRRM: 1,200 volts
- IFSM: 710 amps
-
Supplier: Nexperia B.V.
Description: Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P (TO-263-2) Surface-Mounted Device (SMD) power plastic package
- VF: 1.8 volts
- IR: 180,000 mA
- VRRM: 650 volts
- IFSM: 650 amps
-
Supplier: Allied Electronics, Inc.
Description: The 12CWQ10FNPbF surface mount, center tap, Schottky rectifier Series has been designed for applications requiring low forward drop and small foot prints on PC board. Typical applications are in disk drives, switching power supplies, converters, freewheeling diodes, battery charging, and
-
Supplier: Allied Electronics, Inc.
Description: The 12CWQ03FNPbF surface mount, center tap, Schottky rectifier Series has been designed for applications requiring low forward drop and small foot prints on PC board. Typical applications are in disk drives, switching power supplies, converters, freewheeling diodes, battery charging, and
-
Supplier: Broadcom Inc.
Description: The HMPP-3895 / HMPP-389x series is optimized for pin diode switching applications where low resistance at low current and low capacitance are required. The MiniPak package offers reduced parasitics when compared to conventional leaded diodes, and lower thermal resistance.
- IF: 10 mA
- VR: 5 volts
- IR: 0.01 mA
- Tj: 150 C
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: D2PAK
- Features: Other, Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: D2PAK
- Features: Other, Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: D2PAK
- Features: Other, Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Package: D2PAK
- Features: Other, Rectifier Diode
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.
- VF: 0.63 volts
- IF: 15,000 mA
- VR: 40 volts
- VRRM: 40 volts
-
Supplier: Nexperia B.V.
Description: Nexperia introduces leading edge Silicon Carbide (SiC) Schottky diode for ultra high performance, low loss, high efficiency power conversion applications. The SiC Schottky diode encapsulated in a Real-2-Pin D2PAK R2P (TO-263-2) Surface-Mounted Device (SMD) power plastic package
- Features: Other, Schottky Barrier Diodes
-
Supplier: Infineon Technologies AG
Description: components Surface Mounted Devices (SMD) Benefits Very low switching losses Benchmark gate threshold voltage, VGS(th) = 4.5 V Robust body diode for hard commutation Sense pin for optimized switching performance Negative turn off voltage to avoid parasitic turn on Applications Industrial motor
- Category: Development Board
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: RBR20NS40A is Schottky Barrier Diode for general rectification.
- VF: 0.62 volts
- IF: 10,000 mA
- VR: 40 volts
- VRRM: 40 volts
-
Supplier: ROHM Semiconductor GmbH
Description: RBR30NS60A is Schottky Barrier Diode for general rectification.
- VF: 0.67 volts
- IF: 15,000 mA
- VR: 60 volts
- VRRM: 60 volts
-
Supplier: ROHM Semiconductor GmbH
Description: RB238NS100 is Standard Schottky Barrier Diode .
- VF: 0.86 volts
- IF: 20,000 mA
- VR: 100 volts
- VRRM: 100 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE SCHOTTKY 45V 18A TO263AB
- VF: 0.58 volts
- VR: 45 volts
- Package: D2PAK
- Features: Other, Rectifier Diode
-
Description: DIODE SIL CARBIDE 650V 12A D2PAK
- VF: 1.45 volts
- VR: 650 volts
- Package: D2PAK
- Features: Other, Rectifier Diode
-
Supplier: ODG (Origin Data Global)
Description: 1.3V@2A 150ns Independent Type 2A 200V SMB Fast Recovery / High Efficiency Diodes ROHS
- RoHS Compliant: RoHS Compliant
- Features: Step-recovery Diodes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: ±5% Single 2W 24V DO-41 Zener Diodes ROHS
- IR: 0.0005 mA
- VZ: 24 volts
- ZZT: 13 ohms
- PD: 2,000 milliwatts
-
Supplier: VAST STOCK CO., LIMITED
Description: Schottky Diodes & Rectifiers D2PAK
- Package: D2PAK
- Features: Other, Schottky Barrier Diodes
-
Supplier: ODG (Origin Data Global)
Description: SMB 200V 2.0A Diodes Rectifier
- Features: Rectifier Diode
-
Supplier: Wolfspeed
Description: Benefits Replace bipolar with unipolar rectifiers Essentially no switching losses Higher efficiency Reduction of heat-sink requirements Parallel devices without thermal runaway No additional isolation required Features 600-volt Schottky rectifier Optimized for PFC boost diode applications
- IF: 2,000 mA
- VRRM: 600 volts
- Features: Schottky Barrier Diodes
- Package: TO-220
-
Supplier: DigiKey
Description: Diode Silicon Carbide Schottky 650V 10A Surface Mount D2PAK
- Tj: 175 C
-
Supplier: RS Components, Ltd.
Description: Schottky Diode 30A 45V SWITCHMODE D2PAK
- Package: D2PAK
- Features: Other, Rectifier Diode, Schottky Barrier Diodes
- Rectifier Configuration / Technology: Schottky
Find Suppliers by Category Top
Featured Products Top
-
PLPCOS 450D Data Sheet Download Overview of PLPCOS 450D Laser Diode (read more)
Browse Diode Lasers Datasheets for World Star Tech -
The QPL JANTX/JANTXV 1N6513FL, 1N6515FL and 1N6517FL formed-lead diodes feature higher current capability and lower thermal impedance than their axial-leaded counterparts. Optimized to get (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
manufacturability of parts and the addition of the laser marking includes a 2D barcode providing lot traceability for each diode produced. About VMI... VMI specializes in high voltage (read more)
Browse High Voltage Diodes Datasheets for Voltage Multipliers, Inc. -
greater than or equal to 600 ensures excellent electrical insulation at elevated voltages (D2PAK 2L package) Increased reliability: Pass higher temperature reverse bias (HTRB) testing of 2,000 hours and temperature cycling testing of 2,000 thermal cycles (read more)
Browse General Purpose Diodes Datasheets for DigiKey -
The 1N4148W-7-F diode from Diodes Incorporated is a versatile and highly reliable component widely used in electronic circuits for its exceptional performance characteristics. Here are the key details: Manufacturer: Diodes Incorporated (read more)
Browse Diodes Datasheets for Win Source Electronics -
Integrated dual PIN limiter diodes and DC blocks Package: Small 2-pin, 2.3 x 2.3 mm Read More (read more)
Browse PIN Diodes Datasheets for Skyworks Solutions, Inc. -
manufacturing. Film-assisted molding improves reliability and manufacturability of parts and the addition of the laser marking includes a 2D barcode providing lot traceability for each diode produced (read more)
Browse Diodes Datasheets for Voltage Multipliers, Inc. -
Littelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. The SC1533-01FTG TVS can safely absorb repetitive ESD strikes of (read more)
Browse Diodes Datasheets for DigiKey -
wavelength range and stable beam quality over a wide operating temperature range (-5ºC to 85ºC). HL40213MG laser diode enables high-precision measurement of low-reflectance targets, making it ideal for industrial sensors and measurement or analysis equipment—such as wide-area 3D (read more)
Browse Diode Lasers Datasheets for World Star Tech -
kTB Noise Diodes kTB noise diodes offer a symmetrical white Gaussian noise voltage distribution while maintaining a flat power spectral density versus frequency response (read more)
Browse Diodes Datasheets for kTB Solutions